- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FM25L04-GTR Cypress Semiconductor | 114 | - | - | YES | 8 | - | RAMTRON INTERNATIONAL CORP | - | FM25L04-GTR | - | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.62 | - | 3.3 V | - | - | - | - | - | 8542.32.00.71 | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2.7 V | SYNCHRONOUS | - | 512X8 | 1.75 mm | 8 | - | 4096 bit | - | - | MEMORY CIRCUIT | 4.9 mm | 3.9 mm | ||
![]() FM24C64-STR Cypress Semiconductor | In Stock | - | - | YES | 8 | - | RAMTRON INTERNATIONAL CORP | - | FM24C64-STR | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.15 | - | 5 V | - | - | - | - | - | 8542.32.00.71 | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 4.5 V | SYNCHRONOUS | - | 8KX8 | 1.75 mm | 8 | - | 65536 bit | - | - | MEMORY CIRCUIT | 4.9 mm | 3.9 mm | ||
![]() 5962-9459903MXC Cypress | In Stock | - | - | NO | 28 | 35 ns | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | 5962-9459903MXC | NOT SPECIFIED | 8192 words | 8000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | 0.300 INCH, CERAMIC, DIP-28 | - | RECTANGULAR | IN-LINE | Active | DIP | NOT SPECIFIED | 5.81 | No | 5 V | Military grade | e4 | No | GOLD | EEPROM HARDWARE/SOFTWARE STORE; SOFTWARE RECALL; RETENTION/ENDURANCE = 10 YEARS/100000 CYCLES | - | - | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | 28 | R-CDIP-T28 | MILITARY | 5.5 V | - | MILITARY | 4.5 V | ASYNCHRONOUS | - | 8KX8 | 4.14 mm | 8 | - | 65536 bit | MIL-STD-883 | PARALLEL | NON-VOLATILE SRAM | 35.56 mm | 7.62 mm | ||
![]() 16-3195-01-T Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16-1870-01-T Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1819-0702 Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1819-0838 Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1819-0825 Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 811600-69040870 Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1819-0847 Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM24C256-SETR Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CG7243AM Cypress | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM25CL64B-G5 Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM25040A-STR Cypress | In Stock | - | - | YES | 8 | - | RAMTRON INTERNATIONAL CORP | Ramtron International Corporation | FM25040A-STR | - | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.65 | - | 5 V | - | - | - | - | - | 8542.32.00.71 | - | CMOS | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 4.5 V | SYNCHRONOUS | - | 512X8 | 1.75 mm | 8 | - | 4096 bit | - | - | MEMORY CIRCUIT | 4.9 mm | 3.9 mm | ||
![]() FM1608-120-PG Cypress | In Stock | - | - | NO | 28 | 120 ns | RAMTRON INTERNATIONAL CORP | Ramtron International Corporation | FM1608-120-PG | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5.66 | Yes | 5 V | - | - | - | - | - | 8542.32.00.71 | SRAMs | CMOS | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.015 mA | 8KX8 | 6.35 mm | 8 | 0.00002 A | 65536 bit | - | - | MEMORY CIRCUIT | 37.4015 mm | 15.24 mm | ||
![]() FM25CL64-GA Cypress | In Stock | - | - | YES | 8 | - | RAMTRON INTERNATIONAL CORP | Ramtron International Corporation | FM25CL64-GA | 1 | 8192 words | 8000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | GREEN, MS-012AA, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | NOT SPECIFIED | 5.41 | Yes | 3.3 V | Automotive grade | - | - | - | - | 8542.32.00.71 | SRAMs | CMOS | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | 3.3 V | AUTOMOTIVE | 3 V | SYNCHRONOUS | 0.007 mA | 8KX8 | 1.75 mm | 8 | 0.000015 A | 65536 bit | AEC-Q100 | - | MEMORY CIRCUIT | 4.9 mm | 3.9 mm | ||
![]() FM1808-70-P Cypress | In Stock | - | - | NO | 28 | 70 ns | RAMTRON INTERNATIONAL CORP | Ramtron International Corporation | FM1808-70-P | - | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | NOT SPECIFIED | 5.74 | No | 5 V | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | SRAMs | CMOS | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | unknown | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.025 mA | 32KX8 | 6.35 mm | 8 | 0.00002 A | 262144 bit | - | - | MEMORY CIRCUIT | 37.4 mm | 15.24 mm | ||
![]() FM24CL16-DG Cypress | In Stock | - | - | YES | 8 | - | RAMTRON INTERNATIONAL CORP | Ramtron International Corporation | FM24CL16-DG | 1 | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.25,25 | SOLCC8,.25,25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | DFN | - | 5.12 | Yes | 3 V | - | - | - | - | - | 8542.32.00.71 | SRAMs | CMOS | DUAL | NO LEAD | - | 1 | 0.65 mm | unknown | 8 | R-PDSO-N8 | Not Qualified | 3.65 V | 3/3.3 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | 0.00045 mA | 2KX8 | 0.85 mm | 8 | 0.000001 A | 16384 bit | - | - | MEMORY CIRCUIT | 6.4 mm | 3 mm | ||
![]() FM25640-GTR Cypress | 32255 | - | - | YES | 8 | - | RAMTRON INTERNATIONAL CORP | Ramtron International Corporation | FM25640-GTR | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | NOT SPECIFIED | 5.13 | Yes | 5 V | Automotive grade | - | Yes | - | - | 8542.32.00.71 | - | CMOS | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 4.5 V | SYNCHRONOUS | - | 8KX8 | 1.75 mm | 8 | - | 65536 bit | AEC-Q100 | - | MEMORY CIRCUIT | 4.9 mm | 3.9 mm | ||
![]() FM25640-STR Cypress | In Stock | - | - | YES | 8 | - | RAMTRON INTERNATIONAL CORP | Ramtron International Corporation | FM25640-STR | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | NOT SPECIFIED | 5.14 | No | 5 V | - | - | No | - | - | 8542.32.00.71 | - | CMOS | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | - | INDUSTRIAL | 4.5 V | SYNCHRONOUS | - | 8KX8 | 1.75 mm | 8 | - | 65536 bit | - | - | MEMORY CIRCUIT | 4.9 mm | 3.9 mm |