- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY15B102Q-SXE Cypress Semiconductor Corp | 260 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tube | 1997 | Automotive, AEC-Q100, F-RAM™ | e3 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | 2V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | 30 | - | - | - | Not Qualified | 3.3V | 3.6V | - | 2V | SPI, Serial | 2Mb 256K x 8 | - | - | SYNCHRONOUS | - | 25MHz | 16 ns | FRAM | SPI | 8b | - | - | 8 | - | - | 2 Mb | 0.00075A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL256SAGMFI001 Cypress Semiconductor Corp | 3 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2015 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | 3A991.B.1.A | - | IT ALSO CONFIGURED AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI | 256Mb 32M x 8 | - | 75mA | - | - | 133MHz | 8 ns | FLASH | SPI - Quad I/O | 8b | 64MX4 | - | 4 | - | 1b | 256 Mb | 0.0001A | - | - | SERIAL | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | BOTTOM | 85°C | - | 2.65mm | - | 10.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FM24V10-GTR Cypress Semiconductor Corp | 446 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | F-RAM™ | e3 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | Tin (Sn) | - | - | 2V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | 30 | FM24V10 | 8 | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2V | 2-Wire, I2C, Serial | 1Mb 128K x 8 | - | 1mA | SYNCHRONOUS | - | 3.4MHz | 130ns | FRAM | I2C | 8b | - | - | 8 | - | - | 1 Mb | 0.00015A | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY62157EV30LL-45BVXI Cypress Semiconductor Corp | 870 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | 223.195796mg | - | Volatile | - | -40°C~85°C TA | Tray | 2001 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | SMD/SMT | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | 1MHz | 30 | CY62157 | 48 | - | - | 3V | 3.6V | - | 2.2V | - | 8Mb 512K x 16 | 1 | 25mA | - | 25mA | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 19b | 8 Mb | 0.000005A | - | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FM24CL64B-G Cypress Semiconductor Corp | 144 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | F-RAM™ | e3 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | 2.7V~3.65V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | 30 | FM24CL64 | - | - | - | 3.3V | 3.65V | - | 2.7V | 2-Wire, I2C | 64Kb 8K x 8 | - | 300μA | - | - | 1MHz | 550ns | FRAM | I2C | 8b | - | - | - | - | - | 64 kb | 0.000006A | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | 1.727mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62128EV30LL-45SXIT Cypress Semiconductor Corp | 1119 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | - | 32 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | - | 45GHz | 30 | CY62128 | - | - | - | 3V | 3.6V | - | 2.2V | - | 1Mb 128K x 8 | 1 | 16mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 45ns | 17b | 1 Mb | 0.000003A | - | 45 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.997mm | 20.4465mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29JL064J70TFI000 Cypress Semiconductor Corp | 1 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2011 | JL-J | e3 | - | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | - | TOP BOOT BLOCK, BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 64Mb 8M x 8 4M x 16 | - | 16mA | - | - | - | - | FLASH | Parallel | 8b | 4MX16 | - | - | 70ns | - | 64 Mb | 0.000005A | - | 70 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | YES | YES | YES | 16126 | 8K64K | - | YES | BOTTOM/TOP | - | YES | 1.05mm | - | 18.5mm | 12.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29AL008J70TFI020 Cypress Semiconductor Corp | 5600 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2012 | AL-J | e3 | - | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) - with Silver (Ag) barrier | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 33.3V | 2.7V | - | 8Mb 1M x 8 512K x 16 | - | 12mA | - | - | - | - | FLASH | Parallel | 8b | 512KX16 | - | - | 70ns | - | 8 Mb | 0.000005A | - | 70 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | YES | YES | YES | 12115 | 16K8K32K64K | - | YES | BOTTOM | 85°C | YES | 1.2mm | - | 18.5mm | 12.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S34ML01G100TFI000 Cypress Semiconductor Corp | 10 | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | f16-038 | Non-Volatile | - | -40°C~85°C TA | Tray | 2012 | ML-1 | e3 | - | Active | 3 (168 Hours) | 48 | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3.3V | 0.5mm | - | - | - | - | - | - | 3.3V | 3.6V | - | 2.7V | - | 1Gb 128M x 8 | - | 30mA | - | - | - | 20 ns | FLASH | Parallel | 8b | 128MX8 | - | - | 25ns | 28b | 1 Gb | 0.00005A | - | - | - | - | Asynchronous | 8b | 3V | - | - | - | - | - | - | NO | NO | YES | 1K | 128K | 2kB | YES | - | 85°C | - | 1.2mm | - | 18.5mm | 12.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FM25640B-GTR Cypress Semiconductor Corp | 12500 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | F-RAM™ | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | FM25640 | 8 | - | Not Qualified | 5V | - | 5V | - | - | 64Kb 8K x 8 | - | 4mA | SYNCHRONOUS | - | 20MHz | 20 ns | FRAM | SPI | 8b | - | - | 8 | - | - | 64 kb | 0.00001A | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | 1.727mm | - | 4.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY15B104Q-SXI Cypress Semiconductor Corp | 10000 | - | - | 13 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2013 | F-RAM™ | - | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | 8542.32.00.71 | 2V~3.6V | DUAL | - | 1 | 3.3V | 1.27mm | - | - | - | - | R-PDSO-G8 | - | - | 3.6V | - | 2V | - | 4Mb 512K x 8 | - | - | SYNCHRONOUS | - | 40MHz | - | FRAM | SPI | - | 512KX8 | - | 8 | - | - | - | - | 4194304 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | 2.03mm | - | 5.28mm | 5.23mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() FM25V20A-GTR Cypress Semiconductor Corp | 273 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | F-RAM™ | - | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | 2V~3.6V | DUAL | - | 1 | 3.3V | 1.27mm | - | - | - | - | - | - | 3.3V | 3.6V | - | 2V | SPI, Serial | 2Mb 256K x 8 | - | - | SYNCHRONOUS | - | 40MHz | - | FRAM | SPI | 8b | - | - | 8 | - | - | 2 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY62157EV30LL-45ZXI Cypress Semiconductor Corp | 103 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | Volatile | - | -40°C~85°C TA | Tray | 2001 | MoBL® | e3 | yes | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | 45GHz | 30 | CY62157 | 48 | - | - | 3V | 3.6V | - | 2.2V | - | 8Mb 512K x 16 | 1 | 25mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 19b | 8 Mb | 0.000005A | - | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY62147EV30LL-45BVXI Cypress Semiconductor Corp | 1680 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | - | Volatile | - | -40°C~85°C TA | Tray | 2001 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | 45GHz | 30 | CY62147 | 48 | - | - | 3V | 3.6V | - | 2.2V | - | 4Mb 256K x 16 | 1 | 20mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 18b | 4 Mb | 0.000007A | - | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FM25V20A-G Cypress Semiconductor Corp | 72 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2013 | F-RAM™ | - | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | 2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | - | - | - | - | 3.3V | 3.6V | - | 2V | SPI, Serial | 2Mb 256K x 8 | - | - | SYNCHRONOUS | - | 40MHz | - | FRAM | SPI | 8b | - | - | 8 | - | - | 2 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL128SAGMFIR00 Cypress Semiconductor Corp | 2688 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2013 | FL-S | e3 | - | Active | 3 (168 Hours) | 16 | - | - | - | IT ALSO CONFIGURED AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | 75mA | - | - | 133MHz | 8 ns | FLASH | SPI - Quad I/O | 8b | 32MX4 | - | 4 | - | 1b | 128 Mb | 0.0001A | - | - | - | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | BOTTOM | - | - | - | 2.65mm | 10.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() S34ML02G100TFI000 Cypress Semiconductor Corp | 3 |
| - | 6 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2012 | ML-1 | e3 | - | Active | 3 (168 Hours) | 48 | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3.3V | 0.5mm | - | - | - | - | - | - | 3.3V | 3.6V | - | 2.7V | - | 2Gb 256M x 8 | - | 30mA | - | - | - | 20 ns | FLASH | Parallel | 8b | 256MX8 | - | - | 25ns | 29b | 2 Gb | 0.00005A | - | - | - | - | Asynchronous | 8b | 3V | - | - | - | - | - | - | NO | NO | YES | 2K | 128K | 2kB | YES | - | - | - | 1.2mm | - | 18.5mm | 12.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FL128SAGMFI001 Cypress Semiconductor Corp | 3525 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2012 | FL-S | e3 | - | Active | 3 (168 Hours) | 16 | - | - | - | IT ALSO CONFIGURED AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI | 128Mb 16M x 8 | - | 75mA | - | - | 133MHz | 8 ns | FLASH | SPI - Quad I/O | 8b | 32MX4 | 3-STATE | 4 | - | 1b | 128 Mb | 0.0001A | - | - | SERIAL | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | 85°C | - | 2.65mm | - | 10.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FM24C64B-G Cypress Semiconductor Corp | 5000 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | F-RAM™ | e4 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | FM24C64 | 8 | - | - | 5V | - | 5V | - | - | 64Kb 8K x 8 | - | 400μA | - | - | 1MHz | 550ns | FRAM | I2C | 8b | - | - | - | - | - | 64 kb | 0.00001A | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | 1.727mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FM25L04B-GTR Cypress Semiconductor Corp | 32500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | F-RAM™ | e4 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | 30 | FM25L04 | 8 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | SPI, Serial | 4Kb 512 x 8 | - | 3mA | SYNCHRONOUS | - | 20MHz | 20 ns | FRAM | SPI | 8b | - | - | 8 | - | - | 4 kb | 0.000006A | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Lead Free |