- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Standby Voltage-Min | Output Enable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U6264BS2K07LLG1 Cypress Semiconductor | In Stock | - | Datasheet | YES | 28 | 70 ns | - | SIMTEK CORP | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.32.00.41 | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | - | 8KX8 | - | - | 8 | - | 65536 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | ||
![]() STK15C88-N45I Cypress Semiconductor | In Stock | - | Datasheet | YES | 28 | 45 ns | - | SIMTEK CORP | 3 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | EEPROM SOFTWARE STORE; SOFTWARE RECALL; RETENTION/STORE CYCLE = 10 YEARS/100000 | 8542.32.00.41 | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | 30 | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 32KX8 | 3-STATE | 2.64 mm | 8 | 0.003 A | 262144 bit | - | PARALLEL | - | NON-VOLATILE SRAM | - | - | YES | 17.935 mm | 7.505 mm | ||
![]() AM29LV160DB-120EI Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C169-35LC Cypress Semiconductor | In Stock | - | Datasheet | YES | 20 | 35 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 4096 words | 4000 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-20 | LCC20,.3X.43 | RECTANGULAR | CHIP CARRIER | Obsolete | QLCC | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 20 | R-CQCC-N20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 4KX4 | 3-STATE | 1.9812 mm | 4 | - | 16384 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | 4.5 V | NO | 10.8585 mm | 7.366 mm | ||
![]() CY7C187-45LC Cypress Semiconductor | In Stock | - | Datasheet | YES | 22 | 45 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 65536 words | 64000 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC22,.3X.5 | LCC22,.3X.5 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | AUTOMATIC POWER-DOWN | 8542.32.00.41 | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 22 | R-CQCC-N22 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.05 mA | 64KX1 | 3-STATE | 1.905 mm | 1 | 0.02 A | 65536 bit | - | PARALLEL | SEPARATE | STANDARD SRAM | - | 4.5 V | NO | 12.446 mm | 7.366 mm | ||
![]() CY7C293A-30WMB Cypress Semiconductor | In Stock | - | Datasheet | NO | 24 | 30 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 2048 words | 2000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | WDIP | 0.300 INCH, WINDOWED, CERDIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | No | 5 V | e0 | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) | POWER SWITCHED PROM | 8542.32.00.61 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-GDIP-T24 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | 0.12 mA | 2KX8 | 3-STATE | 5.08 mm | 8 | 0.04 A | 16384 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | UVPROM | 12.5 V | - | - | 31.877 mm | 7.62 mm | ||
![]() CY62157DV30LL-55BVXIT Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 55 ns | - | CYPRESS SEMICONDUCTOR CORP | 3 | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | FBGA | - | BGA48,6X8,30 | RECTANGULAR | GRID ARRAY, FINE PITCH | Obsolete | - | Yes | - | e1 | Yes | 3A991.B.2.A | TIN SILVER COPPER | - | 8542.32.00.41 | BOTTOM | BALL | 260 | - | 0.75 mm | unknown | 20 | - | R-PBGA-B48 | Not Qualified | - | INDUSTRIAL | - | - | ASYNCHRONOUS | 0.015 mA | 512KX16 | 3-STATE | - | 16 | 0.000004 A | 8388608 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | 1.5 V | - | - | - | ||
![]() CY7C170-25PC Cypress Semiconductor | In Stock | - | Datasheet | NO | 22 | 25 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-22 | DIP22,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 22 | R-PDIP-T22 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.09 mA | 4KX4 | 3-STATE | 4.826 mm | 4 | 0.09 A | 16384 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | 4.5 V | YES | 27.813 mm | 7.62 mm | ||
![]() GVT73128A8J-15 Cypress Semiconductor | In Stock | - | Datasheet | YES | 32 | 15 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOJ | - | SOJ32,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 3.3 V | e0 | - | 3A991.B.2.B | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | J BEND | - | - | 1.27 mm | unknown | - | - | R-PDSO-J32 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.1 mA | 128KX8 | 3-STATE | - | 8 | 0.01 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | 3 V | - | - | - | ||
![]() GVT7164D36T-5 Cypress Semiconductor | In Stock | - | Datasheet | YES | 100 | 4 ns | 133 MHz | CYPRESS SEMICONDUCTOR CORP | 3 | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | LQFP | 14 X 20 MM, 1.40 MM HEIGHT, PLASTIC, TQFP-100 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | Not Qualified | 3.63 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.375 mA | 64KX36 | 3-STATE | 1.6 mm | 36 | 0.002 A | 2359296 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | 3.14 V | - | 20 mm | 14 mm | ||
![]() CY7C274-30WC Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 30 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 32768 words | 32000 | 70 °C | - | CERAMIC, GLASS-SEALED | WDIP | 0.600 INCH, WINDOWED, CERDIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | TIN LEAD | POWER SWITCHED PROM | 8542.32.00.61 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.12 mA | 32KX8 | 3-STATE | 5.715 mm | 8 | 0.03 A | 262144 bit | - | PARALLEL | COMMON | UVPROM | 12.5 V | - | - | 37.338 mm | 15.24 mm | ||
![]() CY7C1009D-10VX1T Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C109-12ZCT Cypress Semiconductor | In Stock | - | Datasheet | YES | 32 | 12 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 5 V | - | - | 3A991.B.2.B | - | AUTOMATIC POWER-DOWN | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 128KX8 | - | 1.2 mm | 8 | - | 1048576 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | 18.4 mm | 8 mm | ||
![]() CY7C172-25DC Cypress Semiconductor | In Stock | - | Datasheet | NO | 24 | 25 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 4096 words | 4000 | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | AUTOMATIC POWER-DOWN | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-GDIP-T24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.09 mA | 4KX4 | 3-STATE | 5.08 mm | 4 | 0.015 A | 16384 bit | - | PARALLEL | SEPARATE | STANDARD SRAM | - | 4.5 V | NO | 31.877 mm | 7.62 mm | ||
![]() MT55L64L36P1T-7.5 Cypress Semiconductor | In Stock | - | Datasheet | YES | 100 | 4.2 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | - | 64KX36 | - | 1.6 mm | 36 | - | 2359296 bit | - | PARALLEL | - | ZBT SRAM | - | - | - | 20 mm | 14 mm | ||
![]() CY7C172A-35VC Cypress Semiconductor | In Stock | - | Datasheet | YES | 24 | 35 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | SOJ | PLASTIC, SOJ-24 | SOJ24,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | AUTOMATIC POWER-DOWN | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | not_compliant | - | 24 | R-PDSO-J24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 4KX4 | 3-STATE | 3.556 mm | 4 | 0.02 A | 16384 bit | - | PARALLEL | SEPARATE | STANDARD SRAM | - | 4.5 V | NO | 15.367 mm | 7.5057 mm | ||
![]() STK12C68-5C45M Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 45 ns | - | SIMTEK CORP | - | 8192 words | 8000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | EEPROM HARDWARE/SOFTWARE STORE; SOFTWARE RECALL; RETENTION/ENDURANCE = 10 YEARS/100000 CYCLES | 8542.32.00.41 | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | unknown | - | 28 | R-CDIP-T28 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 1 | ASYNCHRONOUS | 0.08 mA | 8KX8 | 3-STATE | 4.14 mm | 8 | 0.004 A | 65536 bit | 38535Q/M;38534H;883B | PARALLEL | - | NON-VOLATILE SRAM | - | - | YES | 35.56 mm | 7.62 mm | ||
![]() STK16C68-WF45I Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 45 ns | - | SIMTEK CORP | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 5 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | - | 8KX8 | - | 4.57 mm | 8 | - | 65536 bit | - | PARALLEL | - | NON-VOLATILE SRAM | - | - | - | 36.83 mm | 15.24 mm | ||
![]() STK22C48-W45I Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 45 ns | - | SIMTEK CORP | - | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | HANDS-OFF AUTOMATIC STORE; STORE EEPROM HARDWARE OR AUTO STORE; AUTO RECALL | 8542.32.00.41 | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.065 mA | 2KX8 | 3-STATE | 4.57 mm | 8 | 0.0015 A | 16384 bit | - | PARALLEL | - | NON-VOLATILE SRAM | - | - | YES | 36.83 mm | 15.24 mm | ||
![]() CY7C190-18PC Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |