- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Output Enable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S99AL016J0220 P Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EAN63148501 Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S25FL064LABMFV003 Cypress | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS26KL128S-DABLA200-TR Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7GA6Y0090M0 Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2C00054812 A Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S99-50473 Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 051GL256S90TFI010 Cypress | 182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U6264BS2K07LLG1 Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 28 | 70 ns | - | SIMTEK CORP | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 5 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.32.00.41 | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | - | 8KX8 | - | - | 8 | - | 65536 bit | PARALLEL | - | STANDARD SRAM | - | - | - | - | ||
![]() STK15C88-N45I Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 28 | 45 ns | - | SIMTEK CORP | 3 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | EEPROM SOFTWARE STORE; SOFTWARE RECALL; RETENTION/STORE CYCLE = 10 YEARS/100000 | 8542.32.00.41 | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | 30 | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 32KX8 | 3-STATE | 2.64 mm | 8 | 0.003 A | 262144 bit | PARALLEL | - | NON-VOLATILE SRAM | - | YES | 17.935 mm | 7.505 mm | ||
![]() MT55L512V18PT-7.5 Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 100 | 4.2 ns | - | CYPRESS SEMICONDUCTOR CORP | 3 | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-100 | - | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | - | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | - | 512KX18 | - | 1.6 mm | 18 | - | 9437184 bit | PARALLEL | - | ZBT SRAM | - | - | 20 mm | 14 mm | ||
![]() STK10C68-S25 Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 28 | 25 ns | - | SIMTEK CORP | - | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.5 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | e0 | - | EAR99 | TIN LEAD | HARDWARE STORE/RECALL; AUTOMATIC STORE TIMING | 8542.32.00.41 | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.09 mA | 8KX8 | 3-STATE | 2.54 mm | 8 | 0.00075 A | 65536 bit | PARALLEL | - | NON-VOLATILE SRAM | - | YES | 18.085 mm | 8.765 mm | ||
![]() CY7C1480V25-200AXI Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 100 | 3 ns | 200 MHz | CYPRESS SEMICONDUCTOR CORP | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP100,.63X.87 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | - | Yes | 2.5 V | e3 | Yes | 3A991.B.2.A | MATTE TIN | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 260 | 1 | 0.65 mm | compliant | 40 | 100 | R-PQFP-G100 | Not Qualified | 2.625 V | INDUSTRIAL | 2.375 V | - | SYNCHRONOUS | - | 2MX36 | 3-STATE | 1.6 mm | 36 | - | 75497472 bit | PARALLEL | COMMON | CACHE SRAM | 2.38 V | - | 20 mm | 14 mm | ||
![]() CY7C1370DV25-167AC Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 100 | 3.4 ns | - | CYPRESS SEMICONDUCTOR CORP | 3 | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | - | No | 2.5 V | e0 | No | 3A991.B.2.A | TIN LEAD | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | Not Qualified | 2.625 V | COMMERCIAL | 2.375 V | - | SYNCHRONOUS | - | 512KX36 | - | 1.6 mm | 36 | - | 18874368 bit | PARALLEL | - | ZBT SRAM | - | - | 20 mm | 14 mm | ||
![]() CY7C190-18PC Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C1328G-200AXC Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 100 | 2.8 ns | - | CYPRESS SEMICONDUCTOR CORP | 3 | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | LQFP | 14 X 20 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026, TQFP-100 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | - | Yes | 3.3 V | e3 | - | 3A991.B.2.A | MATTE TIN | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 260 | 1 | 0.65 mm | unknown | 40 | 100 | R-PQFP-G100 | Not Qualified | 3.6 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.265 mA | 256KX18 | 3-STATE | 1.6 mm | 18 | 0.04 A | 4718592 bit | PARALLEL | COMMON | CACHE SRAM | 3.14 V | - | 20 mm | 14 mm | ||
![]() STK12C68-S35 Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 28 | 35 ns | - | SIMTEK CORP | - | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.5 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | e0 | No | EAR99 | TIN LEAD | STORE TO EEPROM SOFTWARE,HARDWARE, OR AUTOSTORE; RECALL SOFTWARE | 8542.32.00.41 | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.075 mA | 8KX8 | 3-STATE | 2.54 mm | 8 | 0.0015 A | 65536 bit | PARALLEL | - | NON-VOLATILE SRAM | - | YES | 18.085 mm | 8.765 mm | ||
![]() AM29LV160DB-120EI Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C1214F-100AC Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 100 | 8.5 ns | 100 MHz | CYPRESS SEMICONDUCTOR CORP | 3 | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP100,.63X.87 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | - | No | 3.3 V | e0 | - | 3A991.B.2.B | TIN LEAD | FLOW-THROUGH ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 100 | R-PQFP-G100 | Not Qualified | 3.6 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.205 mA | 32KX32 | 3-STATE | 1.6 mm | 32 | 0.018 A | 1048576 bit | PARALLEL | COMMON | CACHE SRAM | 3.14 V | - | 20 mm | 14 mm | ||
![]() STK14C88-W45 Cypress Semiconductor | In Stock | - | Datasheet | - | NO | 32 | 45 ns | - | SIMTEK CORP | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | e0 | No | EAR99 | TIN LEAD | STORE TO EEPROM SOFTWARE,HARDWARE, OR AUTOSTORE; RECALL SOFTWARE | 8542.32.00.41 | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | unknown | - | 32 | R-PDIP-T32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 32KX8 | 3-STATE | 4.83 mm | 8 | 0.0015 A | 262144 bit | PARALLEL | - | NON-VOLATILE SRAM | - | YES | 41.91 mm | 15.24 mm |