- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Output Enable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT55L256V36PB-7.5 Cypress Semiconductor | In Stock | - | Datasheet | YES | 119 | 4.2 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Obsolete | BGA | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 1.27 mm | unknown | - | 119 | R-PBGA-B119 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | - | 256KX36 | - | 2.4 mm | 36 | - | 9437184 bit | - | PARALLEL | - | ZBT SRAM | - | - | 22 mm | 14 mm | ||
![]() CY7C172-45PC Cypress Semiconductor | In Stock | - | Datasheet | NO | 24 | 45 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | AUTOMATIC POWER-DOWN | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-PDIP-T24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 4KX4 | 3-STATE | 4.826 mm | 4 | 0.015 A | 16384 bit | - | PARALLEL | SEPARATE | STANDARD SRAM | 4.5 V | NO | 30.099 mm | 7.62 mm | ||
![]() CY7C1363C-133BZC Cypress Semiconductor | In Stock | - | Datasheet | YES | 165 | 6.5 ns | 133 MHz | CYPRESS SEMICONDUCTOR CORP | 3 | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | LBGA | 15 X 13 MM, 1.40 MM HEIGHT, MO-216, FBGA-165 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | BGA | No | 3.3 V | e0 | - | 3A991.B.2.A | Tin/Lead (Sn/Pb) | FLOW THROUGH ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | not_compliant | NOT SPECIFIED | 165 | R-PBGA-B165 | Not Qualified | 3.6 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.25 mA | 512KX18 | 3-STATE | 1.4 mm | 18 | 0.04 A | 9437184 bit | - | PARALLEL | COMMON | CACHE SRAM | 3.14 V | - | 15 mm | 13 mm | ||
![]() CY7C172-25DC Cypress Semiconductor | In Stock | - | Datasheet | NO | 24 | 25 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 4096 words | 4000 | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | AUTOMATIC POWER-DOWN | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-GDIP-T24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.09 mA | 4KX4 | 3-STATE | 5.08 mm | 4 | 0.015 A | 16384 bit | - | PARALLEL | SEPARATE | STANDARD SRAM | 4.5 V | NO | 31.877 mm | 7.62 mm | ||
![]() MT55L64L36P1T-7.5 Cypress Semiconductor | In Stock | - | Datasheet | YES | 100 | 4.2 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | - | 64KX36 | - | 1.6 mm | 36 | - | 2359296 bit | - | PARALLEL | - | ZBT SRAM | - | - | 20 mm | 14 mm | ||
![]() CY7C1019B-15VIT Cypress Semiconductor | In Stock | - | Datasheet | YES | 32 | 15 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 5 V | e0 | - | 3A991.B.2.B | TIN LEAD | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-J32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | - | 128KX8 | - | 3.7592 mm | 8 | - | 1048576 bit | - | PARALLEL | - | STANDARD SRAM | - | - | 20.955 mm | 10.16 mm | ||
![]() CY7C172A-35VC Cypress Semiconductor | In Stock | - | Datasheet | YES | 24 | 35 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | SOJ | PLASTIC, SOJ-24 | SOJ24,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | AUTOMATIC POWER-DOWN | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | not_compliant | - | 24 | R-PDSO-J24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 4KX4 | 3-STATE | 3.556 mm | 4 | 0.02 A | 16384 bit | - | PARALLEL | SEPARATE | STANDARD SRAM | 4.5 V | NO | 15.367 mm | 7.5057 mm | ||
![]() STK10C68-P45 Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 45 ns | - | SIMTEK CORP | - | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | TIN LEAD | HARDWARE STORE/RECALL; AUTOMATIC STORE TIMING | 8542.32.00.41 | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.065 mA | 8KX8 | 3-STATE | 4.57 mm | 8 | 0.00075 A | 65536 bit | - | PARALLEL | - | NON-VOLATILE SRAM | - | YES | 34.67 mm | 7.62 mm | ||
![]() CY7B135-25JI Cypress Semiconductor | In Stock | - | Datasheet | YES | 52 | 25 ns | - | CYPRESS SEMICONDUCTOR CORP | 1 | 4096 words | 4000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-52 | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5 V | e0 | - | EAR99 | TIN LEAD | AUTOMATIC POWER-DOWN | 8542.32.00.41 | QUAD | J BEND | - | 1 | 1.27 mm | not_compliant | - | 52 | S-PQCC-J52 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | ASYNCHRONOUS | 0.26 mA | 4KX8 | 3-STATE | 5.08 mm | 8 | - | 32768 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | - | YES | 19.1262 mm | 19.1262 mm | ||
![]() CY7C109-45DMB Cypress Semiconductor | In Stock | - | Datasheet | NO | 32 | 45 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 131072 words | 128000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | 0.400 INCH, SIDE BRAZED, CERAMIC, DIP-32 | DIP32,.4 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) | AUTOMATIC POWER-DOWN | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 32 | R-CDIP-T32 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 1 | ASYNCHRONOUS | 0.17 mA | 128KX8 | 3-STATE | 5.08 mm | 8 | 0.05 A | 1048576 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | YES | 40.4622 mm | 10.16 mm | ||
![]() CY7C1361C-100BZI Cypress Semiconductor | In Stock | - | Datasheet | YES | 165 | 8.5 ns | 100 MHz | CYPRESS SEMICONDUCTOR CORP | 3 | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | 15 X 13 MM, 1.40 MM HEIGHT, MO-216, FBGA-165 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | BGA | No | 3.3 V | - | - | 3A991.B.2.A | - | FLOW THROUGH ARCHITECTURE | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | not_compliant | NOT SPECIFIED | 165 | R-PBGA-B165 | Not Qualified | 3.6 V | INDUSTRIAL | 3.135 V | - | SYNCHRONOUS | 0.18 mA | 256KX36 | 3-STATE | 1.4 mm | 36 | 0.04 A | 9437184 bit | - | PARALLEL | COMMON | CACHE SRAM | 3.14 V | - | 15 mm | 13 mm | ||
![]() CY7C1041V33-25ZC Cypress Semiconductor | In Stock | - | Datasheet | YES | 44 | 25 ns | - | CYPRESS SEMICONDUCTOR CORP | 3 | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOP | TSOP2-44 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE | Obsolete | TSOP2 | No | 3.3 V | e0 | No | 3A991.B.2.A | TIN LEAD | AUTOMATIC POWER DOWN | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.8 mm | compliant | - | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | ASYNCHRONOUS | 0.13 mA | 256KX16 | 3-STATE | - | 16 | 0.008 A | 4194304 bit | - | PARALLEL | COMMON | STANDARD SRAM | 3 V | - | - | - | ||
![]() CY7C171A-25DMB Cypress Semiconductor | In Stock | - | Datasheet | NO | 24 | 25 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 4096 words | 4000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | AUTOMATIC POWER-DOWN; TRANSPARENT WRITE | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-GDIP-T24 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 1 | ASYNCHRONOUS | 0.08 mA | 4KX4 | 3-STATE | - | 4 | 0.02 A | 16384 bit | 38535Q/M;38534H;883B | PARALLEL | SEPARATE | STANDARD SRAM | 4.5 V | NO | - | - | ||
![]() U632H16BD1K25 Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 25 ns | - | SIMTEK CORP | - | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | 0.095 mA | 2KX8 | - | 5.1 mm | 8 | 0.003 A | 16384 bit | - | PARALLEL | - | NON-VOLATILE SRAM | - | - | 37.1 mm | 15.24 mm | ||
![]() CY62137VNLL-70ZXI Cypress Semiconductor | In Stock | - | Datasheet | YES | 44 | 70 ns | - | CYPRESS SEMICONDUCTOR CORP | 3 | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | LEAD FREE, TSOP2-44 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | Yes | 3 V | e4 | - | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | DUAL | GULL WING | 260 | 1 | 0.8 mm | unknown | 20 | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.015 mA | 128KX16 | 3-STATE | 1.194 mm | 16 | 0.0000075 A | 2097152 bit | - | PARALLEL | COMMON | STANDARD SRAM | 1 V | - | 18.415 mm | 10.16 mm | ||
![]() STK15C68-P45I Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 45 ns | - | SIMTEK CORP | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | EEPROM SOFTWARE STORE; SOFTWARE RECALL; RETENTION/STORE CYCLE = 10 YEARS/100000 | 8542.32.00.41 | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.08 mA | 8KX8 | 3-STATE | 4.57 mm | 8 | 0.003 A | 65536 bit | - | PARALLEL | - | NON-VOLATILE SRAM | - | YES | 34.67 mm | 7.62 mm | ||
![]() STK16C68-WF45I Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 45 ns | - | SIMTEK CORP | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 5 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | - | 8KX8 | - | 4.57 mm | 8 | - | 65536 bit | - | PARALLEL | - | NON-VOLATILE SRAM | - | - | 36.83 mm | 15.24 mm | ||
![]() STK22C48-W45I Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 45 ns | - | SIMTEK CORP | - | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | HANDS-OFF AUTOMATIC STORE; STORE EEPROM HARDWARE OR AUTO STORE; AUTO RECALL | 8542.32.00.41 | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.065 mA | 2KX8 | 3-STATE | 4.57 mm | 8 | 0.0015 A | 16384 bit | - | PARALLEL | - | NON-VOLATILE SRAM | - | YES | 36.83 mm | 15.24 mm | ||
![]() GVT7164T18T-5 Galvan Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CG7299ATT Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |