- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Programmable | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Failure Rate | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Number of Bits | Supply Current-Max | Family | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Output Polarity | Memory Density | Logic IC Type | Screening Level | Trigger Type | Propagation Delay (tpd) | Memory IC Type | Consumer IC Type | Features | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A2C00633300 A Cypress | In Stock | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | - | - | Active | 2 | - | ±25ppm/°C | 96.5 Ohms | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() AM29F010B-120JF/T Cypress | In Stock | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | - | - | Active | 2 | - | ±50ppm/°C | 14.7 kOhms | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() AM29F040B-55JF/T Cypress | In Stock | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | - | - | Active | 2 | - | ±50ppm/°C | 5.11 kOhms | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | -- | - | - | ||
![]() AM29F400BT-55SF(SPANSION) Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM29F010B-70JF(SPANSION) Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM29F080B-90SI(SPANSION) Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40060519 Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY15B101N-ZS60XET Cypress Semiconductor | In Stock | - | - | - | YES | - | 44 | - | CYPRESS SEMICONDUCTOR CORP | CY15B101N-ZS60XET | - | 65536 words | 64000 | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2-44 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | - | - | 5.65 | - | 3.3 V | Automotive grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.8 mm | compliant | - | R-PDSO-G44 | - | - | 3.6 V | - | AUTOMOTIVE | 2 V | SYNCHRONOUS | - | - | - | 64KX16 | - | 1.194 mm | 16 | - | - | 1048576 bit | - | AEC-Q100 | - | - | MEMORY CIRCUIT | - | - | - | 18.415 mm | 10.16 mm | ||
![]() FM18L08-70-SG Cypress Semiconductor | 3111 | - | - | - | YES | - | 28 | 70 ns | RAMTRON INTERNATIONAL CORP | FM18L08-70-SG | 1 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.8 | Yes | 3.3 V | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8542.32.00.71 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | - | 3.65 V | 3.3 V | INDUSTRIAL | 3 V | ASYNCHRONOUS | - | 0.015 mA | - | 32KX8 | - | 2.65 mm | 8 | 0.000015 A | - | 262144 bit | - | - | - | - | MEMORY CIRCUIT | - | - | - | 17.9 mm | 7.5 mm | ||
![]() FM1608-120-P Cypress Semiconductor | In Stock | - | - | - | NO | - | 28 | 120 ns | RAMTRON INTERNATIONAL CORP | FM1608-120-P | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 5.7 | No | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 28 | R-PDIP-T28 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | - | 0.015 mA | - | 8KX8 | - | 6.35 mm | 8 | 0.00002 A | - | 65536 bit | - | - | - | - | MEMORY CIRCUIT | - | - | - | 37.4 mm | 15.24 mm | ||
![]() FM18L08-70-SGTR Cypress Semiconductor | 1000 | - | - | - | YES | - | 28 | - | RAMTRON INTERNATIONAL CORP | FM18L08-70-SGTR | 1 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | NOT SPECIFIED | 5.8 | Yes | 3.3 V | - | - | - | - | - | - | e3 | - | - | - | - | - | - | Matte Tin (Sn) - annealed | - | - | 8542.32.00.71 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | - | R-PDSO-G28 | - | - | 3.65 V | - | INDUSTRIAL | 3 V | ASYNCHRONOUS | - | - | - | 32KX8 | - | 2.65 mm | 8 | - | - | 262144 bit | - | - | - | - | MEMORY CIRCUIT | - | - | - | 17.9 mm | 7.5 mm | ||
![]() FM20L08-60-TG Cypress Semiconductor | 3000 | - | - | - | YES | - | 32 | - | RAMTRON INTERNATIONAL CORP | FM20L08-60-TG | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | TSOP1 | - | - | 5.81 | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | - | 3.63 V | - | INDUSTRIAL | 3.135 V | ASYNCHRONOUS | - | - | - | 128KX8 | - | 1.2 mm | 8 | - | - | 1048576 bit | - | - | - | - | MEMORY CIRCUIT | - | - | - | 11.8 mm | 8 mm | ||
![]() FM25C160-GTR Cypress Semiconductor | In Stock | - | - | - | YES | - | 8 | - | RAMTRON INTERNATIONAL CORP | FM25C160-GTR | - | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.02 | Yes | 5 V | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 8542.32.00.71 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 4.5 V | SYNCHRONOUS | - | - | - | 2KX8 | - | 1.75 mm | 8 | - | - | 16384 bit | - | - | - | - | MEMORY CIRCUIT | - | - | - | 4.9 mm | 3.9 mm | ||
![]() FM24CL32-G Cypress Semiconductor | In Stock | - | - | - | YES | - | 8 | - | RAMTRON INTERNATIONAL CORP | FM24CL32-G | - | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 5.81 | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | - | 3.6 V | - | INDUSTRIAL | 2.7 V | SYNCHRONOUS | - | - | - | 32KX1 | - | 1.75 mm | 1 | - | - | 32768 bit | - | - | - | - | MEMORY CIRCUIT | - | - | - | 4.9 mm | 3.9 mm | ||
![]() FM24CL04-S Cypress Semiconductor | In Stock | - | - | - | YES | - | 8 | - | RAMTRON INTERNATIONAL CORP | FM24CL04-S | 1 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 30 | 5.64 | No | 3 V | - | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.71 | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | - | 3.65 V | 3/3.3 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | - | 0.0003 mA | - | 512X8 | - | 1.75 mm | 8 | 0.000001 A | - | 4096 bit | - | - | - | - | MEMORY CIRCUIT | - | - | - | 4.9 mm | 3.9 mm | ||
![]() FM6124-QG Cypress Semiconductor | 15 | - | - | - | YES | - | 44 | - | RAMTRON INTERNATIONAL CORP | FM6124-QG | - | - | - | - | - | PLASTIC/EPOXY | - | , | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | 5.82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.32.00.71 | QUAD | GULL WING | - | - | - | unknown | 44 | S-PQFP-G44 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MEMORY CIRCUIT | - | - | - | - | - | ||
![]() FM4005-G Cypress Semiconductor | In Stock | - | - | - | YES | - | 14 | - | RAMTRON INTERNATIONAL CORP | FM4005-G | 2 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 5.55 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2.7 V | - | - | - | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | 8.64 mm | 3.9 mm | ||
![]() FM1106 Cypress Semiconductor | In Stock | - | - | - | YES | - | 8 | - | RAMTRON INTERNATIONAL CORP | FM1106 | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | NOT SPECIFIED | 5.81 | Yes | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | 2 | - | 1106 | - | 3-STATE | 1.45 mm | - | - | TRUE | - | D FLIP-FLOP | - | NEGATIVE EDGE | 50 ns | - | - | - | - | 2.9 mm | 1.625 mm | ||
![]() FM25E64-1GTR Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | RAMTRON INTERNATIONAL CORP | FM25E64-1GTR | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.32.00.71 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MEMORY CIRCUIT | - | - | - | - | - | ||
![]() FM25CL64-DG Cypress Semiconductor | In Stock | - | - | - | YES | - | 8 | - | RAMTRON INTERNATIONAL CORP | FM25CL64-DG | 1 | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.16,37 | SOLCC8,.16,37 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | DFN | - | - | 5.64 | Yes | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.32.00.71 | DUAL | NO LEAD | - | 1 | 0.95 mm | unknown | 8 | R-PDSO-N8 | Not Qualified | - | 3.65 V | 3/3.3 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | - | 0.01 mA | - | 8KX8 | - | 0.85 mm | 8 | 0.000001 A | - | 65536 bit | - | - | - | - | MEMORY CIRCUIT | - | - | - | 4.5 mm | 4 mm |