- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Standby Voltage-Min | Output Enable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STK10C68-PF45 Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 45 ns | - | SIMTEK CORP | - | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 5 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 8KX8 | - | 4.57 mm | 8 | - | 65536 bit | - | PARALLEL | - | NON-VOLATILE SRAM | - | - | - | 34.67 mm | 7.62 mm | ||
![]() CY7C128A-45LMB Cypress Semiconductor | In Stock | - | Datasheet | YES | 24 | 45 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 2048 words | 2000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-24 | LCC24,.3X.4 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | No | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | AUTOMATIC POWER-DOWN | 8542.32.00.41 | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 24 | R-CQCC-N24 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 1 | ASYNCHRONOUS | 0.125 mA | 2KX8 | 3-STATE | 1.9812 mm | 8 | 0.02 A | 16384 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | STANDARD SRAM | - | 4.5 V | YES | 10.16 mm | 7.62 mm | ||
![]() STK17TA8-RF35I Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 35 ns | - | CYPRESS SEMICONDUCTOR CORP | 3 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | Yes | - | e3 | Yes | EAR99 | MATTE TIN | - | 8542.32.00.41 | DUAL | GULL WING | 260 | - | 0.635 mm | compliant | 20 | 48 | R-PDSO-G48 | Not Qualified | - | INDUSTRIAL | - | - | - | 0.07 mA | - | - | - | - | 0.003 A | - | - | - | - | NON-VOLATILE SRAM | - | - | - | - | - | ||
![]() CY7B164-12DC Cypress Semiconductor | In Stock | - | Datasheet | NO | 22 | 12 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 16384 words | 16000 | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-22 | DIP22,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | AUTOMATIC POWER-DOWN | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 22 | R-GDIP-T22 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.12 mA | 16KX4 | 3-STATE | - | 4 | 0.04 A | 65536 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | NO | - | - | ||
![]() CY7C171A-45PC Cypress Semiconductor | In Stock | - | Datasheet | NO | 24 | 45 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | AUTOMATIC POWER-DOWN; TRANSPARENT WRITE | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-PDIP-T24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.05 mA | 4KX4 | 3-STATE | 4.826 mm | 4 | 0.02 A | 16384 bit | - | PARALLEL | SEPARATE | STANDARD SRAM | - | 4.5 V | NO | 30.099 mm | 7.62 mm | ||
![]() CY62146CV18LL-70BAI Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 70 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 7 X 8.50 MM, 1.20 MM HEIGHT, FBGA-48 | BGA48,6X8,30 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | No | 1.8 V | e0 | - | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 0.75 mm | not_compliant | - | 48 | R-PBGA-B48 | Not Qualified | 1.95 V | INDUSTRIAL | 1.65 V | - | ASYNCHRONOUS | 0.006 mA | 256KX16 | 3-STATE | 1.2 mm | 16 | 0.000008 A | 4194304 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | 1 V | - | 8.5 mm | 7 mm | ||
![]() CY7C1347-100AC Cypress Semiconductor | In Stock | - | Datasheet | YES | 100 | 5.5 ns | 100 MHz | CYPRESS SEMICONDUCTOR CORP | 3 | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | LQFP | 14 X 20 MM, 1.40 MM HEIGHT, PLASTIC, TQFP-100 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | PIPELINE ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 100 | R-PQFP-G100 | Not Qualified | 3.6 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.325 mA | 128KX36 | 3-STATE | 1.6 mm | 36 | 0.0025 A | 4718592 bit | - | PARALLEL | COMMON | CACHE SRAM | - | 3.14 V | - | 20 mm | 14 mm | ||
![]() FM24VN02-GTR Cypress Semiconductor | In Stock | - | Datasheet | YES | 8 | - | - | CYPRESS SEMICONDUCTOR CORP | - | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | - | - | EAR99 | - | - | 8542.32.00.41 | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | - | 0.001 mA | 32KX8 | - | - | 8 | 0.00015 A | 262144 bit | - | - | - | NON-VOLATILE SRAM | - | - | - | - | - | ||
![]() CY7C254-65WMB Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 65 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 16384 words | 16000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.600 INCH, CERDIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | 0.12 mA | 16KX8 | 3-STATE | 5.715 mm | 8 | 0.12 A | 131072 bit | MIL-STD-883 | PARALLEL | - | UVPROM | - | - | - | 37.338 mm | 15.24 mm | ||
![]() CY7C189-15PC Cypress Semiconductor | In Stock | - | Datasheet | NO | 16 | 15 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 16 words | 16 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | INVERTED OUTPUT | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 16 | R-PDIP-T16 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.09 mA | 16X4 | 3-STATE | 4.826 mm | 4 | 0.09 A | 64 bit | - | PARALLEL | - | STANDARD SRAM | - | - | NO | 19.177 mm | 7.62 mm | ||
![]() CY62256V25L-100ZC Cypress Semiconductor | In Stock | - | - | YES | 28 | 100 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1-28 | TSSOP28,.53,22 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | AUTOMATIC POWER-DOWN | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.55 mm | not_compliant | - | 28 | R-PDSO-G28 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | - | ASYNCHRONOUS | 0.023 mA | 32KX8 | 3-STATE | 1.2 mm | 8 | 0.00003 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | 1.4 V | - | 11.8 mm | 8 mm | ||
![]() CY7C128A-55SC Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C1370DV25-167AI Cypress Semiconductor | In Stock | - | Datasheet | YES | 100 | 3.4 ns | - | CYPRESS SEMICONDUCTOR CORP | 3 | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 2.5 V | e0 | - | 3A991.B.2.A | TIN LEAD | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | Not Qualified | 2.625 V | INDUSTRIAL | 2.375 V | - | SYNCHRONOUS | - | 512KX36 | - | 1.6 mm | 36 | - | 18874368 bit | - | PARALLEL | - | ZBT SRAM | - | - | - | 20 mm | 14 mm | ||
![]() UL635H256SC45 Cypress Semiconductor | In Stock | - | Datasheet | YES | 28 | 45 ns | - | SIMTEK CORP | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | 240 | 1 | - | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | - | ASYNCHRONOUS | - | 32KX8 | - | - | 8 | - | 262144 bit | - | PARALLEL | - | NON-VOLATILE SRAM | - | - | - | - | - | ||
![]() CY7C024-55ACT Cypress Semiconductor | In Stock | - | Datasheet | YES | 100 | 55 ns | - | CYPRESS SEMICONDUCTOR CORP | 3 | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | PLASTIC, TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | INTERRUPT FLAG | 8542.32.00.41 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | not_compliant | NOT SPECIFIED | 100 | S-PQFP-G100 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | ASYNCHRONOUS | 0.22 mA | 4KX16 | 3-STATE | 1.6 mm | 16 | 0.015 A | 65536 bit | - | PARALLEL | COMMON | MULTI-PORT SRAM | - | 2 V | YES | 14 mm | 14 mm | ||
![]() CY7C1470V33-200AXI Cypress Semiconductor | In Stock | - | Datasheet | YES | 100 | 3 ns | 200 MHz | CYPRESS SEMICONDUCTOR CORP | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP100,.63X.87 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Transferred | QFP | Yes | 3.3 V | e3 | Yes | 3A991.B.2.A | MATTE TIN | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 260 | 1 | 0.65 mm | compliant | 40 | 100 | R-PQFP-G100 | Not Qualified | 3.63 V | INDUSTRIAL | 3.135 V | - | SYNCHRONOUS | - | 2MX36 | 3-STATE | 1.6 mm | 36 | - | 75497472 bit | - | PARALLEL | COMMON | ZBT SRAM | - | 3.14 V | - | 20 mm | 14 mm | ||
![]() CY27C256T-55WMB Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 55 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 32768 words | 32000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, WINDOWED, CERDIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | 0.055 mA | 32KX8 | 3-STATE | - | 8 | 0.02 A | 262144 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | UVPROM | 12.5 V | - | - | - | - | ||
![]() MT55L128V36P1B-7.5 Cypress Semiconductor | In Stock | - | Datasheet | YES | 119 | 4.2 ns | - | CYPRESS SEMICONDUCTOR CORP | 3 | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Obsolete | BGA | No | 3.3 V | e0 | No | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 119 | R-PBGA-B119 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | - | 128KX36 | - | 2.4 mm | 36 | - | 4718592 bit | - | PARALLEL | - | ZBT SRAM | - | - | - | 22 mm | 14 mm | ||
![]() FM24VN02-G Cypress Semiconductor | In Stock | - | Datasheet | YES | 8 | - | - | CYPRESS SEMICONDUCTOR CORP | - | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | - | - | EAR99 | - | - | 8542.32.00.41 | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | - | 0.001 mA | 32KX8 | - | - | 8 | 0.00015 A | 262144 bit | - | - | - | NON-VOLATILE SRAM | - | - | - | - | - | ||
![]() CY7C1049B-12VXCT Cypress Semiconductor | In Stock | - | Datasheet | YES | 36 | 12 ns | - | CYPRESS SEMICONDUCTOR CORP | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 5 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 36 | R-PDSO-J36 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 512KX8 | - | 3.683 mm | 8 | - | 4194304 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | 23.495 mm | 10.16 mm |