- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1412AV18-167BZXI Cypress Semiconductor Corp | 19 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | unknown | - | 20 | CY7C1412 | 165 | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | - | 36Mb 2M x 18 | 2 | 650mA | - | - | 167MHz | - | 500 ps | SRAM | Parallel | - | - | 3-STATE | 18 | - | 20b | 36 Mb | - | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C025AV-25AXI Cypress Semiconductor Corp | 4 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | 657.000198mg | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e3 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | FLOW-THROUGH | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | - | 25GHz | 30 | CY7C025 | 100 | - | 3.3V | 3.6V | - | 3V | - | - | - | 128Kb 8K x 16 | 2 | 185mA | - | 185mA | - | - | - | SRAM | Parallel | - | 8KX16 | 3-STATE | 16 | 25ns | 26b | 128 kb | 0.00005A | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL064P0XMFA000 Cypress Semiconductor Corp | 2190 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2007 | Automotive, AEC-Q100, FL-P | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | - | - | 3.6V | - | 2.7V | SPI, Serial | - | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | - | 104MHz | - | - | FLASH | SPI - Quad I/O | - | 64MX1 | - | 1 | 5μs, 3ms | - | - | - | 67108864 bit | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1312BV18-250BZC Cypress Semiconductor Corp | 117 |
| Datasheet | - | - | - | Surface Mount | 165-LBGA | YES | 165 | - | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1312 | 165 | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | - | 18Mb 1M x 18 | - | - | - | - | 250MHz | 0.6mA | 450 ps | SRAM | Parallel | - | 1MX18 | 3-STATE | 18 | - | - | 18 Mb | 0.28A | - | - | - | - | SEPARATE | - | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | 13mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() S29GL064N90TFI060 Cypress Semiconductor Corp | 2302 | - | - | 7 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2008 | GL-N | e3 | - | Obsolete | 3 (168 Hours) | 48 | 3A991.B.1.A | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | - | 40 | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 64Mb 4M x 16 | - | 50mA | - | - | - | - | - | FLASH | Parallel | 8b | 4MX16 | - | - | 90ns | - | 64 Mb | 0.000005A | - | - | - | 90 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | - | YES | YES | YES | 128 | 32K | 8words | YES | BOTTOM/TOP | YES | 1.05mm | - | 18.5mm | 14.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY62126ESL-45ZSXI Cypress Semiconductor Corp | 28 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | Volatile | - | -40°C~85°C TA | Tube | 2009 | MoBL® | e4 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT CAN ALSO OPERATES WITH 4.5V TO 5.5V SUPPLY | - | 2.2V~5.5V | DUAL | 260 | 1 | 3V | 0.8mm | - | 1MHz | 30 | CY62126 | 44 | - | - | 3.6V | 2.5/3.3/5V | 2.2V | - | - | - | 1Mb 64K x 16 | 1 | 16mA | - | 16mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 45ns | 16b | 1 Mb | 0.000003A | - | - | - | 45 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.044mm | - | 18.52mm | 10.262mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FL164K0XMFI010 Cypress Semiconductor Corp | 32 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2014 | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | - | ALSO CONFIGURABLE AS 64M X 1 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | - | - | 64Mb 8M x 8 | - | 25mA | - | 25mA | 108MHz | - | 8.5 ns | FLASH | SPI - Quad I/O | 8b | 16MX4 | - | 4 | 3ms | 24b | 64 Mb | 0.000005A | - | - | - | - | - | Synchronous | 8b | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | 256B | - | - | - | - | 2.159mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C144-55JXC Cypress Semiconductor Corp | 19 |
| Datasheet | - | - | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | 68 | - | - | Volatile | - | 0°C~70°C TA | Tray | 1996 | - | e3 | - | Obsolete | 3 (168 Hours) | 68 | EAR99 | Matte Tin (Sn) | - | - | AUTOMATIC POWER-DOWN | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | - | - | 55GHz | 20 | CY7C144 | 68 | - | 5V | - | 5V | - | - | - | - | 64Kb 8K x 8 | 2 | 160mA | - | - | - | - | - | SRAM | Parallel | - | 8KX8 | 3-STATE | 8 | 55ns | 26b | 64 kb | 0.015A | - | - | - | 55 ns | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FM24CL64B-GATR Cypress Semiconductor Corp | 2689 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 1997 | F-RAM™ | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | FM24CL64 | 8 | - | 3.3V | 3.6V | - | 3V | 2-Wire, I2C, Serial | - | - | 64Kb 8K x 8 | - | - | - | - | 1MHz | - | 550ns | FRAM | I2C | 8b | - | - | 8 | - | - | 64 kb | 0.00002A | - | - | AEC-Q100 | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1021DV33-10BVXIT Cypress Semiconductor Corp | 2000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | - | - | 30 | CY7C1021 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 1Mb 64K x 16 | 1 | 60mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 16b | 1 Mb | 0.003A | - | 100MHz | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CYDMX256A16-90BVXI Cypress Semiconductor Corp | 4309 |
| Datasheet | - | - | Surface Mount | Surface Mount | 100-VFBGA | - | 100 | - | - | Volatile | - | -40°C~85°C TA | Tray | 2011 | - | e1 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.8V~3.3V | BOTTOM | 260 | 1 | 1.8V | 0.5mm | - | - | 40 | CYDMX | 100 | - | - | 1.9V | 1.8/3V | 1.7V | - | - | - | 256Kb 16K x 16 | 2 | 60mA | - | - | - | - | - | SRAM | Parallel | - | 16KX16 | 3-STATE | 16 | 90ns | 14b | 256 kb | 0.000006A | - | - | - | 90 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29CD016J0MQFM010 Cypress Semiconductor Corp | 1476 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 80-BQFP | - | 80 | - | - | Non-Volatile | - | -40°C~125°C TA | Tray | 2017 | CD-J | e3 | - | Active | 3 (168 Hours) | 80 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 1.65V~2.75V | QUAD | 260 | 1 | 2.6V | 0.8mm | - | - | 40 | - | - | - | 2.6V | 2.75V | - | 2.5V | Parallel, Serial | - | - | 16Mb 512K x 32 | - | 55mA | - | - | 56MHz | - | 54ns | FLASH | Parallel | - | 512KX32 | - | 32 | 60ns | 19b | 16 Mb | 0.00006A | - | - | - | - | - | Asynchronous | 32b | 2.7V | - | - | - | - | - | - | - | YES | YES | - | 1630 | 2K16K | - | YES | BOTTOM | - | - | 3.35mm | 20mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY14V101LA-BA45XIT Cypress Semiconductor Corp | 1973 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e1 | - | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.41 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | - | - | 30 | - | 48 | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 1Mb 128K x 8 | - | 52mA | ASYNCHRONOUS | - | - | - | - | NVSRAM | Parallel | 8b | 128KX8 | - | 8 | 45ns | - | 1 Mb | 0.008A | - | - | - | 45 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1347G-166AXCT Cypress Semiconductor Corp | 42 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | - | e3 | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | - | - | PIPELINED ARCHITECTURE | - | 3.15V~3.6V | QUAD | - | 1 | 3.3V | 0.65mm | - | - | - | CY7C1347 | - | - | 3.3V | 3.63V | - | 3.135V | - | - | - | 4.5Mb 128K x 36 | 4 | 240mA | - | - | 166MHz | - | 3.5ns | SRAM | Parallel | - | 128KX36 | 3-STATE | 36 | - | 17b | 4 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C027V-25AC Cypress Semiconductor Corp | 1974 | - | - | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e0 | no | Obsolete | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC POWER-DOWN | - | 3V~3.6V | QUAD | 240 | 1 | 3.3V | 0.5mm | - | - | 30 | CY7C027 | 100 | - | 3.3V | 3.6V | - | 3V | - | - | - | 512Kb 32K x 16 | 2 | 165mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 25ns | 15b | 512 kb | 0.00005A | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C0831AV-133AXI Cypress Semiconductor Corp | 44 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 120-LQFP | - | 120 | - | - | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e3 | - | Obsolete | 3 (168 Hours) | 120 | - | Matte Tin (Sn) | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.465V | QUAD | 260 | 1 | 3.3V | 0.4mm | - | - | 30 | CY7C0831 | 120 | - | 3.3V | 3.465V | - | 3.135V | - | - | - | 2Mb 128K x 18 | 2 | 300mA | - | - | 133MHz | - | 4.4 ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 17b | 2 Mb | 0.075A | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1625KV18-250BZXI Cypress Semiconductor Corp | 2407 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 40 | CY7C1625 | 165 | - | 1.8V | 1.9V | - | 1.7V | - | - | - | 144Mb 16M x 9 | 2 | 780mA | - | - | 250MHz | - | 450 ps | SRAM | Parallel | - | 16MX9 | 3-STATE | 9 | - | 23b | 144 Mb | 0.37A | - | - | - | - | SEPARATE | Synchronous | 9b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | No | - | ROHS3 Compliant | - | ||
![]() S29GL032N90FFIS30 Cypress Semiconductor Corp | 22000 |
| - | 6 Weeks | - | - | Surface Mount | 64-LBGA | - | 64 | 64-FBGA (13x11) | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2015 | GL-N | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6V | 2.7V | 32Mb 4M x 8 2M x 16 | - | - | - | - | - | - | 90ns | FLASH | Parallel | 16b | - | - | - | 90ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL256SAGBHIC00 Cypress Semiconductor Corp | 49 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 24-TBGA | - | 24 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2007 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | - | - | 256Mb 32M x 8 | - | 75mA | - | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | 64MX4 | - | 4 | - | 1b | 256 Mb | 0.0001A | - | - | - | - | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() S29AS016J70BFI030 Cypress Semiconductor Corp | 104 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2012 | AS-J | - | - | Active | 3 (168 Hours) | 48 | EAR99 | - | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 1.65V~1.95V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | - | - | - | 1.8V | 1.95V | - | 1.65V | - | - | - | 16Mb 2M x 8 1M x 16 | - | 12mA | - | - | - | - | - | FLASH | Parallel | 8b | 1MX16 | - | 16 | 70ns | 20b | 16 Mb | - | - | - | - | 70 ns | - | Asynchronous | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | TOP | - | - | 1mm | 8.15mm | - | No | - | ROHS3 Compliant | - |