- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Write Cycle Time-Max (tWC) | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S25FL127SABBHIT03 Cypress Semiconductor Corp | 42 |
| - | 13 Weeks | - | Surface Mount | 24-TBGA | - | 24 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | FL-S | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | SPI, Serial | 128Mb 16M x 8 | - | - | - | - | 108MHz | - | - | FLASH | SPI - Quad I/O | - | - | - | - | - | - | 128 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL256SAGMFBG01 Cypress Semiconductor Corp | 5 | - | - | 13 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Non-Volatile | Automotive grade | -40°C~105°C TA | Tube | - | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | ALSO CONFIGURABLE AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | SPI, Serial | 256Mb 32M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | - | FLASH | SPI - Quad I/O | - | 64MX4 | - | 4 | - | - | - | - | 268435456 bit | AEC-Q100 | - | - | - | - | - | 3V | 500ms | - | 2 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() S25FL116K0XBHV030 Cypress Semiconductor Corp | 10 |
| Datasheet | 10 Weeks | - | Surface Mount | 24-TBGA | YES | 24 | - | Non-Volatile | - | -40°C~105°C TA | Tray | 2013 | FL1-K | e1 | - | Obsolete | 3 (168 Hours) | 24 | - | TIN SILVER COPPER | ALSO CONFIGURABLE AS 16M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | SPI, Serial | 16Mb 2M x 8 | - | - | SYNCHRONOUS | - | 108MHz | - | - | FLASH | SPI - Quad I/O | - | 4MX4 | - | 4 | 3ms | - | - | - | 16777216 bit | - | - | - | - | - | - | 3V | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() S29GL064S70TFI063 Cypress Semiconductor Corp | 34 | - | - | 13 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | GL-S | - | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | R-PDSO-G48 | - | - | 3.6V | - | 2.7V | - | 64Mb 8M x 8 4M x 16 | - | - | ASYNCHRONOUS | - | - | - | 70ns | FLASH | Parallel | - | 8MX8 | - | 8 | 60ns | - | - | - | 67108864 bit | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 14mm | - | ROHS3 Compliant | - | ||
![]() 5962-9459903MYA Cypress Semiconductor Corp | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 28-LCC | - | 28 | - | Non-Volatile | Military grade | -55°C~125°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | EEPROM HARDWARE/SOFTWARE STORE; SOFTWARE RECALL; RETENTION/ENDURANCE = 10 YEARS/100000 CYCLES | 8542.32.00.41 | 4.5V~5.5V | QUAD | - | 1 | 5V | 1.27mm | - | - | - | - | 28 | - | Qualified | 5V | - | 5V | - | - | 64Kb 8K x 8 | - | 85mA | - | - | - | - | - | NVSRAM | Parallel | 8b | 8KX8 | - | 8 | 35ns | - | 64 kb | 0.004A | - | MIL-STD-883 | 35 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.29mm | 13.97mm | - | No | ROHS3 Compliant | - | ||
![]() S29GL512S11FHIV23 Cypress Semiconductor Corp | 9 |
| Datasheet | 13 Weeks | - | Surface Mount | 64-LBGA | YES | 64 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | GL-S | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | 1.65V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | 40 | - | - | - | Not Qualified | 3V | 3.6V | - | 2.7V | - | 512Mb 32M x 16 | - | - | ASYNCHRONOUS | - | - | 0.08mA | 110ns | FLASH | Parallel | - | 32MX16 | - | 16 | 60ns | 25b | 512 Mb | 0.0001A | - | - | - | - | - | - | - | 2.7V | - | - | - | YES | YES | YES | - | 512 | 64K | 32B | YES | YES | 1.4mm | 13mm | - | - | ROHS3 Compliant | - | ||
![]() CYD09S72V18-200BBXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | Volatile | - | 0°C~70°C TA | Tray | 2005 | - | - | - | Obsolete | 5 (48 Hours) | 484 | - | - | - | - | 1.42V~1.58V 1.7V~1.9V | BOTTOM | - | 1 | 1.5V | 1mm | - | - | - | CYD09S72 | 484 | S-PBGA-B484 | Not Qualified | 1.8V | 1.58V | - | - | - | 9Mb 128K x 72 | 2 | - | - | - | 200MHz | - | 3.3ns | SRAM | Parallel | - | - | - | 72 | - | 34b | 9 Mb | - | - | - | - | - | - | Synchronous | 72b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S29PL064J60BFI120E Cypress Semiconductor Corp | 1352 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1270XV18-600BZXC Cypress Semiconductor Corp | 37 |
| Datasheet | - | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | - | 30 | CY7C1270 | 165 | - | - | 1.8V | - | - | - | - | 36Mb 1M x 36 | 1 | - | - | - | 600MHz | - | 50 ns | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 36 Mb | - | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CY7C027V-20AXC Cypress Semiconductor Corp | 212 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | - | 0°C~70°C TA | Tray | 2004 | - | e4 | yes | Obsolete | 3 (168 Hours) | 100 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | AUTOMATIC POWER-DOWN | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | - | 20GHz | 30 | CY7C027 | 100 | - | - | 3.3V | 3.6V | - | 3V | - | 512Kb 32K x 16 | 2 | 175mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 20ns | 15b | 512 kb | 0.00005A | - | - | - | - | COMMON | Asynchronous | 16b | - | - | 2V | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C128A-20VC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | 24-BSOJ (0.300, 7.62mm Width) | YES | 24 | - | Volatile | - | 0°C~70°C TA | Tube | 2001 | - | e0 | - | Obsolete | 3 (168 Hours) | 24 | EAR99 | Tin/Lead (Sn/Pb) | AUTOMATIC POWER-DOWN | 8542.32.00.41 | 4.5V~5.5V | DUAL | 225 | 1 | 5V | 1.27mm | not_compliant | 20GHz | 30 | CY7C128A | 24 | - | Not Qualified | - | 5.5V | 5V | 4.5V | - | 16Kb 2K x 8 | 1 | - | - | - | - | - | - | SRAM | Parallel | - | 2KX8 | 3-STATE | 8 | 20ns | - | - | 0.02A | 16384 bit | - | 20 ns | - | COMMON | - | - | - | - | 4.5V | - | - | - | - | YES | - | - | - | - | - | 3.556mm | 15.367mm | 7.5057mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1354CV25-166AXC Cypress Semiconductor Corp | 12 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | 657.000198mg | Volatile | - | 0°C~70°C TA | Tray | 2004 | NoBL™ | e3 | yes | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | PIPELINED ARCHITECTURE | - | 2.375V~2.625V | QUAD | 260 | 1 | 2.5V | 0.65mm | - | - | 20 | CY7C1354 | 100 | - | - | 2.5V | 2.625V | - | 2.375V | - | 9Mb 256K x 36 | 4 | 180mA | - | 180mA | 166MHz | - | 3.5ns | SRAM | Parallel | - | 256KX36 | 3-STATE | 36 | - | 18b | 9 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | 2.38V | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C1414KV18-250BZXIT Cypress Semiconductor Corp | 28 | - | - | 13 Weeks | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | - | - | Active | 3 (168 Hours) | 165 | - | - | - | - | 1.7V~1.9V | BOTTOM | - | - | - | 1mm | - | - | - | CY7C1414 | - | - | - | 1.8V | - | - | - | - | 36Mb 1M x 36 | 2 | 730mA | - | - | 250MHz | - | 450 ps | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | 38b | 36 Mb | - | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CY7C1518KV18-300BZC Cypress Semiconductor Corp | 2343 |
| Datasheet | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | - | - | Obsolete | 3 (168 Hours) | 165 | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | - | - | - | - | CY7C1518 | 165 | - | - | 1.8V | - | - | - | - | 72Mb 4M x 18 | 1 | 490mA | - | - | 300MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 18 | - | 22b | 72 Mb | - | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() S29CD016J1MFAM112 Cypress Semiconductor Corp | 34 | - | - | 7 Weeks | - | Surface Mount | 80-LBGA | - | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | - | CD-J | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.65V~2.75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mb 512K x 32 | - | - | - | - | 56MHz | - | 54ns | FLASH | Parallel | - | - | - | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CY7C1415KV18-333BZI Cypress Semiconductor Corp | 46 |
| Datasheet | - | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | - | - | 30 | CY7C1415 | - | - | - | 1.8V | 1.9V | - | 1.7V | - | 36Mb 1M x 36 | 2 | - | - | - | 333MHz | - | 450 ps | SRAM | Parallel | - | 1MX36 | - | 36 | - | 18b | 36 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1570XV18-600BZXC Cypress Semiconductor Corp | 2225 |
| Datasheet | - | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | - | 30 | CY7C1570 | 165 | - | - | 1.8V | - | - | - | - | 72Mb 2M x 36 | 1 | - | - | - | 600MHz | - | 450 ps | SRAM | Parallel | - | 2MX36 | - | 36 | - | 20b | 72 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() S25FL128LDPMFI003 Cypress Semiconductor Corp | 5 | - | - | 13 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | FL-L | - | - | Active | 3 (168 Hours) | 16 | - | - | IT ALSO HAVE MEMORY WIDTH X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | - | 128Mb 16M x 8 | - | - | SYNCHRONOUS | - | 66MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 32MX4 | - | 4 | - | - | - | - | 134217728 bit | - | - | SERIAL | - | - | - | 3V | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() CY62167G18-55ZXIT Cypress Semiconductor Corp | 28 | - | - | 13 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | MoBL® | - | yes | Active | 3 (168 Hours) | 48 | 3A991.B.2.A | - | - | 8542.32.00.41 | 1.65V~2.2V | DUAL | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G48 | - | - | 2.2V | - | 1.65V | - | 16Mb 2M x 8 1M x 16 | - | - | - | - | - | - | - | SRAM | Parallel | - | 1MX16 | - | 16 | 55ns | - | - | - | 16777216 bit | - | 55 ns | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | ROHS3 Compliant | - | ||
![]() CY62157H30-45BVXAT Cypress Semiconductor Corp | 28 | - | - | 13 Weeks | - | Surface Mount | 48-VFBGA | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | MoBL® | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | 2.2V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B48 | - | - | 3.6V | - | 2.2V | - | 8Mb 512K x 16 | - | - | - | - | - | - | - | SRAM | Parallel | - | 512KX16 | - | 16 | 45ns | - | - | - | 8388608 bit | - | 45 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 8mm | 6mm | - | ROHS3 Compliant | - |