- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Logic Function | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Time Format | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S29GL256P90TFIR13 Cypress Semiconductor Corp | 42 | - | - | 16 Weeks | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | - | - | R-PDSO-G56 | - | - | 3.6V | 3.3V | 3V | - | - | - | 256Mb 32M x 8 | - | - | - | - | - | 0.11mA | - | - | FLASH | Parallel | - | 256MX1 | - | 1 | 90ns | - | 256 Mb | 0.000005A | - | - | - | 90 ns | - | - | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | - | 8/16words | YES | - | - | YES | - | 1.2mm | 18.4mm | 14mm | No | - | ROHS3 Compliant | - | ||
![]() CY7C1361C-133AXC Cypress Semiconductor Corp | 30 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e3 | yes | Active | 3 (168 Hours) | 100 | - | 3A991.B.2.A | Matte Tin (Sn) | - | - | FLOW-THROUGH ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY7C1361 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | - | - | 9Mb 256K x 36 | 4 | 250mA | - | - | 133MHz | - | 6.5ns | - | SRAM | Parallel | - | 256KX36 | 3-STATE | 36 | - | 18b | 9 Mb | - | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1021CV33-15ZXC Cypress Semiconductor Corp | 10 |
| Datasheet | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | Volatile | - | 0°C~70°C TA | Tray | 1996 | - | e4 | - | Obsolete | 3 (168 Hours) | 44 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | unknown | 15GHz | 20 | CY7C1021 | 44 | - | Not Qualified | 3.3V | 3.63V | - | 2.97V | - | - | - | 1Mb 64K x 16 | 1 | 80mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 15ns | 16b | 1 Mb | 0.005A | - | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL128S10TFIV10 Cypress Semiconductor Corp | 61 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2003 | GL-S | e3 | - | Active | 3 (168 Hours) | 56 | - | - | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 1.65V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 128Mb 8M x 16 | - | - | - | - | - | 0.08mA | 100ns | - | FLASH | Parallel | 16b | 16MX8 | - | 8 | 60ns | 23b | 128 Mb | 0.0001A | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | YES | YES | YES | 128 | 64K | - | 32B | YES | BOTTOM/TOP | - | YES | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY62148ESL-55ZAXA Cypress Semiconductor Corp | 2900 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-TFSOP (0.465, 11.80mm Width) | - | 32 | - | - | Volatile | - | -40°C~85°C TA | Tray | 2003 | MoBL® | e4 | - | Obsolete | 3 (168 Hours) | 32 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT ALSO OPERATES AT 5V SUPPLY | - | 2.2V~3.6V 4.5V~5.5V | DUAL | 260 | 1 | 3V | 0.5mm | - | - | 40 | CY62148 | 32 | - | - | - | 3.6V | 2.5/3.3/5V | 2.2V | - | - | - | 4Mb 512K x 8 | 1 | 20mA | - | 2mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 55ns | 19b | 4 Mb | 0.000007A | - | - | - | 55 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1354C-166AXCT Cypress Semiconductor Corp | 750 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2002 | NoBL™ | e4 | yes | Active | 3 (168 Hours) | 100 | - | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.135V~3.6V | QUAD | - | - | - | 0.635mm | - | - | - | CY7C1354 | - | - | - | 3.3V | - | - | - | - | - | - | 9Mb 256K x 36 | 4 | 180mA | - | - | 166MHz | - | 3.5ns | - | SRAM | Parallel | - | 256KX36 | 3-STATE | 36 | - | 18b | 9 Mb | - | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL064N90FFI012 Cypress Semiconductor Corp | 29 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 64-LBGA | - | 64 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | GL-N | e1 | - | Active | 3 (168 Hours) | 64 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 64Mb 8M x 8 4M x 16 | - | 50mA | - | - | - | - | - | - | FLASH | Parallel | - | 4MX16 | - | 16 | 90ns | - | 64 Mb | 0.000005A | - | - | - | 90 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 64K | - | 8/16words | YES | BOTTOM/TOP | - | YES | - | 1.4mm | 13mm | 11mm | No | - | ROHS3 Compliant | - | ||
![]() CY7C1412AV18-200BZXC Cypress Semiconductor Corp | 100 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | 165-FBGA (15x17) | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 70°C | 0°C | - | - | 1.7V~1.9V | - | - | - | - | - | - | 200MHz | - | CY7C1412 | - | - | - | 1.8V | - | - | - | Parallel | 1.9V | 1.7V | 36Mb 2M x 18 | 2 | 725mA | - | - | 200MHz | - | 450 ps | - | SRAM | Parallel | - | - | - | - | - | 20b | 36 Mb | - | - | 200MHz | - | - | - | - | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL128P0XNFI001 Cypress Semiconductor Corp | 6500 | - | Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | g1015 \ 16-038.30 | Non-Volatile | - | -40°C~85°C TA | Tube | 2013 | FL-P | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | 3A991.B.1.A | - | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI | - | - | 128Mb 16M x 8 | - | 22mA | - | - | 104MHz | - | 8 ns | - | FLASH | SPI - Quad I/O | 8b | - | - | 8 | 3ms | 1b | 128 Mb | 0.00002A | - | - | - | - | SERIAL | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 256B | - | - | 85°C | - | 800μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FL512SAGMFA010 Cypress Semiconductor Corp | 585 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tray | - | Automotive, AEC-Q100, FL-S | e3 | - | Active | 3 (168 Hours) | 16 | - | - | Matte Tin (Sn) | - | - | ITS ALSO CONFIGURABLE AS 512MX1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | - | - | - | 512Mb 64M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | - | - | FLASH | SPI - Quad I/O | - | 64MX8 | - | 8 | - | - | - | - | 512753664 bit | - | AEC-Q100; TS 16949 | - | SERIAL | - | - | - | 3V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1041CV33-12ZC Cypress Semiconductor Corp | 137 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | Volatile | - | 0°C~70°C TA | Tray | 2006 | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 3V~3.6V | DUAL | 240 | 1 | 3.3V | 0.8mm | not_compliant | 12GHz | 30 | CY7C1041 | 44 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 4Mb 256K x 16 | 1 | 85mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 12ns | 18b | 4 Mb | - | - | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1353G-100AXCT Cypress Semiconductor Corp | 42 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | NoBL™ | e4 | yes | Active | 3 (168 Hours) | 100 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.135V~3.465V | QUAD | - | - | - | 0.635mm | - | - | - | CY7C1353 | - | - | - | 3.3V | - | - | - | - | - | - | 4.5Mb 256K x 18 | 2 | 205mA | - | - | 100MHz | - | 8ns | - | SRAM | Parallel | - | - | 3-STATE | 18 | - | 18b | 4 Mb | 0.04A | - | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL256LAGNFV010 Cypress Semiconductor Corp | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | - | Non-Volatile | - | -40°C~105°C TA | Tray | 2016 | FL-L | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | IT ALSO HAVE MEMORY WIDTH X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | R-PDSO-N8 | - | - | 3.6V | - | 2.7V | SPI | - | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | 8 ns | - | FLASH | SPI - Quad I/O, QPI | - | 64MX4 | - | 4 | - | - | - | - | 268435456 bit | - | - | - | SERIAL | - | - | - | 3V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 105°C | - | 800μm | - | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() CY14B108N-ZSP25XI Cypress Semiconductor Corp | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2007 | - | e3 | - | Active | 3 (168 Hours) | 54 | - | 3A991.B.2.A | - | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY14B108 | 54 | - | - | 3V | 3.6V | - | 2.7V | - | - | - | 8Mb 512K x 16 | - | 75mA | - | - | - | - | - | Clock | NVSRAM | Parallel | 16b | 512KX16 | - | 16 | 25ns | - | 8 Mb | 0.01A | - | - | - | 25 ns | - | - | - | 16b | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS | - | - | - | - | - | - | 1.2mm | 22.415mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1021BNL-15ZXIT Cypress Semiconductor Corp | 5327 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 0.8mm | - | 15GHz | - | CY7C1021 | - | - | Not Qualified | 5V | - | 5V | - | - | - | - | 1Mb 64K x 16 | 1 | 130mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 15ns | 16b | 1 Mb | 0.0005A | - | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL256S11FHIV10 Cypress Semiconductor Corp | 1200 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 64-LBGA | YES | 64 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2015 | GL-S | e1 | - | Active | 3 (168 Hours) | 64 | - | 3A991.B.1.A | TIN SILVER COPPER | - | - | - | 8542.32.00.51 | 1.65V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 256Mb 16M x 16 | - | - | - | - | - | 0.08mA | 110ns | - | FLASH | Parallel | - | 16MX16 | - | 16 | 60ns | 24b | 256 Mb | 0.0001A | - | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 256 | 64K | - | 32B | YES | - | - | YES | - | 1.4mm | 13mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL032P0XMFI013 Cypress Semiconductor Corp | 2100 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | FL-P | - | - | Obsolete | 3 (168 Hours) | - | - | 3A991.B.1.A | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | - | - | 32Mb 4M x 8 | - | 38mA | - | - | 104MHz | - | 8 ns | - | FLASH | SPI - Quad I/O | 8b | - | - | - | 5μs, 3ms | 1b | 32 Mb | - | - | - | - | - | - | - | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29AS008J70BFI030 Cypress Semiconductor Corp | 465 |
| Datasheet | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2015 | AS-J | e3 | - | Obsolete | 3 (168 Hours) | 48 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 1.65V~1.95V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | - | - | 40 | - | - | - | - | 1.8V | 1.95V | - | 1.65V | - | - | - | 8Mb 1M x 8 512K x 16 | - | 12mA | - | - | - | - | - | - | FLASH | Parallel | 8b | 512KX16 | - | 16 | 70ns | - | 8 Mb | 0.00003A | - | - | - | 70 ns | - | - | Asynchronous | - | - | - | - | - | - | - | 8 | YES | YES | YES | 815 | 8K64K | - | - | YES | TOP | - | YES | - | 0.8mm | 8.15mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1069AV33-10ZXC Cypress Semiconductor Corp | 630 | - | Datasheet | - | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | - | - | Volatile | - | 0°C~70°C TA | Tray | 1996 | - | e3 | - | Obsolete | 3 (168 Hours) | 54 | SMD/SMT | - | Matte Tin (Sn) | - | - | AUTOMATIC POWER-DOWN | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 1MHz | 20 | CY7C1069 | 54 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 16Mb 2M x 8 | 1 | 275mA | - | 275mA | - | - | - | - | SRAM | Parallel | - | 2MX8 | 3-STATE | 8 | 10ns | 21b | 16 Mb | 0.05A | - | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY62137EV30LL-45ZSXIT Cypress Semiconductor Corp | 150 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 44 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY62137 | - | - | - | 3V | 3.6V | - | 2.2V | - | - | - | 2Mb 128K x 16 | 1 | 20mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 17b | 2 Mb | 0.000003A | - | - | - | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |