- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C136-25NC Cypress Semiconductor Corp | 852 | - | - | - | - | Surface Mount | 52-QFP | YES | - | Volatile | - | - | - | 0°C~70°C TA | Tray | 2012 | - | e0 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | - | Tin/Lead (Sn/Pb) | AUTOMATIC POWER-DOWN; INTERRUPT FLAG | 8542.32.00.41 | 4.5V~5.5V | QUAD | - | 220 | 1 | 5V | 0.65mm | not_compliant | NOT SPECIFIED | CY7C136 | 52 | S-PQFP-G52 | Not Qualified | - | 5.5V | 5V | - | 4.5V | - | 16Kb 2K x 8 | 2 | - | - | - | 0.17mA | - | SRAM | Parallel | 2KX8 | 3-STATE | 8 | 25ns | - | - | 0.015A | 16384 bit | - | - | 25 ns | - | COMMON | - | - | - | - | - | - | - | - | - | 4.5V | - | - | - | - | YES | - | - | - | - | - | - | 2.45mm | 10mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1413BV18-200BZC Cypress Semiconductor Corp | 46 |
| Datasheet | - | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | - | TIN LEAD | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.7V~1.9V | BOTTOM | - | - | 1 | 1.8V | 1mm | not_compliant | - | CY7C1413 | 165 | - | Not Qualified | 1.8V | 1.9V | - | - | 1.7V | - | 36Mb 2M x 18 | - | - | - | 200MHz | 0.655mA | 450 ps | SRAM | Parallel | 2MX18 | 3-STATE | 18 | - | - | 36 Mb | 0.3A | - | - | - | - | - | SEPARATE | - | - | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() S29GL256S11TFV023 Cypress Semiconductor Corp | 36 | - | Datasheet | 10 Weeks | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | - | Non-Volatile | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | GL-S | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | - | - | - | 110ns | FLASH | Parallel | - | - | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S29CL032J0RQFI030 Cypress Semiconductor Corp | In Stock | - | - | 50 Weeks | - | - | - | YES | - | - | 85°C | -40°C | - | - | Tray | - | - | e3 | - | Obsolete | 3 (168 Hours) | 80 | 3A991.B.1.A | NOR TYPE | Matte Tin (Sn) | SYNCHRONOUS BURST MODE OPERATION ALSO POSSIBLE; BOTTOM BOOT BLOCK | 8542.32.00.51 | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 40 | - | - | R-PQFP-G80 | Not Qualified | - | 3.6V | 1.8/3.33.3V | INDUSTRIAL | 3V | - | - | - | - | ASYNCHRONOUS | - | 0.09mA | - | - | - | 1MX32 | - | 32 | - | - | - | 0.00006A | 33554432 bit | - | - | 48 ns | PARALLEL | - | - | - | FLASH | 3.3V | - | - | - | - | - | - | - | YES | YES | YES | - | 1662 | 2K16K | - | YES | BOTTOM | YES | 3.35mm | 20mm | 14mm | - | ROHS3 Compliant | - | ||
![]() S29CD016J1MDGH114 Cypress Semiconductor Corp | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Die | - | - | Non-Volatile | - | - | - | -40°C~145°C TA | Tape & Reel (TR) | - | CD-J | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 1.65V~2.75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mb 512K x 32 | - | - | - | 56MHz | - | 54ns | FLASH | Parallel | - | - | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S34ML02G104BHB013 Cypress Semiconductor Corp | 1241 | - | - | 20 Weeks | - | Surface Mount | 63-VFBGA | YES | - | Non-Volatile | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, ML-1 | - | - | Discontinued | 3 (168 Hours) | 63 | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | NOT SPECIFIED | - | - | R-PBGA-B63 | - | - | 3.6V | - | - | 2.7V | - | 2Gb 128M x 16 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | 128MX16 | - | 16 | 25ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 11mm | 9mm | - | ROHS3 Compliant | - | ||
![]() S25FL128SDPMFV000 Cypress Semiconductor Corp | 1 |
| Datasheet | 13 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | Non-Volatile | - | - | - | -40°C~105°C TA | Tray | 2015 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 66MHz | - | - | FLASH | SPI - Quad I/O | - | - | 8 | - | - | - | - | 134217728 bit | - | - | - | - | - | - | - | - | 3V | - | - | 500ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() S25FL256SDPMFV010 Cypress Semiconductor Corp | 8 | - | Datasheet | 13 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | - | - | -40°C~105°C TA | Tray | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | ALSO CONFIGURABLE AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | - | 2.7V | SPI, Serial | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 66MHz | - | - | FLASH | SPI - Quad I/O | 32MX8 | - | 8 | - | - | - | - | 268435456 bit | - | - | - | - | - | - | - | - | 3V | - | - | 500ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() CY7C1021BNL-15ZSXA Cypress Semiconductor Corp | 1124 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | - | - | - | -40°C~85°C TA | Tray | 2010 | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.8mm | - | 30 | CY7C1021 | 44 | - | - | 5V | - | 5V | - | - | - | 1Mb 64K x 16 | 1 | 130mA | - | - | - | - | SRAM | Parallel | - | 3-STATE | 16 | 15ns | 16b | 1 Mb | 0.0005A | - | 67MHz | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C1381D-133AXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | - | e4 | yes | Obsolete | 3 (168 Hours) | 100 | 3A991.B.2.A | - | Nickel/Palladium/Gold (Ni/Pd/Au) | FLOW-THROUGH ARCHITECTURE | - | 3.135V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.65mm | - | 20 | CY7C1381 | - | - | - | 3.3V | 3.6V | - | - | 3.135V | - | 18Mb 512K x 36 | 4 | 210mA | - | 133MHz | - | 6.5ns | SRAM | Parallel | 512KX36 | 3-STATE | 36 | - | 19b | 18 Mb | 0.07A | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() S25FL129P0XNFV001 Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Non-Volatile | - | - | - | -40°C~105°C TA | Tube | 2007 | FL-P | e3 | - | Obsolete | 3 (168 Hours) | 8 | 3A991.B.1.A | - | Matte Tin (Sn) | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | 3.3V | 3/3.3V | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | 38mA | - | 104MHz | - | 8 ns | FLASH | SPI - Quad I/O | - | - | 8 | 5μs, 3ms | 1b | 128 Mb | 0.00001A | - | - | - | - | - | - | Synchronous | 1b | - | 3V | SPI | 100000 Write/Erase Cycles | 50ms | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CY7C141-25JCT Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29AL016D70TFI020(H) Cypress Semiconductor | 1468 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL512S11TFB020 Cypress Semiconductor Corp | 5 |
| - | 16 Weeks | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | - | - | Automotive grade | -40°C~105°C TA | Tray | 2015 | GL-S | - | - | Active | 3 (168 Hours) | 56 | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | - | - | R-PDSO-G56 | - | - | 3.6V | - | - | 2.7V | - | 512Mb 32M x 16 | - | - | ASYNCHRONOUS | - | - | 110ns | FLASH | Parallel | 64MX8 | - | 8 | 60ns | - | - | - | 536870912 bit | - | AEC-Q100 | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 14mm | - | ROHS3 Compliant | - | ||
![]() S29PL064J60BAI120 Cypress Semiconductor Corp | 10 |
| - | - | - | Surface Mount | 48-VFBGA | YES | - | Non-Volatile | - | - | - | -40°C~85°C | Tray | - | PL-J | e0 | - | Obsolete | 3 (168 Hours) | 48 | 3A991.B.1.A | - | Tin/Lead (Sn/Pb) | TOP AND BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 240 | 1 | 3V | 0.8mm | - | 30 | - | - | R-PBGA-B48 | - | - | 3.6V | 3/3.3V | - | 2.7V | - | 64M 4M x 16 | - | - | - | - | 0.07mA | - | FLASH | Parallel | 4MX16 | - | 16 | 60ns | 22b | 64 Mb | 0.000005A | - | - | - | 60 ns | - | - | - | - | - | 3V | - | - | - | - | - | - | - | YES | YES | YES | - | 16126 | 4K32K | 8words | YES | BOTTOM/TOP | YES | 1mm | 8.15mm | - | No | ROHS3 Compliant | - | ||
![]() CY7C027V-15AI Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S26KS256SDPBHN020 Cypress Semiconductor Corp | 8 |
| - | 13 Weeks | - | Surface Mount | 24-VBGA | YES | - | Non-Volatile | - | - | Automotive grade | -40°C~125°C TA | Tray | 2016 | HyperFlash™ KS | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | 8542.32.00.51 | 1.7V~1.95V | BOTTOM | - | NOT SPECIFIED | 1 | 1.8V | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 1.95V | - | - | 1.7V | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 166MHz | - | 96ns | FLASH | Parallel | 32MX8 | - | 8 | - | - | - | - | 268435456 bit | - | AEC-Q100 | - | - | - | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S29PL064J55BFI123 Cypress Semiconductor Corp | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 48-VFBGA | YES | 48 | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | PL-J | e1 | - | Obsolete | 3 (168 Hours) | 48 | 3A991.B.1.A | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | TOP AND BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.8mm | - | 40 | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | 64Mb 4M x 16 | - | - | ASYNCHRONOUS | - | 0.07mA | - | FLASH | Parallel | 4MX16 | - | 16 | 55ns | - | - | 0.000005A | 67108864 bit | - | - | 55 ns | - | - | - | - | - | 3V | - | - | - | - | - | - | - | YES | YES | YES | - | 16126 | 4K32K | 8words | YES | BOTTOM/TOP | YES | 1mm | 8.15mm | 6.15mm | - | ROHS3 Compliant | - | ||
![]() CY7C1069DV33-10BVXIT Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | e1 | yes | Obsolete | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 3V~3.6V | BOTTOM | - | 260 | 1 | 3.3V | 0.75mm | - | 20 | CY7C1069 | - | - | Not Qualified | 3.3V | 3.6V | - | - | 3V | - | 16Mb 2M x 8 | 1 | 175mA | - | - | - | - | SRAM | Parallel | 2MX8 | 3-STATE | 8 | 10ns | 21b | 16 Mb | 0.025A | - | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL512SDPBHIC13 Cypress Semiconductor Corp | 34 | - | Datasheet | 13 Weeks | - | Surface Mount | 24-TBGA | YES | 24 | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | - | 1 | 3V | 1mm | - | - | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | SPI, Serial | 512Mb 64M x 8 | - | - | SYNCHRONOUS | 66MHz | 0.075mA | - | FLASH | SPI - Quad I/O | 64MX8 | - | 8 | - | - | - | 0.0003A | 512753664 bit | - | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - |