- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1021D-10VXIT Cypress Semiconductor Corp | 10 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | - | 44 | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 30 | CY7C1021 | - | - | - | 5V | - | 5V | - | - | - | 1Mb 64K x 16 | 1 | 80mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 16b | 1 Mb | 0.003A | - | 100MHz | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.7592mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62138EV30LL-45BVXI Cypress Semiconductor Corp | 1 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 36-VFBGA | - | 36 | Volatile | -40°C~85°C TA | Tray | 2003 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | 1MHz | 30 | CY62138 | 48 | R-PBGA-B48 | - | 3V | 3.6V | - | 2.2V | - | - | 2Mb 256K x 8 | 1 | 20mA | - | - | - | - | - | SRAM | Parallel | - | 256KX8 | 3-STATE | - | 45ns | 18b | 2 Mb | 0.000003A | - | - | 45 ns | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 1V | - | - | - | - | - | - | - | - | - | - | - | - | 210μm | - | 8mm | 6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C199D-10VXI Cypress Semiconductor Corp | 5 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 28 | Volatile | -40°C~85°C TA | Tube | 2003 | - | e4 | yes | Active | 3 (168 Hours) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 30 | CY7C199 | 28 | - | - | 5V | - | 5V | - | - | - | 256Kb 32K x 8 | 1 | 80mA | - | 80mA | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | - | 10ns | 15b | 256 kb | 0.003A | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | - | 18.11mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FL256SAGBHIT00 Cypress Semiconductor Corp | 3380 |
| - | 13 Weeks | - | - | Surface Mount | 24-TBGA | - | 24 | Non-Volatile | -40°C~85°C TA | Tray | 2013 | FL-S | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | 256Mb 32M x 8 | - | - | - | - | 133MHz | - | - | FLASH | SPI - Quad I/O | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FM24CL64B-DG Cypress Semiconductor Corp | 2 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Non-Volatile | -40°C~85°C TA | Tube | 2008 | F-RAM™ | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 0.95mm | - | 30 | FM24CL64 | 8 | - | - | 3.6V | 3.65V | 3/3.3V | 2.7V | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | 300μA | - | - | 1MHz | - | 550ns | FRAM | I2C | 8b | - | - | 8 | - | - | 64 kb | 0.000006A | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL256S90DHI020 Cypress Semiconductor Corp | 49 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | -40°C~85°C TA | Tray | 2015 | GL-S | - | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | 256Mb 16M x 16 | - | 60mA | - | - | - | - | 90ns | FLASH | Parallel | 16b | 32MX8 | - | 8 | 60ns | 24b | 256 Mb | 0.0001A | - | - | - | - | Asynchronous | 16b | 3V | - | - | - | - | - | - | - | YES | YES | YES | - | 256 | 64K | 32B | YES | BOTTOM/TOP | - | YES | - | 1.4mm | 9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL128SAGMFV001 Cypress Semiconductor Corp | 131 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | Non-Volatile | -40°C~105°C TA | Tube | 2016 | FL-S | e3 | - | Active | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | IT ALSO CONFIGURED AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | - | 133MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 32MX4 | - | 4 | - | - | - | 0.0003A | 134217728 bit | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() S29GL01GS10DHI020 Cypress Semiconductor Corp | 1280 | - | Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | -40°C~85°C TA | Tray | 2012 | GL-S | - | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | 1Gb 64M x 16 | - | 60mA | - | - | - | - | 100ns | FLASH | Parallel | 16b | 128MX8 | - | 8 | 60ns | 26b | 1 Gb | 0.0001A | - | - | - | - | Asynchronous | 16b | 3V | - | - | - | - | - | - | - | YES | YES | YES | - | 1K | 64K | 32B | YES | BOTTOM/TOP | - | YES | - | 1.4mm | 9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CY62148ELL-55SXA Cypress Semiconductor Corp | 16888 |
| Datasheet | - | - | Surface Mount | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | - | 32 | Volatile | -40°C~85°C TA | Tube | 2007 | MoBL® | e4 | yes | Obsolete | 3 (168 Hours) | 32 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 20 | CY62148 | 32 | - | - | 5V | - | 5V | - | - | - | 4Mb 512K x 8 | 1 | 20mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 55ns | 19b | 4 Mb | 0.000007A | - | 18MHz | 55 ns | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.997mm | 20.4465mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL208K0RMFI010 Cypress Semiconductor Corp | 927 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tray | 2013 | FL2-K | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | SPI, Serial | 8Mb 1M x 8 | - | 25mA | - | - | 76MHz | - | 5 ns | FLASH | SPI | 8b | - | - | 8 | 5ms | 1b | 8 Mb | 0.000032A | - | - | - | - | Synchronous | 8b | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | 2.159mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() S29GL128P10FFI012 Cypress Semiconductor Corp | 400 |
| - | 12 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2003 | GL-P | e1 | - | Active | 3 (168 Hours) | 64 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | 128Mb 16M x 8 | - | 110mA | - | - | - | - | - | FLASH | Parallel | - | 128MX1 | - | 1 | 100ns | - | 128 Mb | 0.000005A | - | - | 100 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | - | 128 | 128K | 8/16words | YES | - | - | YES | - | 1.4mm | 13mm | 11mm | No | - | ROHS3 Compliant | - | ||
![]() S29GL128S11TFIV10 Cypress Semiconductor Corp | 36 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | Non-Volatile | -40°C~85°C TA | Tray | 2015 | GL-S | e3 | - | Active | 3 (168 Hours) | 56 | - | - | - | 8542.32.00.51 | 1.65V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | 128Mb 8M x 16 | - | 60mA | - | - | - | - | 110ns | FLASH | Parallel | 16b | 16MX8 | - | 8 | 60ns | 23b | 128 Mb | 0.0001A | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | - | YES | YES | YES | - | 128 | 64K | 32B | YES | - | - | YES | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL208K0RMFI041 Cypress Semiconductor Corp | 2 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tube | 2013 | FL2-K | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | SPI, Serial | 8Mb 1M x 8 | - | 25mA | - | - | 76MHz | - | 10 ns | FLASH | SPI | 8b | - | - | 8 | 5ms | 1b | 8 Mb | 0.000032A | - | - | - | - | Synchronous | 8b | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | 1.75mm | 4.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1370DV25-167BZC Cypress Semiconductor Corp | 126 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | 0°C~70°C TA | Tray | 2004 | NoBL™ | e0 | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | TIN LEAD | PIPELINED ARCHITECTURE | - | 2.375V~2.625V | BOTTOM | - | 1 | 2.5V | 1mm | - | - | CY7C1370 | 165 | - | - | 2.5V | 2.625V | - | 2.375V | - | - | 18Mb 512K x 36 | 4 | 275mA | - | - | 167MHz | - | 3.4ns | SRAM | Parallel | - | 512KX36 | - | 36 | - | 19b | 18 Mb | - | - | - | - | - | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | No | - | Non-RoHS Compliant | - | ||
![]() CY7C0241E-25AXC Cypress Semiconductor Corp | 37 |
| Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | 0°C~70°C TA | Tray | 2004 | - | e4 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | 0.5mm | - | 40 | CY7C0241 | 100 | - | - | 5V | - | 5V | - | - | - | 72Kb 4K x 18 | 2 | 250mA | - | - | - | - | - | SRAM | Parallel | - | 4KX18 | 3-STATE | 18 | 25ns | 24b | 72 kb | 0.0015A | - | - | - | COMMON | Asynchronous | 18b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1470BV25-167BZXI Cypress Semiconductor Corp | 2304 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | -40°C~85°C TA | Tray | 2004 | NoBL™ | e1 | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 2.375V~2.625V | BOTTOM | 260 | 1 | 2.5V | 1mm | - | 40 | CY7C1470 | 165 | - | - | 2.5V | 2.625V | - | 2.375V | - | - | 72Mb 2M x 36 | 4 | 400mA | - | - | 167MHz | - | 3.4ns | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | 21b | 72 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | 2.38V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C141-25JC Cypress Semiconductor Corp | 5 |
| Datasheet | - | - | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | Volatile | 0°C~70°C TA | Tube | 1997 | - | e0 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Tin/Lead (Sn/Pb) | INTERRUPT FLAG | - | 4.5V~5.5V | QUAD | 225 | 1 | 5V | - | 25GHz | 30 | CY7C141 | 52 | - | - | 5V | - | 5V | - | - | - | 8Kb 1K x 8 | 2 | 170mA | - | - | - | - | - | SRAM | Parallel | - | 1KX8 | 3-STATE | - | 25ns | 20b | 8 kb | 0.015A | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | 3.68mm | - | 19.2mm | 19.2mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1399BN-12ZXC Cypress Semiconductor Corp | 3 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | Volatile | 0°C~70°C TA | Tray | 2006 | - | e4 | yes | Last Time Buy | 3 (168 Hours) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.55mm | 12GHz | 20 | CY7C1399 | 28 | - | - | 3.3V | 3.6V | - | 3V | - | - | 256Kb 32K x 8 | 1 | 55mA | - | 55mA | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 12ns | 15b | 256 kb | 0.0005A | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY62137FV30LL-45ZSXI Cypress Semiconductor Corp | 18 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | -40°C~85°C TA | Tube | 2001 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | 1MHz | 30 | CY62137 | 44 | - | - | 3V | - | - | - | 3V | - | 2Mb 128K x 16 | 1 | 18mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 45ns | 17b | 2 Mb | 0.000004A | - | - | 45 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.044mm | - | 18.52mm | 10.262mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S71KS512SC0BHV000 Cypress Semiconductor Corp | 12 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 24-VBGA | YES | - | Non-Volatile | -40°C~105°C TA | Tray | - | HyperFlash™ + HyperRAM™ KL | - | - | Active | 3 (168 Hours) | 24 | - | - | HYPER RAM IS ORGANISED AS 8MX8 | 8542.32.00.71 | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | - | - | - | - | - | 512Mbit Flash 64Mbit RAM | - | - | SYNCHRONOUS | - | 166MHz | - | - | FLASH, RAM | Parallel | - | 64MX8 | - | 8 | - | - | - | - | 536870912 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | - | 1mm | - | 8mm | 6mm | - | - | ROHS3 Compliant | - |