- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Standby Voltage-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S25FL128P0XMFI001M Cypress Semiconductor Corp | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | FL-P | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 16M x 8 | - | - | - | 104MHz | - | - | FLASH | SPI | - | - | - | - | - | 3μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL128P0XNFI011M Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | - | - | 8-WSON (6x8) | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | FL-P | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 16M x 8 | - | - | - | 104MHz | - | - | FLASH | SPI | - | - | - | - | - | 3μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C09269V-9AC Cypress Semiconductor | 26 | - | - | - | Surface Mount | - | - | YES | 100 | - | 100 | 9 ns | 67 MHz | CYPRESS SEMICONDUCTOR CORP | Cypress Semiconductor | CY7C09269V-9AC | - | 3 | 16000 | 16000 | 70 °C | PLASTIC/EPOXY | LFQFP | PLASTIC, MS-026, TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 30 | 5.84 | Compliant | No | 3.3 V | - | - | - | - | e0 | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 8542.32.00.41 | SRAMs | CMOS | - | QUAD | GULL WING | 240 | 1 | - | 0.5 mm | not_compliant | 40 MHz | - | - | 100 | S-PQFP-G100 | Not Qualified | 3.3 V | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | 3.6 V | 3 V | - | 2 | 230 mA | SYNCHRONOUS | - | 0.23 mA | 20 ns | - | - | - | 16KX16 | 3-STATE | 1.6 mm | 16 | - | 28 b | 256 kb | 0.00025 A | 262144 bit | - | PARALLEL | COMMON | Synchronous | 16 b | DUAL-PORT SRAM | 3 V | - | 14 mm | 14 mm | - | - | - | ||
![]() S25FL128P0XNFI003M Cypress Semiconductor Corp | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | - | - | 8-WSON (6x8) | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2015 | FL-P | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 16M x 8 | - | - | - | 104MHz | - | - | FLASH | SPI | - | - | - | - | - | 3μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL128P0XNFI001M Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | - | - | 8-WSON (6x8) | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | FL-P | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 16M x 8 | - | - | - | 104MHz | - | - | FLASH | SPI | - | - | - | - | - | 3μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL128P0XMFI000M Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | FL-P | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 16M x 8 | - | - | - | 104MHz | - | - | FLASH | SPI | - | - | - | - | - | 3μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1470V25-200AXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | 100-TQFP (14x20) | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | NoBL™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | 2.375V~2.625V | - | - | - | - | - | - | - | 200MHz | - | CY7C1470 | - | - | - | 2.5V | - | - | - | - | Parallel | 2.625V | 2.375V | 72Mb 2M x 36 | 4 | 450mA | - | 200MHz | - | 3ns | SRAM | Parallel | - | - | - | - | - | - | 21b | 72 Mb | - | - | - | - | - | Synchronous | 36b | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1440AV33-167AXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | 100-LQFP | YES | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | - | e4 | - | Obsolete | 3 (168 Hours) | 100 | 3A991.B.2.A | NICKEL PALLADIUM GOLD | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | - | - | 3.135V~3.6V | QUAD | - | - | 1 | 3.3V | 0.65mm | unknown | - | - | CY7C1440 | 100 | R-PQFP-G100 | Not Qualified | - | 3.6V | - | - | 3.135V | - | - | - | 36Mb 1M x 36 | - | - | - | 167MHz | - | 3.4ns | SRAM | Parallel | - | 1MX36 | - | - | 36 | - | - | - | - | 37748736 bit | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1525V18-250BZXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | 165-LBGA | YES | 165 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 5 (48 Hours) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | - | - | 1.7V~1.9V | BOTTOM | - | 260 | 1 | 1.8V | 1mm | unknown | - | 20 | CY7C1525 | 165 | - | Not Qualified | - | 1.9V | 1.8V | - | 1.7V | - | - | - | 72Mb 8M x 9 | - | - | - | 250MHz | - | 250 μs | SRAM | Parallel | - | 8MX9 | 3-STATE | - | 9 | - | - | - | - | 75497472 bit | - | - | SEPARATE | - | - | - | 1.7V | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1568V18-375BZXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | - | - | 1.7V~1.9V | BOTTOM | - | 260 | 1 | 1.8V | - | unknown | - | 40 | CY7C1568 | 165 | - | Not Qualified | 1.8V | - | - | - | - | - | - | - | 72Mb 2M x 36 | 1 | 1.3A | - | 375MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | - | 18 | - | 21b | 72 Mb | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C0852V-133AXCT Cypress Semiconductor Corp | 7 | - | Datasheet | - | - | Surface Mount | 176-LQFP | YES | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 3 (168 Hours) | 176 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | - | - | 3.135V~3.465V | QUAD | - | - | 1 | 3.3V | 0.5mm | unknown | - | - | CY7C0852 | 176 | S-PQFP-G176 | Not Qualified | - | 3.465V | - | - | 3.135V | - | - | - | 4.5Mb 128K x 36 | - | - | - | 133MHz | - | - | SRAM | Parallel | - | 128KX36 | - | - | 36 | - | - | - | - | 4718592 bit | 4.4 ns | - | - | - | - | - | - | 1.6mm | 24mm | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1021BNV33L-10ZXC Cypress Semiconductor Corp | 7 |
| Datasheet | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2006 | - | e4 | - | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.B | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.41 | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.8mm | unknown | - | 20 | CY7C1021 | 44 | R-PDSO-G44 | Not Qualified | - | 3.6V | 3.3V | - | 3V | - | - | - | 1Mb 64K x 16 | - | - | - | - | 0.16mA | - | SRAM | Parallel | - | 64KX16 | 3-STATE | - | 16 | 10ns | - | - | 0.0001A | 1048576 bit | 10 ns | - | COMMON | - | - | - | 2V | 1.194mm | 18.415mm | 10.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY14E064L-SZ45XI Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | YES | 28 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e4 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | 8542.32.00.41 | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | unknown | - | 20 | CY14*064 | 28 | - | Not Qualified | 5V | - | - | - | - | - | - | - | 64Kb 8K x 8 | - | - | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 8b | 8KX8 | - | - | 8 | 45ns | - | 64 kb | - | - | 45 ns | - | - | - | - | - | - | 2.29mm | 18.085mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1021CV33-12VXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 1996 | - | e4 | - | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.B | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.41 | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | unknown | 12GHz | 20 | CY7C1021 | 44 | - | Not Qualified | - | 3.63V | 3.3V | - | 2.97V | - | - | - | 1Mb 64K x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 64KX16 | 3-STATE | - | 16 | 12ns | - | - | 0.005A | 1048576 bit | 12 ns | - | COMMON | - | - | - | 3V | 3.7592mm | 28.575mm | 10.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1415KV18-300BZXI Cypress Semiconductor Corp | 32 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 1.7V~1.9V | BOTTOM | - | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C1415 | 165 | - | - | 1.8V | 1.9V | - | - | 1.7V | - | - | - | 36Mb 1M x 36 | 2 | 730mA | - | 300MHz | - | 450 ps | SRAM | Parallel | - | 1MX36 | 3-STATE | - | 36 | - | 18b | 36 Mb | - | - | - | - | SEPARATE | Synchronous | 36b | - | 1.7V | 1.4mm | 15mm | - | No | ROHS3 Compliant | - | ||
![]() CY15B016Q-SXA Cypress Semiconductor Corp | 29 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | Automotive, AEC-Q100, F-RAM™ | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | 8542.32.00.71 | - | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 3.6V | - | - | 2.7V | - | - | - | 16Kb 2K x 8 | - | - | SYNCHRONOUS | 20MHz | - | - | FRAM | SPI | - | 2KX8 | - | - | 8 | - | - | - | - | 16384 bit | - | - | - | - | - | - | - | 1.727mm | 4.889mm | 3.8985mm | - | ROHS3 Compliant | - | ||
![]() CY7C1415BV18-250BZI Cypress Semiconductor Corp | 16 |
| Datasheet | - | - | Surface Mount | 165-LBGA | YES | 165 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | - | - | 1.7V~1.9V | BOTTOM | - | - | 1 | 1.8V | 1mm | not_compliant | - | - | CY7C1415 | 165 | - | Not Qualified | - | 1.9V | 1.5/1.81.8V | - | 1.7V | - | - | - | 36Mb 1M x 36 | - | - | - | 250MHz | 0.87mA | 450 ps | SRAM | Parallel | - | 1MX36 | 3-STATE | - | 36 | - | - | - | 0.37A | 37748736 bit | - | - | SEPARATE | - | - | - | 1.7V | 1.4mm | 17mm | 15mm | - | Non-RoHS Compliant | - | ||
![]() CY7C1515JV18-167BZI Cypress Semiconductor Corp | 2678 |
| Datasheet | - | - | Surface Mount | 165-LBGA | YES | 165 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2003 | - | - | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | - | - | 1.7V~1.9V | BOTTOM | - | - | 1 | 1.8V | 1mm | not_compliant | - | - | CY7C1515 | 165 | - | Not Qualified | - | 1.9V | - | - | 1.7V | - | - | - | 72Mb 2M x 36 | - | - | - | 167MHz | - | 500 ps | SRAM | Parallel | - | 2MX36 | - | - | 36 | - | - | - | - | 75497472 bit | - | - | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | Non-RoHS Compliant | - | ||
![]() CY7C1471BV25-133BZXC Cypress Semiconductor Corp | 2619 |
| - | - | - | Surface Mount | 165-LBGA | YES | 165 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2017 | NoBL™ | e1 | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.B | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | FLOW-THROUGH ARCHITECTURE | - | - | - | 2.375V~2.625V | BOTTOM | - | 260 | 1 | 2.5V | 1mm | - | - | 40 | - | 165 | - | - | 2.5V | 2.625V | - | - | 2.375V | - | - | - | 72Mb 2M x 36 | 4 | - | - | 133MHz | 0.305mA | 6.5ns | SRAM | Parallel | - | 2MX36 | 3-STATE | - | 36 | - | 21b | 72 Mb | - | - | - | - | COMMON | - | - | - | 2.38V | - | 17mm | - | No | ROHS3 Compliant | - | ||
![]() CY7C0241E-15AXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | - | e4 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | 260 | 1 | 5V | 0.5mm | - | - | - | CY7C0241 | - | - | - | 5V | - | 5V | - | - | - | - | - | 72Kb 4K x 18 | 2 | 285mA | - | - | - | - | SRAM | Parallel | - | 4KX18 | 3-STATE | - | 18 | 15ns | 24b | 72 kb | 0.0015A | - | 15 ns | - | COMMON | Asynchronous | 18b | - | 2V | 1.6mm | 14mm | - | No | ROHS3 Compliant | - |