- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Standby Voltage-Min | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C024-25JXI Cypress Semiconductor Corp | 16 |
| Datasheet | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | Volatile | -40°C~85°C TA | Tube | 2004 | - | e3 | - | Obsolete | 3 (168 Hours) | 84 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | - | unknown | - | 20 | CY7C024 | 84 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 64Kb 4K x 16 | 2 | 290mA | - | - | - | - | SRAM | Parallel | - | 4KX16 | 3-STATE | 16 | 25ns | 12b | 64 kb | 0.015A | - | - | - | COMMON | Asynchronous | 16b | - | - | 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() CYDD18S72V18-167BBXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | Volatile | 0°C~70°C TA | Tray | 2006 | - | e1 | - | Obsolete | 5 (48 Hours) | 484 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED OR FLOW-THROUGH ARCHITECTURE, IT CAN ALSO OPERATE AT 1.8V. | - | 1.42V~1.58V 1.7V~1.9V | BOTTOM | 260 | 1 | 1.5V | 1mm | - | - | 40 | CYDD | 484 | S-PBGA-B484 | Not Qualified | 1.8V | 1.58V | - | - | - | - | - | 18Mb 256K x 36 x 2 256K x 72 | 2 | 980mA | - | 167MHz | - | 600ps | SRAM | Parallel | - | - | - | 72 | - | 36b | 18 Mb | - | - | - | - | - | Synchronous | 72b | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYDD09S36V18-200BBXC Cypress Semiconductor Corp | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | Volatile | 0°C~70°C TA | Tray | 2006 | - | e1 | yes | Obsolete | 5 (48 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED OR FLOW-THROUGH ARCHITECTURE, IT CAN ALSO OPERATE AT 1.8V | - | 1.42V~1.58V 1.7V~1.9V | BOTTOM | 260 | 1 | 1.5V | 1mm | - | - | 30 | CYDD | 256 | - | - | 1.8V | 1.58V | - | - | - | - | - | 9Mb 128K x 36 x 2 | 2 | 790mA | - | 200MHz | - | 500ps | SRAM | Parallel | - | - | 3-STATE | 72 | - | 34b | 9 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | 1.5V | 1.7mm | 17mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C1021CV33-15ZSXA Cypress Semiconductor Corp | 16 |
| Datasheet | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | -40°C~85°C TA | Tray | 1996 | - | e4 | - | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | unknown | - | 20 | CY7C1021 | 44 | - | Not Qualified | 3.3V | 3.63V | - | 2.97V | - | - | - | 1Mb 64K x 16 | 1 | 80mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 15ns | 16b | 1 Mb | 0.005A | - | 67MHz | - | COMMON | Asynchronous | 16b | - | 3V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1041BNV33L-15ZXC Cypress Semiconductor Corp | 7 |
| Datasheet | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | 0°C~70°C TA | Tray | 2006 | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.41 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | unknown | - | 20 | CY7C1041 | 44 | R-PDSO-G44 | Not Qualified | - | 3.6V | 3.3V | 3V | - | - | - | 4Mb 256K x 16 | - | - | - | - | 0.17mA | - | SRAM | Parallel | - | 256KX16 | 3-STATE | 16 | 15ns | - | - | 0.00033A | 4194304 bit | - | 15 ns | COMMON | - | - | - | 2V | 1.194mm | 18.415mm | 10.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1041BNV33L-15VXC Cypress Semiconductor Corp | 16 |
| Datasheet | - | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | 44 | - | Volatile | 0°C~70°C TA | Tube | 2006 | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.41 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | unknown | - | 20 | CY7C1041 | 44 | - | Not Qualified | - | 3.6V | 3.3V | 3V | - | - | - | 4Mb 256K x 16 | - | - | - | - | 0.17mA | - | SRAM | Parallel | - | 256KX16 | 3-STATE | 16 | 15ns | - | - | 0.00033A | 4194304 bit | - | 15 ns | COMMON | - | - | - | 2V | 3.7592mm | 28.575mm | 10.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1563V18-375BZC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1563 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | - | 72Mb 4M x 18 | - | - | - | 375MHz | - | 450 ps | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | - | 72 Mb | 0.525A | - | - | - | SEPARATE | - | - | - | 1.7V | 1.4mm | 17mm | 15mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() IS29GL512S-11DHB01-TR Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | 64-LBGA | - | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | GL-S | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Mb 64M x 8 | - | - | - | - | - | 110ns | FLASH | Parallel | - | - | - | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS29GL256S-10DHV02 Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | 64-LBGA | - | - | - | Non-Volatile | -40°C~85°C TA | Tray | - | GL-S | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mb 32M x 8 | - | - | - | - | - | 100ns | FLASH | Parallel | - | - | - | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY15E004J-SXA Cypress Semiconductor Corp | 29 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | -40°C~85°C TA | Tube | - | Automotive, AEC-Q100, F-RAM™ | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | 8542.32.00.71 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | 4.5V | - | - | - | 4Kb 512 x 8 | - | - | SYNCHRONOUS | 1MHz | - | - | FRAM | I2C | - | 512X8 | - | 8 | - | - | - | - | 4096 bit | - | - | - | - | - | - | - | 1.727mm | 4.889mm | 3.8985mm | - | ROHS3 Compliant | - | ||
![]() CY15B016J-SXA Cypress Semiconductor Corp | 29 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | -40°C~85°C TA | Tube | - | Automotive, AEC-Q100, F-RAM™ | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | 8542.32.00.71 | 2.7V~3.65V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 3.6V | - | 2.7V | - | - | - | 16Kb 2K x 8 | - | - | SYNCHRONOUS | 1MHz | - | - | FRAM | I2C | - | 2KX8 | - | 8 | - | - | - | - | 16384 bit | - | - | - | - | - | - | - | 1.727mm | 4.889mm | 3.8985mm | - | ROHS3 Compliant | - | ||
![]() CY15E016J-SXA Cypress Semiconductor Corp | 29 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | -40°C~85°C TA | Tube | - | Automotive, AEC-Q100, F-RAM™ | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | 8542.32.00.71 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | 4.5V | - | - | - | 16Kb 2K x 8 | - | - | SYNCHRONOUS | 1MHz | - | - | FRAM | I2C | - | 2KX8 | - | 8 | - | - | - | - | 16384 bit | - | - | - | - | - | - | - | 1.727mm | 4.889mm | 3.8985mm | - | ROHS3 Compliant | - | ||
![]() CY7C1059DV33-12ZSXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Obsolete | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | unknown | - | NOT SPECIFIED | CY7C1059 | - | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 8Mb 1M x 8 | 1 | 100mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 12ns | 20b | 8 Mb | 0.02A | - | - | - | COMMON | Asynchronous | 8b | - | 2V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1324H-133AXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | 100-TQFP (14x20) | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 3.15V~3.6V | - | - | - | - | - | - | 133MHz | - | CY7C1324 | - | - | - | 3.3V | - | - | - | Parallel | 3.6V | 3.135V | 2Mb 128K x 18 | 2 | 225mA | - | 133MHz | - | 6.5ns | SRAM | Parallel | - | - | - | - | - | 17b | 2 Mb | - | - | 133MHz | - | - | Synchronous | 18b | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1418AV18-267BZC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | - | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 1mm | unknown | - | - | CY7C1418 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | - | 36Mb 2M x 18 | - | - | - | 267MHz | - | - | SRAM | Parallel | - | 2MX18 | - | 18 | - | - | 36 Mb | - | - | - | 0.45 ns | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY62148VNLL-70ZSXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | - | - | 32-TSOP II | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MoBL® | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | CY62148 | - | - | - | - | - | - | - | Parallel | - | - | 4Mb 512K x 8 | - | - | - | - | - | 70ns | SRAM | Parallel | - | - | - | - | 70ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1370S-200AXCT Cypress Semiconductor Corp | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | - | 100-TQFP (14x14) | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 3.135V~3.6V | - | - | - | - | - | - | 200MHz | - | CY7C1370 | - | - | - | - | - | - | - | Parallel | - | - | 18Mb 512K x 36 | - | - | - | 167MHz | - | 3.4ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY14B104L-BA20XI Cypress Semiconductor Corp | 7 |
| Datasheet | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | -40°C~85°C TA | Tube | 2007 | - | e1 | - | Obsolete | 3 (168 Hours) | 48 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.41 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | unknown | - | 20 | CY14B104 | 48 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | - | - | - | 4Mb 512K x 8 | - | 70mA | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 8b | 512KX8 | - | 8 | 20ns | - | 4 Mb | 0.005A | - | - | 20 ns | - | - | 8b | - | - | 1.2mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() CY14B104N-BA20XC Cypress Semiconductor Corp | 42 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | 0°C~70°C TA | Tube | 2005 | - | e1 | - | Obsolete | 3 (168 Hours) | 48 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.41 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | unknown | - | 20 | CY14B104 | 48 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | - | - | - | 4Mb 256K x 16 | - | 65mA | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 16b | 256KX16 | - | 16 | 20ns | - | 4 Mb | 0.005A | - | - | 20 ns | - | - | 16b | - | - | 1.2mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() S34MS01G200GHI003 Cypress Semiconductor Corp | In Stock | - | - | - | - | Surface Mount | 67-VFBGA | YES | 67 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | MS-2 | - | - | Discontinued | 3 (168 Hours) | 67 | - | - | - | - | - | 8542.32.00.51 | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | - | NOT SPECIFIED | - | - | - | - | - | 1.95V | - | 1.7V | - | - | - | 1Gb 128M x 8 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | - | 128MX8 | - | 8 | 45ns | - | - | - | 1073741824 bit | - | - | - | - | - | 1.8V | - | 1mm | 8mm | 6.5mm | - | ROHS3 Compliant | - |