- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Logic Function | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Time Format | Page Size | Ready/Busy | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1327G-166AXCT Cypress Semiconductor Corp | 42 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2003 | - | e4 | yes | Active | 3 (168 Hours) | 100 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3.15V~3.6V | QUAD | - | - | - | 0.635mm | - | - | - | CY7C1327 | - | - | - | 3.3V | - | - | - | - | 4.5Mb 256K x 18 | 2 | 240mA | - | - | 166MHz | - | 3.5ns | - | SRAM | Parallel | - | - | 3-STATE | 18 | - | 18b | 4.5 Mb | 0.045A | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S34ML02G100BHI003 Cypress Semiconductor Corp | 50 |
| - | 4 Weeks | - | Surface Mount | Surface Mount | 63-VFBGA | - | 63 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2012 | ML-1 | - | - | Discontinued | 3 (168 Hours) | 63 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3.3V | 0.8mm | - | - | - | - | - | - | - | 3.3V | 3.6V | - | 2.7V | - | 2Gb 256M x 8 | - | 30mA | - | - | - | - | 20 ns | - | FLASH | Parallel | 8b | 256MX8 | - | 8 | 25ns | 29b | 2 Gb | 0.00005A | - | - | - | - | Asynchronous | 8b | 3V | - | - | - | - | - | - | - | NO | NO | YES | 2K | 128K | - | 2Kwords | YES | - | 1mm | 11mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL256SDSMFV011 Cypress Semiconductor Corp | 220 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | -40°C~105°C TA | Tube | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | ALSO CONFIGURABLE AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | SPI, Serial | 256Mb 32M x 8 | - | - | SYNCHRONOUS | - | 80MHz | - | - | - | FLASH | SPI - Quad I/O | - | 32MX8 | - | 8 | - | - | - | - | 268435456 bit | - | - | - | - | - | 3V | - | - | 500ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() CY6264-55SNXI Cypress Semiconductor Corp | 950 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | 2.214806g | Volatile | -40°C~85°C TA | Tube | 1996 | MoBL® | e4 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | - | 20 | CY6264 | 28 | - | - | 5V | - | 5V | - | - | 64Kb 8K x 8 | 1 | 260mA | - | 200mA | - | - | - | - | SRAM | Parallel | - | 8KX8 | 3-STATE | 8 | 55ns | 13b | 64 kb | 0.03A | - | - | 55 ns | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.794mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S34ML08G101BHI000 Cypress Semiconductor Corp | In Stock | - | - | 14 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 63-VFBGA | - | 63 | - | Non-Volatile | -40°C~85°C TA | Tray | 2013 | ML-1 | - | - | Discontinued | 3 (168 Hours) | 63 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 0.8mm | - | - | - | - | - | - | - | 3V | 3.6V | - | 2.7V | - | 8Gb 1G x 8 | - | 30mA | - | - | - | - | 25 ns | - | FLASH | Parallel | 8b | 1GX8 | - | 8 | - | 31b | 8 Gb | 0.00005A | - | - | - | - | Asynchronous | 8b | 3V | - | - | - | - | - | - | - | NO | NO | YES | 8K | 128K | - | 2kB | YES | - | 1mm | 11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1470BV25-200BZXI Cypress Semiconductor Corp | 2209 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | -40°C~85°C TA | Tray | 2004 | NoBL™ | e1 | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 2.375V~2.625V | BOTTOM | 260 | 1 | 2.5V | 1mm | - | - | 40 | CY7C1470 | 165 | - | - | 2.5V | 2.625V | - | 2.375V | - | 72Mb 2M x 36 | 4 | 450mA | - | - | 200MHz | - | 3ns | - | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | 21b | 72 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | 2.38V | - | - | - | - | - | - | - | - | - | - | - | 17mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY14B101KA-SP45XIT Cypress Semiconductor Corp | 19 | - | Datasheet | 7 Weeks | Gold, Tin | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.635mm | - | - | 30 | CY14B101 | 48 | - | Not Qualified | 3V | 3.6V | - | 2.7V | - | 1Mb 128K x 8 | - | 52mA | SYNCHRONOUS | - | - | - | - | - | NVSRAM | Parallel | 8b | 64KX16 | - | 16 | 45ns | - | 1 Mb | 0.005A | - | - | 45 ns | - | - | 8b | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 2.794mm | 15.875mm | - | - | - | ROHS3 Compliant | - | ||
![]() CY14B101KA-ZS25XI Cypress Semiconductor Corp | 169 |
| Datasheet | 6 Weeks | Gold, Tin | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Non-Volatile | -40°C~85°C TA | Tray | 2005 | - | e4 | - | Active | 3 (168 Hours) | 44 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY14B101 | 44 | - | - | 3V | 3.6V | - | 2.7V | - | 1Mb 128K x 8 | - | 70mA | - | - | - | - | - | Clock | NVSRAM | Parallel | 8b | 64KX16 | - | 16 | 25ns | - | 1 Mb | 0.005A | - | - | 25 ns | - | - | 8b | - | - | - | - | - | - | - | 8 | - | - | - | - | - | HH:MM:SS | - | - | - | 1.194mm | 18.415mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1413AV18-250BZC Cypress Semiconductor Corp | 201 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1413 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 36Mb 2M x 18 | 2 | 790mA | - | - | 250MHz | - | 450 ps | - | SRAM | Parallel | - | - | 3-STATE | 18 | - | 19b | 36 Mb | 0.33A | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FM24V05-G Cypress Semiconductor Corp | 5 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tube | 2008 | F-RAM™ | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | 2V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | FM24V05 | 8 | - | - | 3.3V | 3.6V | - | 2V | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 1mA | - | - | 3.4MHz | - | 130ns | - | FRAM | I2C | 8b | - | - | 8 | - | - | 512 kb | 0.00015A | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1041BNV33L-12ZXC Cypress Semiconductor Corp | 199 | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | 0°C~70°C TA | Tray | 1996 | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 20 | CY7C1041 | 44 | - | - | 3.3V | 3.6V | - | 3V | - | 4Mb 256K x 16 | 1 | 190mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 12ns | 18b | 4 Mb | 0.00033A | - | 83MHz | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1347G-133AXCT Cypress Semiconductor Corp | 474 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | PIPELINED ARCHITECTURE | - | 3.15V~3.6V | QUAD | - | 1 | 3.3V | 0.65mm | - | - | - | CY7C1347 | - | - | - | 3.3V | 3.63V | - | 3.135V | - | 4.5Mb 128K x 36 | 4 | 225mA | - | - | 133MHz | - | 4ns | - | SRAM | Parallel | - | 128KX36 | 3-STATE | 36 | - | 17b | 4 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29AL032D90TFI030.. Cypress Semiconductor | 3408 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S25FS512SDSBHV210 Cypress Semiconductor Corp | 49 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | 24 | - | Non-Volatile | -40°C~105°C TA | Tray | 2016 | FS-S | - | - | Active | 3 (168 Hours) | 24 | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 1.7V~2V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | - | - | NOT SPECIFIED | - | - | - | - | - | 2V | - | 1.7V | SPI, Serial | 512Mb 64M x 8 | - | - | SYNCHRONOUS | - | 80MHz | - | - | - | FLASH | SPI - Quad I/O, QPI | - | 128MX4 | - | 4 | - | - | - | - | 536870912 bit | - | - | - | - | - | 1.8V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C09269V-9AXC Cypress Semiconductor Corp | 36 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | 657.000198mg | Volatile | 0°C~70°C TA | Tray | 1997 | - | e4 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | CY7C09269 | 100 | - | - | 3.3V | 3.6V | - | 3V | - | 256Kb 16K x 16 | 2 | 230mA | - | 230mA | 67MHz | - | 9ns | - | SRAM | Parallel | - | 16KX16 | 3-STATE | 16 | - | 14b | 256 kb | - | - | - | - | COMMON | Synchronous | 16b | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL256P11TAI020 Cypress Semiconductor Corp | 25 | - | - | 50 Weeks | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | - | - | Non-Volatile | -40°C~85°C TA | Tray | 2015 | GL-P | e0 | - | Obsolete | 3 (168 Hours) | 56 | 3A991.B.1.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 240 | 1 | 3V | 0.5mm | - | - | 30 | - | - | R-PDSO-G56 | - | - | 3.6V | 3/3.3V | 2.7V | - | 256Mb 32M x 8 | - | - | - | - | - | 0.11mA | - | - | FLASH | Parallel | - | 256MX1 | - | 1 | 110ns | - | 256 Mb | 0.000005A | - | - | 110 ns | - | - | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | - | 8/16words | YES | YES | 1.2mm | 18.4mm | 14mm | No | - | ROHS3 Compliant | - | ||
![]() S25FL116K0XMFI011 Cypress Semiconductor Corp | 82 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tube | 2011 | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | - | ALSO CONFIGURABLE AS 16M X 1 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 16Mb 2M x 8 | - | - | - | - | 108MHz | 0.025mA | 7 ns | - | FLASH | SPI - Quad I/O | 8b | 4MX4 | - | 4 | 3ms | 24b | 8 b | 0.000005A | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | 256B | - | - | 2.159mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY62127DV30LL-55BVXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2003 | MoBL® | e1 | yes | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | - | 30 | CY62127 | - | - | Not Qualified | 3V | 3.6V | - | 2.2V | - | 1Mb 64K x 16 | 1 | 10mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 55ns | 16b | 1 Mb | 0.000003A | - | - | 55 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1020DV33-10ZSXIT Cypress Semiconductor Corp | 42 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 30 | CY7C1020 | - | - | - | 3.3V | 3.6V | - | 3V | - | 512Kb 32K x 16 | 1 | 60mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 15b | 512 kb | 0.003A | - | 100MHz | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1021BNL-15ZXI Cypress Semiconductor Corp | 42 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | -40°C~85°C TA | Tube | 2010 | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | - | 15GHz | 30 | CY7C1021 | 44 | - | - | 5V | - | 5V | - | - | 1Mb 64K x 16 | 1 | 130mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 15ns | 16b | 1 Mb | 0.0005A | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |