- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | I/O Type | Sync/Async | Word Size | Standby Voltage-Min | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1372D-200AXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2006 | NoBL™ | e4 | - | Obsolete | 3 (168 Hours) | 100 | 3A991.B.2.A | NICKEL PALLADIUM GOLD | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 3.135V~3.6V | QUAD | - | 1 | 3.3V | 0.65mm | unknown | - | - | CY7C1372 | 100 | R-PQFP-G100 | Not Qualified | - | 3.6V | - | 3.135V | - | - | - | 18Mb 1M x 18 | - | - | 200MHz | 3ns | SRAM | Parallel | 1MX18 | - | 18 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | ROHS3 Compliant | Lead Free | ||
![]() CY7C1382D-200AXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2004 | - | e3/e4 | - | Obsolete | 3 (168 Hours) | 100 | 3A991.B.2.A | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 3.135V~3.6V | QUAD | - | 1 | 3.3V | 0.65mm | unknown | - | - | CY7C1382 | 100 | R-PQFP-G100 | Not Qualified | - | 3.6V | - | 3.135V | - | - | - | 18Mb 1M x 18 | - | - | 200MHz | 3ns | SRAM | Parallel | 1MX18 | - | 18 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | ROHS3 Compliant | Lead Free | ||
![]() CY7C1399BN-20ZXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | - | - | - | - | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.55mm | unknown | 20GHz | - | CY7C1399 | 28 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | - | 256Kb 32K x 8 | 1 | 45mA | - | - | SRAM | Parallel | 32KX8 | - | 8 | 20ns | 15b | 256 kb | - | - | - | 20 ns | - | Asynchronous | 8b | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1399B-12ZXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | - | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3/e4 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | MATTE TIN/NICKEL PALLADIUM GOLD | - | - | - | 8542.32.00.41 | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.55mm | unknown | 12GHz | - | CY7C1399 | 28 | R-PDSO-G28 | Not Qualified | - | 3.6V | - | 3V | - | - | - | 256Kb 32K x 8 | - | - | - | - | SRAM | Parallel | 32KX8 | - | 8 | 12ns | - | - | - | 262144 bit | - | 12 ns | - | - | - | - | 1.2mm | 11.8mm | 8mm | ROHS3 Compliant | Lead Free | ||
![]() CY7C199C-15VXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 28 | 28-SOJ | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | 15GHz | - | CY7C199 | - | - | - | - | - | - | - | Parallel | - | - | 256Kb 32K x 8 | - | - | - | 15ns | SRAM | Parallel | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYD36S36V18-167BBXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 256-LBGA | YES | 256 | - | Volatile | 0°C~70°C TA | Tray | 2006 | - | e1 | - | Obsolete | 5 (48 Hours) | 484 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.42V~1.58V 1.7V~1.9V | BOTTOM | 260 | 1 | 1.5V | 1mm | - | - | 40 | CYD36S36 | 484 | S-PBGA-B484 | Not Qualified | 1.8V | 1.58V | - | - | - | - | - | 36Mb 1M x 36 | 2 | - | 167MHz | 4ns | SRAM | Parallel | 1MX36 | - | 36 | - | 40b | 36 Mb | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYD36S36V18-133BBXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 256-LBGA | YES | 256 | - | Volatile | 0°C~70°C TA | Tray | 2006 | - | e1 | - | Obsolete | 5 (48 Hours) | 484 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.42V~1.58V 1.7V~1.9V | BOTTOM | 260 | 1 | 1.5V | 1mm | - | - | 40 | CYD36S36 | 484 | S-PBGA-B484 | Not Qualified | 1.8V | 1.58V | - | - | - | - | - | 36Mb 1M x 36 | 2 | - | 133MHz | 133 μs | SRAM | Parallel | 1MX36 | - | 36 | - | 40b | 36 Mb | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY62128BLL-70ZXET Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | - | 32-TSOP I | Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2005 | MoBL® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | CY62128 | - | - | - | - | - | - | - | Parallel | 5.5V | 4.5V | 1Mb 128K x 8 | - | - | - | 70ns | SRAM | Parallel | - | - | - | 70ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY62126DV30L-55BVXET Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 48-VFBGA | - | 48 | 48-VFBGA (6x8) | Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2006 | MoBL® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | - | CY62126 | - | - | - | - | - | - | - | Parallel | 3.6V | 2.2V | 1Mb 64K x 16 | - | - | - | 55ns | SRAM | Parallel | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY62126DV30L-55ZSXET Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | - | 44-TSOP II | Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2006 | MoBL® | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | - | CY62126 | - | - | - | - | - | - | - | Parallel | 3.6V | 2.2V | 1Mb 64K x 16 | - | - | - | 55ns | SRAM | Parallel | - | - | - | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY62157CV33LL-70BAXAT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 48-TFBGA | - | 48 | 48-FBGA (6x10) | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2006 | MoBL® | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | CY62157 | - | - | - | - | - | - | - | Parallel | 3.6V | 3V | 8Mb 512K x 16 | - | - | - | 70ns | SRAM | Parallel | - | - | - | 70ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1315BV18-200BZC Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1315 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | - | 18Mb 512K x 36 | 2 | 450mA | 200MHz | 450 ps | SRAM | Parallel | - | 3-STATE | 36 | - | 19b | 18 Mb | - | - | - | - | SEPARATE | Synchronous | 36b | 1.7V | 1.4mm | 15mm | - | Non-RoHS Compliant | - | ||
![]() CY7C1314BV18-167BZI Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | -40°C~85°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1314 | 165 | - | Not Qualified | - | 1.9V | 1.5/1.81.8V | 1.7V | - | - | - | 18Mb 512K x 36 | - | - | 167MHz | 500 ps | SRAM | Parallel | 512KX36 | 3-STATE | 36 | - | - | - | 0.24A | 18874368 bit | - | - | SEPARATE | - | - | 1.7V | 1.4mm | 15mm | 13mm | Non-RoHS Compliant | - | ||
![]() CY7C1318BV18-278BZC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1318 | 165 | - | Not Qualified | - | 1.9V | 1.5/1.81.8V | 1.7V | - | - | - | 18Mb 1M x 18 | - | - | 278MHz | 450 ps | SRAM | Parallel | 1MX18 | 3-STATE | 18 | - | - | - | 0.25A | 18874368 bit | - | - | COMMON | - | - | 1.7V | 1.4mm | 15mm | 13mm | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1339G-133AXET Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | - | 100 | 100-TQFP (14x20) | Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | - | 3.15V~3.6V | - | - | - | - | - | - | 133MHz | - | CY7C1339 | - | - | - | - | - | - | - | Parallel | 3.6V | 3.135V | 4Mb 128K x 32 | - | - | 133MHz | 4ns | SRAM | Parallel | - | - | - | - | - | - | - | - | 133MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1315BV18-167BZCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 165-LBGA | - | 165 | 165-FBGA (13x15) | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 1.7V~1.9V | - | - | - | - | - | - | 167MHz | - | CY7C1315 | - | - | - | - | - | - | - | Parallel | 1.9V | 1.7V | 18Mb 512K x 36 | - | - | 167MHz | 500 ps | SRAM | Parallel | - | - | - | - | - | - | - | - | 167MHz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CY7C1512JV18-267BZIT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 165-LBGA | - | 165 | 165-FBGA (15x17) | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 1.7V~1.9V | - | - | - | - | - | - | 267MHz | - | CY7C1512 | - | - | - | - | - | - | - | Parallel | 1.9V | 1.7V | 72Mb 4M x 18 | - | - | 267MHz | 450 ps | SRAM | Parallel | - | - | - | - | - | 72 Mb | - | - | 267MHz | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1512AV18-250BZIT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | - | no | Obsolete | 3 (168 Hours) | 165 | - | - | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1512 | - | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | - | 72Mb 4M x 18 | - | - | 250MHz | 450 ps | SRAM | Parallel | 4MX18 | 3-STATE | 18 | - | - | 72 Mb | - | - | - | - | SEPARATE | - | - | 1.7V | 1.4mm | 17mm | 15mm | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1563V18-400BZC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 165-LBGA | YES | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1563 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | - | 72Mb 4M x 18 | - | - | 400MHz | 450 ps | SRAM | Parallel | 4MX18 | 3-STATE | 18 | - | - | 72 Mb | 0.55A | - | - | - | SEPARATE | - | - | 1.7V | 1.4mm | 17mm | 15mm | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C131-15NXI Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 52-QFP | - | 52 | - | Volatile | -40°C~85°C TA | Tray | 1998 | - | e3 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) | - | - | INTERRUPT FLAG | - | 4.5V~5.5V | QUAD | - | 1 | 5V | 0.65mm | unknown | - | - | CY7C131 | 52 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 8Kb 1K x 8 | 2 | 190mA | - | - | SRAM | Parallel | 1KX8 | 3-STATE | 8 | 15ns | 20b | 8 kb | 0.015A | - | - | 15 ns | COMMON | Asynchronous | 8b | - | - | 10mm | - | ROHS3 Compliant | - |