- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Logic Function | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Time Format | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1020DV33-10ZSXIT Cypress Semiconductor Corp | 42 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 30 | CY7C1020 | - | - | - | 3.3V | 3.6V | - | 3V | - | 512Kb 32K x 16 | 1 | 60mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 15b | 512 kb | 0.003A | - | 100MHz | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FM25CL64B-DGTR Cypress Semiconductor Corp | 59 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | F-RAM™ | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 0.95mm | - | - | 30 | FM25CL64 | 8 | - | Not Qualified | 3V | 3.65V | - | 2.7V | SPI, Serial | 64Kb 8K x 8 | - | 3mA | SYNCHRONOUS | 20MHz | - | 20 ns | - | FRAM | SPI | 8b | - | - | 8 | - | - | 64 kb | 0.000006A | - | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C2564XV18-450BZXC Cypress Semiconductor Corp | 44 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C2564 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 72Mb 2M x 36 | 2 | - | - | 450MHz | - | 450 ps | - | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | 20b | 72 Mb | 1.445A | - | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL256SAGBHV200 Cypress Semiconductor Corp | 50 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | 24 | Non-Volatile | - | -40°C~105°C TA | Tray | 2013 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 256Mb 32M x 8 | - | - | - | 133MHz | 0.1mA | - | - | FLASH | SPI - Quad I/O | - | 64MX4 | - | 4 | - | 1b | 256 Mb | 0.0003A | - | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY14B116N-ZSP45XI Cypress Semiconductor Corp | 6 | - | Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | Non-Volatile | - | -40°C~85°C TA | Tray | 2014 | - | e3 | - | Active | 3 (168 Hours) | 54 | 3A991.B.2.B | MATTE TIN | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | - | - | - | - | 3V | 3.6V | - | 2.7V | - | 16Mb 1M x 16 | - | - | ASYNCHRONOUS | - | - | - | - | NVSRAM | Parallel | 16b | 1MX16 | - | 16 | 45ns | - | 16 Mb | - | - | - | - | 45 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.415mm | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1513KV18-300BZC Cypress Semiconductor Corp | 2484 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | 1mm | - | - | 20 | CY7C1513 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 72Mb 4M x 18 | 2 | 570mA | - | 300MHz | - | 450 ps | - | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | 20b | 72 Mb | - | - | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | Non-RoHS Compliant | - | ||
![]() S29AS016J70BFV040 Cypress Semiconductor Corp | 259 | - | - | - | - | - | Surface Mount | 48-VFBGA | YES | 48 | Non-Volatile | - | -40°C~105°C TA | Tray | - | AS-J | - | - | Obsolete | 3 (168 Hours) | 48 | - | - | - | 8542.32.00.51 | - | 1.65V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | - | NOT SPECIFIED | - | - | - | - | - | 1.95V | - | 1.65V | - | 16Mb 2M x 8 1M x 16 | - | - | ASYNCHRONOUS | - | - | - | - | FLASH | Parallel | - | 1MX16 | - | 16 | 70ns | - | - | - | 16777216 bit | - | - | 70 ns | - | - | - | - | 1.8V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | BOTTOM | - | 1mm | 8.15mm | 6.15mm | - | - | ROHS3 Compliant | - | ||
![]() S29VS064RABBHI000 Cypress Semiconductor Corp | 4740 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 44-VFBGA | YES | 44 | Non-Volatile | - | -40°C~85°C TA | Tray | - | VS-R | e3 | - | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | - | 8542.32.00.51 | - | 1.7V~1.95V | BOTTOM | 260 | - | 1.8V | 0.5mm | - | - | 40 | - | - | - | Not Qualified | - | - | 1.8V | - | - | 64Mb 4M x 16 | - | - | - | 108MHz | 0.076mA | 80ns | - | FLASH | Parallel | 16b | 4MX16 | - | 16 | 60ns | - | - | 0.00007A | 67108864 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | YES | YES | 4127 | 8K32K | - | - | YES | TOP | YES | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S29GL01GS11FHI010 Cypress Semiconductor Corp | 4140 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | - | -40°C~85°C TA | Tray | 2015 | GL-S | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 1Gb 64M x 16 | - | 60mA | - | - | - | 110ns | - | FLASH | Parallel | 16b | 128MX8 | - | 8 | 60ns | 26b | 1 Gb | 0.0001A | - | - | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | - | YES | YES | YES | 1K | 64K | - | 32B | YES | BOTTOM/TOP | YES | 1.4mm | 13mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY14B108L-ZS45XI Cypress Semiconductor Corp | 5 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Non-Volatile | - | -40°C~85°C TA | Tray | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 44 | 3A991.B.2.A | Matte Tin (Sn) | - | 8542.32.00.41 | 1W | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY14B108 | 44 | - | - | 3V | 3.6V | - | 2.7V | - | 8Mb 1M x 8 | - | 57mA | - | - | - | - | Clock | NVSRAM | Parallel | 16b | 1MX8 | - | 8 | 45ns | - | 8 Mb | 0.01A | - | - | - | 45 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS | - | - | - | - | 1.194mm | 18.415mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL01GS11DHI010 Cypress Semiconductor Corp | 50 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | - | -40°C~85°C TA | Tray | 2014 | GL-S | - | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | - | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 1Gb 64M x 16 | - | 60mA | - | - | - | 110ns | - | FLASH | Parallel | 16b | 128MX8 | - | 8 | 60ns | 26b | 1 Gb | 0.0001A | - | - | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | - | YES | YES | YES | 1K | 64K | - | 32B | YES | - | YES | 1.4mm | 9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CY7C1313KV18-250BZXC Cypress Semiconductor Corp | 78 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Last Time Buy | 3 (168 Hours) | 165 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | BURST ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C1313 | - | - | - | 1.8V | 1.9V | - | 1.7V | - | 18Mb 1M x 18 | 2 | 440mA | - | 250MHz | - | 450 ps | - | SRAM | Parallel | - | 1MX18 | 3-STATE | 18 | - | 18b | 18 Mb | - | - | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY14B101NA-ZS45XIT Cypress Semiconductor Corp | 5500 |
| Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | 8542.32.00.41 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY14B101 | 44 | - | - | 3V | 3.6V | - | 2.7V | - | 1Mb 64K x 16 | - | 52mA | - | - | - | - | Clock | NVSRAM | Parallel | 16b | 64KX16 | - | 16 | 45ns | - | 1 Mb | 0.005A | - | - | - | 45 ns | - | - | - | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS | - | - | - | - | 1.194mm | 18.415mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL064N90FFA023 Cypress Semiconductor Corp | 49 |
| - | 8 Weeks | - | - | Surface Mount | 64-LBGA | YES | 64 | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | GL-N | - | - | Active | 3 (168 Hours) | 64 | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | - | 64Mb 8M x 8 4M x 16 | - | - | ASYNCHRONOUS | - | - | - | - | FLASH | Parallel | - | 4MX16 | - | 16 | 90ns | - | - | - | - | - | AEC-Q100 | 90 ns | - | - | - | - | 3V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1.4mm | 13mm | 11mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C028V-15AXC Cypress Semiconductor Corp | 6 | - | - | 15 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | 0°C~70°C TA | Tray | 2004 | - | e3 | yes | Obsolete | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | AUTOMATIC POWER-DOWN | - | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | - | 15GHz | 30 | CY7C028 | 100 | - | - | 3.3V | 3.6V | - | 3V | - | 1Mb 64K x 16 | 2 | 185mA | - | - | - | - | - | SRAM | Parallel | - | 64KX16 | 3-STATE | 16 | 15ns | 16b | 1 Mb | 0.00005A | - | - | - | 15 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1041CV33-12ZXC Cypress Semiconductor Corp | 3 | - | Datasheet | - | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | 0°C~70°C TA | Tray | 1996 | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | unknown | 12GHz | 20 | CY7C1041 | 44 | R-PDSO-G44 | Not Qualified | - | 3.6V | 3.3V | 3V | - | 4Mb 256K x 16 | - | - | - | - | 0.085mA | - | - | SRAM | Parallel | - | 256KX16 | 3-STATE | 16 | 12ns | - | - | 0.01A | 4194304 bit | - | - | 12 ns | - | COMMON | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1612KV18-250BZXI Cypress Semiconductor Corp | 49 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 40 | CY7C1612 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 144Mb 8M x 18 | 2 | 800mA | - | 250MHz | - | 450 ps | - | SRAM | Parallel | - | 8MX18 | 3-STATE | 18 | - | 22b | 144 Mb | 0.37A | - | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL256LAGMFI000 Cypress Semiconductor Corp | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2016 | FL-L | - | - | Active | 3 (168 Hours) | 16 | - | - | IT ALSO HAVE MEMORY WIDTH X 1 | 8542.31.00.01 | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | - | FLASH | SPI - Quad I/O, QPI | - | 64MX4 | - | 4 | - | - | - | - | 268435456 bit | - | - | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() S29GL512P10TFIR20 Cypress Semiconductor Corp | 46 | - | - | - | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | Non-Volatile | - | -40°C~85°C TA | Tray | 2011 | GL-P | e3 | - | Obsolete | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | - | 1 | 3.3V | 0.5mm | - | - | - | - | - | - | - | - | 3.6V | 3.3V | 3V | - | 512Mb 32M x 16 | - | 110mA | - | - | - | - | - | FLASH | Parallel | 8b | 512MX1 | - | 1 | 100ns | - | 512 Mb | 0.000005A | - | - | - | 100 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 512 | 128K | - | 8/16words | YES | - | YES | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CYD18S18V18-167BBAXI Cypress Semiconductor Corp | 11 | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | Volatile | - | -40°C~85°C TA | Tray | 2011 | - | e1 | - | Obsolete | 5 (48 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED OR FLOW-THROUGH ARCHITECTURE, IT CAN ALSO OPERATES AT 1.8V | - | - | 1.42V~1.58V 1.7V~1.9V | BOTTOM | 260 | 1 | 1.5V | 1mm | - | - | 30 | CYD18S18 | 256 | - | - | 1.8V | 1.58V | - | - | - | 18Mb 1M x 18 | 2 | 750mA | - | 167MHz | - | 4ns | - | SRAM | Parallel | - | 1MX18 | 3-STATE | 18 | - | 20b | 18 Mb | 0.35A | - | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | 1.4V | - | - | - | - | - | - | - | - | - | - | - | 1.7mm | 17mm | - | No | - | ROHS3 Compliant | Lead Free |