- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Seated Height-Max | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Endurance | Write Cycle Time-Max (tWC) | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM29F160DB70EF Cypress Semiconductor | In Stock | - | - | - | - | YES | - | 48 | 70 ns | - | SPANSION INC | Spansion | AM29F160DB70EF | - | 3 | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | LEAD FREE, MO-142DD, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP1 | 40 | 5.69 | - | Yes | 5 V | - | - | - | e3 | Yes | - | - | - | EAR99 | NOR TYPE | Matte Tin (Sn) | - | - | MIN 1000K WRITE CYCLE; CAN ALSO BE CONFG AS 2M X 8; BOTTOM BOOT BLOCK | 8542.32.00.51 | Flash Memories | CMOS | DUAL | GULL WING | 260 | 1 | - | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | ASYNCHRONOUS | 0.05 mA | - | 1MX16 | - | 1.2 mm | 16 | - | - | 0.000005 A | 16777216 bit | - | - | PARALLEL | - | - | - | FLASH | 5 V | - | 70 ms | - | 8 | YES | YES | YES | 1,2,1,31 | 16K,8K,32K,64K | YES | BOTTOM | YES | - | 18.4 mm | 12 mm | - | - | - | ||
![]() CY7C1328G-250AXC Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM29LV040B-90ED Cypress Semiconductor | In Stock | - | - | - | - | YES | - | 32 | 90 ns | - | SPANSION INC | Spansion | AM29LV040B-90ED | - | 3 | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | LEAD FREE, MO-142BD, TSOP-32 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | 40 | 5.7 | - | Yes | 3 V | - | - | - | e3 | Yes | - | - | - | EAR99 | NOR TYPE | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | Flash Memories | CMOS | DUAL | GULL WING | 260 | 1 | - | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | - | 3.6 V | 3/3.3 V | COMMERCIAL | 2.7 V | - | - | - | - | - | - | ASYNCHRONOUS | 0.03 mA | - | 512KX8 | - | 1.2 mm | 8 | - | - | 0.000005 A | 4194304 bit | - | - | PARALLEL | - | - | - | FLASH | 3 V | 1000000 Write/Erase Cycles | - | - | - | YES | YES | YES | 8 | 64K | - | - | - | - | 18.4 mm | 8 mm | - | - | - | ||
![]() AM29LV081B120ED Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C1061AV33-12ZC Cypress Semiconductor | In Stock | - | - | - | - | YES | - | 54 | 12 ns | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | CY7C1061AV33-12ZC | - | 1 | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | TSOP2 | NOT SPECIFIED | 5.74 | - | No | 3.3 V | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | - | - | - | CMOS | DUAL | GULL WING | 235 | 1 | - | 0.8 mm | unknown | - | 54 | R-PDSO-G54 | COMMERCIAL | - | 3.6 V | - | COMMERCIAL | 3 V | - | - | - | - | - | - | ASYNCHRONOUS | - | - | 1MX16 | - | 1.2 mm | 16 | - | - | - | 16777216 bit | - | - | PARALLEL | - | - | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.415 mm | 10.16 mm | - | - | - | ||
![]() CG8097AA Cypress Semiconductor Corp | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S98KL0BGT00HC0040 Cypress Semiconductor Corp | 2405 | - | - | 21 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C0251E-15AXC Cypress Semiconductor | 5 | - | - | - | Surface Mount | YES | 100 | 100 | 15 ns | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | CY7C0251E-15AXC | RAM, SDR, SRAM | - | 8000 | 8000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | ROHS COMPLIANT, PLASTIC, MS-026, TQFP-100 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | - | 5.78 | Compliant | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | CMOS | QUAD | GULL WING | - | 1 | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | COMMERCIAL | 5 V | 5.5 V | - | COMMERCIAL | 4.5 V | Parallel | 5.5 V | 4.5 V | 16 kB | 2 | 285 mA | ASYNCHRONOUS | - | 15 ns | 8KX18 | - | 1.6 mm | 18 | 26 b | 144 kb | - | 147456 bit | - | - | PARALLEL | - | Asynchronous | 18 b | DUAL-PORT SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | No | - | Lead Free | ||
![]() 5962F1123501VXA Cypress Semiconductor | In Stock | - | Datasheet | 16 Weeks | - | YES | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | - | 2010 | - | - | - | - | 36 | - | - | - | 125°C | -55°C | - | - | - | - | DUAL | FLAT | - | 1 | 3.3V | - | - | - | - | - | Qualified | 3.3V | 3.6V | - | MILITARY | 3V | - | - | - | - | 1 | - | ASYNCHRONOUS | - | - | - | - | - | 8 | 19b | 4 Mb | - | - | - | MIL-PRF-38535 Class V | PARALLEL | - | - | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.99mm | 23.37mm | - | - | RoHS Compliant | - | ||
![]() CYD09S18V-133BBC Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C1472V25-200BZCT Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM29F080B-55EF Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C1470V25-167AC Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 21 b | 72 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() CYD04S72V18-200BBXI Cypress Semiconductor | In Stock | - | - | - | Surface Mount | - | 256 | - | - | - | - | - | - | - | - | 64000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | - | - | - | 1.8 V | - | - | - | - | - | 1.9 V | 1.7 V | 512 kB | 2 | - | - | - | 5 ns | - | - | - | - | 32 b | 4.5 Mb | - | - | 200 MHz | - | - | - | Synchronous | 72 b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CYD04S18V18-167BBXI Cypress Semiconductor | In Stock | - | - | - | - | - | 256 | - | - | - | - | - | - | SDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 167 MHz | - | - | - | 1.8 V | - | - | - | - | Parallel | 1.9 V | 1.7 V | 512 kB | 2 | - | - | - | 4 ns | - | - | - | - | 18 b | 4 Mb | - | - | 167 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CY7C1471V33-133BZI Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 21 b | 72 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYD04S18V18-167BBXC Cypress Semiconductor | In Stock | - | - | - | - | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 167 MHz | - | - | - | 1.8 V | - | - | - | - | - | 1.9 V | 1.7 V | 512 kB | 2 | - | - | - | 6 ns | - | - | - | - | 18 b | 4 Mb | - | - | 167 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CY7C1474V33-200BGCES Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 20 b | 72 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() CY7C1370C-200BZI Cypress Semiconductor | In Stock | - | - | - | Surface Mount | YES | 165 | 165 | 3 ns | 200 MHz | CYPRESS SEMICONDUCTOR CORP | Cypress Semiconductor | CY7C1370C-200BZI | - | 3 | 512000 | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TBGA | TBGA, BGA165,11X15,40 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | BGA | NOT SPECIFIED | 5.69 | Compliant | No | 3.3 V | - | - | - | e0 | - | - | - | - | 3A991.B.2.A | - | Tin/Lead (Sn/Pb) | 85 °C | -40 °C | PIPELINED ARCHITECTURE | 8542.32.00.41 | SRAMs | CMOS | BOTTOM | BALL | 220 | 1 | - | 1 mm | not_compliant | 200 MHz | 165 | R-PBGA-B165 | Not Qualified | 3.3 V | 3.63 V | 2.5/3.3,3.3 V | INDUSTRIAL | 3.135 V | - | 3.465 V | 3.135 V | - | 1 | 300 mA | SYNCHRONOUS | 0.3 mA | 3 ns | 512KX36 | 3-STATE | 1.2 mm | 36 | 19 b | 18 Mb | 0.06 A | 18874368 bit | - | - | PARALLEL | COMMON | Synchronous | 36 b | ZBT SRAM | - | - | - | 3.14 V | - | - | - | - | - | - | - | - | - | - | 15 mm | 13 mm | No | - | - | ||
![]() CYDD04S18V18-200BBXC Cypress Semiconductor | In Stock | - | - | - | Surface Mount | - | 256 | - | - | - | - | - | - | - | - | 256000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | - | - | - | 1.8 V | - | - | - | - | - | 1.9 V | 1.7 V | 512 kB | 2 | 590 mA | - | - | 500 ps | - | - | - | - | 34 b | 4.5 Mb | - | - | 200 MHz | - | - | - | Synchronous | 18 b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free |