- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYD18S72V-100BBI Cypress Semiconductor Corp | 10 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 484-BGA | - | 484 | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e0 | no | Obsolete | 3 (168 Hours) | 484 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE OR FLOW-THROUGH | - | 3.135V~3.465V | BOTTOM | 220 | 1 | 3.3V | 1mm | - | - | CYD18S72 | 484 | - | - | 3.3V | 3.465V | - | 3.135V | - | 18Mb 256K x 72 | 2 | 450mA | - | 100MHz | - | 5 ns | SRAM | Parallel | - | - | 3-STATE | 72 | - | 36b | 18 Mb | 0.075A | - | - | - | - | COMMON | Synchronous | 72b | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | 1.9mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1325G-100AXC Cypress Semiconductor Corp | 16 |
| - | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | 0°C~70°C TA | Tray | 2002 | - | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | FLOW-THROUGH ARCHITECTURE | - | 3.15V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | unknown | 20 | CY7C1325 | 100 | - | Not Qualified | 3.3V | 3.6V | - | 3.135V | - | 4.5Mb 256K x 18 | 2 | 205mA | - | 100MHz | - | 8ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 18b | 4 Mb | 0.04A | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C09449PV-AC Cypress Semiconductor Corp | 5 | - | Datasheet | - | - | Surface Mount | Surface Mount | 160-LQFP | - | 160 | Volatile | - | 0°C~70°C TA | Tray | 2000 | - | e0 | - | Obsolete | 3 (168 Hours) | 160 | EAR99 | TIN LEAD | - | - | 3V~3.6V | QUAD | 225 | 1 | 3.3V | 0.5mm | unknown | 30 | CY7C09449 | 160 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | 128Kb 4K x 32 | 2 | 200mA | - | 50MHz | - | 10 ns | SRAM | Parallel | - | - | - | 32 | - | 12b | 128 kb | - | - | - | - | - | - | Synchronous | 32b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY62147G30-45ZSXI Cypress Semiconductor Corp | 110 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tray | 2012 | MoBL® | - | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.A | - | - | 8542.32.00.41 | 2.2V~3.6V | DUAL | - | 1 | 3V | 0.8mm | - | - | - | - | R-PDSO-G44 | Not Qualified | - | 3.6V | 2.5/3.3V | 2.2V | - | 4Mb 256K x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | 3-STATE | 16 | 45ns | - | - | 0.000013A | 4194304 bit | - | - | 45 ns | COMMON | - | - | - | - | - | - | - | 1V | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL256S90TFA010 Cypress Semiconductor Corp | 5094 |
| - | 13 Weeks | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tray | 2017 | GL-S | - | - | Active | 3 (168 Hours) | 56 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | - | - | R-PDSO-G56 | - | - | 3.6V | - | 2.7V | - | 256Mb 16M x 16 | - | - | ASYNCHRONOUS | - | - | 90ns | FLASH | Parallel | - | 32MX8 | - | 8 | 60ns | - | - | - | 268435456 bit | - | AEC-Q100 | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() S29PL064J70BAI120 Cypress Semiconductor Corp | 101 |
| Datasheet | - | - | - | Surface Mount | 48-VFBGA | YES | 48 | Non-Volatile | - | -40°C~85°C TA | Tray | 2013 | PL-J | e0 | - | Obsolete | 3 (168 Hours) | 48 | - | Tin/Lead (Sn/Pb) | TOP AND BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 240 | 1 | 3V | 0.8mm | - | 30 | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | 64Mb 4M x 16 | - | - | ASYNCHRONOUS | - | 0.07mA | - | FLASH | Parallel | - | 4MX16 | - | 16 | 70ns | - | - | 0.000005A | 67108864 bit | - | - | 70 ns | - | - | - | 3V | - | - | - | - | - | - | YES | YES | YES | 16126 | 4K32K | 8words | YES | BOTTOM/TOP | YES | 1mm | 8.15mm | 6.15mm | - | - | Non-RoHS Compliant | - | ||
![]() CY7C199D-10VXIT Cypress Semiconductor Corp | 10 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 28 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | yes | Active | 3 (168 Hours) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 30 | CY7C199 | 28 | - | - | 5V | - | 5V | - | - | 256Kb 32K x 8 | 1 | 80mA | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 10ns | 15b | 256 kb | 0.003A | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | 3.556mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1265KV18-450BZXC Cypress Semiconductor Corp | 1 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | 30 | CY7C1265 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 36Mb 1M x 36 | 2 | 1.02A | - | 450MHz | - | 450 ps | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | 18b | 36 Mb | 0.33A | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1079DV33-12BAXI Cypress Semiconductor Corp | 39 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | Volatile | - | -40°C~85°C TA | Tray | 1996 | - | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 0.75mm | - | - | CY7C1079 | - | - | - | 3.3V | 3.6V | - | 3V | - | 32Mb 4M x 8 | 1 | 250mA | - | - | - | - | SRAM | Parallel | - | 4MX8 | 3-STATE | 8 | 12ns | 22b | 32 Mb | 0.05A | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 9.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62147EV30LL-45ZSXAT Cypress Semiconductor Corp | 14424 |
| Datasheet | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MoBL® | e4 | yes | Discontinued | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | 20 | CY62147 | - | - | - | 3V | 3.6V | - | 2.2V | - | 4Mb 256K x 16 | 1 | 20mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 18b | 4 Mb | 0.000007A | - | - | - | 45 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C136E-55NXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 52-BQFP | - | 52 | Volatile | - | 0°C~70°C TA | Tray | 2011 | - | e3 | yes | Obsolete | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | 0.65mm | - | 20 | - | 52 | - | - | 5V | - | 5V | - | - | 16Kb 2K x 8 | 2 | 160mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 55ns | 22b | 16 kb | 0.015A | - | - | - | 55 ns | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29AS016J70BHI040 Cypress Semiconductor Corp | 29 | - | - | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tray | - | AS-J | - | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.32.00.51 | 1.65V~1.95V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | - | - | - | 1.8V | 1.95V | - | 1.65V | - | 16Mb 2M x 8 1M x 16 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | - | 1MX16 | - | 16 | 70ns | 20b | 16 Mb | - | - | - | - | 70 ns | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | BOTTOM | - | 1mm | 8.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1021D-10VXI Cypress Semiconductor Corp | 744 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | - | 44 | Volatile | - | -40°C~85°C TA | Tube | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 30 | CY7C1021 | 44 | - | - | 5V | - | 5V | - | - | 1Mb 64K x 16 | 1 | 80mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 16b | 1 Mb | 0.003A | - | 100MHz | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | 3.7592mm | 28.575mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY14V101NA-BA45XI Cypress Semiconductor Corp | 330 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tray | 2009 | - | e1 | - | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | - | 30 | CY14V101 | 48 | - | - | 3.3V | 3.6V | - | 3V | - | 1Mb 64K x 16 | - | 52mA | - | - | - | - | NVSRAM | Parallel | 16b | 64KX16 | - | 16 | 45ns | - | 1 Mb | 0.008A | - | - | - | 45 ns | - | - | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1550KV18-400BZXI Cypress Semiconductor Corp | 2354 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | 30 | CY7C1550 | 165 | - | - | 1.8V | - | - | - | - | 72Mb 2M x 36 | 1 | 750mA | - | 400MHz | - | 450 ps | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | 20b | 72 Mb | 0.32A | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1312KV18-250BZCT Cypress Semiconductor Corp | 23 | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2003 | - | e0 | no | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | 1mm | - | 20 | CY7C1312 | - | - | - | 1.8V | 1.9V | - | 1.7V | - | 18Mb 1M x 18 | 2 | 560mA | - | 250MHz | - | 450 ps | SRAM | Parallel | - | 1MX18 | 3-STATE | 18 | - | 19b | 18 Mb | - | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | Non-RoHS Compliant | - | ||
![]() CY7C1312BV18-200BZXC Cypress Semiconductor Corp | 2293 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | unknown | 20 | CY7C1312 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 18Mb 1M x 18 | 2 | 675mA | - | 200MHz | - | 450 ps | SRAM | Parallel | - | 1MX18 | 3-STATE | 18 | - | 19b | 18 Mb | - | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL512SAGMFV013 Cypress Semiconductor Corp | 2900 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | FL-S | e3 | - | Active | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | Parallel, SPI, Serial | 512Mb 64M x 8 | - | 75mA | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | - | 64MX8 | - | 8 | - | 32b | 512 Mb | 0.0003A | - | - | - | - | - | Asynchronous | - | 3V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() S29GL032N90BFI033 Cypress Semiconductor Corp | 1794 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | GL-N | e1 | - | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 0.8mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 32Mb 4M x 8 2M x 16 | - | 50mA | - | - | - | - | FLASH | Parallel | - | 2MX16 | - | 16 | 90ns | - | 32 Mb | 0.000005A | - | - | - | 90 ns | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 863 | 8K64K | 8/16words | YES | TOP | YES | 1mm | 8.15mm | 6.15mm | No | - | ROHS3 Compliant | - | ||
![]() S29GL01GP11TFIR10 Cypress Semiconductor Corp | 4918 | - | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | Non-Volatile | - | -40°C~85°C TA | Tray | 2010 | GL-P | e3 | - | Obsolete | 3 (168 Hours) | 56 | 3A991.B.1.A | Matte Tin (Sn) | - | 8542.32.00.51 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 3.3V | 3V | - | 1Gb 128M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | 1GX1 | - | 1 | 110ns | - | 8 b | 0.000005A | - | - | - | 110 ns | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 1K | 128K | 8/16words | YES | - | YES | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |