- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C2663KV18-450BZXC Cypress Semiconductor Corp | 2763 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2001 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 40 | CY7C2663 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 144Mb 8M x 18 | 2 | 940mA | - | 450MHz | - | 450 ps | SRAM | Parallel | - | 8MX18 | 3-STATE | 18 | - | 21b | 144 Mb | 0.46A | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY14B101L-SP45XC Cypress Semiconductor Corp | 250 |
| Datasheet | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | Non-Volatile | - | 0°C~70°C TA | Tube | 2009 | - | e4 | - | Obsolete | 3 (168 Hours) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.635mm | unknown | - | 20 | CY14B101 | 48 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | - | 1Mb 128K x 8 | - | 50mA | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 8b | 128KX8 | - | 8 | 45ns | - | 1 Mb | 0.003A | - | - | 45 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.794mm | 15.875mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C0852V-133BBC Cypress Semiconductor Corp | 3 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 172-LFBGA | - | 172 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e0 | no | Obsolete | 3 (168 Hours) | 172 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 3.135V~3.465V | BOTTOM | 220 | 1 | 3.3V | 1mm | - | - | - | CY7C0852 | 172 | - | - | 3.3V | 3.465V | - | 3.135V | - | 4.5Mb 128K x 36 | 2 | 300mA | - | 133MHz | - | 4.4 ns | SRAM | Parallel | - | - | 3-STATE | 36 | - | 34b | 4 Mb | 0.075A | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() S34ML02G200BHI000 Cypress Semiconductor Corp | 10 | - | Datasheet | 18 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 63-VFBGA | - | 63 | Non-Volatile | - | -40°C~85°C TA | Tray | 2015 | ML-2 | - | - | Discontinued | 3 (168 Hours) | 63 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | - | NOT SPECIFIED | - | - | - | Not Qualified | 3V | 3.6V | - | 2.7V | - | 2Gb 256M x 8 | - | 30mA | - | - | - | - | FLASH | Parallel | - | 256MX8 | - | 8 | 25ns | 29b | 2 Gb | 0.00005A | - | - | 25 ns | - | - | Asynchronous | 8b | 3V | - | - | - | - | - | - | - | NO | NO | YES | - | 2K | 128K | 2kB | YES | - | - | - | - | 1mm | 11mm | - | - | - | ROHS3 Compliant | - | ||
![]() S29GL128P11FFIV20 Cypress Semiconductor Corp | 8 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | - | -40°C~85°C TA | Tray | 2011 | GL-P | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 1.65V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | 40 | - | - | - | - | - | 3.6V | 1.8/3.33/3.3V | 2.7V | - | 128Mb 16M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | 128MX1 | - | 1 | 110ns | - | 128 Mb | 0.000005A | - | - | 110 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | - | 128 | 128K | 8/16words | YES | - | - | YES | - | 1.4mm | 13mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C185-25PC Cypress Semiconductor Corp | 26 | - | Datasheet | - | - | - | Through Hole | 28-DIP (0.300, 7.62mm) | NO | - | Volatile | - | 0°C~70°C TA | Tube | 2001 | - | e0 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn/Pb) | AUTOMATIC POWER-DOWN | 8542.32.00.41 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | 25GHz | NOT SPECIFIED | CY7C185 | 28 | R-PDIP-T28 | Not Qualified | - | 5.5V | 5V | 4.5V | - | 64Kb 8K x 8 | 1 | - | - | - | - | - | SRAM | Parallel | - | 8KX8 | 3-STATE | 8 | 25ns | - | - | 0.015A | 65536 bit | - | 25 ns | - | COMMON | - | - | - | - | - | - | - | - | 4.5V | - | - | - | - | YES | - | - | - | - | - | - | - | - | 4.82mm | 34.67mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() S25FL032P0XNFI011 Cypress Semiconductor Corp | 22 | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 8-UDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2012 | FL-P | - | - | Obsolete | 3 (168 Hours) | 8 | 3A991.B.1.A | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 32Mb 4M x 8 | - | 38mA | - | 104MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | 4KX16 | - | 16 | 5μs, 3ms | 1b | 32 Mb | 0.00001A | - | - | - | - | - | Synchronous | 8b | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CY62256LL-70PC Cypress Semiconductor Corp | 2 | - | Datasheet | - | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | Volatile | - | 0°C~70°C TA | Tube | 2005 | MoBL® | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | 70GHz | NOT SPECIFIED | CY62256 | 28 | - | Not Qualified | 5V | - | 5V | - | - | 256Kb 32K x 8 | 1 | 50mA | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | - | 70ns | 15b | 256 kb | 0.000005A | - | - | 70 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | YES | - | - | - | - | - | - | - | 4.95mm | - | 37.59mm | 13.97mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FM25L04B-GA Cypress Semiconductor Corp | 283 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Tube | 2012 | Automotive, AEC-Q100, F-RAM™ | e4 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | FM25L04 | 8 | - | - | 3.3V | 3.6V | - | 3V | SPI, Serial | 4Kb 512 x 8 | - | 2mA | - | 10MHz | - | 35 ns | FRAM | SPI | 8b | - | - | - | - | - | 4 kb | 0.00002A | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.478mm | - | 4.98mm | 3.987mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1413KV18-250BZXC Cypress Semiconductor Corp | 72 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C1413 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 36Mb 2M x 18 | 2 | 470mA | - | 250MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 18 | - | 19b | 36 Mb | - | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FS128SAGNFI103 Cypress Semiconductor Corp | 2000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | FS-S | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | 1.7V~2V | DUAL | - | 1 | 1.8V | 1.27mm | - | - | - | - | - | - | - | 1.8V | 2V | - | 1.7V | SPI, Serial | 128Mb 16M x 8 | - | - | - | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 32MX4 | - | 4 | - | - | 128 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() CY7C1021DV33-10VXI Cypress Semiconductor Corp | 20 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | - | 44 | Volatile | - | -40°C~85°C TA | Tube | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | - | - | - | 30 | CY7C1021 | 44 | - | - | 3.3V | 3.63V | - | 3V | - | 1Mb 64K x 16 | 1 | 60mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 16b | 1 Mb | 0.003A | - | 100MHz | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.7592mm | 28.575mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29GL256P90FFCR20 Cypress Semiconductor Corp | 29 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | - | 0°C~85°C TA | Tray | 2003 | GL-P | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 1mm | - | - | 40 | - | - | - | - | 3.3V | 3.6V | - | 3V | - | 256Mb 32M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | 256MX1 | - | 1 | 90ns | - | 256 Mb | 0.000005A | - | - | 90 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | - | 256 | 128K | 8/16words | YES | - | - | YES | - | 1.4mm | 13mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL512SAGBHID10 Cypress Semiconductor Corp | 14 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 24-TBGA | - | 24 | Non-Volatile | - | -40°C~85°C TA | Tray | 2015 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | Parallel, SPI, Serial | 512Mb 64M x 8 | - | 75mA | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | 64MX8 | - | 8 | - | 32b | 512 Mb | 0.0001A | - | - | - | - | - | Asynchronous | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | - | - | 512B | - | - | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1460SV25-167BZXC Cypress Semiconductor Corp | 2900 |
| - | - | - | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | - | 0°C~70°C TA | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | 165 | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 2.375V~2.625V | BOTTOM | - | 1 | 2.5V | 1mm | - | - | - | CY7C1460 | - | - | - | - | 2.625V | - | 2.375V | - | 36Mb 1M x 36 | - | - | - | 167MHz | - | 3.4ns | SRAM | Parallel | - | 1MX36 | - | 36 | - | - | - | - | 37748736 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | 15mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C144-55AXC Cypress Semiconductor Corp | 23 |
| Datasheet | - | - | Surface Mount | Surface Mount | 64-LQFP | - | 64 | Volatile | - | 0°C~70°C TA | Tray | 1996 | - | e4 | - | Obsolete | 3 (168 Hours) | 64 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | AUTOMATIC POWER-DOWN | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | 0.8mm | unknown | 55GHz | 20 | CY7C144 | 64 | - | Not Qualified | 5V | - | 5V | - | - | 64Kb 8K x 8 | 2 | 160mA | - | - | - | - | SRAM | Parallel | - | 8KX8 | 3-STATE | 8 | 55ns | 26b | 64 kb | 0.015A | - | - | 55 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 14mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C025-25AXC Cypress Semiconductor Corp | 8500 |
| Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | 0°C~70°C TA | Tray | 2004 | - | e3 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | 0.5mm | - | 25GHz | 20 | CY7C025 | 100 | - | - | 5V | - | 5V | - | - | 128Kb 8K x 16 | 2 | 250mA | - | - | - | - | SRAM | Parallel | - | 8KX16 | 3-STATE | 16 | 25ns | 26b | 128 kb | 0.015A | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL256SAGBHIA00 Cypress Semiconductor Corp | In Stock |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 24-TBGA | - | 24 | Non-Volatile | - | -40°C~85°C TA | Tray | 2015 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI | 256Mb 32M x 8 | - | - | - | 133MHz | 0.1mA | 8 ns | FLASH | SPI - Quad I/O | - | 64MX4 | - | 4 | - | 1b | 256 Mb | 0.0001A | - | - | - | SERIAL | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | BOTTOM | 85°C | - | 1.2mm | - | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1019D-10ZSXIT Cypress Semiconductor Corp | 142 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | - | 32 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | - | - | 5V | - | - | - | - | CY7C1019 | - | - | - | 5V | - | 5V | - | - | 1Mb 128K x 8 | 1 | 80mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 10ns | 17b | 1 Mb | 0.003A | - | 100MHz | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL132K0XMFI013 Cypress Semiconductor Corp | 50 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | 2013 | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | - | ALSO CONFIGURABLE AS 32M X 1 | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | - | Not Qualified | 3V | 3.6V | - | 2.7V | SPI, Serial | 32Mb 4M x 8 | - | - | SYNCHRONOUS | 108MHz | 0.025mA | 7 ns | FLASH | SPI - Quad I/O | - | - | - | 4 | 3ms | 24b | 32 Mb | 0.000005A | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | 256B | - | - | - | - | - | 2.159mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |