- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Logic Function | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Time Format | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY62126EV30LL-45BVXIT Cypress Semiconductor Corp | 1685 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 1998 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | 45GHz | 30 | CY62126 | - | - | Not Qualified | 3V | 3.6V | - | 2.2V | - | 1Mb 64K x 16 | 1 | 16mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 16b | 1 Mb | 0.000003A | - | 45 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL064N90TFI023 Cypress Semiconductor Corp | 6800 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2015 | GL-N | e3 | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | MATTE TIN | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 64Mb 8M x 8 4M x 16 | - | 50mA | - | - | - | - | - | FLASH | Parallel | - | 4MX16 | - | 16 | 90ns | - | 64 Mb | 0.000005A | - | 90 ns | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 64K | - | 8/16words | YES | BOTTOM/TOP | YES | 1.2mm | 18.4mm | 14mm | No | ROHS3 Compliant | - | ||
![]() CY7C25682KV18-550BZXI Cypress Semiconductor Corp | 2581 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | - | 30 | CY7C25682 | 165 | - | - | 1.8V | - | - | - | - | 72Mb 4M x 18 | 1 | 760mA | - | 550MHz | - | 450 ps | - | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | 21b | 72 Mb | 0.38A | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CY62137FV30LL-45BVXIT Cypress Semiconductor Corp | 736 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | - | 30 | CY62137 | - | - | - | 3V | 3.6V | - | 2.2V | - | 2Mb 128K x 16 | 1 | 18mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 17b | 2 Mb | 0.000004A | - | 45 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() FM25V20-PG Cypress Semiconductor Corp | 10 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | -40°C~85°C TA | Tube | 2012 | F-RAM™ | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 2.54mm | - | - | NOT SPECIFIED | FM25V20 | 8 | - | Not Qualified | 3.3V | 3.6V | - | 2V | SPI, Serial | 2Mb 256K x 8 | - | 3mA | SYNCHRONOUS | 40MHz | - | 18 ns | - | FRAM | SPI | - | - | - | 8 | - | - | 2 Mb | 0.00025A | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | - | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL512S11FHIV10 Cypress Semiconductor Corp | 3 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 64-LBGA | YES | 64 | Non-Volatile | -40°C~85°C TA | Tray | 2016 | GL-S | e1 | - | Active | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | 1.65V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | 40 | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | 512Mb 32M x 16 | - | - | ASYNCHRONOUS | - | 0.08mA | 110ns | - | FLASH | Parallel | - | 32MX16 | - | 16 | 60ns | 25b | 512 Mb | 0.0001A | - | - | - | - | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 512 | 64K | - | 32B | YES | - | YES | 1.4mm | 13mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1318KV18-250BZC Cypress Semiconductor Corp | 17 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | no | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | - | - | - | 20 | CY7C1318 | 165 | - | - | 1.8V | - | - | - | - | 18Mb 1M x 18 | 1 | 380mA | - | 250MHz | - | 450 ps | - | SRAM | Parallel | - | - | 3-STATE | 18 | - | 20b | 18 Mb | 0.25A | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() S25FL128P0XMFI003 Cypress Semiconductor Corp | 7500 | - | - | 99 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2015 | FL-P | e3 | - | Obsolete | 3 (168 Hours) | 16 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | 22mA | - | 104MHz | - | 8 ns | - | FLASH | SPI - Quad I/O | 8b | - | - | 8 | 3ms | 1b | 128 Mb | 0.00002A | - | - | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 256B | - | - | - | 2.65mm | 10.3mm | - | No | ROHS3 Compliant | - | ||
![]() S29GL256S10DHB020 Cypress Semiconductor Corp | 259 |
| - | 13 Weeks | - | - | Surface Mount | 64-LBGA | YES | 64 | Non-Volatile | -40°C~105°C TA | Tray | 2015 | Automotive, AEC-Q100, GL-S | - | - | Active | 3 (168 Hours) | 64 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | - | 256Mb 16M x 16 | - | - | ASYNCHRONOUS | - | - | 100ns | - | FLASH | Parallel | - | 32MX8 | - | 8 | 60ns | - | - | - | 268435456 bit | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 9mm | 9mm | - | ROHS3 Compliant | - | ||
![]() FM24V02-GTR Cypress Semiconductor Corp | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2008 | F-RAM™ | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 2V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 20 | FM24V02 | 8 | - | - | - | 3.6V | 2.5/3.3V | 2V | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | 1mA | - | 3.4MHz | - | 130ns | - | FRAM | I2C | 8b | - | - | 8 | - | - | 256 kb | 0.00015A | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C1415AV18-200BZC Cypress Semiconductor Corp | 915 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1415 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 36Mb 1M x 36 | 2 | 700mA | - | 200MHz | - | 450 ps | - | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | 18b | 36 Mb | 0.3A | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() S29GL256N10TFI010 Cypress Semiconductor Corp | 175 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tray | 2016 | GL-N | e3 | - | Active | 3 (168 Hours) | 56 | - | Matte Tin (Sn) | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | compliant | - | - | - | - | R-PDSO-G56 | - | - | 3.6V | - | 2.7V | - | 256Mb 32M x 8 16M x 16 | - | - | ASYNCHRONOUS | - | - | - | - | FLASH | Parallel | - | 16MX16 | - | 16 | 100ns | - | - | - | 268435456 bit | 100 ns | - | - | - | 3V | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 14mm | - | RoHS Compliant | - | ||
![]() CY7C25702KV18-500BZXC Cypress Semiconductor Corp | 29 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | - | - | 30 | CY7C25702 | 165 | - | - | 1.8V | - | - | - | - | 72Mb 2M x 36 | 1 | 890mA | - | 500MHz | - | 450 ps | - | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | 20b | 72 Mb | 0.36A | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY62128DV30LL-70ZI Cypress Semiconductor Corp | 1973 |
| Datasheet | - | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | - | Volatile | -40°C~85°C TA | Tray | 2006 | MoBL® | e0 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | 2.2V~3.6V | DUAL | 240 | 1 | 3V | 0.5mm | not_compliant | 70GHz | 30 | CY62128 | 32 | R-PDSO-G32 | Not Qualified | - | 3.6V | 2.5/3.3V | 2.2V | - | 1Mb 128K x 8 | - | - | - | - | 0.01mA | - | - | SRAM | Parallel | - | 128KX8 | 3-STATE | 8 | 70ns | - | - | 0.000003A | 1048576 bit | 70 ns | COMMON | - | - | - | - | - | - | - | 1.5V | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C057V-15BBI Cypress Semiconductor Corp | 18 | - | - | - | - | Surface Mount | Surface Mount | 172-LFBGA | - | 172 | Volatile | -40°C~85°C TA | Tray | 1997 | - | e0 | no | Obsolete | 3 (168 Hours) | 172 | - | Tin/Lead (Sn/Pb) | AUTOMATIC POWER-DOWN | - | 3V~3.6V | BOTTOM | 240 | 1 | 3.3V | 1mm | - | - | 30 | CY7C057 | 172 | - | - | 3.3V | 3.465V | - | 3.135V | - | 1.152Mb 32K x 36 | 2 | 385mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 36 | 15ns | 30b | 1.1 Mb | 0.00005A | - | 15 ns | COMMON | Asynchronous | 36b | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1470V33-167BZI Cypress Semiconductor Corp | 2688 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | -40°C~85°C TA | Tray | 2004 | NoBL™ | e0 | no | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | BOTTOM | 220 | 1 | 3.3V | 1mm | - | - | - | CY7C1470 | 165 | - | - | 3.3V | 3.6V | - | 3.135V | - | 72Mb 2M x 36 | 4 | 450mA | - | 167MHz | - | 3.4ns | - | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | 21b | 72 Mb | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S29GL01GS11DHSS20 Cypress Semiconductor Corp | 9655 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 64-LBGA | - | - | Non-Volatile | 0°C~85°C TA | Tray | 2016 | GL-S | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gb 64M x 16 | - | - | - | - | - | 110ns | - | FLASH | Parallel | - | - | - | - | 60ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL256P11FFIS20 Cypress Semiconductor Corp | In Stock | - | - | 6 Weeks | - | - | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | -40°C~85°C TA | Tray | 2017 | GL-P | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mb 32M x 8 | - | - | - | - | - | - | - | FLASH | Parallel | - | - | - | - | 110ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY14B108L-ZS45XIT Cypress Semiconductor Corp | 1520 | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.A | Matte Tin (Sn) | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY14B108 | 44 | - | - | 3V | 3.6V | - | 2.7V | - | 8Mb 1M x 8 | - | 57mA | - | - | - | - | Clock | NVSRAM | Parallel | 8b | 1MX8 | - | 8 | 45ns | - | 8 Mb | 0.01A | - | 45 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS | - | - | - | - | 1.194mm | 18.415mm | - | No | ROHS3 Compliant | - | ||
![]() CYD18S72V-133BBI Cypress Semiconductor Corp | 7 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 484-BGA | - | 484 | Volatile | -40°C~85°C TA | Tray | 2003 | - | e0 | no | Obsolete | 3 (168 Hours) | 484 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE OR FLOW-THROUGH | - | 3.135V~3.465V | BOTTOM | 220 | 1 | 3.3V | 1mm | - | - | - | CYD18S72 | 484 | - | - | 3.3V | 3.465V | - | 3.135V | - | 18Mb 256K x 72 | 2 | 580mA | - | 133MHz | - | 5ns | - | SRAM | Parallel | - | - | 3-STATE | 72 | - | 36b | 18 Mb | 0.075A | - | - | COMMON | Synchronous | 72b | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | - | 1.9mm | - | - | No | Non-RoHS Compliant | Contains Lead |