- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S29GL128P10TFI010 Cypress Semiconductor Corp | 8190 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2003 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | SMD/SMT | 3A991.B.1.A | Matte Tin (Sn) | - | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | 128Mb 16M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | 128MX1 | - | 1 | 100ns | - | 128 Mb | 0.000005A | - | - | 100 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | - | YES | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FL128SAGNFI000 Cypress Semiconductor Corp | 2 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2013 | FL-S | e3 | - | Active | 3 (168 Hours) | 8 | - | 3A991.B.1.A | - | IT ALSO CONFIGURED AS 256M X 1 | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 30 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | SPI | 128Mb 16M x 8 | - | 75mA | - | - | 133MHz | 8 ns | FLASH | SPI - Quad I/O | 8b | 32MX4 | - | 4 | - | 1b | 128 Mb | 0.0001A | - | - | - | SERIAL | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | 85°C | - | 800μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY14B104NA-ZS45XI Cypress Semiconductor Corp | 110 |
| Datasheet | 6 Weeks | Gold, Tin | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 1996 | - | e4 | - | Active | 3 (168 Hours) | 44 | - | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | 1W | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | 30 | CY14B104 | 44 | - | - | 3V | 3.6V | - | 2.7V | - | - | 4Mb 256K x 16 | - | 52mA | - | - | - | - | NVSRAM | Parallel | 16b | 256KX16 | - | 16 | 45ns | - | 4 Mb | 0.005A | - | - | 45 ns | - | - | - | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FM25L16B-DGTR Cypress Semiconductor Corp | 2485 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | F-RAM™ | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 0.95mm | - | 30 | FM25L16 | 8 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | - | - | 16Kb 2K x 8 | - | 3mA | SYNCHRONOUS | - | 20MHz | 20 ns | FRAM | SPI | 8b | - | - | 8 | - | - | 16 kb | 0.000006A | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | 800μm | - | 4.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CY62157ELL-55ZSXE Cypress Semiconductor Corp | 540 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | Automotive grade | -40°C~125°C TA | Tray | 2011 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 44 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | 1MHz | 30 | CY62157 | 44 | - | Not Qualified | 5V | - | 5V | - | - | - | 8Mb 512K x 16 | 1 | 35mA | - | 35mA | - | - | SRAM | Parallel | - | - | 3-STATE | - | 55ns | 19b | 8 Mb | 0.00003A | - | - | 55 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 1.044mm | - | 18.52mm | 10.262mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() S29JL032J70TFI320 Cypress Semiconductor Corp | 3 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2011 | JL-J | e3 | - | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | Parallel, Serial | 32Mb 4M x 8 2M x 16 | - | 16mA | - | - | - | - | FLASH | Parallel | 8b | 2MX16 | - | - | 70ns | - | 32 Mb | 0.000005A | - | - | 70 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | - | YES | YES | - | 863 | 8K64K | - | YES | BOTTOM | - | - | 1.05mm | - | 18.5mm | 12.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1370D-167AXC Cypress Semiconductor Corp | 84 | - | - | 3 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | - | 0°C~70°C TA | Tray | 2006 | NoBL™ | e3 | yes | Obsolete | 3 (168 Hours) | 100 | - | 3A991.B.2.A | Matte Tin (Sn) | PIPELINED ARCHITECTURE | - | - | 3.135V~3.6V | QUAD | 250 | 1 | 3.3V | 0.65mm | - | 40 | CY7C1370 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | - | 18Mb 512K x 36 | 4 | 275mA | - | - | 167MHz | 3.4ns | SRAM | Parallel | - | 512KX36 | 3-STATE | - | - | 19b | 18 Mb | 0.07A | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CY62167EV30LL-45BVXIT Cypress Semiconductor Corp | 1 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | 30 | CY62167 | - | - | - | 3V | 3.6V | - | 2.2V | - | - | 16Mb 2M x 8 1M x 16 | 1 | 30mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 20b | 16 Mb | - | - | - | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL064LABNFI040 Cypress Semiconductor Corp | 4800 | - | Datasheet | - | - | - | Surface Mount | 8-UDFN Exposed Pad | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | - | FL-L | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) | - | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | NOT SPECIFIED | - | - | S-PDSO-N8 | - | - | 3.6V | - | 2.7V | - | SPI | 64Mb 8M x 8 | - | - | SYNCHRONOUS | - | 108MHz | - | FLASH | SPI - Quad I/O, QPI | - | 64MX1 | - | 1 | - | - | - | - | 67108864 bit | - | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | 600μm | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() CY62147EV30LL-45ZSXIT Cypress Semiconductor Corp | 2224 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 44 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | 45GHz | 30 | CY62147 | - | - | - | 3V | 3.6V | - | 2.2V | - | - | 4Mb 256K x 16 | 1 | 20mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 18b | 4 Mb | 0.000007A | - | - | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL128P90TFIR20 Cypress Semiconductor Corp | 568 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2012 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | - | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 3.3V | 3V | - | - | 128Mb 16M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | 128MX1 | - | 1 | 90ns | - | 128 Mb | 0.000005A | - | - | 90 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | - | YES | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY62167DV30LL-55BVXI Cypress Semiconductor Corp | 1955 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | Volatile | - | -40°C~85°C TA | Tray | 2003 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | SMD/SMT | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | 1MHz | 30 | CY62167 | 48 | - | - | 3V | 3.6V | - | 2.2V | - | - | 16Mb 1M x 16 | 1 | 30mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 55ns | 20b | 16 Mb | - | - | - | 55 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 810μm | - | 9.5mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29GL256P11TFIV20 Cypress Semiconductor Corp | 71 |
| - | 16 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | 3160\38.10 | Non-Volatile | - | -40°C~85°C TA | Tray | 1997 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | - | 3A991.B.1.A | - | - | 8542.32.00.51 | - | 1.65V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 1.8/3.33/3.3V | 2.7V | - | - | 256Mb 32M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | - | - | 1 | 110ns | - | 256 Mb | 0.000005A | - | - | 110 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16words | YES | - | 85°C | YES | 1.2mm | - | 18.4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CY7C1051DV33-10ZSXIT Cypress Semiconductor Corp | 15240 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 30 | CY7C1051 | - | - | - | 3.3V | 3.6V | - | 3V | - | - | 8Mb 512K x 16 | 1 | 110mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 19b | 8 Mb | 0.02A | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62148EV30LL-45ZSXI Cypress Semiconductor Corp | 7 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | - | 32 | - | Volatile | - | -40°C~85°C TA | Tray | 2003 | MoBL® | e3 | yes | Active | 3 (168 Hours) | 32 | - | - | Matte Tin (Sn) | - | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | - | 1MHz | 30 | CY62148 | 32 | - | - | - | 3.6V | 2.5/3.3V | 2.2V | - | - | 4Mb 512K x 8 | 1 | 20mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 45ns | 19b | 4 Mb | 0.000007A | - | - | 45 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 21.08mm | 10.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29AL016J70BFI020 Cypress Semiconductor Corp | 10000 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2012 | AL-J | e1 | - | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | TOP BOOT BLOCK | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | 16Mb 2M x 8 1M x 16 | - | 12mA | - | - | - | - | FLASH | Parallel | 8b | 1MX16 | - | - | 70ns | - | 16 Mb | 0.000005A | - | - | 70 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | - | YES | YES | YES | 12131 | 16K8K32K64K | - | YES | BOTTOM | - | YES | 760μm | - | 8.15mm | 6.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY14B256LA-SZ45XIT Cypress Semiconductor Corp | 2112 | - | Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | - | 32 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 3 (168 Hours) | 32 | - | EAR99 | Matte Tin (Sn) | - | - | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | CY14*256 | 32 | - | Not Qualified | 3V | 3.6V | - | 2.7V | - | - | 256Kb 32K x 8 | - | 52mA | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 8b | - | - | 8 | 45ns | - | 256 kb | 0.005A | - | - | 45 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 20.726mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1049D-10VXI Cypress Semiconductor Corp | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | - | 36 | - | Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e4 | yes | Obsolete | 3 (168 Hours) | 36 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | - | - | 40 | CY7C1049 | 36 | - | - | 5V | - | 5V | - | 5V | - | 4Mb 512K x 8 | 1 | 90mA | - | 90mA | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 10ns | 19b | 4 Mb | - | - | 100MHz | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.7592mm | 23.495mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29AL016J70TFI023 Cypress Semiconductor Corp | 8500 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | AL-J | e3 | - | Active | 3 (168 Hours) | 48 | - | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | 16Mb 2M x 8 1M x 16 | - | 12mA | - | - | - | - | FLASH | Parallel | 8b | 1MX16 | - | 16 | 70ns | - | 16 Mb | 0.000005A | - | - | 70 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 12131 | 16K8K32K64K | - | YES | BOTTOM | - | YES | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1021DV33-10ZSXIT Cypress Semiconductor Corp | 1800 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 44 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 30 | CY7C1021 | 44 | - | - | 3.3V | 3.63V | - | 3V | - | - | 1Mb 64K x 16 | 1 | 60mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 16b | 1 Mb | 0.003A | - | 100MHz | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |