- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Logic Function | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Time Format | Page Size | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1351G-100AXC Cypress Semiconductor Corp | 5000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | 0°C~70°C TA | Tray | 2004 | NoBL™ | e3 | yes | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | FLOW THROUGH ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY7C1351 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | 4.5Mb 128K x 36 | 4 | 205mA | - | - | 100MHz | - | 8ns | - | SRAM | Parallel | - | 128KX36 | 3-STATE | 36 | - | 17b | 4 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1399B-15ZC Cypress Semiconductor Corp | 88 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | Volatile | - | 0°C~70°C TA | Tray | 2001 | - | e0 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 3V~3.6V | DUAL | 240 | 1 | 3.3V | 0.55mm | not_compliant | 15GHz | 30 | CY7C1399 | 28 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | 256Kb 32K x 8 | 1 | 50mA | - | - | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 15ns | 15b | 256 kb | 0.00002A | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C2670KV18-550BZI Cypress Semiconductor Corp | 47 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead/Silver (Sn/Pb/Ag) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | - | not_compliant | - | 30 | CY7C2670 | 165 | - | Not Qualified | 1.8V | - | - | - | - | 144Mb 4M x 36 | 1 | 1.14A | - | - | 550MHz | - | 50 ns | - | SRAM | Parallel | - | 4MX36 | 3-STATE | 36 | - | 21b | 144 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CY62157EV30LL-45ZXA Cypress Semiconductor Corp | 29 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Volatile | - | -40°C~85°C TA | Tray | 2011 | MoBL® | e4 | - | Active | 3 (168 Hours) | 48 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | - | 30 | CY62157 | 48 | - | - | 3V | 3.6V | - | 2.2V | - | 8Mb 512K x 16 | 1 | 25mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 45ns | 19b | 8 Mb | 0.000005A | - | - | 45 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | 1.05mm | - | 12mm | 18.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C131-25JXC Cypress Semiconductor Corp | 10 |
| Datasheet | - | - | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | Volatile | - | 0°C~70°C TA | Tray | 1998 | - | e3 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) | INTERRUPT FLAG | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | - | unknown | 25GHz | 20 | CY7C131 | 52 | - | Not Qualified | 5V | - | 5V | - | - | 8Kb 1K x 8 | 2 | 170mA | - | - | - | - | - | - | SRAM | Parallel | - | 1KX8 | 3-STATE | 8 | 25ns | 20b | 8 kb | 0.015A | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S70FL01GSAGMFI010 Cypress Semiconductor Corp | In Stock |
| - | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | Non-Volatile | - | -40°C~85°C TA | Tray | 2009 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | 3V | 3.6V | - | 2.7V | SPI, Serial | 1Gb 128M x 8 | - | - | - | - | 133MHz | 0.1mA | - | - | FLASH | SPI - Quad I/O | - | 1GX1 | - | 1 | - | - | 1 Gb | 0.0002A | - | - | - | - | - | - | 3V | SPI | 1000000 Write/Erase Cycles | 100 | HARDWARE/SOFTWARE | - | - | - | 512B | - | 2.65mm | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() CY7C1412KV18-333BZXI Cypress Semiconductor Corp | 23 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | BURST ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C1412 | - | - | - | 1.8V | 1.9V | - | 1.7V | - | 36Mb 2M x 18 | 2 | 750mA | - | - | 333MHz | - | 450 ps | - | SRAM | Parallel | - | - | 3-STATE | 18 | - | 20b | 36 Mb | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | 1.7V | - | - | - | - | 1.4mm | 15mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY62128BLL-70ZC Cypress Semiconductor Corp | 158 | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | 32 | Volatile | - | 0°C~70°C TA | Tray | - | MoBL® | e0 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 4.5V~5.5V | DUAL | 240 | 1 | 5V | 0.5mm | not_compliant | 70GHz | 30 | CY62128 | 32 | - | Not Qualified | 5V | - | 5V | - | - | 1Mb 128K x 8 | 1 | - | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 70ns | 17b | 1 Mb | - | - | - | 70 ns | COMMON | - | - | - | - | - | - | - | 2V | - | - | - | 1.05mm | - | 8.2mm | 18.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1305TV25-167BZC Cypress Semiconductor Corp | 3020 |
| - | - | - | - | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2000 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 2.4V~2.6V | - | - | - | - | - | - | - | - | CY7C1305 | - | - | - | - | - | - | - | - | 18Mb 1M x 18 | - | - | - | - | 167MHz | - | - | - | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CY62148ELL-45ZSXA Cypress Semiconductor Corp | 2900 |
| Datasheet | - | - | Surface Mount | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | - | 32 | Volatile | - | -40°C~85°C TA | Tray | 2007 | MoBL® | e3 | - | Obsolete | 3 (168 Hours) | 32 | - | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | - | 20 | CY62148 | 32 | - | - | 5V | - | 5V | - | - | 4Mb 512K x 8 | 1 | 20mA | - | 20mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 45ns | 19b | 4 Mb | 0.000007A | - | - | 45 ns | COMMON | Asynchronous | 8b | - | - | - | - | - | 2V | - | - | - | - | - | 20.95mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY14B108M-ZSP45XI Cypress Semiconductor Corp | 10 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | Non-Volatile | - | -40°C~85°C TA | Tray | 2005 | - | e3 | - | Active | 3 (168 Hours) | 54 | 3A991.B.2.A | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY14B108 | 54 | - | - | 3V | 3.6V | - | 2.7V | - | 8Mb 512K x 16 | - | 57mA | - | - | - | - | - | Clock | NVSRAM | Parallel | 16b | 512KX16 | - | 16 | 45ns | - | 8 Mb | 0.01A | - | - | 45 ns | - | - | 16b | - | - | - | - | - | - | - | HH:MM:SS | - | - | 1.2mm | 22.415mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1418KV18-250BZC Cypress Semiconductor Corp | 544 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | - | - | - | 20 | CY7C1418 | 165 | - | - | 1.8V | - | - | - | - | 36Mb 2M x 18 | 1 | 430mA | - | - | 250MHz | - | 450 ps | - | SRAM | Parallel | - | - | 3-STATE | 18 | - | 21b | 36 Mb | 0.26A | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() S25FL116K0XMFB013 Cypress Semiconductor Corp | 2100 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, FL1-K | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | ALSO CONFIGURABLE AS 16M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | S-PDSO-G8 | - | - | 3.6V | - | 2.7V | SPI, Serial | 16Mb 2M x 8 | - | - | SYNCHRONOUS | - | 108MHz | - | - | - | FLASH | SPI - Quad I/O | - | 4MX4 | - | 4 | 3ms | - | - | - | 16777216 bit | - | - | - | - | - | 3V | - | - | - | - | - | 2 | - | - | - | 2.159mm | 5.283mm | 5.283mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1021B-15ZXI Cypress Semiconductor Corp | 1225 |
| Datasheet | - | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tray | 2006 | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.B | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | unknown | 15GHz | 20 | CY7C1021 | 44 | R-PDSO-G44 | Not Qualified | - | 5.5V | 5V | 4.5V | - | 1Mb 64K x 16 | - | - | - | - | - | 0.13mA | - | - | SRAM | Parallel | - | 64KX16 | 3-STATE | 16 | 15ns | - | - | 0.0005A | 1048576 bit | - | 15 ns | COMMON | - | - | - | - | - | - | - | 4.5V | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1020CV26-15ZSXE Cypress Semiconductor Corp | 5 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | Automotive grade | -40°C~125°C TA | Tray | 2003 | - | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~2.7V | DUAL | 260 | 1 | 2.6V | 0.8mm | - | 15GHz | 30 | CY7C1020 | 44 | - | - | 2.6V | 2.7V | - | 2.5V | - | 512Kb 32K x 16 | 1 | 100mA | - | 100mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 15ns | 15b | 512 kb | 0.005A | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29AL008J55TFAR23 Cypress Semiconductor Corp | 3833 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | AL-J | - | - | Obsolete | 3 (168 Hours) | 48 | - | - | - | 8542.32.00.51 | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | - | 0.5mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G48 | - | - | 3.6V | - | 3V | - | 8Mb 1M x 8 512K x 16 | - | - | ASYNCHRONOUS | - | - | - | - | - | FLASH | Parallel | - | 512KX16 | - | 16 | 55ns | - | - | - | 8388608 bit | AEC-Q100 | 55 ns | - | - | - | 3V | - | - | - | - | - | 8 | - | - | - | 1.2mm | 18.4mm | 12mm | - | - | ROHS3 Compliant | - | ||
![]() CY14V104NA-BA45XI Cypress Semiconductor Corp | 40 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tray | 2007 | - | e1 | - | Active | 3 (168 Hours) | 48 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | - | - | 30 | CY14V104 | 48 | - | - | 3.3V | 3.6V | - | 3V | - | 4Mb 256K x 16 | - | 52mA | - | - | - | - | - | - | NVSRAM | Parallel | 16b | 256KX16 | - | 16 | 45ns | - | 4 Mb | 0.008A | - | - | 45 ns | - | - | 16b | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL204K0TMFI010 Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tray | 2013 | FL2-K | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 4Mb 512K x 8 | - | 25mA | - | - | 85MHz | - | 5 ns | - | FLASH | SPI | 8b | - | - | 8 | 5ms | 1b | 4 Mb | 0.000032A | - | - | - | - | Synchronous | 8b | 3V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | - | - | 256B | - | 2.159mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CY7C1041G30-10BVJXI Cypress Semiconductor Corp | 29 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 48-VFBGA | YES | 48 | Volatile | - | -40°C~85°C TA | Tray | 2012 | - | - | - | Active | 3 (168 Hours) | 48 | 3A991.B.2.A | - | - | 8542.32.00.41 | 2.2V~3.6V | BOTTOM | - | 1 | 3V | 0.75mm | - | - | - | CY7C1041 | - | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2.2V | - | 4Mb 256K x 16 | - | - | - | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | 3-STATE | 16 | 10ns | - | - | 0.008A | 4194304 bit | - | 10 ns | COMMON | - | - | - | - | - | - | - | 1V | - | - | - | - | 1mm | 8mm | 6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1021CV33-10BAXI Cypress Semiconductor Corp | 16 |
| Datasheet | - | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | Volatile | - | -40°C~85°C TA | Tray | 1996 | - | e1 | - | Obsolete | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | unknown | - | 20 | CY7C1021 | 48 | - | Not Qualified | 3.3V | 3.63V | - | 2.97V | - | 1Mb 64K x 16 | 1 | 90mA | - | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 16b | 1 Mb | 0.005A | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | 3V | - | - | - | - | - | 7mm | - | - | - | ROHS3 Compliant | Lead Free |