- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Page Size | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY15B104Q-SXIT Cypress Semiconductor Corp | 6400 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2013 | F-RAM™ | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | 2V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | - | - | - | - | 3.3V | 3.6V | - | 2V | - | SPI, Serial | - | - | 4Mb 512K x 8 | - | - | SYNCHRONOUS | 40MHz | 9 ns | FRAM | SPI | 8b | - | - | 8 | - | - | 4 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1041G-10VXI Cypress Semiconductor Corp | 17 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 44-BSOJ (0.400, 10.16mm Width) | YES | - | - | Volatile | -40°C~85°C TA | Tube | 2012 | - | - | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.A | - | - | - | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | CY7C1041 | - | R-PDSO-J44 | - | - | 5.5V | - | 4.5V | - | - | - | - | 4Mb 256K x 16 | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | - | 16 | 10ns | - | - | - | 4194304 bit | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.7592mm | 28.575mm | 10.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C0251AV-25AC Cypress Semiconductor Corp | 29 | - | Datasheet | - | - | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.41 | 3V~3.6V | QUAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | not_compliant | 25GHz | NOT SPECIFIED | CY7C0251 | 100 | S-PQFP-G100 | Not Qualified | - | 3.6V | 3.3V | 3V | - | - | - | - | 144Kb 8K x 18 | 2 | - | - | - | - | SRAM | Parallel | - | 8KX18 | 3-STATE | 18 | 25ns | - | - | 0.0005A | 147456 bit | - | 25 ns | - | COMMON | - | - | - | - | - | - | - | - | 2V | - | - | - | 1.6mm | 14mm | 14mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() S25FL256SAGBHIS00 Cypress Semiconductor Corp | 495 |
| - | 13 Weeks | - | - | Surface Mount | 24-TBGA | - | 24 | - | Non-Volatile | -40°C~85°C TA | Tray | - | FL-S | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | - | - | 256Mb 32M x 8 | - | - | - | 133MHz | - | FLASH | SPI - Quad I/O | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYD18S36V18-200BBAXI Cypress Semiconductor Corp | 9 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | Volatile | -40°C~85°C TA | Tray | 2011 | - | e1 | - | Obsolete | 3 (168 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED OR FLOW-THROUGH ARCHITECTURE, IT CAN ALSO OPERATES AT 1.8V | - | 1.42V~1.58V 1.7V~1.9V | BOTTOM | 260 | 1 | 1.5V | 1mm | - | - | 30 | CYD18S36 | 256 | - | - | 1.8V | 1.58V | - | - | - | - | - | - | 18Mb 512K x 36 | 2 | 860mA | - | 200MHz | 3.3ns | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 18 Mb | 0.35A | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | 1.4V | - | - | - | 1.7mm | 17mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1512AV18-200BZI Cypress Semiconductor Corp | 13927 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | -40°C~85°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 225 | 1 | 1.8V | 1mm | not_compliant | - | 30 | CY7C1512 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | - | - | 72Mb 4M x 18 | 2 | 800mA | - | 200MHz | 450 ps | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | 21b | 72 Mb | - | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | 1.4mm | 17mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1372D-167AXI Cypress Semiconductor Corp | 1000 |
| - | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | -40°C~85°C TA | Tray | 2011 | NoBL™ | e3 | yes | Obsolete | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY7C1372 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | - | - | - | 18Mb 1M x 18 | 2 | 275mA | - | 167MHz | 3.4ns | SRAM | Parallel | - | 1MX18 | 3-STATE | - | - | 20b | 18 Mb | 0.07A | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | 3.14V | - | - | 1.4mm | - | 20mm | 14mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1012AV33-8BGC Cypress Semiconductor Corp | 14 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 119-BGA | - | 119 | - | Volatile | 0°C~70°C TA | Tray | 2002 | - | e0 | no | Obsolete | 3 (168 Hours) | 119 | - | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC POWER-DOWN | - | 3V~3.6V | BOTTOM | 220 | 1 | 3.3V | - | - | - | 20 | CY7C1012 | 119 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | - | 12Mb 512K x 24 | 1 | 300mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 24 | 8ns | 19b | 12 Mb | 0.05A | - | - | 8 ns | - | COMMON | Asynchronous | 24b | - | - | - | - | - | - | 3V | - | - | - | 2.4mm | 22mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1059DV33-10ZSXI Cypress Semiconductor Corp | 2000 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | -40°C~85°C TA | Tray | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | 10GHz | 30 | CY7C1059 | 44 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | - | 8Mb 1M x 8 | 1 | 110mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 10ns | 20b | 8 Mb | 0.02A | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | 1.194mm | - | 18.52mm | 11.938mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL129P0XMFI003 Cypress Semiconductor Corp | 2660 |
| - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | FL-P | e3 | - | Obsolete | 3 (168 Hours) | 16 | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | SPI, Serial | - | - | 128Mb 16M x 8 | - | 38mA | - | 104MHz | 1.5 ms | FLASH | SPI - Quad I/O | 8b | 128MX1 | - | 1 | 5μs, 3ms | 1b | 128 Mb | 0.00001A | - | - | - | - | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 50ms | 20 | HARDWARE/SOFTWARE | - | - | 256B | - | 2.65mm | 10.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1009D-10VXI Cypress Semiconductor Corp | 8 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | - | 32 | - | Volatile | -40°C~85°C TA | Tube | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 32 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | - | 30 | CY7C1009 | 32 | - | - | 5V | - | 5V | - | 5V | - | - | - | 1Mb 128K x 8 | 1 | 80mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 10ns | 17b | 1 Mb | 0.003A | - | 100MHz | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | 3.556mm | - | 21.08mm | 7.747mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1412AV18-250BZC Cypress Semiconductor Corp | 51 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1412 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | - | - | 36Mb 2M x 18 | 2 | 850mA | - | 250MHz | 450 ps | SRAM | Parallel | - | - | 3-STATE | 18 | - | 20b | 36 Mb | 0.35A | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | 1.4mm | 17mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1440KV33-250AXC Cypress Semiconductor Corp | 47 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-LQFP | YES | - | - | Volatile | 0°C~70°C TA | Tray | 2013 | - | - | - | Active | 3 (168 Hours) | 100 | 3A991 | - | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 3.135V~3.6V | QUAD | - | 1 | 3.3V | 0.65mm | - | - | - | - | - | R-PQFP-G100 | - | - | 3.6V | - | 3.135V | - | - | - | - | 36Mb 1M x 36 | - | - | - | 250MHz | 2.6ns | SRAM | Parallel | - | 1MX36 | - | 36 | - | - | - | - | 37748736 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1354CV25-166AXCT Cypress Semiconductor Corp | 27 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2004 | NoBL™ | e3 | yes | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | - | - | PIPELINED ARCHITECTURE | - | 2.375V~2.625V | QUAD | 260 | 1 | 2.5V | 0.65mm | - | - | 20 | CY7C1354 | - | - | - | 2.5V | 2.625V | - | 2.375V | - | - | - | - | 9Mb 256K x 36 | 4 | 180mA | - | 166MHz | 3.5ns | SRAM | Parallel | - | 256KX36 | 3-STATE | 36 | - | 18b | 9 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | 2.38V | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1392KV18-250BZXC Cypress Semiconductor Corp | 19 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C1392 | - | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | - | - | - | 16Mb 2M x 8 | 2 | 370mA | - | 250MHz | 450 ps | SRAM | Parallel | - | - | 3-STATE | 8 | - | 20b | 18 Mb | - | - | - | - | - | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | 1.7V | - | - | - | 1.4mm | 15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY14B101LA-BA25XI Cypress Semiconductor Corp | 7 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | -40°C~85°C TA | Tray | 2009 | - | e1 | - | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.41 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | - | 30 | CY14B101 | 48 | - | Not Qualified | 3V | 2.7V | - | 3.6V | - | - | - | - | 1Mb 128K x 8 | - | 70mA | ASYNCHRONOUS | - | - | NVSRAM | Parallel | 8b | 128KX8 | - | 8 | 25ns | - | 1 Mb | 0.005A | - | - | 25 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10mm | - | - | - | ROHS3 Compliant | - | ||
![]() CYD18S18V18-200BBAXC Cypress Semiconductor Corp | 29 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | Volatile | 0°C~70°C TA | Tray | 2011 | - | e1 | - | Obsolete | 3 (168 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED OR FLOW-THROUGH ARCHITECTURE, IT CAN ALSO OPERATES AT 1.8V | - | 1.42V~1.58V 1.7V~1.9V | BOTTOM | 260 | 1 | 1.5V | 1mm | - | - | 30 | CYD18S18 | 256 | - | - | 1.8V | 1.58V | - | - | - | - | - | - | 18Mb 1M x 18 | 2 | 770mA | - | 200MHz | 3.3ns | SRAM | Parallel | - | 1MX18 | 3-STATE | 18 | - | 20b | 18 Mb | 0.3A | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | 1.4V | - | - | - | 1.7mm | 17mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL064N90FFIS42 Cypress Semiconductor Corp | 2980 | - | - | 6 Weeks | - | - | Surface Mount | 64-LBGA | - | 64 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | GL-N | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mb 8M x 8 4M x 16 | - | - | - | - | - | FLASH | Parallel | - | - | - | - | 90ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL256SAGNFB000 Cypress Semiconductor Corp | 15 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | Non-Volatile | -40°C~105°C TA | Tray | - | Automotive, AEC-Q100, FL-S | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | ALSO CONFIGURABLE AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | 3.6V | - | 2.7V | - | - | - | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 133MHz | - | FLASH | SPI - Quad I/O | - | 64MX4 | - | 4 | - | - | - | - | 268435456 bit | - | - | SERIAL | - | - | - | 3V | - | - | 500ms | - | - | - | 2 | - | - | 0.8mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1041CV33-10BAJXET Cypress Semiconductor Corp | 1535 | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | 48-FBGA (6x8) | Volatile | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | CY7C1041 | - | - | - | 3.3V | - | - | - | - | Parallel | 3.6V | 3V | 4Mb 256K x 16 | 1 | 130mA | - | - | 10ns | SRAM | Parallel | - | - | - | - | 10ns | 18b | 4 Mb | - | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |