- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Logic Function | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Time Format | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY62187EV30LL-55BAXI Cypress Semiconductor Corp | 500 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 48-LFBGA | - | 48 | Volatile | -40°C~85°C TA | Tray | 2001 | MoBL® | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.2V~3.7V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | 40 | CY62187 | 48 | - | - | 3V | 3.7V | - | 2.2V | - | 64Mb 4M x 16 | 1 | 55mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 55ns | 22b | 64 Mb | - | - | 1MHz | 55 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 910μm | - | 9.5mm | 8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL512S10TFI020 Cypress Semiconductor Corp | 21 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | Non-Volatile | -40°C~85°C TA | Tray | 2011 | GL-S | - | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 512Mb 32M x 16 | - | 60mA | - | - | - | 100ns | - | FLASH | Parallel | 16b | 64MX8 | - | 8 | 60ns | 25b | 512 Mb | 0.0001A | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | - | YES | YES | YES | 512 | 64K | - | 32B | YES | BOTTOM/TOP | - | YES | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CY14B108N-BA25XI Cypress Semiconductor Corp | 2 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | Non-Volatile | -40°C~85°C TA | Tray | 2007 | - | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | 30 | CY14B108 | 48 | - | - | 3V | 3.6V | - | 2.7V | - | 8Mb 512K x 16 | - | 75mA | - | - | - | - | Clock | NVSRAM | Parallel | 16b | 512KX16 | - | 16 | 25ns | - | 8 Mb | 0.01A | - | - | 25 ns | - | - | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS | - | - | - | - | - | - | 1.2mm | 10mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY14E256LA-SZ25XIT Cypress Semiconductor Corp | 75 | - | Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | - | 32 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | CY14*256 | 32 | - | Not Qualified | 5V | - | 5V | - | - | 256Kb 32K x 8 | - | 70mA | ASYNCHRONOUS | - | - | - | - | NVSRAM | Parallel | 8b | - | - | 8 | 25ns | - | 256 kb | 0.005A | - | - | 25 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 20.726mm | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL128P0XMFI001 Cypress Semiconductor Corp | 15 | - | Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Non-Volatile | -40°C~85°C TA | Tube | 2012 | FL-P | e3 | - | Obsolete | 3 (168 Hours) | 16 | 3A991.B.1.A | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | 22mA | - | - | 104MHz | 8 ns | - | FLASH | SPI - Quad I/O | 8b | - | - | 8 | 3ms | 1b | 128 Mb | 0.00002A | - | - | - | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | 2.65mm | 10.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY62148ESL-55ZAXI Cypress Semiconductor Corp | 101 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-TFSOP (0.465, 11.80mm Width) | - | 32 | Volatile | -40°C~85°C TA | Tray | 2003 | MoBL® | e4 | - | Active | 3 (168 Hours) | 32 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES AT 5V SUPPLY | - | 2.2V~3.6V 4.5V~5.5V | DUAL | 260 | 1 | 3V | 0.5mm | - | 30 | CY62148 | 32 | - | - | - | 3.6V | 2.5/3.3/5V | 2.2V | - | 4Mb 512K x 8 | 1 | 20mA | - | 20mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 55ns | 19b | 4 Mb | 0.000007A | - | - | 55 ns | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 11.9mm | 8.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FL256SAGMFIR01 Cypress Semiconductor Corp | 25 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Non-Volatile | -40°C~85°C TA | Tube | 2013 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | IT ALSO CONFIGURED AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 256Mb 32M x 8 | - | 75mA | - | - | 133MHz | 8 ns | - | FLASH | SPI - Quad I/O | 8b | 64MX4 | - | 4 | - | 1b | 256 Mb | 0.0001A | - | - | - | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29AL016J70BFI010 Cypress Semiconductor Corp | 3915 |
| Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | Non-Volatile | -40°C~85°C TA | Tray | 2005 | AL-J | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 16Mb 2M x 8 1M x 16 | - | 12mA | - | - | - | - | - | FLASH | Parallel | 8b | 1MX16 | - | 16 | 70ns | - | 16 Mb | 0.000005A | - | - | 70 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 12131 | 16K8K32K64K | - | - | YES | TOP | - | YES | - | 1mm | 8.15mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL01GS12TFIV10 Cypress Semiconductor Corp | 2 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | Non-Volatile | -40°C~85°C TA | Tray | 2012 | GL-S | - | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | 8542.32.00.51 | 1.65V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 1Gb 64M x 16 | - | 60mA | - | - | - | 120ns | - | FLASH | Parallel | 16b | 128MX8 | - | 8 | 60ns | 26b | 1 Gb | 0.0001A | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | - | YES | YES | YES | 1K | 64K | - | 32B | YES | - | - | YES | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C109D-10VXI Cypress Semiconductor Corp | 39 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 32-BSOJ (0.400, 10.16mm Width) | - | 32 | Volatile | -40°C~85°C TA | Tube | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 32 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 30 | CY7C109 | 32 | - | - | 5V | - | 5V | - | - | 1Mb 128K x 8 | 1 | 80mA | - | 80mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 10ns | 17b | 1 Mb | 0.003A | - | 100MHz | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.7592mm | 20.955mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29GL256P10FFI010 Cypress Semiconductor Corp | 1095 |
| - | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | -40°C~85°C TA | Tray | 2012 | GL-P | e1 | - | Active | 3 (168 Hours) | 64 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 256Mb 32M x 8 | - | 110mA | - | - | - | - | - | FLASH | Parallel | 8b | 256MX1 | - | 1 | 100ns | - | 256 Mb | 0.000005A | - | - | 100 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | - | 8/16words | YES | - | - | YES | - | 1.4mm | 13mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY62147EV30LL-45BVXIT Cypress Semiconductor Corp | 48 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2001 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | 45GHz | 30 | CY62147 | - | - | - | 3V | 3.6V | - | 2.2V | - | 4Mb 256K x 16 | 1 | 20mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 18b | 4 Mb | 0.000007A | - | - | 45 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY14B108L-ZS20XI Cypress Semiconductor Corp | 49 | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Non-Volatile | -40°C~85°C TA | Tray | 2007 | - | e4 | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.B | - | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | 30 | CY14B108 | 44 | - | - | 3V | 3.6V | - | 2.7V | - | 8Mb 1M x 8 | - | 75mA | - | - | - | - | Clock | NVSRAM | Parallel | 8b | 1MX8 | - | 8 | 20ns | - | 8 Mb | 0.01A | - | - | 20 ns | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS | - | - | - | - | - | - | 1.194mm | 18.415mm | - | No | - | ROHS3 Compliant | - | ||
![]() S29GL01GS10TFI010 Cypress Semiconductor Corp | 5632 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | Non-Volatile | -40°C~85°C TA | Tray | 2012 | GL-S | - | - | Active | 3 (168 Hours) | 56 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 1Gb 64M x 16 | - | 60mA | - | - | - | 100ns | - | FLASH | Parallel | 16b | 128MX8 | - | - | 60ns | 26b | 1 Gb | 0.0001A | - | - | - | - | Asynchronous | 16b | 3V | - | - | - | - | - | - | - | YES | YES | YES | 1K | 64K | - | 32B | YES | BOTTOM/TOP | - | YES | 1.05mm | - | 18.5mm | 14.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29GL032N90BFI040 Cypress Semiconductor Corp | 12257 |
| - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | Non-Volatile | -40°C~85°C TA | Tray | 2008 | GL-N | e1 | - | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 32Mb 4M x 8 2M x 16 | - | 50mA | - | - | - | - | - | FLASH | Parallel | 16b | 2MX16 | - | 16 | 90ns | - | 32 Mb | 0.000005A | - | - | 90 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 863 | 8K64K | - | 8/16words | YES | BOTTOM | - | YES | - | 1mm | 8.15mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29GL128P11TFIV10 Cypress Semiconductor Corp | 3640 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | Non-Volatile | -40°C~85°C TA | Tray | 2012 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | Matte Tin (Sn) | - | 8542.32.00.51 | 1.65V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 1.8/3.33/3.3V | 2.7V | - | 128Mb 16M x 8 | - | 110mA | - | - | - | - | - | FLASH | Parallel | 8b | 128MX1 | - | 1 | 110ns | - | 128 Mb | 0.000005A | - | - | 110 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | - | 8/16words | YES | - | - | YES | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29AL016J70TFI010 Cypress Semiconductor Corp | 27840 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Non-Volatile | -40°C~85°C TA | Tray | 2009 | AL-J | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | - | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 16Mb 2M x 8 1M x 16 | - | 12mA | - | - | - | - | - | FLASH | Parallel | 8b | 1MX16 | - | - | 70ns | - | 16 Mb | 0.000005A | - | - | 70 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | - | YES | YES | YES | 12131 | 16K8K32K64K | - | - | YES | TOP | 85°C | YES | 1.2mm | - | 18.5mm | 12.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FL208K0RMFI011 Cypress Semiconductor Corp | 10974 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tube | 2013 | FL2-K | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 8Mb 1M x 8 | - | 25mA | - | - | 76MHz | 5 ns | - | FLASH | SPI | 8b | - | - | 8 | 5ms | 1b | 8 Mb | 0.000032A | - | - | - | - | Synchronous | 8b | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | 2.159mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1041G-10ZSXI Cypress Semiconductor Corp | 60 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | -40°C~85°C TA | Tray | 2006 | - | - | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.A | - | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.8mm | - | NOT SPECIFIED | CY7C1041 | - | R-PDSO-G44 | - | - | 5.5V | - | 4.5V | - | 4Mb 256K x 16 | - | - | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | - | 16 | 10ns | - | - | - | 4194304 bit | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1520KV18-250BZC Cypress Semiconductor Corp | 2432 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | - | - | 20 | CY7C1520 | 165 | - | - | 1.8V | - | - | - | - | 72Mb 2M x 36 | 1 | 530mA | - | - | 250MHz | 450 ps | - | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | 21b | 72 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - |