- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S34MS02G100BHI000 Cypress Semiconductor Corp | 24 | - | - | 6 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 63-VFBGA | - | 63 | - | Non-Volatile | -40°C~85°C TA | Tray | 2014 | MS-1 | - | - | Discontinued | 3 (168 Hours) | 63 | - | - | - | 8542.32.00.51 | 1.7V~1.95V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | - | Not Qualified | 1.8V | 1.95V | - | 1.7V | - | 2Gb 256M x 8 | - | 20mA | - | - | - | - | FLASH | Parallel | - | 256MX8 | - | 8 | 45ns | 28b | 2 Gb | 0.000045A | - | - | 45 ns | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | NO | NO | YES | 2K | 128K | 2kB | YES | - | - | - | 1mm | 11mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1363C-133AXCT Cypress Semiconductor Corp | 545 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2003 | - | e4 | yes | Active | 3 (168 Hours) | 100 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | FLOW-THROUGH ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | 20 | CY7C1363 | - | - | - | 3.3V | 3.6V | - | 3.135V | - | 9Mb 512K x 18 | 2 | 250mA | - | 133MHz | - | 6.5ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 19b | 9 Mb | 0.04A | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STK15C88-NF45 Cypress Semiconductor Corp | 37 | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Non-Volatile | 0°C~70°C TA | Tube | 1994 | - | e3 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 20 | STK15C88 | 28 | - | - | 5V | - | 5V | - | - | 256Kb 32K x 8 | - | 70mA | - | - | - | - | NVSRAM | Parallel | 8b | 32KX8 | - | 8 | 45ns | - | 256 kb | 0.0015A | - | - | 45 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.67mm | 17.905mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL116K0XMFI013 Cypress Semiconductor Corp | 13 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | -40°C~85°C TA | Cut Tape (CT) | 2014 | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | - | ALSO CONFIGURABLE AS 16M X 1 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 16Mb 2M x 8 | - | - | - | 108MHz | 0.025mA | 7 ns | FLASH | SPI - Quad I/O | - | 4MX4 | - | 4 | 3ms | 24b | 16 Mb | 0.000005A | - | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | 256B | - | - | - | - | 2.159mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() S25FS512SFABHB210 Cypress Semiconductor Corp | 288 | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY62167G30-55ZXE Cypress Semiconductor Corp | 19 | - | - | 13 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | Volatile | -40°C~125°C TA | Tray | 2001 | MoBL® | - | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.B | - | - | 8542.32.00.41 | 2.2V~3.6V | DUAL | - | 1 | 3V | 0.8mm | - | - | - | R-PDSO-G44 | - | - | 3.6V | - | 2.2V | - | 16Mb 2M x 8 1M x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 1MX16 | - | 16 | 55ns | - | - | - | 16777216 bit | - | 55 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1354C-166BGC Cypress Semiconductor Corp | 2089 |
| Datasheet | - | - | Surface Mount | Surface Mount | 119-BGA | - | 119 | - | Volatile | 0°C~70°C TA | Tray | 2004 | NoBL™ | e0 | no | Obsolete | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | BOTTOM | 220 | 1 | 3.3V | 1.27mm | - | CY7C1354 | 119 | - | - | 3.3V | 3.6V | - | 3.135V | - | 9Mb 256K x 36 | 4 | 180mA | - | 166MHz | - | 3.5ns | SRAM | Parallel | - | 256KX36 | 3-STATE | 36 | - | 18b | 9 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | No | - | Non-RoHS Compliant | - | ||
![]() CY7C1315KV18-250BZXI Cypress Semiconductor Corp | 444 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | 30 | CY7C1315 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 18Mb 512K x 36 | 2 | 590mA | - | 250MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 36 | - | 17b | 18 Mb | - | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY62138FV30LL-45ZSXI Cypress Semiconductor Corp | 3507 |
| Datasheet | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 32 | - | Volatile | -40°C~85°C TA | Tube | 2003 | MoBL® | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | Matte Tin (Sn) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | - | 20 | CY62138 | 32 | - | - | 3V | 3.6V | - | 2.2V | - | 2Mb 256K x 8 | 1 | 18mA | - | - | - | - | SRAM | Parallel | - | 256KX8 | 3-STATE | 8 | 45ns | 18b | 2 Mb | 0.000004A | - | 22MHz | 45 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.95mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL064P0XMFB000 Cypress Semiconductor Corp | 3558 | - | Datasheet | 15 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | -40°C~105°C TA | Tray | 2016 | Automotive, AEC-Q100, FL-P | - | - | Active | 3 (168 Hours) | 16 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 104MHz | - | - | FLASH | SPI - Quad I/O | - | 64MX1 | - | 1 | 5μs, 3ms | - | - | - | 67108864 bit | - | - | SERIAL | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() S25FL128SAGNFV013 Cypress Semiconductor Corp | 1112 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | 2012 | FL-S | - | - | Active | 3 (168 Hours) | 8 | 3A991.B.1.A | - | IT ALSO CONFIGURED AS 256M X 1 | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | NOT SPECIFIED | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 133MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 32MX4 | - | 4 | - | - | - | 0.0003A | - | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | BOTTOM | - | - | - | - | 6mm | - | - | ROHS3 Compliant | - | ||
![]() S29PL127J70BAW020 Cypress Semiconductor Corp | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 64-VFBGA | YES | 64 | - | Non-Volatile | -25°C~85°C TA | Tray | 2015 | PL-J | e1 | - | Obsolete | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | 40 | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | 128Mb 8M x 16 | - | - | ASYNCHRONOUS | - | 0.07mA | - | FLASH | Parallel | - | 8MX16 | - | 16 | 70ns | - | - | 0.000005A | 134217728 bit | - | 70 ns | - | - | - | - | - | 3V | - | - | - | - | - | - | - | YES | YES | YES | 16254 | 4K32K | 8words | YES | BOTTOM/TOP | YES | - | 1mm | 11.6mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1061G30-10BV1XE Cypress Semiconductor Corp | 3800 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 48-VFBGA | YES | 48 | - | Volatile | -40°C~125°C TA | Tray | 2012 | - | - | - | Active | 3 (168 Hours) | 48 | 3A991.B.2.A | - | - | 8542.32.00.41 | 2.2V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 0.75mm | NOT SPECIFIED | CY7C1061 | - | - | - | - | 3.6V | - | 2.2V | - | 16Mb 1M x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 1MX16 | - | 16 | 10ns | - | - | - | 16777216 bit | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() CY14B101LA-SZ25XIT Cypress Semiconductor Corp | 10086 | - | Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | - | 32 | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | 30 | CY14B101 | 32 | - | - | 3V | 3.6V | - | 2.7V | - | 1Mb 128K x 8 | - | 70mA | - | - | - | - | NVSRAM | Parallel | 8b | 128KX8 | - | 8 | 25ns | - | 1 Mb | 0.005A | - | - | 25 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 20.726mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL128S90TFI023 Cypress Semiconductor Corp | 29 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2015 | GL-S | e3 | - | Active | 3 (168 Hours) | 56 | - | Matte Tin (Sn) | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | NOT SPECIFIED | - | - | R-PDSO-G56 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | 128Mb 8M x 16 | - | - | ASYNCHRONOUS | - | 0.08mA | 90ns | FLASH | Parallel | - | 16MX8 | - | 8 | 60ns | - | - | 0.0001A | 134217728 bit | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | YES | YES | YES | 128 | 64K | 16words | YES | BOTTOM/TOP | YES | - | 1.2mm | 18.4mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C25652KV18-550BZXC Cypress Semiconductor Corp | 2469 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | 30 | CY7C25652 | - | - | - | 1.8V | 1.9V | - | 1.7V | - | 72Mb 2M x 36 | 2 | - | - | 550MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 72 Mb | 0.38A | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1382D-167AXC Cypress Semiconductor Corp | 605 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | 0°C~70°C TA | Tray | 2004 | - | e3 | yes | Obsolete | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | 20 | CY7C1382 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | 18Mb 1M x 18 | 2 | 275mA | - | 167MHz | - | 3.4ns | SRAM | Parallel | - | 1MX18 | 3-STATE | 18 | - | 20b | 18 Mb | 0.07A | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FM25H20-DG Cypress Semiconductor Corp | 46 | - | - | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | 37.393021mg | Non-Volatile | -40°C~85°C TA | Tube | 2009 | F-RAM™ | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | FM25H20 | 8 | - | - | 3.3V | 3.6V | - | 2.7V | 2-Wire, SPI, Serial | 2Mb 256K x 8 | - | 10mA | - | 40MHz | - | 9 ns | FRAM | SPI | 8b | - | - | - | - | - | 2 Mb | 0.00027A | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750μm | - | 5mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C0241E-15AXI Cypress Semiconductor Corp | 2900 |
| Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | -40°C~85°C TA | Tray | 2004 | - | e4 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | 0.5mm | 40 | CY7C0241 | 100 | - | - | 5V | - | 5V | - | - | 72Kb 4K x 18 | 2 | 305mA | - | - | - | - | SRAM | Parallel | - | 4KX18 | 3-STATE | 18 | 15ns | 24b | 72 kb | 0.0015A | - | - | 15 ns | - | COMMON | Asynchronous | 18b | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1470V25-200BZI Cypress Semiconductor Corp | 20 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | -40°C~85°C TA | Tray | 2004 | NoBL™ | e0 | no | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 2.375V~2.625V | BOTTOM | 220 | 1 | 2.5V | 1mm | - | CY7C1470 | 165 | - | - | 2.5V | 2.625V | - | 2.375V | - | 72Mb 2M x 36 | 4 | 450mA | - | 200MHz | - | 3ns | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | 21b | 72 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | 2.38V | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | - | No | - | Non-RoHS Compliant | Contains Lead |