- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Logic Function | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Time Format | Page Size | Ready/Busy | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C1480BV33-167AXI Cypress Semiconductor Corp | 720 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | -40°C~85°C TA | Tray | 2004 | - | e4 | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | CY7C1480 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | 72Mb 2M x 36 | 4 | 450mA | - | - | 167MHz | 3.4ns | - | SRAM | Parallel | - | 2MX36 | 3-STATE | 36 | - | 21b | 72 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY14B108N-BA45XIT Cypress Semiconductor Corp | 4000 | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e1 | - | Active | 3 (168 Hours) | 48 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.41 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | - | 30 | CY14B108 | 48 | - | Not Qualified | 3V | 3.6V | - | 2.7V | - | 8Mb 512K x 16 | - | 57mA | ASYNCHRONOUS | - | - | - | Clock | NVSRAM | Parallel | 16b | 512KX16 | - | 16 | 45ns | - | 8 Mb | 0.01A | - | - | 45 ns | - | - | 16b | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS | - | - | - | 1.2mm | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C25652KV18-550BZXI Cypress Semiconductor Corp | 15 | - | - | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | -40°C~85°C TA | Tray | 2016 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C25652 | - | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 72Mb 2M x 36 | 2 | - | - | - | 550MHz | 450 ps | - | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 72 Mb | 0.38A | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL164K0XNFI011 Cypress Semiconductor Corp | 198 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tray | 2013 | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | ALSO CONFIGURABLE AS 64M X 1 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 64Mb 8M x 8 | - | - | - | 25mA | 108MHz | - | - | FLASH | SPI - Quad I/O | 8b | 16MX4 | - | 4 | 3ms | - | 8 b | 0.000005A | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | 256B | - | - | - | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29GL01GP11FFIR10 Cypress Semiconductor Corp | 7 | - | - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | - | -40°C~85°C TA | Tray | 2003 | GL-P | e1 | - | Obsolete | 3 (168 Hours) | 64 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 1mm | - | - | 40 | - | - | - | - | - | 3.6V | 3.3V | 3V | - | 1Gb 128M x 8 | - | 110mA | - | - | - | - | - | FLASH | Parallel | 8b | 1GX1 | - | 1 | 110ns | - | 1 Gb | 0.000005A | - | - | 110 ns | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 1K | 128K | - | 8/16words | YES | YES | 1.4mm | 13mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29GL128N90FFAR22 Cypress Semiconductor Corp | 3100 |
| - | 18 Weeks | - | - | Surface Mount | 64-LBGA | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, GL-N | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 16M x 8 8M x 16 | - | - | - | - | - | - | - | FLASH | Parallel | - | - | - | - | 90ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C024-55AXC Cypress Semiconductor Corp | 653 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | 0°C~70°C TA | Tray | 2004 | - | e3 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | 0.5mm | - | 55GHz | 20 | CY7C024 | 100 | - | - | 5V | - | 5V | - | - | 64Kb 4K x 16 | 2 | 230mA | - | - | - | - | - | SRAM | Parallel | - | 4KX16 | 3-STATE | 16 | 55ns | 24b | 64 kb | 0.015A | - | - | 55 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1011CV33-10ZSXA Cypress Semiconductor Corp | 5 |
| Datasheet | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | Automotive grade | -40°C~85°C TA | Tube | 1996 | - | e4 | - | Discontinued | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 30 | CY7C1011 | 44 | - | - | 3.3V | 3.63V | - | 2.97V | - | 2Mb 128K x 16 | 1 | 100mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 17b | 2 Mb | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1011CV33-12AXI Cypress Semiconductor Corp | 1500 |
| Datasheet | - | - | Surface Mount | Surface Mount | 44-LQFP | - | 44 | Volatile | - | -40°C~85°C TA | Tube | 1996 | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.8mm | - | - | 20 | CY7C1011 | 44 | - | - | 3.3V | 3.63V | - | 2.97V | - | 2Mb 128K x 16 | 1 | 95mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 12ns | 17b | 2 Mb | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1041GN-10ZSXI Cypress Semiconductor Corp | 1500 |
| - | 13 Weeks | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tube | 2012 | - | e3 | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.A | Matte Tin (Sn) | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | - | - | NOT SPECIFIED | CY7C1041 | - | R-PDSO-G44 | - | - | 5.5V | - | 4.5V | - | 4Mb 256K x 16 | - | - | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | - | 16 | 10ns | - | - | - | 4194304 bit | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C15632KV18-500BZXI Cypress Semiconductor Corp | 2141 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C15632 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 72Mb 4M x 18 | 2 | 850mA | - | - | 500MHz | 450 ps | - | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | 20b | 72 Mb | 0.36A | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1393KV18-300BZXC Cypress Semiconductor Corp | 25 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C1393 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 18Mb 1M x 18 | 2 | 430mA | - | - | 300MHz | 450 ps | - | SRAM | Parallel | - | 1MX18 | 3-STATE | 18 | - | 19b | 18 Mb | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1315CV18-250BZC Cypress Semiconductor Corp | 19 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | - | - | Obsolete | 3 (168 Hours) | 165 | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 1mm | not_compliant | - | - | CY7C1315 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 18Mb 512K x 36 | 2 | 830mA | - | - | 250MHz | 450 ps | - | SRAM | Parallel | - | - | 3-STATE | 36 | - | 17b | 18 Mb | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() S29AL008J70BFM020 Cypress Semiconductor Corp | 29 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFBGA | YES | 48 | Non-Volatile | Automotive grade | -40°C~125°C TA | Tray | 2009 | AL-J | - | - | Active | 3 (168 Hours) | 48 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | - | - | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | - | 8Mb 1M x 8 512K x 16 | - | - | ASYNCHRONOUS | - | - | - | - | FLASH | Parallel | - | 512KX16 | - | 16 | 70ns | - | - | - | 8388608 bit | AEC-Q100 | 70 ns | - | - | - | 3V | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C131-25NXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 52-QFP | - | 52 | Volatile | - | 0°C~70°C TA | Tray | 1998 | - | e3 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) | INTERRUPT FLAG | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | 0.65mm | - | 25GHz | 20 | CY7C131 | 52 | - | - | 5V | - | 5V | - | - | 8Kb 1K x 8 | 2 | 170mA | - | - | - | - | - | SRAM | Parallel | - | 1KX8 | 3-STATE | 8 | 25ns | 20b | 8 kb | 0.015A | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1370S-167AXC Cypress Semiconductor Corp | 10 |
| - | - | - | - | Surface Mount | 100-LQFP | YES | - | Volatile | - | 0°C~70°C TA | Tray | 2016 | - | - | - | Obsolete | 3 (168 Hours) | 100 | - | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 3.135V~3.6V | QUAD | - | 1 | 3.3V | 0.65mm | - | - | - | CY7C1370 | - | R-PQFP-G100 | - | - | 3.6V | - | 3.135V | - | 18Mb 512K x 36 | - | - | - | - | 167MHz | 3.4ns | - | SRAM | Parallel | - | 512KX36 | - | 36 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1413AV18-200BZC Cypress Semiconductor Corp | 275 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1413 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 36Mb 2M x 18 | 2 | 655mA | - | - | 200MHz | 450 ps | - | SRAM | Parallel | - | - | 3-STATE | 18 | - | 19b | 36 Mb | 0.3A | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1049G-10ZSXI Cypress Semiconductor Corp | 5000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tray | 2012 | - | e4 | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.31.00.01 | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.8mm | - | - | 30 | - | - | R-PDSO-G44 | - | - | 5.5V | - | 4.5V | - | 4Mb 512K x 8 | - | - | - | - | - | - | - | SRAM | Parallel | - | 512KX8 | - | 8 | 10ns | - | - | - | 4194304 bit | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C25652KV18-400BZI Cypress Semiconductor Corp | 2276 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | -40°C~85°C TA | Tray | 2010 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | 1mm | - | - | 20 | CY7C25652 | - | - | - | 1.8V | 1.9V | - | 1.7V | - | 72Mb 2M x 36 | 2 | 1A | - | - | 400MHz | 450 ps | - | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 72 Mb | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | Non-RoHS Compliant | - | ||
![]() CY7C024AV-25AC Cypress Semiconductor Corp | 630 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | 0°C~70°C TA | Tray | 2005 | - | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 3V~3.6V | QUAD | 235 | 1 | 3.3V | 0.5mm | not_compliant | 25GHz | NOT SPECIFIED | CY7C024 | 100 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | 64Kb 4K x 16 | 2 | 165mA | - | - | - | - | - | SRAM | Parallel | - | 4KX16 | 3-STATE | 16 | 25ns | 24b | 64 kb | 0.00005A | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | - | - | Non-RoHS Compliant | Contains Lead |