- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C199CN-15PXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 28-DIP (0.300, 7.62mm) | - | 28 | - | Volatile | - | 0°C~70°C TA | Tube | 2003 | - | e4 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | 1MHz | - | CY7C199 | 28 | - | - | 5V | - | 5V | - | - | 256Kb 32K x 8 | 1 | 80mA | - | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | - | 15ns | 15b | 256 kb | 0.0005A | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.55mm | - | 35.18mm | 7.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CYDM128B16-55BVXI Cypress Semiconductor Corp | 478 |
| Datasheet | - | - | Surface Mount | Surface Mount | 100-VFBGA | - | 100 | - | Volatile | - | -40°C~85°C TA | Tray | 2005 | - | e1 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.7V~1.9V 2.4V~2.6V 2.7V~3.3V | BOTTOM | 260 | 1 | 1.8V | 0.5mm | - | - | 20 | CYDM | 100 | - | - | 1.8V | 1.9V | 1.8/3V | 1.7V | - | 128Kb 8K x 16 | 2 | 25mA | - | - | - | - | - | SRAM | Parallel | - | 8KX16 | 3-STATE | 16 | 55ns | 26b | 128 kb | 0.000006A | - | - | 55 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL128SDPMFIG00 Cypress Semiconductor Corp | 20 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2015 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | R-PDSO-G16 | - | 3V | 3.6V | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | - | - | 66MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 16MX8 | - | 8 | - | 32b | 128 Mb | 0.0001A | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL512SDSMFBG10 Cypress Semiconductor Corp | 410 |
| - | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | Automotive grade | -40°C~105°C TA | Tray | - | Automotive, AEC-Q100, FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | ITS ALSO CONFIGURABLE AS 512MX1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | SPI, Serial | 512Mb 64M x 8 | - | - | SYNCHRONOUS | - | 80MHz | - | - | FLASH | SPI - Quad I/O | - | 64MX8 | - | 8 | - | - | - | - | 512753664 bit | AEC-Q100; TS 16949 | - | - | - | - | - | 3V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() FM25V02-DG Cypress Semiconductor Corp | 7 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | F-RAM™ | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | PURE TIN | - | - | - | - | 2V~3.6V | DUAL | 260 | 1 | 3.3V | 0.95mm | - | - | - | FM25V02 | - | - | - | - | 3.6V | 2.5/3.3V | 2V | SPI, Serial | 256Kb 32K x 8 | - | 2.5mA | - | - | 40MHz | - | 9 ns | FRAM | SPI | 8b | - | - | 8 | - | - | 256 kb | 0.00015A | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FL128SDPMFIG10 Cypress Semiconductor Corp | 14 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2015 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | 75mA | - | - | 66MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | - | - | 8 | - | 1b | 128 Mb | 0.0001A | - | - | - | - | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FS512SAGMFI011 Cypress Semiconductor Corp | 205 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | FS-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 1.7V~2V | DUAL | NOT SPECIFIED | 1 | 1.8V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 2V | - | 1.7V | - | 512Mb 64M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 128MX4 | - | 4 | - | - | - | - | 536870912 bit | - | - | SERIAL | - | - | - | 1.8V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() S34MS04G200BHI000 Cypress Semiconductor Corp | 1750 | - | - | 6 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 63-VFBGA | - | 63 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2013 | MS-2 | - | - | Discontinued | 3 (168 Hours) | 63 | - | - | - | - | - | 8542.32.00.51 | 1.7V~1.95V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | - | - | - | - | 1.8V | 1.95V | - | 1.7V | - | 4Gb 512M x 8 | - | - | - | 20mA | - | - | - | FLASH | Parallel | 8b | 512MX8 | - | 8 | 45ns | 30b | 8 b | 0.00005A | - | - | 45 ns | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | YES | 4K | 128K | 2kB | YES | - | - | - | 1mm | 11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1440AV33-167AXC Cypress Semiconductor Corp | 100 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | - | 0°C~70°C TA | Tray | 2004 | - | e4 | yes | Obsolete | 3 (168 Hours) | 100 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY7C1440 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | 36Mb 1M x 36 | 4 | 375mA | - | - | 167MHz | - | 3.4ns | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | 20b | 36 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL512SDPBHVC13 Cypress Semiconductor Corp | 2500 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | 24 | - | Non-Volatile | - | -40°C~105°C TA | Tape & Reel (TR) | - | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | IT ALSO HAVE MEMORY WIDTH X1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 512Mb 64M x 8 | - | - | SYNCHRONOUS | - | 66MHz | 0.075mA | - | FLASH | SPI - Quad I/O | - | 64MX8 | - | 8 | - | - | - | 0.0003A | 512753664 bit | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1339S-133AXC Cypress Semiconductor Corp | 3788 |
| - | 8 Weeks | - | - | Surface Mount | 100-LQFP | - | - | 100-TQFP (14x14) | Volatile | - | 0°C~70°C TA | Tray | 2016 | - | - | - | Active | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | 3.15V~3.6V | - | - | - | - | - | - | 133MHz | - | CY7C1339 | - | - | - | - | - | - | - | Parallel | 4Mb 128K x 32 | - | - | - | - | 133MHz | - | 4ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C09279V-12AXC Cypress Semiconductor Corp | 19 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | - | 0°C~70°C TA | Tray | 1997 | - | e4 | yes | Obsolete | 3 (168 Hours) | 100 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | CY7C09279 | 100 | - | - | 3.3V | 3.6V | - | 3V | - | 512Kb 32K x 16 | 2 | 180mA | - | - | 50MHz | - | 12ns | SRAM | Parallel | - | - | 3-STATE | 16 | - | 15b | 512 kb | - | - | - | - | - | COMMON | Synchronous | 16b | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29AL016J70FFI022 Cypress Semiconductor Corp | 15654 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 64-LBGA | YES | 64 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | AL-J | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | 16Mb 2M x 8 1M x 16 | - | - | ASYNCHRONOUS | - | - | 0.03mA | - | FLASH | Parallel | - | 1MX16 | - | 16 | 70ns | - | - | 0.000005A | 16777216 bit | - | 70 ns | - | - | - | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 12131 | - | - | YES | BOTTOM | YES | - | 1.4mm | 9mm | 9mm | - | - | ROHS3 Compliant | - | ||
![]() CY14B101J2-SXI Cypress Semiconductor Corp | 7 |
| Datasheet | 6 Weeks | Gold, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 20 | CY14B101 | 8 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | 2-Wire, I2C, Serial | 1Mb 128K x 8 | - | 1mA | SYNCHRONOUS | - | 3.4MHz | - | 900 ns | NVSRAM | I2C | 8b | - | - | 8 | - | - | 1 Mb | 0.00015A | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.727mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C028V-20AXC Cypress Semiconductor Corp | 21 | - | - | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | - | 0°C~70°C TA | Tray | 2004 | - | e3 | yes | Obsolete | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | - | - | AUTOMATIC POWER-DOWN | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | - | 20GHz | 30 | CY7C028 | - | - | - | 3.3V | 3.6V | - | 3V | - | 1Mb 64K x 16 | 2 | 175mA | - | - | - | - | - | SRAM | Parallel | - | 64KX16 | 3-STATE | 16 | 20ns | 32b | 1 Mb | 0.00005A | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL208K0RMFI013 Cypress Semiconductor Corp | 2071 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | FL2-K | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | 2.7V~3.6V | - | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 8Mb 1M x 8 | - | 25mA | - | - | 76MHz | - | 5 ns | FLASH | SPI - Dual I/O | 8b | - | - | 8 | 5ms | 1b | 8 Mb | 0.000032A | - | - | - | - | - | Synchronous | 8b | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 256B | - | - | - | - | 2.159mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1393JV18-300BZXC Cypress Semiconductor Corp | 7 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | TIN SILVER COPPER | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | unknown | - | 20 | CY7C1393 | 165 | - | Not Qualified | 1.8V | - | - | - | - | 18Mb 1M x 18 | 1 | 865mA | - | - | 300MHz | - | 450 ps | SRAM | Parallel | - | - | - | 18 | - | 19b | 18 Mb | - | - | - | - | - | - | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C136A-55NXI Cypress Semiconductor Corp | 2 | - | Datasheet | - | - | Surface Mount | Surface Mount | 52-QFP | - | 52 | - | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e3 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | 0.65mm | unknown | - | 20 | CY7C136 | 52 | - | Not Qualified | 5V | - | 5V | - | - | 16Kb 2K x 8 | 2 | 110mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 55ns | 22b | 16 kb | 0.015A | - | - | 55 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1314KV18-250BZXI Cypress Semiconductor Corp | 38 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C1314 | - | - | - | 1.8V | 1.9V | - | 1.7V | - | 18Mb 512K x 36 | 2 | 670mA | - | - | 250MHz | - | 450 ps | SRAM | Parallel | - | - | - | 36 | - | 18b | 18 Mb | - | - | - | - | - | - | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL116K0XMFV010 Cypress Semiconductor Corp | 2796 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tray | 2007 | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | - | - | ALSO CONFIGURABLE AS 16M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | S-PDSO-G8 | - | - | 3.6V | - | 2.7V | SPI, Serial | 16Mb 2M x 8 | - | - | SYNCHRONOUS | - | 108MHz | - | - | FLASH | SPI - Quad I/O | - | 4MX4 | - | 4 | 3ms | - | - | - | 16777216 bit | - | - | - | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.159mm | 5.283mm | 5.283mm | - | - | ROHS3 Compliant | - |