- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYD09S18V18-167BBXC Cypress Semiconductor Corp | 2102 |
| Datasheet | - | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2005 | - | e1 | - | Obsolete | 5 (48 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED OR FLOW-THROUGH ARCHITECTURE, IT CAN ALSO OPERATES AT 1.8V | - | - | 1.42V~1.58V 1.7V~1.9V | BOTTOM | - | 260 | 1 | 1.5V | 1mm | unknown | - | 20 | CYD09S18 | 256 | - | Not Qualified | 1.8V | 1.58V | - | - | - | - | 9Mb 512K x 18 | 2 | 580mA | - | 167MHz | - | 4ns | SRAM | Parallel | - | - | 3-STATE | - | 18 | - | 19b | 9 Mb | - | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | 1.4V | - | - | - | - | - | - | - | - | - | - | - | 1.7mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL512SAGMFIR13 Cypress Semiconductor Corp | 45 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | FL-S | e3 | - | Active | 3 (168 Hours) | 16 | 3A991.B.1.A | - | - | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 30 | - | - | - | Not Qualified | 3V | 3.6V | - | - | 2.7V | Parallel, SPI, Serial | 512Mb 64M x 8 | - | 75mA | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | - | 64MX8 | - | - | 8 | - | 32b | 512 Mb | 0.0001A | - | - | - | - | - | Asynchronous | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | - | 512B | - | - | - | - | 2.65mm | 10.3mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1399B-12ZC Cypress Semiconductor Corp | 3652 |
| Datasheet | - | - | - | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | YES | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2001 | - | e0 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | - | 3V~3.6V | DUAL | - | 240 | 1 | 3.3V | 0.55mm | not_compliant | 12GHz | 30 | CY7C1399 | 28 | R-PDSO-G28 | Not Qualified | - | 3.6V | 3.3V | - | 3V | - | 256Kb 32K x 8 | - | - | - | - | 0.055mA | - | SRAM | Parallel | - | 32KX8 | 3-STATE | - | 8 | 12ns | - | - | 0.00002A | 262144 bit | - | 12 ns | - | COMMON | - | - | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 11.8mm | 8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY14U256LA-BA35XI Cypress Semiconductor Corp | 5963 | - | - | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2009 | - | - | - | Active | 3 (168 Hours) | 48 | 3A991.B.2.A | - | - | 8542.32.00.41 | - | 2.7V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3V | 0.75mm | - | - | NOT SPECIFIED | - | - | - | - | 3V | 3.6V | - | - | 2.7V | - | 256Kb 32K x 8 | - | 60mA | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 8b | 32KX8 | - | - | 8 | 35ns | - | 256 kb | - | - | - | 35 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1412BV18-200BZI Cypress Semiconductor Corp | 20 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | - | TIN LEAD | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | - | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1412 | 165 | - | Not Qualified | 1.8V | 1.9V | - | - | 1.7V | - | 36Mb 2M x 18 | 2 | 725mA | - | 200MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | - | 18 | - | 20b | 36 Mb | 0.37A | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() CY7C1371S-133AXC Cypress Semiconductor Corp | 19 |
| - | - | - | - | Surface Mount | 100-LQFP | YES | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2011 | - | - | - | Obsolete | 3 (168 Hours) | 100 | - | - | - | 8542.32.00.41 | - | 3.135V~3.6V | DUAL | - | - | 1 | 3.3V | 0.65mm | - | - | - | CY7C1371 | - | R-PDSO-G100 | - | - | 3.6V | - | - | 3.135V | - | 18Mb 512K x 36 | - | - | - | 133MHz | - | 6.5ns | SRAM | Parallel | - | 512KX36 | - | - | 36 | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | ROHS3 Compliant | - | ||
![]() CY7C1041CV33-15ZXC Cypress Semiconductor Corp | 78 |
| Datasheet | - | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2006 | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.8mm | unknown | 15GHz | 20 | CY7C1041 | 44 | R-PDSO-G44 | Not Qualified | - | 3.6V | 3.3V | - | 3V | - | 4Mb 256K x 16 | - | - | - | - | 0.08mA | - | SRAM | Parallel | - | 256KX16 | 3-STATE | - | 16 | 15ns | - | - | 0.01A | 4194304 bit | - | 15 ns | - | COMMON | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1568KV18-500BZXC Cypress Semiconductor Corp | 2460 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | - | - | 1 | 1.8V | - | unknown | - | - | CY7C1568 | 165 | - | Not Qualified | 1.8V | - | - | - | - | - | 72Mb 4M x 18 | 1 | 700mA | - | 500MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | - | 18 | - | 21b | 72 Mb | 0.36A | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C026A-20AXC Cypress Semiconductor Corp | 320 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 1997 | - | e3 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | QUAD | - | 260 | 1 | 5V | 0.5mm | - | 20GHz | 30 | CY7C026 | 100 | - | - | 5V | - | 5V | - | - | - | 256Kb 16K x 16 | 2 | 275mA | - | - | - | - | SRAM | Parallel | - | 16KX16 | 3-STATE | - | 16 | 20ns | 14b | 256 kb | 0.0015A | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C057V-12AC Cypress Semiconductor | 48 | - | - | - | - | - | - | - | YES | - | 144 | 12 ns | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | CY7C057V-12AC | - | NOT SPECIFIED | 32768 words | 32000 | 70 °C | PLASTIC/EPOXY | HLFQFP | 20 X 20 MM, 1.40 MM HEIGHT, PLASTIC, TQFP-144 | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | Active | QFP | NOT SPECIFIED | 5.86 | No | 3.3 V | - | - | - | - | - | e0 | No | - | - | - | - | TIN LEAD | AUTOMATIC POWER-DOWN | - | CMOS | - | QUAD | GULL WING | NOT SPECIFIED | 1 | - | 0.5 mm | unknown | - | - | - | 144 | S-PQFP-G144 | COMMERCIAL | - | 3.465 V | - | COMMERCIAL | 3.135 V | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | 32KX36 | - | 1.6 mm | 36 | - | - | - | - | 1179648 bit | - | - | PARALLEL | - | - | - | DUAL-PORT SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 20 mm | - | - | - | ||
![]() S29GL256S11TFIV10 Cypress Semiconductor Corp | 29 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2015 | GL-S | - | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | 8542.32.00.51 | - | 1.65V~3.6V | DUAL | - | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | - | 2.7V | - | 256Mb 16M x 16 | - | 60mA | - | - | - | 110ns | FLASH | Parallel | 16b | 32MX8 | - | - | - | 60ns | 24b | 256 Mb | 0.0001A | - | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | - | YES | YES | YES | 256 | 64K | 32B | YES | - | YES | 1.05mm | - | 18.5mm | 14.1mm | No | ROHS3 Compliant | - | ||
![]() S29GL512S10DHA023 Cypress Semiconductor Corp | 29 |
| - | 13 Weeks | - | - | Surface Mount | 64-LBGA | YES | 64 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | GL-S | - | - | Active | 3 (168 Hours) | 64 | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | - | 2.7V | - | 512Mb 32M x 16 | - | - | ASYNCHRONOUS | - | - | 100ns | FLASH | Parallel | - | - | - | - | 8 | 60ns | - | - | - | 536870912 bit | AEC-Q100 | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 9mm | 9mm | - | ROHS3 Compliant | - | ||
![]() CY14B116K-ZS25XI Cypress Semiconductor Corp | 29 | - | Datasheet | 26 Weeks | Gold | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2005 | - | e3 | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.B | Matte Tin (Sn) | - | 8542.32.00.41 | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.8mm | - | - | 30 | - | - | - | Not Qualified | 3V | 3.6V | - | - | 2.7V | - | 16Mb 2M x 8 | - | 95mA | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 8b | 2MX8 | - | - | 8 | 25ns | - | 16 Mb | 0.00075A | - | - | 25 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | - | - | ROHS3 Compliant | - | ||
![]() S25FL256SAGBHI300 Cypress Semiconductor Corp | 4 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 24-TBGA | - | 24 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 24 | 3A991.B.1.A | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | - | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | - | 2.7V | SPI, Serial | 256Mb 32M x 8 | - | 75mA | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | 64MX4 | - | - | 4 | - | 1b | 256 Mb | 0.0001A | - | - | - | - | - | Synchronous | 1b | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | BOTTOM | - | - | 1.2mm | 8mm | - | No | ROHS3 Compliant | - | ||
![]() S25FL128SAGMFVG00 Cypress Semiconductor Corp | 96 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2015 | FL-S | e3 | - | Active | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 133MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 16MX8 | - | - | 8 | - | - | - | 0.0003A | 134217728 bit | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | BOTTOM | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() CY7C1315BV18-200BZXI Cypress Semiconductor Corp | 23 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2006 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | - | 260 | 1 | 1.8V | 1mm | unknown | - | 20 | CY7C1315 | 165 | - | Not Qualified | 1.8V | 1.9V | - | - | 1.7V | - | 18Mb 512K x 36 | 2 | 675mA | - | 200MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | - | 36 | - | 34b | 18 Mb | - | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C056V-15AC Cypress Semiconductor Corp | 10 | - | Datasheet | - | - | - | Surface Mount | 144-LQFP | YES | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2001 | - | e0 | - | Obsolete | 3 (168 Hours) | 144 | 3A991.B.2.B | TIN LEAD | AUTOMATIC POWER-DOWN | 8542.32.00.41 | - | 3V~3.6V | QUAD | - | 220 | 1 | 3.3V | 0.5mm | not_compliant | 15GHz | NOT SPECIFIED | CY7C056 | 144 | S-PQFP-G144 | Not Qualified | - | 3.465V | 3.3V | - | 3.135V | - | 576Kb 16K x 36 | 2 | - | - | - | 0.36mA | - | SRAM | Parallel | - | 16KX36 | 3-STATE | - | 36 | 15ns | - | - | 0.00005A | 589824 bit | - | 15 ns | - | COMMON | - | - | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1414KV18-300BZXI Cypress Semiconductor Corp | 126 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | - | 260 | 1 | 1.8V | 1mm | - | - | 30 | CY7C1414 | 165 | - | - | 1.8V | 1.9V | - | - | 1.7V | - | 36Mb 1M x 36 | 2 | 850mA | - | 300MHz | - | 450 ps | SRAM | Parallel | - | 1MX36 | 3-STATE | - | 36 | - | 19b | 36 Mb | - | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | ROHS3 Compliant | - | ||
![]() CY7C1354C-200AXC Cypress Semiconductor Corp | 101 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2004 | NoBL™ | e3 | yes | Obsolete | 3 (168 Hours) | 100 | 3A991.B.2.A | Matte Tin (Sn) | PIPELINED ARCHITECTURE | - | - | 3.135V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY7C1354 | 100 | - | - | 3.3V | 3.6V | - | - | 3.135V | - | 9Mb 256K x 36 | 4 | 220mA | - | 200MHz | - | 3.2ns | SRAM | Parallel | - | 256KX36 | 3-STATE | - | 36 | - | 18b | 9 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C1019B-12VC Cypress Semiconductor Corp | 3 | - | Datasheet | - | - | - | Surface Mount | 32-BSOJ (0.400, 10.16mm Width) | YES | 32 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2005 | - | e0 | - | Obsolete | 3 (168 Hours) | 32 | 3A991.B.2.B | Tin/Lead (Sn/Pb) | - | - | - | 4.5V~5.5V | DUAL | - | 225 | 1 | 5V | 1.27mm | not_compliant | 12GHz | 30 | CY7C1019 | 32 | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | - | 1Mb 128K x 8 | - | - | - | - | - | - | SRAM | Parallel | - | 128KX8 | 3-STATE | - | 8 | 12ns | - | - | 0.0003A | 1048576 bit | - | 12 ns | - | COMMON | - | - | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 3.7592mm | 20.955mm | 10.16mm | - | Non-RoHS Compliant | Contains Lead |