- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY62148EV30LL-45BVI Cypress Semiconductor Corp | 1900 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 36-VFBGA | - | 36 | Volatile | - | -40°C~85°C TA | Tray | 2003 | MoBL® | e0 | no | Active | 3 (168 Hours) | 36 | - | TIN LEAD | - | - | 2.2V~3.6V | BOTTOM | 220 | 1 | 3V | 0.75mm | - | - | - | CY62148 | 36 | - | - | 3V | 3.6V | - | 2.2V | - | 4Mb 512K x 8 | 1 | 20mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 45ns | 19b | 4 Mb | 0.000007A | - | - | 45 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1460KV33-200AXC Cypress Semiconductor Corp | 6 | - | - | 8 Weeks | - | - | Surface Mount | 100-LQFP | YES | - | Volatile | - | 0°C~70°C TA | Tray | 2004 | NoBL™ | - | - | Active | 3 (168 Hours) | 100 | 3A991.B.2.B | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | 3.135V~3.6V | QUAD | - | 1 | 3.3V | 0.65mm | - | - | - | - | - | R-PQFP-G100 | - | - | 3.6V | - | 3.135V | - | 36Mb 1M x 36 | - | - | - | 200MHz | - | 3.2ns | SRAM | Parallel | - | 1MX36 | - | 36 | - | - | - | - | 37748736 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C027-20AXI Cypress Semiconductor Corp | 46 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | -40°C~85°C TA | Tray | 1997 | - | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | - | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | 0.5mm | - | - | 40 | - | - | - | - | 5V | - | - | - | - | 512Kb 32K x 16 | 2 | 290mA | - | - | - | - | SRAM | Parallel | - | - | - | 16 | 20ns | 30b | 512 kb | - | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL01GS10FAI010 Cypress Semiconductor Corp | 75 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 64-LBGA | YES | 64 | Non-Volatile | - | -40°C~85°C TA | Tray | - | GL-S | - | - | Active | 3 (168 Hours) | 64 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | - | 3.6V | - | 2.7V | - | 1Gb 64M x 16 | - | - | ASYNCHRONOUS | - | - | 100ns | FLASH | Parallel | - | 128MX8 | - | 8 | 60ns | - | - | - | 1073741824 bit | - | - | - | - | - | - | 3V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 13mm | 11mm | - | - | Non-RoHS Compliant | - | ||
![]() S25FL128SAGBHVB00 Cypress Semiconductor Corp | 7 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | - | Non-Volatile | - | -40°C~105°C TA | Tray | 2016 | FL-S | - | - | Active | 3 (168 Hours) | 24 | 3A991.B.1.A | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 133MHz | 0.1mA | - | FLASH | SPI - Quad I/O | - | 32MX4 | - | 4 | - | - | - | 0.0003A | 134217728 bit | - | - | SERIAL | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | BOTTOM | - | - | - | 1.2mm | 8mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C09099V-12AXC Cypress Semiconductor Corp | 29 | - | - | 15 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | 0°C~70°C TA | Tray | 2000 | - | e3 | yes | Obsolete | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | CY7C09099 | 100 | - | - | 3.3V | 3.6V | - | 3V | - | 1Mb 128K x 8 | 2 | 205mA | - | 50MHz | - | 12ns | SRAM | Parallel | - | - | 3-STATE | 8 | - | 34b | 1 Mb | - | - | - | - | - | COMMON | Synchronous | 8b | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL256P10TFI013 Cypress Semiconductor Corp | 28 |
| - | 16 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 256Mb 32M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | - | - | 1 | 100ns | - | 256 Mb | 0.000005A | - | - | 100 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | - | 256 | 128K | 8/16words | YES | - | YES | - | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C09449PVA-AC Cypress Semiconductor Corp | 4 | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | 160-LQFP | - | - | Volatile | - | 0°C~70°C TA | Tray | 1997 | - | - | - | Obsolete | 3 (168 Hours) | 160 | EAR99 | - | - | 8542.32.00.41 | 3V~3.6V | QUAD | - | 1 | 3.3V | 0.5mm | - | - | - | CY7C09449 | 160 | S-PQFP-G160 | - | 3.3V | 3.6V | - | 3V | - | 128Kb 4K x 32 | - | - | - | 50MHz | - | - | SRAM | Parallel | - | 4KX32 | - | 32 | - | - | 128 kb | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 24mm | 24mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C057V-15AXC Cypress Semiconductor Corp | 242 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | Volatile | - | 0°C~70°C TA | Tray | 1997 | - | e3 | - | Obsolete | 3 (168 Hours) | 144 | - | Matte Tin (Sn) | AUTOMATIC POWER-DOWN | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | - | 15GHz | 30 | CY7C057 | 144 | - | - | 3.3V | 3.465V | - | 3.135V | - | 1.152Mb 32K x 36 | 2 | 360mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 36 | 15ns | 30b | 1.1 Mb | 0.00005A | - | - | 15 ns | - | COMMON | Asynchronous | 36b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1049DV33-10VXI Cypress Semiconductor Corp | 11 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | - | 36 | Volatile | - | -40°C~85°C TA | Tube | 1996 | - | e4 | yes | Obsolete | 3 (168 Hours) | 36 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | 245 | 1 | 3.3V | - | - | 10GHz | 40 | CY7C1049 | 36 | - | - | 3.3V | 3.6V | - | 3V | - | 4Mb 512K x 8 | 1 | 90mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 10ns | 19b | 4 Mb | - | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | 3V | - | - | - | - | YES | - | - | - | - | - | - | NO | 2.29mm | - | 23.62mm | 10.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1021CV33-12ZSXET Cypress Semiconductor Corp | 1931 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | - | - | 3.3V | 0.8mm | - | 12GHz | - | CY7C1021 | - | - | - | 3.3V | - | - | - | - | 1Mb 64K x 16 | 1 | 90mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 12ns | 16b | 1 Mb | - | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1268KV18-450BZXC Cypress Semiconductor Corp | 1 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | - | - | - | - | CY7C1268 | 165 | - | - | 1.8V | - | - | - | - | 36Mb 2M x 18 | 1 | 600mA | - | 450MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 18 | - | 20b | 36 Mb | 0.33A | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() S25FL256SAGBHI203 Cypress Semiconductor Corp | 29 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 24-TBGA | - | 24 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | 3V | 3.6V | - | 2.7V | SPI, Serial | 256Mb 32M x 8 | - | 75mA | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | - | 64MX4 | - | 4 | - | 1b | 256 Mb | 0.0001A | - | - | - | - | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1041CV33-20ZXC Cypress Semiconductor Corp | 13122 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | - | 0°C~70°C TA | Tray | 2006 | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | unknown | 20GHz | 20 | CY7C1041 | 44 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | 4Mb 256K x 16 | 1 | 75mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 20ns | 18b | 4 Mb | - | - | - | 20 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1441KV33-133AXC Cypress Semiconductor Corp | 23 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-LQFP | YES | - | Volatile | - | 0°C~70°C TA | Tray | 2004 | - | - | - | Active | 3 (168 Hours) | 100 | 3A991 | - | - | 8542.32.00.41 | 3.135V~3.6V | QUAD | - | 1 | 3.3V | 0.65mm | - | - | - | - | - | R-PQFP-G100 | - | - | 3.6V | - | 3.135V | - | 36Mb 1M x 36 | - | - | - | 133MHz | - | 6.5ns | SRAM | Parallel | - | 1MX36 | - | 36 | - | - | - | - | 37748736 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C09099V-12AC Cypress Semiconductor Corp | 23 | - | Datasheet | - | - | - | Surface Mount | 100-LQFP | YES | - | Volatile | - | 0°C~70°C TA | Tray | 2001 | - | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | TIN LEAD | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 8542.32.00.41 | 3V~3.6V | QUAD | 240 | 1 | 3.3V | 0.5mm | not_compliant | - | 30 | CY7C09099 | 100 | S-PQFP-G100 | Not Qualified | - | 3.6V | 3.3V | 3V | - | 1Mb 128K x 8 | 2 | - | - | 50MHz | 0.205mA | 12ns | SRAM | Parallel | - | 128KX8 | 3-STATE | 8 | - | - | - | 0.00025A | 1048576 bit | - | - | - | COMMON | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1512AV18-200BZXC Cypress Semiconductor Corp | 8 | - | Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | unknown | - | 20 | CY7C1512 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 72Mb 4M x 18 | 2 | 800mA | - | 200MHz | - | 450 ps | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | 21b | 72 Mb | - | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S34ML02G100TFA000 Cypress Semiconductor Corp | 5 | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Non-Volatile | Automotive grade | -40°C~85°C TA | Tray | 2006 | ML-1 | e3 | - | Discontinued | 3 (168 Hours) | 48 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | - | - | - | - | 3V | 3.6V | - | 2.7V | - | 2Gb 256M x 8 | - | - | ASYNCHRONOUS | - | - | 25 ns | FLASH | Parallel | 8b | 256MX8 | - | 8 | - | 29b | 2 Gb | - | - | AEC-Q100 | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kB | - | - | - | - | - | 1.2mm | 18.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL132K0XBHI030 Cypress Semiconductor Corp | 692 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 24-TBGA | YES | 24 | Non-Volatile | - | -40°C~85°C TA | Tray | 2007 | FL1-K | e1 | - | Obsolete | 3 (168 Hours) | 24 | - | TIN SILVER COPPER | ALSO CONFIGURABLE AS 32M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 32Mb 4M x 8 | - | - | - | 108MHz | 0.025mA | - | FLASH | SPI - Quad I/O | - | 8MX4 | - | 4 | 3ms | - | 32 Mb | 0.000005A | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | 256B | - | - | - | - | - | 1.2mm | 8mm | 6mm | No | - | ROHS3 Compliant | - | ||
![]() CY7C1351G-133AXC Cypress Semiconductor Corp | 44 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | 0°C~70°C TA | Tray | 2004 | NoBL™ | e4 | yes | Active | 3 (168 Hours) | 100 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | FLOW THROUGH ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY7C1351 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | 4.5Mb 128K x 36 | 4 | 225mA | - | 133MHz | - | 6.5ns | SRAM | Parallel | - | 128KX36 | 3-STATE | 36 | - | 17b | 4 Mb | - | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | - |