- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Write Cycle Time-Max (tWC) | Standby Voltage-Min | Alternate Memory Width | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C008-15AXC Cypress Semiconductor Corp | In Stock | - | - | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | 0°C~70°C TA | Tray | 1997 | - | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | 0.5mm | - | 15GHz | 20 | CY7C008 | 100 | - | - | 3.3V | 5.5V | 5V | 4.5V | - | 512Kb 64K x 8 | 2 | 185mA | - | - | - | - | SRAM | Parallel | - | 64KX8 | 3-STATE | 8 | 15ns | 32b | 512 kb | 0.0015A | - | - | - | 15 ns | COMMON | Asynchronous | 8b | - | - | 4.5V | - | - | 1.6mm | 14mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY14B104NA-ZS45XIT Cypress Semiconductor Corp | 2 | - | - | 6 Weeks | Gold, Tin | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 3 (168 Hours) | 44 | 3A991.B.2.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | - | - | 30 | CY14B104 | 44 | - | Not Qualified | 3V | 3.6V | - | 2.7V | - | 4Mb 256K x 16 | - | 52mA | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 16b | 256KX16 | - | 16 | 45ns | - | 4 Mb | 0.005A | - | - | - | 45 ns | - | - | 16b | - | - | - | - | - | 1.194mm | 18.415mm | - | - | ROHS3 Compliant | - | ||
![]() S25FL128SAGMFA000 Cypress Semiconductor Corp | 2688 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | Non-Volatile | Automotive grade | -40°C~85°C TA | Tray | 2016 | FL-S | e3 | yes | Active | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | FLASH | SPI - Quad I/O | - | 32MX4 | - | 4 | - | - | - | - | 134217728 bit | - | AEC-Q100 | - | - | - | - | 3V | 500ms | - | 2 | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() CY7C2265KV18-550BZXI Cypress Semiconductor Corp | 1224 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.A | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 1mm | - | - | - | CY7C2265 | - | - | - | - | 1.9V | - | 1.7V | - | 36Mb 1M x 36 | - | - | - | 550MHz | - | - | SRAM | Parallel | - | 1MX36 | - | 36 | - | - | - | - | 37748736 bit | - | - | 0.45 ns | - | - | - | - | - | - | - | - | 1.4mm | 15mm | 13mm | - | ROHS3 Compliant | - | ||
![]() CY7C10612G30-10ZSXI Cypress Semiconductor Corp | 12 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | - | -40°C~85°C TA | Tray | 1996 | - | - | - | Active | 3 (168 Hours) | 54 | 3A991.B.2.A | - | - | 8542.32.00.41 | - | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.8mm | - | - | - | - | - | R-PDSO-G54 | - | - | 3.6V | - | 3V | - | 16Mb 1M x 16 | - | - | - | - | - | - | SRAM | Parallel | - | 1MX16 | - | 16 | 10ns | - | - | - | 16777216 bit | - | - | 10 ns | - | - | - | - | - | - | - | - | 1.2mm | 22.415mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() CY7C027-20AXC Cypress Semiconductor Corp | 919 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | 0°C~70°C TA | Tray | 1997 | - | e4 | yes | Obsolete | 3 (168 Hours) | 100 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | FLOW-THROUGH | - | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | 0.5mm | - | 20GHz | 20 | CY7C027 | 100 | - | - | 5V | - | 5V | - | - | 512Kb 32K x 16 | 2 | 265mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 20ns | 30b | 512 kb | 0.0015A | - | - | - | - | COMMON | Asynchronous | 16b | - | - | 2V | - | 1.4mm | - | 14mm | 14mm | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C1513KV18-333BZI Cypress Semiconductor Corp | 2116 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | 30 | CY7C1513 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 72Mb 4M x 18 | 2 | 620mA | - | 333MHz | - | 450 ps | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | 20b | 72 Mb | - | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | 1.7V | - | - | 1.4mm | 15mm | - | - | Non-RoHS Compliant | - | ||
![]() S29GL512T11FHIV20 Cypress Semiconductor Corp | 14 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 64-LBGA | YES | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2003 | GL-T | e1 | - | Active | 3 (168 Hours) | 64 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | - | 1.65V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | 30 | - | - | R-PBGA-B64 | - | - | 3.6V | - | 2.7V | - | 512Mb 64M x 8 | - | - | ASYNCHRONOUS | - | - | 110ns | FLASH | Parallel | - | 32MX16 | - | 16 | 60ns | - | - | - | 536870912 bit | - | - | - | - | - | - | 2.7V | - | - | 8 | - | 1.4mm | 13mm | 11mm | - | ROHS3 Compliant | - | ||
![]() CY7C1515JV18-300BZXC Cypress Semiconductor Corp | 5 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 1mm | unknown | - | - | CY7C1515 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 72Mb 2M x 36 | 2 | 1.14A | - | 300MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 36 | - | 19b | 72 Mb | - | - | - | - | - | SEPARATE | Synchronous | 36b | - | - | 1.7V | - | - | 1.4mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C1512V18-167BZXC Cypress Semiconductor Corp | 2009 |
| Datasheet | - | - | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 5 (48 Hours) | 165 | 3A991.B.2.A | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | 8542.32.00.41 | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | unknown | - | 20 | CY7C1512 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 72Mb 4M x 18 | - | - | - | 167MHz | - | 500 ps | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | - | 72 Mb | - | - | - | - | - | SEPARATE | - | - | - | - | 1.7V | - | - | 1.4mm | 17mm | 15mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY62256L-70SNXI Cypress Semiconductor Corp | 117 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | Volatile | - | -40°C~85°C TA | Tube | 2005 | MoBL® | e4 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | unknown | 70GHz | 20 | CY62256 | 28 | - | Not Qualified | 5V | - | 5V | - | - | 256Kb 32K x 8 | 1 | 50mA | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 70ns | 15b | 256 kb | - | - | - | - | 70 ns | COMMON | Asynchronous | 8b | - | - | 2V | - | - | 2.794mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C09099V-7AXI Cypress Semiconductor Corp | 29 | - | - | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | -40°C~85°C TA | Tray | 2008 | - | e3 | yes | Obsolete | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | - | 3V~3.6V | QUAD | 260 | 1 | 3.3V | 0.5mm | - | - | 20 | CY7C09099 | 100 | - | - | 3.3V | 3.6V | - | 3V | - | 1Mb 128K x 8 | 2 | 390mA | - | 83MHz | - | 7.5ns | SRAM | Parallel | - | - | 3-STATE | 8 | - | 34b | 1 Mb | - | - | - | - | - | COMMON | Synchronous | 8b | - | - | 3V | - | - | 1.6mm | 14mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CYD18S72V18-167BBXI Cypress Semiconductor Corp | 2257 |
| Datasheet | - | - | - | Surface Mount | 256-LBGA | YES | 256 | Volatile | - | -40°C~85°C TA | Tray | 2005 | - | e1 | - | Obsolete | 5 (48 Hours) | 484 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.42V~1.58V 1.7V~1.9V | BOTTOM | 260 | 1 | 1.5V | 1mm | - | - | 40 | CYD18S72 | 484 | S-PBGA-B484 | - | 1.8V | 1.58V | - | - | - | 18Mb 256K x 72 | 2 | - | - | 167MHz | - | 4ns | SRAM | Parallel | - | - | - | 72 | - | 36b | 18 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY14V101QS-SE108XI Cypress Semiconductor Corp | 18 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2015 | - | - | - | Active | 3 (168 Hours) | 16 | EAR99 | - | - | 8542.32.00.41 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | CY14V101 | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | SPI, Serial | 1Mb 128K x 8 | - | - | SYNCHRONOUS | 108MHz | - | - | NVSRAM | SPI | - | 128KX8 | - | 8 | - | - | - | - | 1048576 bit | - | - | - | - | - | - | - | - | - | - | - | 2.667mm | 10.2865mm | 7.4925mm | - | ROHS3 Compliant | - | ||
![]() CY7C10612DV33-10ZSXI Cypress Semiconductor Corp | 6 | - | Datasheet | - | - | Surface Mount | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | 54 | Volatile | - | -40°C~85°C TA | Tube | 1996 | - | e3 | - | Obsolete | 3 (168 Hours) | 54 | - | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 20 | CY7C10612 | 54 | - | - | 3.3V | 3.6V | - | 3V | - | 16Mb 1M x 16 | 1 | 175mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 10ns | 20b | 16 Mb | 0.025A | - | 100MHz | - | - | COMMON | Asynchronous | 16b | - | - | 2V | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C4122KV13-106FCXC Cypress Semiconductor Corp | 960 | - | Datasheet | 21 Weeks | - | - | Surface Mount | 361-BBGA, FCBGA | YES | 361 | Volatile | - | 0°C~70°C TA | Tray | 2004 | - | - | - | Active | 3 (168 Hours) | 361 | 3A991.B.2.A | - | - | 8542.32.00.41 | - | 1.26V~1.34V | BOTTOM | - | 1 | 1.3V | 1mm | - | - | - | - | - | - | - | - | 1.34V | - | 1.26V | - | 144Mb 8M x 18 | - | - | - | 1066MHz | - | - | SRAM | Parallel | - | 8MX18 | - | 18 | - | - | - | - | 150994944 bit | - | - | - | - | - | - | - | - | - | - | - | 2.765mm | 21mm | 21mm | - | ROHS3 Compliant | - | ||
![]() CY7C1512KV18-300BZC Cypress Semiconductor Corp | 2533 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e0 | no | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE; IT ALSO OPERATES AT 1.5V | - | - | 1.7V~1.9V | BOTTOM | 235 | 1 | 1.8V | 1mm | - | - | 20 | CY7C1512 | 165 | - | - | 1.8V | 1.9V | - | 1.7V | - | 72Mb 4M x 18 | 2 | 750mA | - | 300MHz | - | 450 ps | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | 21b | 72 Mb | - | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | 1.7V | - | - | 1.4mm | 15mm | - | No | Non-RoHS Compliant | - | ||
![]() CY14B101I-SFXI Cypress Semiconductor Corp | 2 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) | - | 8542.32.00.41 | 1W | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 40 | CY14B101 | 16 | - | Not Qualified | 3.3V | 3.6V | 3V | 2.7V | 2-Wire, I2C, Serial | 1Mb 128K x 8 | - | 1mA | SYNCHRONOUS | 3.4MHz | - | 900 ns | NVSRAM | I2C | 8b | 128KX8 | - | 8 | - | - | 1 Mb | 0.00025A | - | - | - | - | - | - | 8b | - | - | - | - | - | 2.667mm | 10.2865mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1512AV18-250BZI Cypress Semiconductor Corp | 7 | - | Datasheet | - | - | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | - | -40°C~85°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | 8542.32.00.41 | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | - | NOT SPECIFIED | CY7C1512 | 165 | - | Not Qualified | - | 1.9V | 1.5/1.81.8V | 1.7V | - | 72Mb 4M x 18 | - | - | - | 250MHz | 0.9mA | 450 ps | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | - | - | - | 75497472 bit | - | - | - | SEPARATE | - | - | - | - | 1.7V | - | - | 1.4mm | 17mm | 15mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() S25FS128SAGNFI100 Cypress Semiconductor Corp | 324 | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tray | 2016 | FS-S | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 1.7V~2V | DUAL | - | 1 | 1.8V | 1.27mm | - | - | - | - | - | - | - | 1.8V | 2V | - | 1.7V | SPI, Serial | 128Mb 16M x 8 | - | 90mA | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O, QPI | - | 32MX4 | - | 4 | - | 1b | 128 Mb | - | - | - | - | - | - | Synchronous | 8b | - | - | - | 2 | - | - | 6mm | - | No | ROHS3 Compliant | - |