- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C13451G-100BZXE Cypress Semiconductor Corp | 27 |
| - | 8 Weeks | - | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | -40°C~125°C TA | Tray | 2002 | - | - | - | Active | 3 (168 Hours) | 165 | 3A991.B.2.B | - | - | 8542.32.00.41 | 3.135V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | 1mm | - | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 3.135V | - | 4Mb 128K x 36 | - | - | - | 100MHz | - | 8ns | SRAM | Parallel | - | 128KX36 | - | 36 | - | - | - | - | 4718592 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | 13mm | - | ROHS3 Compliant | - | ||
![]() CY14B101K-SP45XC Cypress Semiconductor Corp | 97 |
| Datasheet | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | Non-Volatile | 0°C~70°C TA | Tube | 2007 | - | e4 | - | Obsolete | 3 (168 Hours) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.635mm | unknown | - | 20 | CY14B101 | 48 | - | Not Qualified | 3.3V | 3.6V | - | 2.7V | - | 1Mb 128K x 8 | - | 50mA | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 8b | 128KX8 | - | 8 | 45ns | - | 1 Mb | 0.003A | - | 45 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.794mm | 15.875mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL132K0XMFV013 Cypress Semiconductor Corp | 140 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | 2013 | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | - | ALSO CONFIGURABLE AS 32M X 1 | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | - | Not Qualified | 3V | 3.6V | - | 2.7V | SPI, Serial | 32Mb 4M x 8 | - | 25mA | - | 108MHz | - | 7 ns | FLASH | SPI - Quad I/O | - | - | - | 4 | 3ms | 24b | 32 Mb | 0.000005A | - | - | - | - | Synchronous | 8b | 3V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | 256B | - | - | - | 2.159mm | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C199CNL-15VXIT Cypress Semiconductor Corp | 1100 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | - | 28 | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 15GHz | 30 | CY7C199 | - | - | - | 5V | - | 5V | - | - | 256Kb 32K x 8 | 1 | 80mA | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 15ns | 15b | 256 kb | - | - | - | - | COMMON | Asynchronous | 8b | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | 3.556mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C2265KV18-400BZXI Cypress Semiconductor Corp | 40 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | - | - | 30 | - | - | - | - | 1.8V | 1.9V | - | 1.7V | - | 36Mb 1M x 36 | 2 | - | - | 400MHz | - | - | SRAM | Parallel | - | 1MX36 | 3-STATE | 36 | - | 36b | 36 Mb | 0.31A | - | 0.45 ns | - | SEPARATE | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | ROHS3 Compliant | - | ||
![]() CY7C1361C-100BGC Cypress Semiconductor Corp | 84 |
| Datasheet | - | - | Surface Mount | Surface Mount | 119-BGA | - | 119 | Volatile | 0°C~70°C TA | Tray | 2003 | - | e0 | no | Obsolete | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | FLOW-THROUGH ARCHITECTURE | - | 3.135V~3.6V | BOTTOM | 220 | 1 | 3.3V | 1.27mm | - | - | - | CY7C1361 | 119 | - | - | 3.3V | 3.6V | - | 3.135V | - | 9Mb 256K x 36 | 4 | 180mA | - | 100MHz | - | 8.5ns | SRAM | Parallel | - | 256KX36 | 3-STATE | 36 | - | 18b | 9 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | No | Non-RoHS Compliant | - | ||
![]() CY62148DV30LL-55SXIT Cypress Semiconductor Corp | 3116 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | - | 32 | Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2003 | MoBL® | e4 | yes | Obsolete | 3 (168 Hours) | 32 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | - | - | - | 30 | CY62148 | - | - | - | 3V | 3.6V | - | 2.2V | - | 4Mb 512K x 8 | 1 | 10mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 55ns | 19b | 4 Mb | 0.000006A | - | 55 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.997mm | 20.4465mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() S29GL032N11FFIV10 Cypress Semiconductor Corp | 10 | - | - | 16 Weeks | - | - | Surface Mount | 64-LBGA | YES | 64 | Non-Volatile | -40°C~85°C TA | Tray | 2003 | GL-N | e1 | - | Active | 3 (168 Hours) | 64 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 1.65V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | 40 | - | - | - | Not Qualified | - | 3.6V | 1.8/3.33/3.3V | 2.7V | - | 32Mb 4M x 8 2M x 16 | - | - | ASYNCHRONOUS | - | 0.05mA | - | FLASH | Parallel | - | 2MX16 | - | 16 | 110ns | - | - | 0.000005A | 33554432 bit | 110 ns | - | - | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 64 | 64K | 8/16words | YES | BOTTOM/TOP | YES | 1.4mm | 13mm | 11mm | - | ROHS3 Compliant | - | ||
![]() CYD36S72V18-200BGXC Cypress Semiconductor Corp | 300 |
| Datasheet | - | - | Surface Mount | Surface Mount | 484-FBGA | - | 484 | Volatile | 0°C~70°C TA | Tray | 2011 | - | e1 | yes | Obsolete | 3 (168 Hours) | 484 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED OR FLOW-THROUGH ARCHITECTURE, IT CAN ALSO OPERATES AT 1.8V | - | 1.42V~1.58V 1.7V~1.9V | BOTTOM | 260 | 1 | 1.5V | 1mm | - | - | 30 | CYD36S72 | 484 | - | - | 1.8V | 1.58V | - | - | - | 36Mb 512K x 72 | 2 | 1.8A | - | 200MHz | - | 3.3ns | SRAM | Parallel | - | - | 3-STATE | 72 | - | 19b | 36 Mb | 0.59A | - | - | - | COMMON | Synchronous | 72b | - | - | - | - | - | 1.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S25FL116K0XMFA043 Cypress Semiconductor Corp | 342 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100, FL1-K | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | ALSO CONFIGURABLE AS 16M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 3.6V | - | 2.7V | SPI, Serial | 16Mb 2M x 8 | - | - | SYNCHRONOUS | 108MHz | - | - | FLASH | SPI - Quad I/O | - | 4MX4 | - | 4 | 3ms | - | - | - | 16777216 bit | - | - | - | - | - | 3V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() CY7C1263V18-400BZXC Cypress Semiconductor Corp | 49 |
| Datasheet | - | - | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | 0°C~70°C TA | Tray | 2005 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 1mm | unknown | - | 20 | CY7C1263 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 36Mb 4M x 8 | 2 | - | - | 400MHz | 1.33mA | 50 ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 19b | 36 Mb | - | - | - | - | SEPARATE | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1049B-17VC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | YES | 36 | Volatile | 0°C~70°C TA | Tube | 2001 | - | e0 | no | Obsolete | 3 (168 Hours) | 36 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | 225 | 1 | 5V | 1.27mm | not_compliant | 17GHz | 30 | CY7C1049 | 36 | - | Not Qualified | - | 5.5V | 5V | 4.5V | - | 4Mb 512K x 8 | - | - | - | - | - | - | SRAM | Parallel | - | 512KX8 | 3-STATE | 8 | 17ns | - | - | 0.008A | 4194304 bit | 17 ns | - | COMMON | - | - | - | - | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | 3.683mm | 23.495mm | 10.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() S34MS16G202BHI000 Cypress Semiconductor Corp | 4 | - | - | - | - | - | Surface Mount | 63-VFBGA | YES | 63 | Non-Volatile | -40°C~85°C TA | Tray | 2017 | MS-2 | - | - | Discontinued | 3 (168 Hours) | 63 | - | - | - | 8542.32.00.51 | 1.7V~1.95V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | - | NOT SPECIFIED | - | - | - | - | - | 1.95V | - | 1.7V | - | 16Gb 4G x 4 | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | - | 2GX8 | - | 8 | 45ns | - | - | - | 17179869184 bit | - | - | - | - | - | 1.8V | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 1.2mm | 11mm | 9mm | - | ROHS3 Compliant | - | ||
![]() CY14V101QS-SE108XIT Cypress Semiconductor Corp | 40 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 16 | - | - | - | 8542.32.00.41 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | - | 1Mb 128K x 8 | - | - | SYNCHRONOUS | 108MHz | - | - | NVSRAM | SPI | - | 128KX8 | - | 8 | - | - | - | - | 1048576 bit | - | SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.667mm | 10.2865mm | 7.4925mm | - | ROHS3 Compliant | - | ||
![]() S29GL032N11FFIS23 Cypress Semiconductor Corp | 15302 | - | - | 6 Weeks | - | - | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2015 | GL-N | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Mb 4M x 8 2M x 16 | - | - | - | - | - | - | FLASH | Parallel | - | - | - | - | 110ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C024-25AXC Cypress Semiconductor Corp | 7 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | 0°C~70°C TA | Tray | 2004 | - | e3 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | 0.5mm | - | 25GHz | 20 | CY7C024 | 100 | - | - | 5V | - | 5V | - | - | 64Kb 4K x 16 | 2 | 250mA | - | - | - | - | SRAM | Parallel | - | 4KX16 | 3-STATE | 16 | 25ns | 24b | 64 kb | 0.015A | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C11701KV18-400BZXC Cypress Semiconductor Corp | 32 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | - | unknown | - | - | CY7C11701 | 165 | - | Not Qualified | 1.8V | - | - | - | - | 18Mb 512K x 36 | 1 | 750mA | - | 400MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 36 | - | 18b | 18 Mb | 0.32A | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL116K0XMFV013 Cypress Semiconductor Corp | 1715 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | -40°C~105°C TA | Tape & Reel (TR) | 2007 | FL1-K | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | ALSO CONFIGURABLE AS 16M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | S-PDSO-G8 | - | - | 3.6V | - | 2.7V | SPI, Serial | 16Mb 2M x 8 | - | - | SYNCHRONOUS | 108MHz | - | - | FLASH | SPI - Quad I/O | - | 4MX4 | - | 4 | 3ms | - | - | - | 16777216 bit | - | - | - | - | - | 3V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.159mm | 5.283mm | 5.283mm | - | ROHS3 Compliant | - | ||
![]() S25FS512SDSBHB210 Cypress Semiconductor Corp | 338 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 24-TBGA | YES | - | Non-Volatile | -40°C~105°C TA | Tray | 2016 | Automotive, AEC-Q100, FS-S | - | - | Active | 3 (168 Hours) | 24 | - | - | IT ALSO HAVE MEMORY WIDTH X 1 | 8542.32.00.51 | 1.7V~2V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B24 | - | - | 2V | - | 1.7V | - | 512Mb 64M x 8 | - | - | SYNCHRONOUS | 80MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 128MX4 | - | 4 | - | - | - | - | 536870912 bit | - | SERIAL | - | - | - | 1.8V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() CY7C1021BN-12ZXCT Cypress Semiconductor Corp | 23 |
| Datasheet | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2006 | - | e4 | - | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 0.8mm | - | 12GHz | - | CY7C1021 | 44 | - | - | 5V | - | 5V | - | - | 1Mb 64K x 16 | 1 | 140mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 12ns | 16b | 1 Mb | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free |