- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Cypress Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S29GL128P11TFIV13 Cypress Semiconductor Corp | 14 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | 8542.32.00.51 | 1.65V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 1.8/3.33/3.3V | 2.7V | - | 128M 16M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | 128MX1 | - | 1 | 110ns | - | 128 Mb | 0.000005A | - | 110 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | YES | 1.2mm | 18.4mm | - | No | ROHS3 Compliant | - | ||
![]() S29WS128P0PBFW000 Cypress Semiconductor Corp | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 84-VFBGA | - | 84 | Non-Volatile | - | -25°C~85°C TA | Tray | 2014 | WS-P | e1 | - | Last Time Buy | 3 (168 Hours) | 84 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | 1.7V~1.95V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | - | 40 | - | - | - | - | 1.8V | 1.95V | - | 1.7V | Parallel, Serial | 128Mb 8M x 16 | - | 80mA | - | 66MHz | - | 80ns | FLASH | Parallel | 16b | 8MX16 | - | 16 | 60ns | 23b | 128 Mb | 0.000005A | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | YES | YES | - | 8126 | 16K64K | 8words | YES | BOTTOM/TOP | - | 1mm | 11.6mm | - | No | ROHS3 Compliant | - | ||
![]() CY7C1150KV18-400BZXC Cypress Semiconductor Corp | 7 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | - | unknown | 30 | CY7C1150 | - | - | Not Qualified | 1.8V | - | - | - | - | 18Mb 512K x 36 | 1 | 640mA | - | 400MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 36 | - | 18b | 18 Mb | 0.29A | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY15B004Q-SXE Cypress Semiconductor Corp | 356 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tube | 2017 | Automotive, AEC-Q100, F-RAM™ | - | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | 8542.32.00.71 | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 3.6V | - | 3V | - | 4Kb 512 x 8 | - | - | SYNCHRONOUS | 16MHz | - | - | FRAM | SPI | - | 512X8 | - | 8 | - | - | - | - | 4096 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.727mm | 4.889mm | 3.8985mm | - | ROHS3 Compliant | - | ||
![]() CY7C027-15AXI Cypress Semiconductor Corp | 2 |
| Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | - | -40°C~85°C TA | Tray | 1997 | - | e4 | - | Obsolete | 3 (168 Hours) | 100 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | FLOW-THROUGH | - | 4.5V~5.5V | QUAD | 260 | 1 | 5V | 0.5mm | - | 40 | CY7C027 | 100 | - | - | 5V | - | 5V | - | - | 512Kb 32K x 16 | 2 | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 15ns | 30b | 512 kb | 0.0015A | - | 15 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | - | No | ROHS3 Compliant | - | ||
![]() CY7C1412BV18-200BZC Cypress Semiconductor Corp | 60 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 165 | - | TIN LEAD | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | 220 | 1 | 1.8V | 1mm | not_compliant | NOT SPECIFIED | CY7C1412 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 36Mb 2M x 18 | 2 | 725mA | - | 200MHz | - | 450 ps | SRAM | Parallel | - | - | 3-STATE | 18 | - | 20b | 36 Mb | 0.37A | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() CY7C1525JV18-250BZXC Cypress Semiconductor Corp | 2173 |
| Datasheet | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 1mm | unknown | - | CY7C1525 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 72Mb 8M x 9 | 2 | 1.255A | - | 250MHz | - | 450 ps | SRAM | Parallel | - | 8MX9 | 3-STATE | 9 | - | 21b | 72 Mb | - | - | - | - | SEPARATE | Synchronous | 9b | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL01GT11TFIV10 Cypress Semiconductor Corp | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2007 | GL-T | - | - | Active | 3 (168 Hours) | 56 | - | - | - | 8542.32.00.51 | 1.65V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | R-PDSO-G56 | - | - | 3.6V | - | 2.7V | - | 1Gb 128M x 8 | - | - | ASYNCHRONOUS | - | - | 110ns | FLASH | Parallel | - | 64MX16 | - | 16 | 60ns | - | - | - | 1073741824 bit | - | - | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 14mm | - | ROHS3 Compliant | - | ||
![]() S25FL127SABMFV000 Cypress Semiconductor Corp | 1049 |
| - | 11 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | -40°C~105°C TA | Tray | 2015 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | IT ALSO HAVE MEMORY WIDTH X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | R-PDSO-G16 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 108MHz | 0.063mA | - | FLASH | SPI - Quad I/O | - | 16MX8 | - | 8 | - | - | - | 0.0003A | 134217728 bit | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() S25FL256SDSMFB010 Cypress Semiconductor Corp | 1200 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | -40°C~105°C TA | Tray | - | Automotive, AEC-Q100, FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | ALSO CONFIGURABLE AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | - | 256Mb 32M x 8 | - | - | SYNCHRONOUS | 80MHz | - | - | FLASH | SPI - Quad I/O | - | 64MX4 | - | 4 | - | - | - | - | 268435456 bit | - | SERIAL | - | - | - | 3V | - | - | 500ms | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() S29GL032N90TFI033 Cypress Semiconductor Corp | 29 | - | - | 14 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | GL-N | e3 | - | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 32Mb 4M x 8 2M x 16 | - | 50mA | - | - | - | - | FLASH | Parallel | - | 2MX16 | - | 16 | 90ns | - | 32 Mb | 0.000005A | - | 90 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 863 | 8K64K | 8/16words | YES | TOP | YES | 1.2mm | 18.4mm | 12mm | No | ROHS3 Compliant | - | ||
![]() CY7C1360C-200BGC Cypress Semiconductor Corp | 98 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 119-BGA | - | 119 | Volatile | - | 0°C~70°C TA | Tray | - | - | e0 | no | Active | 3 (168 Hours) | 119 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | BOTTOM | 220 | 1 | 3.3V | 1.27mm | - | 20 | CY7C1360 | 119 | - | - | 3.3V | 3.6V | - | 3.135V | - | 9Mb 256K x 36 | 4 | 220mA | - | 200MHz | - | 3ns | SRAM | Parallel | - | 256KX36 | 3-STATE | 36 | - | 18b | 9 Mb | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1512V18-167BZC Cypress Semiconductor Corp | 2554 |
| Datasheet | - | - | - | Surface Mount | 165-LBGA | YES | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | - | 1.7V~1.9V | BOTTOM | NOT SPECIFIED | 1 | 1.8V | 1mm | not_compliant | NOT SPECIFIED | CY7C1512 | 165 | - | Not Qualified | 1.8V | 1.9V | - | 1.7V | - | 72Mb 4M x 18 | 2 | - | - | 167MHz | - | 500 ps | SRAM | Parallel | - | 4MX18 | 3-STATE | 18 | - | 22b | 72 Mb | - | - | - | - | SEPARATE | - | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 17mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1357C-100BZC Cypress Semiconductor Corp | 150 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | Volatile | - | 0°C~70°C TA | Tray | 2003 | NoBL™ | e0 | no | Active | 3 (168 Hours) | 165 | - | Tin/Lead (Sn/Pb) | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | 3.135V~3.6V | BOTTOM | 235 | 1 | 3.3V | 1mm | - | 20 | CY7C1357 | 165 | - | - | 3.3V | 3.6V | - | 3.135V | - | 9Mb 512K x 18 | 2 | 180mA | - | 100MHz | - | 7.5ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 19b | 9 Mb | 0.04A | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S29GL01GS12DHVV10 Cypress Semiconductor Corp | 113 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 64-LBGA | - | 64 | Non-Volatile | - | -40°C~105°C TA | Tray | 2007 | GL-S | - | - | Active | 3 (168 Hours) | 64 | - | - | - | 8542.32.00.51 | 1.65V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | Not Qualified | - | 3.6V | 1.8/3.33/3.3V | 2.7V | - | 1Gb 64M x 16 | - | - | ASYNCHRONOUS | - | 0.08mA | 120ns | FLASH | Parallel | - | - | - | 16 | 60ns | 26b | 1 Gb | 0.0002A | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | YES | YES | YES | 1K | 64K | 32B | YES | BOTTOM/TOP | YES | 1.4mm | 9mm | - | - | ROHS3 Compliant | - | ||
![]() S25FL064LABMFV000 Cypress Semiconductor Corp | 76 | - | - | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | -40°C~105°C TA | Tray | - | FL-L | - | - | Active | 3 (168 Hours) | 16 | - | - | IT IS ALSO CONFIGURED AS 64M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 3.6V | - | 2.7V | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 108MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 16MX4 | - | 4 | - | - | - | - | 67108864 bit | - | SERIAL | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() S29GL128P90TFCR13 Cypress Semiconductor Corp | In Stock | - | - | 28 Weeks | - | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | Non-Volatile | - | 0°C~85°C TA | Tape & Reel (TR) | 2017 | GL-P | e3 | - | Obsolete | 3 (168 Hours) | 56 | 3A991.B.1.A | Matte Tin (Sn) | - | 8542.32.00.51 | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.5mm | - | - | - | - | - | - | 3.3V | 3.6V | - | 3V | - | 128Mb 16M x 8 | - | 110mA | - | - | - | - | FLASH | Parallel | 8b | 128MX1 | - | 1 | 90ns | - | 128 Mb | 0.000005A | - | 90 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | YES | 1.2mm | 18.4mm | - | No | ROHS3 Compliant | - | ||
![]() S34ML02G200TFI003 Cypress Semiconductor Corp | 467 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | ML-2 | e3 | - | Discontinued | 3 (168 Hours) | 48 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | - | - | Not Qualified | 3V | 3.6V | - | 2.7V | - | 2Gb 256M x 8 | - | - | ASYNCHRONOUS | - | 0.03mA | - | FLASH | Parallel | - | 256MX8 | - | 8 | 25ns | 29b | 2 Gb | 0.00005A | - | 25 ns | - | - | - | - | 3V | - | - | - | - | - | - | - | NO | NO | YES | 2K | 128K | 2kB | YES | - | - | 1.2mm | 18.4mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1041CV33-12BAXE Cypress Semiconductor Corp | 70 |
| - | - | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | Volatile | - | -40°C~125°C TA | Tray | 1996 | - | e1 | - | Discontinued | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.75mm | - | 40 | CY7C1041 | 48 | - | - | 3.3V | 3.6V | - | 3V | - | 4Mb 256K x 16 | 1 | 120mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 12ns | 18b | 4 Mb | - | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY62148EV30LL-45ZSXA Cypress Semiconductor Corp | 12323 |
| Datasheet | - | - | Surface Mount | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | - | 32 | Volatile | - | -40°C~85°C TA | Tray | 2003 | MoBL® | e3 | - | Obsolete | 3 (168 Hours) | 32 | - | Matte Tin (Sn) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | - | - | 20 | CY62148 | 32 | - | - | - | 3.6V | 2.5/3.3V | 2.2V | - | 4Mb 512K x 8 | 1 | 20mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 8 | 45ns | 19b | 4 Mb | 0.000007A | - | 45 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.95mm | - | No | ROHS3 Compliant | Lead Free |