- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory IC Type
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
- Package Body Material
Attribute column
Manufacturer
Cypress Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Endurance | Data Retention Time-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM29F800T-150EC Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 150 ns | - | - | CYPRESS SEMICONDUCTOR CORP | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | - | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | No | 5 V | - | - | - | NOR TYPE | - | - | - | DUAL | GULL WING | - | - | 0.5 mm | compliant | - | - | R-PDSO-G48 | Not Qualified | - | 5 V | COMMERCIAL | - | - | 0.06 mA | 512KX16 | - | - | - | 0.000005 A | 8388608 bit | - | PARALLEL | - | FLASH | - | 100000 Write/Erase Cycles | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | TOP | - | - | - | ||
![]() S29GL032M10FAIR2 Cypress Semiconductor | In Stock | - | Datasheet | YES | 64 | 100 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | FBGA-64 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Transferred | - | No | 3.3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | IT ALSO OPERATES AT 2.7 TO 3.6 V SUPPLY FULL VOLTAGE RANGE | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | - | - | R-PBGA-B64 | Not Qualified | 3.6 V | - | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 2MX16 | - | 1.4 mm | 16 | 0.000005 A | 33554432 bit | - | PARALLEL | - | FLASH | 3 V | - | - | 8 | YES | YES | YES | 64 | 64K | 4/8 words | YES | - | YES | 13 mm | 11 mm | ||
![]() CY27H512-35JC Cypress Semiconductor | In Stock | - | Datasheet | YES | 32 | 35 ns | - | - | CYPRESS SEMICONDUCTOR CORP | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | No | 5 V | e0 | - | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | QUAD | J BEND | - | 1 | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 64KX8 | 3-STATE | - | 8 | 0.015 A | 524288 bit | - | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL064M11TFIR2 Cypress Semiconductor | In Stock | - | Datasheet | YES | 56 | 110 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.8,20 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | 3.3 V | e3 | - | EAR99 | NOR TYPE | MATTE TIN | IT ALSO OPERATES AT 2.7 TO 3.6 V SUPPLY FULL VOLTAGE RANGE | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | 40 | - | R-PDSO-G56 | Not Qualified | 3.6 V | - | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 4MX16 | - | 1.2 mm | 16 | 0.000005 A | 67108864 bit | - | PARALLEL | - | FLASH | 3 V | - | - | 8 | YES | YES | YES | 128 | 64K | 4/8 words | YES | - | YES | 18.4 mm | 14 mm | ||
![]() S29AL004D70BFI023 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | FBGA-48 | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | Yes | 3 V | e1 | - | EAR99 | NOR TYPE | TIN SILVER COPPER | ALSO CONFIGURABLE AS 512K X 8; BOTTOM BOOT BLOCK | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 40 | - | R-PBGA-B48 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 256KX16 | - | 1 mm | 16 | - | 4194304 bit | - | PARALLEL | - | FLASH | 3 V | - | - | 8 | - | - | - | - | - | - | - | BOTTOM | - | 8.15 mm | 6.15 mm | ||
![]() S29AL004D90TFI013 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 90 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSOP-48 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 3 V | e3 | - | EAR99 | NOR TYPE | MATTE TIN | ALSO CONFIGURABLE AS 512K X 8; TOP BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | 40 | - | R-PDSO-G48 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 256KX16 | - | 1.2 mm | 16 | - | 4194304 bit | - | PARALLEL | - | FLASH | 3 V | - | - | 8 | - | - | - | - | - | - | - | TOP | - | 18.4 mm | 12 mm | ||
![]() S29AL016J70TFI040 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSOP-48 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | 3 V | e3 | - | EAR99 | NOR TYPE | MATTE TIN | BOTTOM BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | 40 | - | R-PDSO-G48 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 1MX16 | - | 1.2 mm | 16 | - | 16777216 bit | - | PARALLEL | - | FLASH | 3 V | - | - | 8 | - | - | - | - | - | - | - | BOTTOM | - | 18.4 mm | 12 mm | ||
![]() S29AL004D90BAI020 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 90 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | FBGA-48 | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | ALSO CONFIGURABLE AS 512K X 8; BOTTOM BOOT BLOCK | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | - | - | R-PBGA-B48 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 256KX16 | - | 1 mm | 16 | - | 4194304 bit | - | PARALLEL | - | FLASH | 3 V | - | - | 8 | - | - | - | - | - | - | - | BOTTOM | - | 8.15 mm | 6.15 mm | ||
![]() S29AL016J70BFA020 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | CYPRESS SEMICONDUCTOR CORP | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | Yes | 3 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | NOT SPECIFIED | - | R-PBGA-B48 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 1MX16 | - | 1 mm | 16 | - | 16777216 bit | AEC-Q100 | PARALLEL | - | FLASH | 3 V | - | - | 8 | - | - | - | - | - | - | - | BOTTOM | - | 8.15 mm | 6.15 mm | ||
![]() S29GL064M10TAIR1 Cypress Semiconductor | In Stock | - | Datasheet | YES | 56 | 100 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSOP-56 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | 3.3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | IT ALSO OPERATES AT 2.7 TO 3.6 V SUPPLY FULL VOLTAGE RANGE | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | - | R-PDSO-G56 | Not Qualified | 3.6 V | - | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 4MX16 | - | 1.2 mm | 16 | 0.000005 A | 67108864 bit | - | PARALLEL | - | FLASH | 3 V | - | - | 8 | YES | YES | YES | 128 | 64K | 4/8 words | YES | - | YES | 18.4 mm | 14 mm | ||
![]() CY7C225-40LMB Cypress Semiconductor | In Stock | - | Datasheet | YES | 28 | 30 ns | - | - | CYPRESS SEMICONDUCTOR CORP | - | 512 words | 512 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC28,.45SQ | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5 V | e0 | No | EAR99 | - | TIN LEAD | BUFFERED COMMON NOT_PRESET AND NOT_CLEAR INPUTS | 8542.32.00.71 | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 28 | S-CQCC-N28 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | SYNCHRONOUS | 0.12 mA | 512X8 | 3-STATE | - | 8 | 0.12 A | 4096 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | OTP ROM | 13.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL064N90TFI40 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 90 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | 3 V | e3 | - | EAR99 | - | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | - | R-PDSO-G48 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 4MX16 | - | 1.2 mm | 16 | - | 67108864 bit | - | PARALLEL | - | FLASH | 3 V | - | - | 8 | - | - | - | - | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() S29AL032D70TAI003 Cypress Semiconductor | In Stock | - | Datasheet | YES | 40 | 70 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-142CD, TSOP-40 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | - | R-PDSO-G40 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 4MX8 | - | 1.2 mm | 8 | - | 33554432 bit | - | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | BOTTOM/TOP | - | 18.4 mm | 10 mm | ||
![]() S29GL128M90FFIR12 Cypress Semiconductor | In Stock | - | Datasheet | YES | 64 | 90 ns | - | - | CYPRESS SEMICONDUCTOR CORP | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | - | BGA64,8X8,40 | SQUARE | GRID ARRAY | Active | - | Yes | 3.3 V | - | - | - | NOR TYPE | - | - | - | BOTTOM | BALL | - | - | 1 mm | compliant | - | - | S-PBGA-B64 | Not Qualified | - | 3.3 V | INDUSTRIAL | - | - | 0.06 mA | 8MX16 | - | - | - | 0.000005 A | 134217728 bit | - | PARALLEL | - | FLASH | - | - | - | 8 | YES | YES | YES | 256 | 64K | 4/8 words | YES | - | YES | - | - | ||
![]() S29AL004D90TAI010 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 90 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSOP-48 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | ALSO CONFIGURABLE AS 512K X 8; TOP BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | - | R-PDSO-G48 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 256KX16 | - | 1.2 mm | 16 | - | 4194304 bit | - | PARALLEL | - | FLASH | 3 V | - | - | 8 | - | - | - | - | - | - | - | TOP | - | 18.4 mm | 12 mm | ||
![]() AM29F200AT-55EC Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 55 ns | - | - | CYPRESS SEMICONDUCTOR CORP | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | - | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | No | 5 V | - | - | - | NOR TYPE | - | - | - | DUAL | GULL WING | - | - | 0.5 mm | compliant | - | - | R-PDSO-G48 | Not Qualified | - | 5 V | COMMERCIAL | - | - | 0.06 mA | 128KX16 | - | - | - | 0.000005 A | 2097152 bit | - | PARALLEL | - | FLASH | - | 100000 Write/Erase Cycles | - | 8 | YES | YES | YES | 1,2,1,3 | 16K,8K,32K,64K | - | YES | TOP | - | - | - | ||
![]() S29PL064J70BFI12 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | 8.15 X 6.15 MM, FBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | Yes | 3 V | e1 | - | EAR99 | NOR TYPE | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 40 | - | R-PBGA-B48 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.07 mA | 4MX16 | - | 1 mm | 16 | 0.000005 A | 67108864 bit | - | PARALLEL | - | FLASH | 3 V | - | - | - | YES | YES | YES | 16,126 | 4K,32K | 8 words | YES | BOTTOM/TOP | YES | 8.15 mm | 6.15 mm | ||
![]() S70FL01GSAGMFB011 Cypress Semiconductor | In Stock | - | Datasheet | YES | 16 | - | 133 MHz | 2016-12-02 | CYPRESS SEMICONDUCTOR CORP | - | 134217728 words | 128000000 | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 3 V | - | - | EAR99 | - | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | R-PDSO-G16 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | SYNCHRONOUS | 0.044 mA | 128MX8 | - | 2.65 mm | 8 | 0.00002 A | 1073741824 bit | AEC-Q100 | SERIAL | - | FLASH | 3 V | - | 20 | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() S29GL064M10TAIR2 Cypress Semiconductor | In Stock | - | Datasheet | YES | 56 | 100 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSOP-56 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | 3.3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | IT ALSO OPERATES AT 2.7 TO 3.6 V SUPPLY FULL VOLTAGE RANGE | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | - | R-PDSO-G56 | Not Qualified | 3.6 V | - | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 4MX16 | - | 1.2 mm | 16 | 0.000005 A | 67108864 bit | - | PARALLEL | - | FLASH | 3 V | - | - | 8 | YES | YES | YES | 128 | 64K | 4/8 words | YES | - | YES | 18.4 mm | 14 mm | ||
![]() S29GL032A10TFIR10 Cypress Semiconductor | In Stock | - | Datasheet | YES | 56 | 100 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 3.3 V | e3 | - | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | 40 | - | R-PDSO-G56 | - | 3.6 V | - | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 2MX16 | - | 1.2 mm | 16 | - | 33554432 bit | - | PARALLEL | - | FLASH | 3 V | - | - | 8 | - | - | - | - | - | - | - | BOTTOM/TOP | - | 18.4 mm | 14 mm |