- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory IC Type
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
- Package Body Material
Attribute column
Manufacturer
Cypress Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Endurance | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM29F400AB-150SC Cypress Semiconductor | In Stock | - | Datasheet | YES | 44 | 150 ns | CYPRESS SEMICONDUCTOR CORP | - | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOP | - | SOP44,.63 | RECTANGULAR | SMALL OUTLINE | Active | - | No | 5 V | - | - | - | NOR TYPE | - | - | - | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | - | R-PDSO-G44 | Not Qualified | - | 5 V | COMMERCIAL | - | - | 0.05 mA | 256KX16 | - | - | - | 0.000005 A | 4194304 bit | - | PARALLEL | - | FLASH | - | 100000 Write/Erase Cycles | 8 | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | YES | BOTTOM | - | - | - | - | ||
![]() AGIGA8801-800CCA Cypress | In Stock | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 8RBA4-7E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AGIGA8803-160BCA Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL256P10FFI013 Cypress Semiconductor | In Stock | - | Datasheet | YES | 64 | 100 ns | CYPRESS SEMICONDUCTOR CORP | - | - | 3 | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, BGA64,8X8,40 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Transferred | - | Yes | 3 V | e1 | - | EAR99 | NOR TYPE | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 40 | - | R-PBGA-B64 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.11 mA | 16MX16 | 3-STATE | 1.4 mm | 16 | 0.000005 A | 268435456 bit | - | PARALLEL | - | FLASH | 3 V | - | 8 | YES | YES | YES | 256 | 128K | 8/16 words | YES | BOTTOM/TOP | YES | - | 13 mm | 11 mm | ||
![]() S29PL032J60BFI12 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 60 ns | CYPRESS SEMICONDUCTOR CORP | - | - | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | 8.15 X 6.15 MM, FBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | Yes | 3 V | e1 | - | EAR99 | NOR TYPE | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 40 | - | R-PBGA-B48 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.07 mA | 2MX16 | - | 1 mm | 16 | 0.000005 A | 33554432 bit | - | PARALLEL | - | FLASH | 3 V | - | - | YES | YES | YES | 16,62 | 4K,32K | 8 words | YES | BOTTOM/TOP | YES | 3 | 8.15 mm | 6.15 mm | ||
![]() S29PL032J70BAI12 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 70 ns | CYPRESS SEMICONDUCTOR CORP | - | - | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | 8.15 X 6.15 MM, FBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | - | - | R-PBGA-B48 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.07 mA | 2MX16 | - | 1 mm | 16 | 0.000005 A | 33554432 bit | - | PARALLEL | - | FLASH | 3 V | - | - | YES | YES | YES | 16,62 | 4K,32K | 8 words | YES | BOTTOM/TOP | YES | - | 8.15 mm | 6.15 mm | ||
![]() CY7C291-50DMB Cypress Semiconductor | In Stock | - | Datasheet | NO | 24 | 50 ns | CYPRESS SEMICONDUCTOR CORP | - | - | - | 2048 words | 2000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, SLIM, CERDIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-GDIP-T24 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | ASYNCHRONOUS | 0.12 mA | 2KX8 | 3-STATE | - | 8 | 0.12 A | 16384 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | OTP ROM | 13.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29PL064J55BFI12 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 55 ns | CYPRESS SEMICONDUCTOR CORP | - | - | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | 8.15 X 6.15 MM, FBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | Yes | 3 V | e1 | - | EAR99 | NOR TYPE | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 40 | - | R-PBGA-B48 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.07 mA | 4MX16 | - | 1 mm | 16 | 0.000005 A | 67108864 bit | - | PARALLEL | - | FLASH | 3 V | - | - | YES | YES | YES | 16,126 | 4K,32K | 8 words | YES | BOTTOM/TOP | YES | - | 8.15 mm | 6.15 mm | ||
![]() S29PL032J70BAW12 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 70 ns | CYPRESS SEMICONDUCTOR CORP | - | - | 3 | 2097152 words | 2000000 | 85 °C | -25 °C | PLASTIC/EPOXY | VFBGA | 8.15 X 6.15 MM, FBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | - | - | R-PBGA-B48 | Not Qualified | 3.6 V | - | OTHER | 2.7 V | ASYNCHRONOUS | 0.07 mA | 2MX16 | - | 1 mm | 16 | 0.000005 A | 33554432 bit | - | PARALLEL | - | FLASH | 3 V | - | - | YES | YES | YES | 16,62 | 4K,32K | 8 words | YES | BOTTOM/TOP | YES | - | 8.15 mm | 6.15 mm | ||
![]() S29JL032H70TAI220 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 70 ns | CYPRESS SEMICONDUCTOR CORP | - | - | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-142DDD, TSOP-48 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | - | R-PDSO-G48 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 2MX16 | - | 1.2 mm | 16 | - | 33554432 bit | - | PARALLEL | - | FLASH | 3 V | - | 8 | - | - | - | - | - | - | - | BOTTOM | - | - | 18.4 mm | 12 mm | ||
![]() S29PL127J60TFI13 Cypress Semiconductor | In Stock | - | Datasheet | YES | 56 | 60 ns | CYPRESS SEMICONDUCTOR CORP | - | - | 3 | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | 20 X 14 MM, LEAD FREE, TSOP-56 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | - | Yes | 3 V | e3 | - | EAR99 | NOR TYPE | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | 40 | - | R-PDSO-G56 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.07 mA | 8MX16 | - | 1.2 mm | 16 | 0.000005 A | 134217728 bit | - | PARALLEL | - | FLASH | 3 V | - | - | YES | YES | YES | 16,254 | 4K,32K | 8 words | YES | BOTTOM/TOP | YES | - | 18.4 mm | 14 mm | ||
![]() S29NS256P0PBJW000 Cypress Semiconductor | In Stock | - | Datasheet | YES | 64 | 80 ns | CYPRESS SEMICONDUCTOR CORP | - | - | 3 | 16777216 words | 16000000 | 85 °C | -25 °C | PLASTIC/EPOXY | VFBGA | 6.20 X 7.70 MM , LEAD FREE, TFBGA-64 | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | Yes | 1.8 V | e1 | - | EAR99 | NOR TYPE | TIN SILVER COPPER | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.5 mm | compliant | 40 | - | R-PBGA-B64 | - | 1.95 V | - | OTHER | 1.7 V | SYNCHRONOUS | - | 16MX16 | - | 1 mm | 16 | - | 268435456 bit | - | PARALLEL | - | FLASH | 1.8 V | - | - | - | - | - | - | - | - | - | TOP | - | - | 7.7 mm | 6.2 mm | ||
![]() CY7C292-35DC Cypress Semiconductor | In Stock | - | Datasheet | NO | 24 | 35 ns | CYPRESS SEMICONDUCTOR CORP | - | - | - | 2048 words | 2000 | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, SLIM, CERDIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-GDIP-T24 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.09 mA | 2KX8 | 3-STATE | - | 8 | 0.09 A | 16384 bit | - | PARALLEL | COMMON | OTP ROM | 13.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29AL008D70TAI010 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 70 ns | CYPRESS SEMICONDUCTOR CORP | - | - | 3 | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 3.3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | TOP BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | - | R-PDSO-G48 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.035 mA | 512KX16 | - | 1.2 mm | 16 | - | 8388608 bit | - | PARALLEL | - | FLASH | 3 V | - | 8 | - | - | - | - | - | - | - | TOP | - | - | 18.4 mm | 12 mm | ||
![]() CY7C271-35DMB Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 35 ns | CYPRESS SEMICONDUCTOR CORP | - | - | - | 32768 words | 32000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, SLIM, CERDIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | - | TIN LEAD | POWER SWITCHED PROM | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | ASYNCHRONOUS | 0.13 mA | 32KX8 | 3-STATE | 5.08 mm | 8 | 0.04 A | 262144 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | OTP ROM | 12.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 37.0205 mm | 7.62 mm | ||
![]() S29PL032J55BFI12 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 55 ns | CYPRESS SEMICONDUCTOR CORP | - | - | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | 8.15 X 6.15 MM, FBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | Yes | 3 V | e1 | - | EAR99 | NOR TYPE | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 40 | - | R-PBGA-B48 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.07 mA | 2MX16 | - | 1 mm | 16 | 0.000005 A | 33554432 bit | - | PARALLEL | - | FLASH | 3 V | - | - | YES | YES | YES | 16,62 | 4K,32K | 8 words | YES | BOTTOM/TOP | YES | - | 8.15 mm | 6.15 mm | ||
![]() S29GL512N11TAI020 Cypress Semiconductor | In Stock | - | Datasheet | YES | 56 | 110 ns | CYPRESS SEMICONDUCTOR CORP | - | - | 3 | 33554432 words | 32000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-142EC, TSOP-56 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | - | R-PDSO-G56 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.09 mA | 32MX16 | - | 1.2 mm | 16 | - | 536870912 bit | - | PARALLEL | - | FLASH | 3 V | - | 8 | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 14 mm | ||
![]() S29GL064M90FAIR4 Cypress Semiconductor | In Stock | - | Datasheet | YES | 64 | 90 ns | CYPRESS SEMICONDUCTOR CORP | - | - | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | FBGA-64 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Transferred | - | No | 3.3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | IT ALSO OPERATES AT 2.7 TO 3.6 V SUPPLY FULL VOLTAGE RANGE | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | - | - | R-PBGA-B64 | Not Qualified | 3.6 V | - | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 4MX16 | - | 1.4 mm | 16 | 0.000005 A | 67108864 bit | - | PARALLEL | - | FLASH | 3 V | - | 8 | YES | YES | YES | 8,127 | 8K,64K | 4/8 words | YES | BOTTOM | YES | - | 13 mm | 11 mm | ||
![]() CY7C235-40LMB Cypress Semiconductor | In Stock | - | Datasheet | YES | 28 | 60 ns | CYPRESS SEMICONDUCTOR CORP | - | - | - | 1024 words | 1000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-28 | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5 V | e0 | No | EAR99 | - | TIN LEAD | PROGRAMMABLE ASYNCHRONOUS REGISTERS | 8542.32.00.71 | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 28 | S-CQCC-N28 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | SYNCHRONOUS | 0.12 mA | 1KX8 | 3-STATE | - | 8 | 0.12 A | 8192 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | OTP ROM | 13.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C281-45DMB Cypress Semiconductor | In Stock | - | Datasheet | NO | 24 | 45 ns | CYPRESS SEMICONDUCTOR CORP | - | - | - | 1024 words | 1000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-GDIP-T24 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | ASYNCHRONOUS | 0.12 mA | 1KX8 | 3-STATE | - | 8 | 0.12 A | 8192 bit | 38535Q/M;38534H;883B | PARALLEL | - | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |