- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory IC Type
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
- Package Body Material
Attribute column
Manufacturer
Cypress Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S29PL064J60BFI12 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 60 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | 8.15 X 6.15 MM, FBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | Yes | 3 V | e1 | - | EAR99 | NOR TYPE | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 40 | - | R-PBGA-B48 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.07 mA | 4MX16 | - | 1 mm | 16 | 0.000005 A | 67108864 bit | - | PARALLEL | - | FLASH | 3 V | - | - | - | - | YES | YES | YES | 16,126 | 4K,32K | 8 words | YES | BOTTOM/TOP | YES | 8.15 mm | 6.15 mm | ||
![]() S29GL128S10TFIV2 Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL032M10BAIR4 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 100 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | FPBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | - | No | 3.3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | IT ALSO OPERATES AT 2.7 TO 3.6 V SUPPLY FULL VOLTAGE RANGE | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | - | - | R-PBGA-B48 | Not Qualified | 3.6 V | - | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 2MX16 | - | 1.2 mm | 16 | 0.000005 A | 33554432 bit | - | PARALLEL | - | FLASH | 3 V | - | - | - | 8 | YES | YES | YES | 8,63 | 8K,64K | 4/8 words | YES | BOTTOM | YES | 9 mm | 8 mm | ||
![]() S29GL256N11FAIV20 Cypress Semiconductor | In Stock | - | Datasheet | YES | 64 | 110 ns | - | - | CYPRESS SEMICONDUCTOR CORP | - | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | - | No | 3 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | - | R-PBGA-B64 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.09 mA | 16MX16 | 3-STATE | 1.4 mm | 16 | - | 268435456 bit | - | PARALLEL | - | FLASH | 3 V | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 13 mm | 11 mm | ||
![]() CY7C245-45LMB Cypress Semiconductor | In Stock | - | Datasheet | YES | 28 | 70 ns | - | - | CYPRESS SEMICONDUCTOR CORP | - | 2048 words | 2000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-28 | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5 V | e0 | No | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 28 | S-CQCC-N28 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | SYNCHRONOUS | 0.12 mA | 2KX8 | 3-STATE | - | 8 | 0.12 A | 16384 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | OTP ROM | 13.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C287-45JC Cypress Semiconductor | In Stock | - | Datasheet | YES | 32 | 15 ns | - | - | CYPRESS SEMICONDUCTOR CORP | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | No | 5 V | e0 | - | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | QUAD | J BEND | - | 1 | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | SYNCHRONOUS | 0.12 mA | 64KX8 | 3-STATE | - | 8 | - | 524288 bit | - | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL064N90TFI060A Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29JL032H90TAI313 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 90 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-142DDD, TSOP-48 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | - | R-PDSO-G48 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 2MX16 | - | 1.2 mm | 16 | - | 33554432 bit | - | PARALLEL | - | FLASH | 3 V | - | - | - | 8 | - | - | - | - | - | - | - | TOP | - | 18.4 mm | 12 mm | ||
![]() CY7C243-20PC Cypress Semiconductor | In Stock | - | Datasheet | NO | 24 | 20 ns | - | - | CYPRESS SEMICONDUCTOR CORP | - | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-PDIP-T24 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.1 mA | 4KX8 | 3-STATE | - | 8 | - | 32768 bit | - | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL128M10FFIR2 Cypress Semiconductor | In Stock | - | Datasheet | YES | 64 | 100 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, BGA64,8X8,40 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | - | Yes | 3.3 V | e1 | - | EAR99 | NOR TYPE | TIN SILVER COPPER | IT ALSO OPERATES AT 2.7 TO 3.6 V SUPPLY FULL VOLTAGE RANGE | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 40 | - | R-PBGA-B64 | Not Qualified | 3.6 V | - | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 8MX16 | - | 1.4 mm | 16 | 0.000005 A | 134217728 bit | - | PARALLEL | - | FLASH | 3 V | - | - | - | 8 | YES | YES | YES | 256 | 64K | 4/8 words | YES | BOTTOM/TOP | YES | 13 mm | 11 mm | ||
![]() S29GL128P12TFI010 Cypress Semiconductor | In Stock | - | Datasheet | YES | 56 | 110 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 14 X 20 MM, LEAD FREE, MO-142EC, TSOP-56 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | 3 V | e3 | - | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | - | R-PDSO-G56 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 8MX16 | - | 1.2 mm | 16 | - | 134217728 bit | - | PARALLEL | - | FLASH | 3 V | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 18.4 mm | 14 mm | ||
![]() S70FL01GSAGMFM011 Cypress Semiconductor | In Stock | - | Datasheet | YES | 16 | - | 133 MHz | 2016-12-02 | CYPRESS SEMICONDUCTOR CORP | - | 134217728 words | 128000000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 3 V | - | - | EAR99 | - | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | R-PDSO-G16 | - | 3.6 V | - | AUTOMOTIVE | 2.7 V | SYNCHRONOUS | 0.044 mA | 128MX8 | - | 2.65 mm | 8 | 0.00002 A | 1073741824 bit | AEC-Q100 | SERIAL | - | FLASH | 3 V | - | - | 20 | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() S29GL128N11FAI010 Cypress Semiconductor | In Stock | - | Datasheet | YES | 64 | 110 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | 13 X 11 MM, FBGA-64 | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Obsolete | - | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | not_compliant | - | - | R-PBGA-B64 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.09 mA | 8MX16 | - | 1.4 mm | 16 | - | 134217728 bit | - | PARALLEL | - | FLASH | 3 V | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 13 mm | 11 mm | ||
![]() S29JL032H90TAI320 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 90 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-142DDD, TSOP-48 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | - | R-PDSO-G48 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 2MX16 | - | 1.2 mm | 16 | - | 33554432 bit | - | PARALLEL | - | FLASH | 3 V | - | - | - | 8 | - | - | - | - | - | - | - | BOTTOM | - | 18.4 mm | 12 mm | ||
![]() S29AL016D70BFI012 Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | CYPRESS SEMICONDUCTOR CORP | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | 8.15 X 6.15 MM, LEAD FREE, FBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | Yes | 3 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | - | R-PBGA-B48 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.035 mA | 1MX16 | - | 1 mm | 16 | 0.000005 A | 16777216 bit | - | PARALLEL | - | FLASH | 3 V | - | - | - | 8 | - | - | - | - | - | - | - | TOP | - | 8.15 mm | 6.15 mm | ||
![]() S29CD016J0PQAM11 Cypress Semiconductor | In Stock | - | Datasheet | YES | 80 | 54 ns | 66 MHz | - | CYPRESS SEMICONDUCTOR CORP | - | 524288 words | 512000 | 125 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP80,.7X.9,32 | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Transferred | - | No | 2.6 V | - | - | EAR99 | NOR TYPE | - | SYNCHRONOUS BURST MODE OPERATION ALSO POSSIBLE | 8542.32.00.51 | QUAD | GULL WING | - | 1 | 0.8 mm | compliant | - | - | R-PQFP-G80 | Not Qualified | 2.75 V | - | AUTOMOTIVE | 2.5 V | ASYNCHRONOUS | 0.09 mA | 512KX32 | - | 3.35 mm | 32 | 0.00006 A | 16777216 bit | - | PARALLEL | - | FLASH | 2.7 V | - | 0.000065 ms | - | - | YES | YES | YES | 16,30 | 2K,16K | - | YES | BOTTOM | YES | 20 mm | 14 mm | ||
![]() AM29F010-70EE Cypress Semiconductor | In Stock | - | Datasheet | YES | 32 | 70 ns | - | - | CYPRESS SEMICONDUCTOR CORP | - | 131072 words | 128000 | 125 °C | -55 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | No | 5 V | - | - | - | NOR TYPE | - | - | - | DUAL | GULL WING | - | - | 0.5 mm | compliant | - | - | R-PDSO-G32 | Not Qualified | - | 5 V | MILITARY | - | - | 0.05 mA | 128KX8 | - | - | 8 | 0.0001 A | 1048576 bit | - | PARALLEL | - | FLASH | - | 1000000 Write/Erase Cycles | - | - | - | YES | YES | YES | 8 | 16K | - | - | - | - | - | - | ||
![]() AM29F400AB-70EC Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | CYPRESS SEMICONDUCTOR CORP | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | - | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | No | 5 V | - | - | - | NOR TYPE | - | - | - | DUAL | GULL WING | - | - | 0.5 mm | compliant | - | - | R-PDSO-G48 | Not Qualified | - | 5 V | COMMERCIAL | - | - | 0.05 mA | 256KX16 | - | - | - | 0.000005 A | 4194304 bit | - | PARALLEL | - | FLASH | - | 100000 Write/Erase Cycles | - | - | 8 | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | YES | BOTTOM | - | - | - | ||
![]() S29GL128M90FFIR2 Cypress Semiconductor | In Stock | - | Datasheet | YES | 64 | 90 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, BGA64,8X8,40 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Transferred | - | Yes | 3.3 V | e1 | - | EAR99 | NOR TYPE | TIN SILVER COPPER | IT ALSO OPERATES AT 2.7 TO 3.6 V SUPPLY FULL VOLTAGE RANGE | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 40 | - | R-PBGA-B64 | Not Qualified | 3.6 V | - | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.06 mA | 8MX16 | - | 1.4 mm | 16 | 0.000005 A | 134217728 bit | - | PARALLEL | - | FLASH | 3 V | - | - | - | 8 | YES | YES | YES | 256 | 64K | 4/8 words | YES | - | YES | 13 mm | 11 mm | ||
![]() S29PL127J70BAW02 Cypress Semiconductor | In Stock | - | Datasheet | YES | 80 | 70 ns | - | - | CYPRESS SEMICONDUCTOR CORP | 3 | 8388608 words | 8000000 | 85 °C | -25 °C | PLASTIC/EPOXY | VFBGA | 8 X 11 MM, FBGA-80 | BGA64,10X12,32 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | Yes | 3 V | e1 | - | EAR99 | NOR TYPE | TIN SILVER COPPER | TOP AND BOTTOM BOOT BLOCK | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.8 mm | compliant | - | - | R-PBGA-B80 | Not Qualified | 3.6 V | - | OTHER | 2.7 V | SYNCHRONOUS | 0.07 mA | 8MX16 | - | 1 mm | 16 | 0.000005 A | 134217728 bit | - | PARALLEL | - | FLASH | 3 V | - | - | - | - | YES | YES | YES | 16,254 | 4K,32K | 8 words | YES | BOTTOM/TOP | YES | 11 mm | 8 mm |