- Characteristic Impedance
- Construction
- Gain
- Ihs Manufacturer
- Input Power-Max (CW)
- JESD-609 Code
- Operating Frequency (Max)
- Operating Frequency-Min
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Pbfree Code
Attribute column
Manufacturer
Cypress RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Frequency-Max | Ihs Manufacturer | Mfr | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Rohs Code | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Voltage - Supply | Construction | Reach Compliance Code | Output | Number of Circuits | Input | Ratio - Input:Output | Gain | PLL | Differential - Input:Output | RF/Microwave Device Type | Operating Frequency-Min | Divider/Multiplier | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA2423L-R Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | 2500 MHz | 85 °C | -40 °C | - | Obsolete | - | No | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | COMPONENT | compliant | - | - | - | - | 23.5 dB | - | - | NARROW BAND MEDIUM POWER | 2400 MHz | - | 8 dBm | 50 Ω | ||
![]() CY28159PVC Cypress | 35 |
| - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48-SSOP | 200MHz | - | Cypress Semiconductor Corp | - | - | - | Bulk | - | Active | - | 0°C ~ 70°C (TA) | - | - | - | Clock Generator | - | 3.135V ~ 3.465V | - | - | Clock | 1 | Crystal | 1:8 | - | No | No/Yes | - | - | No/No | - | - | ||
![]() PA2423L Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | 2500 MHz | 85 °C | -40 °C | - | Obsolete | - | No | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | COMPONENT | compliant | - | - | - | - | 23.5 dB | - | - | NARROW BAND MEDIUM POWER | 2400 MHz | - | 8 dBm | 50 Ω |