- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Package / Case
- Frequency
- Mounting Type
- Operating Temperature
- RF Family/Standard
- Type
- Voltage - Supply
- Serial Interfaces
Attribute column
Manufacturer
Cypress RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Memory Size | Speed | RAM Size | Max Supply Current | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Protocol | Core Architecture | Boundary Scan | Number of Programmable I/O | Power - Output | RF Family/Standard | RAM (words) | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Max Junction Temperature (Tj) | Number of Receivers | Modulation | Sensitivity (dBm) | Bus Compatibility | Ambient Temperature Range High | Data Transfer Rate-Max | Number of Transmitters | GPIO | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYW20730A1KFBGT Cypress Semiconductor Corp | 22500 | - | - | 16 Weeks | - | - | Surface Mount | 64-VFBGA | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | 1.2V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v3.0 | - | - | - | 4dBm | Bluetooth | - | -88dBm | 1Mbps | I2C, SPI, UART | 26.6mA | 19mA~24mA | - | - | GFSK | - | - | - | - | - | 4 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYW20704UA1KFFB1GT Cypress Semiconductor Corp | 1849 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 49-VFBGA, FCBGA | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | 3.3V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | - | - | 12dBm | Bluetooth | - | -95.5dBm | 2Mbps | SPI, UART | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYRF8935A-24LQXC Cypress Semiconductor Corp | 6800 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 24-UFQFN Exposed Pad | - | 24 | - | - | - | - | 0°C~70°C | Tray | 2010 | WirelessUSB™ | e4 | - | Obsolete | 3 (168 Hours) | 24 | 5A991.G | TxRx Only | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | 1.9V~3.6V | QUAD | - | 260 | - | 3V | 0.5mm | 4mm | 2.4GHz | 30 | 24 | - | - | - | - | SPI, Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1dBm | General ISM > 1GHZ | - | - | 1Mbps | SPI | 18mA | 13.7mA~18.5mA | - | - | GFSK | -87 dBm | - | - | 1 MBps | - | - | 550μm | - | 4mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CYW20735PKML1GT Cypress Semiconductor Corp | 37 |
| Datasheet | 15 Weeks | - | - | Surface Mount | 60-VFQFN Exposed Pad | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | 3.3V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | - | - | 10dBm | Bluetooth | - | -94.5dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA | 18mA | - | - | GFSK | - | - | - | - | - | 60 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYRF69313-40LFXC Cypress Semiconductor Corp | 27 | - | Datasheet | - | - | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | 40 | - | - | 20 | - | 0°C~70°C | Tray | 2011 | PRoC® | - | - | Obsolete | 3 (168 Hours) | 40 | 5A991.B.1 | TxRx + MCU | - | 8542.39.00.01 | - | 4V~5.25V | QUAD | - | - | - | 3V | 0.5mm | - | 2.4GHz | - | 40 | - | - | - | 3.35V | SPI, USB | 8kB Flash 256B SRAM | - | 256B | - | - | - | - | 8b | - | - | - | - | M8C | - | - | 0dBm | General ISM > 1GHZ | - | - | 1.5Mbps | SPI, USB | 20.2mA~23.4mA | 22.4mA~27.7mA | - | - | DSSS, GFSK | -90 dBm | - | - | - | - | 14 | - | 1mm | 6mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CYW43455XKUBGT Cypress Semiconductor Corp | 2500 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 140-UFBGA, WLBGA | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | TxRx + MCU | - | - | 1.38W | 1.2V~3.3V | - | - | - | - | - | - | - | 2.4GHz 5GHz | - | - | - | - | - | - | I2S, PCIe, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | 802.11a/b/g/n, Bluetooth v4.1 | - | - | - | 12dBm | Bluetooth, WiFi | - | -95.5dBm | 433.3Mbps | I2S, SPI, UART | 55mA | 400mA | 125°C | - | 8DPSK, DQPSK, GFSK | - | - | 85°C | - | - | 15 | 600μm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYW20734UA1KFFB3GT Cypress Semiconductor Corp | 37 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 90-TFBGA | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | 3.3V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | - | - | 12dBm | Bluetooth | - | -96.5dBm | 2Mbps | I2C, I2S, SPI, UART | 26mA | 60mA | - | - | 8DPSK, DQPSK, GFSK | - | - | - | - | - | 40 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYRF89435-40LTXC Cypress Semiconductor Corp | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | 40 | - | - | 13 | - | 0°C~70°C | Tray | 2012 | PRoC® | e3 | - | Obsolete | 3 (168 Hours) | - | 5A991.B.1 | TxRx + MCU | - | 8542.39.00.01 | - | 1.9V~3.6V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | 2.4GHz | 30 | 40 | - | - | - | 2/3.3V | I2C, SPI | 32kB Flash 2kB SRAM | 24 MHz | - | - | 8 | YES | NO | - | NO | YES | - | - | - | - | - | 1dBm | General ISM > 1GHZ | - | -87dBm | 1Mbps | I2C, SPI | 18mA | 13.7mA~18.5mA | - | - | FHSS, GFSK | -87 dBm | - | - | - | 13 | - | - | 1mm | 6mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CYRF6936B-40LTXC Cypress Semiconductor Corp | 25880 | - | - | 13 Weeks | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40 | - | - | - | - | 0°C~70°C | Tray | 2004 | WirelessUSB™ | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | 6mm | 2.4GHz | - | - | - | - | - | - | SPI | - | - | - | 21.2mA | - | - | - | - | - | - | - | - | - | - | - | 4dBm | General ISM > 1GHZ | - | - | 1Mbps | - | 21mA | - | - | 1 | DSSS, GFSK | -97 dBm | - | - | - | - | - | - | - | 6mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CYRF9935-24LQXC Cypress Semiconductor Corp | 3086 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 24-UFQFN Exposed Pad | - | - | 928.191737mg | - | - | - | 0°C~70°C | Tray | 2004 | WirelessUSB™ | e4 | - | Obsolete | 3 (168 Hours) | 24 | - | TxRx Only | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.9V~3.6V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 4mm | 2.4GHz | 40 | - | S-XQCC-N24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHZ | - | - | 2Mbps | SPI | 14mA~15mA | 6.3mA~15mA | - | 1 | GFSK | -93 dBm | - | - | - | - | - | - | 0.6mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYBL10463-56LQXI Cypress Semiconductor Corp | 5 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 56-UFQFN Exposed Pad | - | 56 | - | FLASH | 36 | Yes | -40°C~105°C | Tray | 2011 | - | - | - | Obsolete | 3 (168 Hours) | 56 | - | TxRx + MCU | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | - | - | 1.8V | - | - | 2.4GHz | - | - | - | - | - | - | I2C, SPI, UART | 128kB Flash 8kB ROM 16kB SRAM | - | 16kB | - | - | - | - | 32b | - | - | 4 | Bluetooth v4.1 | ARM | YES | 36 | 3dBm | Bluetooth | 16000 | - | 1Mbps | I2C, SPI, UART | 16.4mA~21.5mA | 12.5mA~20mA | - | - | GFSK | -91 dBm | I2C | - | - | - | - | - | 0.6mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYRF89235-40LTXC Cypress Semiconductor Corp | In Stock | - | - | 15 Weeks | Gold | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | 40 | - | - | - | - | 0°C~70°C | Tray | 2004 | PRoC® | e3 | - | Obsolete | 3 (168 Hours) | - | 5A991.B.1 | TxRx + MCU | Matte Tin (Sn) | 8542.39.00.01 | - | 1.9V~3.3V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 2.4GHz | 30 | 40 | - | Not Qualified | - | 2/3.3V | GPIO, I2C, SPI | 32kB Flash 2kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1dBm | General ISM > 1GHZ | - | -87dBm | 1Mbps | I2C, SPI, USB | 18mA | 13.7mA~18.5mA | - | - | GFSK | -87 dBm | I2C | - | - | 13 | - | - | 1mm | 6mm | 6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CYW20707UA1KFFB4G Cypress Semiconductor Corp | 6852 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 49-VFBGA, FCBGA | - | - | - | - | - | - | -30°C~85°C | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | 3.3V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | - | - | 9dBm | Bluetooth | - | -96.5dBm | 2Mbps | I2S, SPI, UART | 26.4mA | 60mA | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYBL10561-56LQXI Cypress Semiconductor Corp | 103 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 56-UFQFN Exposed Pad | - | 56 | - | FLASH | 36 | Yes | -40°C~85°C | Tray | 2011 | - | - | - | Obsolete | 3 (168 Hours) | 56 | - | TxRx + MCU | - | - | - | 1.9V~5.5V | QUAD | NO LEAD | - | - | 1.8V | - | - | 2.4GHz | - | - | - | - | - | - | I2C, SPI, UART | 128kB Flash 16kB SRAM | - | 16kB | - | - | - | - | 32b | - | - | 4 | Bluetooth v4.1 | ARM | YES | 36 | 3dBm | Bluetooth | 16000 | - | 1Mbps | I2C, SPI, UART | 16.4mA | 15.6mA | - | - | GFSK | -89 dBm | I2C | - | - | - | - | - | 0.6mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYBL11171-56LQXI Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-UFQFN Exposed Pad | YES | - | - | - | 36 | - | -40°C~105°C | Tray | - | PRoC® | - | - | Obsolete | 3 (168 Hours) | 56 | - | TxRx + MCU | - | 8542.39.00.01 | - | 1.9V~5.5V | QUAD | NO LEAD | - | - | 3.3V | 0.4mm | - | 2.4GHz | - | - | S-XQCC-N56 | - | - | - | - | 256kB Flash 32kB SRAM | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | NO | - | 3dBm | Bluetooth | 32000 | -92dBm | - | I2C, I2S, SPI, UART | - | - | - | - | - | - | I2C; IDE; IRDA; LIN; SPI; UART | - | - | - | 36 | - | 0.6mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() CYW20730A2KFBGT Cypress Semiconductor Corp | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 64-VFBGA | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | 3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v3.0 | - | - | - | 4dBm | Bluetooth | - | -88dBm | 1Mbps | I2C, SPI, UART | 26.6mA | 24mA | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM20702A1KWFBG Cypress Semiconductor Corp | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | 50-WFBGA | YES | - | - | - | - | - | -30°C~85°C | Tray | - | - | - | yes | Active | 3 (168 Hours) | 50 | 5A992.C | TxRx + MCU | - | 8542.31.00.01 | - | 2.3V~5.5V | BOTTOM | BALL | - | 1 | 1.2V | 0.5mm | - | 2.4GHz | - | - | R-PBGA-B50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 +EDR | - | - | - | 10dBm | Bluetooth | - | -92dBm | 3Mbps | I2C, I2S, SPI, UART, USB | 32mA | 65mA | - | - | 4DQPSK, 8DPSK, GFSK | - | - | - | - | - | 7 | - | 0.8mm | 4.4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() CYRF69213-40LTXC Cypress Semiconductor Corp | 43 | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | 0°C~70°C | Tray | 2006 | PRoC® | e3 | - | Obsolete | 3 (168 Hours) | 40 | 5A991.G | TxRx + MCU | Matte Tin (Sn) | 8542.39.00.01 | - | 4V~5.5V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | 2.4GHz | 30 | - | S-XQCC-N40 | - | 5.25V | - | - | 8kB Flash 256B SRAM | - | 256B | - | - | - | - | 8b | - | - | - | - | M8C | - | - | 4dBm | General ISM > 1GHZ | - | - | 1Mbps | SPI | 23.4mA | 36.6mA | - | - | DSSS, GFSK | -97 dBm | - | - | - | - | 14 | - | 1mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CYW43362KUBGT Cypress Semiconductor Corp | 5000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 69-UFBGA, WLBGA | YES | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 69 | - | TxRx + MCU | - | - | - | 1.2V~3.3V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.2V | 0.4mm | - | 2.4GHz | NOT SPECIFIED | - | R-PBGA-B69 | - | - | - | - | 448kB ROM 240kB RAM | - | - | - | - | - | - | - | - | - | - | 802.11b/g/n | - | - | - | 18.5dBm | WiFi | - | -97dBm | 72Mbps | JTAG, SPI, UART | 52mA~59mA | 260mA~320mA | - | - | 16QAM, 64QAM, BPSK, CCK, DSSS, QPSK, OFDM | - | - | - | - | - | 5 | - | - | - | 2.92mm | - | - | ROHS3 Compliant | - | ||
![]() CYW20705A1KWFBGT Cypress Semiconductor Corp | 5000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 50-WFBGA | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | 5.5V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | - | - | 10dBm | Bluetooth | - | -91dBm | 3Mbps | SPI, UART, USB | 31mA | 65mA | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | ROHS3 Compliant | - |