- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Package / Case
- Frequency
- Mounting Type
- Operating Temperature
- RF Family/Standard
- Type
- Voltage - Supply
- Serial Interfaces
Attribute column
Manufacturer
Cypress RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | RAM Size | Number of Bits | Data Bus Width | Bandwidth | Number of Timers/Counters | Protocol | Core Architecture | Max Frequency | Boundary Scan | Number of Programmable I/O | Power - Output | RF Family/Standard | RAM (words) | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Modulation | Sensitivity (dBm) | Bus Compatibility | Number of Transmitters | GPIO | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYBL10462-56LQXI Cypress Semiconductor Corp | 140 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 56-UFQFN Exposed Pad | - | 56 | - | - | FLASH | 36 | Yes | -40°C~105°C | Tray | 2011 | - | - | - | Obsolete | 3 (168 Hours) | 56 | - | TxRx + MCU | - | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | - | - | 1.8V | - | - | - | 2.4GHz | - | - | - | - | - | - | I2C, I2S, SPI, UART | - | - | 128kB Flash 8kB ROM 16kB SRAM | - | 16kB | - | 32b | - | 4 | Bluetooth v4.1 | ARM | - | YES | 36 | 3dBm | Bluetooth | 16000 | - | 1Mbps | I2C, I2S, SPI, UART | 16.4mA~21.5mA | 12.5mA~20mA | - | GFSK | -91 dBm | I2C | - | - | 0.6mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYW20735PKML1G Cypress Semiconductor Corp | 37 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 60-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -30°C~85°C | Tray | - | - | - | - | Active | 3 (168 Hours) | 60 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 3.3V | QUAD | NO LEAD | - | 1 | 1.2V | 0.4mm | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | - | - | - | 10dBm | Bluetooth | - | -94.5dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA | 18mA | - | GFSK | - | - | - | 60 | 0.9mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() CYW20734UA1KFFB3G Cypress Semiconductor Corp | 700 | - | Datasheet | 15 Weeks | - | - | Surface Mount | 90-TFBGA | YES | - | - | - | - | - | - | -40°C~125°C | Tray | 2016 | - | - | - | Active | 3 (168 Hours) | 90 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 3.3V | BOTTOM | BALL | - | 1 | 3.3V | 0.8mm | - | - | 2.4GHz | - | - | R-PBGA-B90 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | - | - | - | 12dBm | Bluetooth | - | -96.5dBm | 2Mbps | I2C, I2S, SPI, UART | 26mA | 60mA | - | 8DPSK, DQPSK, GFSK | - | - | - | 40 | 1.2mm | 8.5mm | 8.5mm | - | ROHS3 Compliant | - | ||
![]() CYW43340XKUBGT Cypress Semiconductor Corp | 37 |
| Datasheet | 15 Weeks | - | - | Surface Mount | 141-UFBGA, WLBGA | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.2V~3.3V | - | - | - | - | - | - | - | - | 2.4GHz 5GHz | - | - | - | - | - | - | - | - | - | 640kB ROM 512kB SRAM | - | - | - | - | - | - | 802.11a/b/g/n, Bluetooth v4.0 | - | - | - | - | 11dBm | Bluetooth, WiFi | - | -94.5dBm | 150Mbps | I2S, SPI, UART | 44.4mA~57.7mA | 254mA~325mA | - | 8DPSK, DQPSK, GFSK | - | - | - | 8 | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYBL11172-56LQXI Cypress Semiconductor Corp | 26000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | 56-VFQFN Exposed Pad | YES | - | - | - | - | 36 | - | -40°C~105°C | Tube | 2011 | PRoC® | - | - | Obsolete | 3 (168 Hours) | 56 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.9V~5.5V | QUAD | NO LEAD | - | - | 3.3V | 0.4mm | - | - | 2.4GHz | - | - | S-XQCC-N56 | - | - | - | - | - | - | 256kB Flash 32kB SRAM | - | - | - | - | - | - | Bluetooth v4.2 | - | - | NO | - | 3dBm | Bluetooth | 32000 | -92dBm | 1Mbps | I2C, SPI, UART | 16.4mA | 15.6mA | - | GFSK | - | I2C; IDE; IRDA; LIN; SPI; UART | - | 36 | 0.6mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() CYW20707UA1KFFB4GT Cypress Semiconductor Corp | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 49-VFBGA, FCBGA | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | - | - | - | 9dBm | Bluetooth | - | -96.5dBm | 2Mbps | I2S, SPI, UART | 26.4mA | 60mA | - | - | - | - | - | 8 | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYW20737S Cypress Semiconductor Corp | 4 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 48-TFLGA | YES | - | - | - | - | - | - | -30°C~85°C | Tray | 2016 | WICED | - | - | Active | 3 (168 Hours) | 48 | 5A992.C | TxRx + MCU | - | - | - | 8542.31.00.01 | 3.8V | BOTTOM | NO LEAD | NOT SPECIFIED | 1 | - | - | - | - | 2.4GHz | NOT SPECIFIED | - | S-XBGA-N48 | - | - | - | - | - | - | 320kB ROM 60kB RAM | - | - | - | - | - | - | Bluetooth v4.0 | - | - | - | - | 4dBm | Bluetooth | - | -94dBm | 1Mbps | I2C, SPI, UART | 9.8mA | 9.1mA | - | GFSK | - | - | - | 14 | 1.18mm | 6.5mm | 6.5mm | - | ROHS3 Compliant | - | ||
![]() CYW20706UA1KFFB1G Cypress Semiconductor Corp | In Stock | - | - | 18 Weeks | - | - | Surface Mount | 49-VFBGA, FCBGA | YES | - | - | - | - | - | - | -30°C~85°C | Tray | 2016 | - | - | - | Active | 3 (168 Hours) | 49 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 3.3V | BOTTOM | BALL | - | 1 | 3.3V | 0.5mm | - | - | 2.4GHz | - | - | R-PBGA-B49 | - | - | - | - | - | - | 848kB ROM 352kB RAM | - | - | - | - | - | - | Bluetooth v4.2 | - | - | - | - | 12dBm | Bluetooth | - | -96.5dBm | 2Mbps | I2C, I2S, SPI, UART | 12.5mA | 26.5mA | - | - | - | - | - | 7 | 1mm | 4.5mm | 4mm | - | ROHS3 Compliant | - | ||
![]() BCM20735PKML1G Cypress Semiconductor Corp | 2500 | - | Datasheet | 3 Weeks | - | - | Surface Mount | 60-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -30°C~85°C | Tray | 2016 | - | - | yes | Active | 3 (168 Hours) | 60 | 5A992.C | TxRx + MCU | - | - | - | 8542.31.00.01 | 3.3V | QUAD | NO LEAD | - | 1 | 1.2V | 0.4mm | - | unknown | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | - | - | - | 10dBm | Bluetooth | - | -94.5dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA | 18mA | - | GFSK | - | - | - | 60 | 0.9mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() CYW20707UA2KFFB4GT Cypress Semiconductor Corp | 37 | - | Datasheet | 15 Weeks | - | - | Surface Mount | 49-VFBGA, FCBGA | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | - | - | - | 12dBm | Bluetooth | - | -96dBm | 3Mbps | I2C, I2S, SPI, UART | 26mA | 60mA | - | 4DQPSK, 8DPSK, GFSK | - | - | - | 24 | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYW43569PKFFBGT Cypress Semiconductor Corp | 37 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 254-TFBGA, FCBGA | - | - | - | - | - | - | - | 0°C~60°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 2.4GHz 5GHz | - | - | - | - | - | - | - | - | - | 640kB ROM 768kB SRAM | - | - | - | - | - | - | 802.11ac, Bluetooth v4.1 +EDR | - | - | - | - | 12dBm | Bluetooth, WiFi | - | -94dBm | - | JTAG, UART | 94mA~240mA | 344mA~694mA | - | 4DQPSK, 8DPSK, GFSK | - | - | - | 16 | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYBL10563-68FLXIT Cypress Semiconductor Corp | 5600 | - | Datasheet | 15 Weeks | - | - | Surface Mount | 68-XFBGA, WLCSP | YES | - | - | - | - | 36 | - | -40°C~105°C | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 68 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.9V~5.5V | BOTTOM | BALL | - | - | 3.3V | 0.4mm | - | - | 2.4GHz | - | - | R-PBGA-B68 | - | - | - | - | - | - | 128kB Flash 16kB SRAM | - | - | - | - | - | - | Bluetooth v4.1 | - | - | YES | - | 3dBm | Bluetooth | 16000 | -89dBm | 1Mbps | I2C, I2S, SPI, UART | 16.4mA | 15.6mA | - | GFSK | - | - | - | 36 | 0.4mm | 3.91mm | 3.52mm | - | ROHS3 Compliant | - | ||
![]() CYBL10461-56LQXIT Cypress Semiconductor Corp | 23122 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 56-UFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 128kB Flash 8kB ROM 16kB SRAM | - | - | - | - | - | - | Bluetooth v4.1 | - | - | - | - | 3dBm | Bluetooth | - | -91dBm | 1Mbps | I2C, SPI, UART | 16.4mA~21.5mA | 12.5mA~20mA | - | GFSK | - | - | - | 36 | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYW20736A1KML2GT Cypress Semiconductor Corp | 3000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.4V~3.6V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | - | - | - | - | Bluetooth | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | - | 14 | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYBL10163-56LQXI Cypress Semiconductor Corp | 10 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 56-UFQFN Exposed Pad | - | 56 | - | - | FLASH | 36 | Yes | -40°C~105°C | Tray | 2011 | - | e4 | - | Obsolete | 3 (168 Hours) | 56 | - | TxRx + MCU | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | 260 | - | 1.8V | - | - | - | 2.4GHz | 30 | - | - | - | - | - | I2C, I2S, SPI, UART | - | - | 128kB Flash 8kB ROM 16kB SRAM | - | 16kB | - | 32b | - | 4 | Bluetooth v4.1 | ARM | - | YES | 36 | 3dBm | Bluetooth | 16000 | - | 1Mbps | I2C, I2S, SPI, UART | 16.4mA~21.5mA | 12.5mA~20mA | - | GFSK | -91 dBm | I2C | - | - | 0.6mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYBL10562-56LQXI Cypress Semiconductor Corp | 2367 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 56-UFQFN Exposed Pad | - | 56 | - | - | FLASH | 36 | Yes | -40°C~85°C | Tray | 2011 | - | - | - | Obsolete | 3 (168 Hours) | 56 | - | TxRx + MCU | - | - | - | - | 1.9V~5.5V | QUAD | NO LEAD | - | - | 1.8V | - | - | - | 2.4GHz | - | - | - | - | - | - | I2C, I2S, SPI, UART | - | - | 128kB Flash 16kB SRAM | - | 16kB | - | 32b | - | 4 | Bluetooth v4.1 | ARM | - | YES | 36 | 3dBm | Bluetooth | 16000 | - | 1Mbps | I2C, I2S, SPI, UART | 16.4mA | 15.6mA | - | GFSK | -89 dBm | I2C | - | - | 0.6mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYWUSB6934-48LFXC Cypress Semiconductor Corp | 40 | - | - | - | Tin | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | - | - | - | - | 0°C~70°C | Tray | 2004 | WirelessUSB™ | e4 | - | Obsolete | 5 (48 Hours) | 48 | - | TxRx Only | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~3.6V | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | 7.1mm | unknown | 2.4GHz | 20 | 48 | - | Not Qualified | 3V | 3V | USB | - | - | - | 1.8mA | - | 8 | - | 500 kHz | - | - | - | - | - | - | 0dBm | General ISM > 1GHZ | - | - | 62.5kbps | SPI | 57.7mA | 69.1mA | - | DSSS, GFSK | -90 dBm | - | - | - | - | 7.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CYBL10461-56LQXI Cypress Semiconductor Corp | 1741 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 56-UFQFN Exposed Pad | - | 56 | - | - | FLASH | 36 | Yes | -40°C~105°C | Tray | 2011 | - | - | - | Obsolete | 3 (168 Hours) | 56 | - | TxRx + MCU | - | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | - | - | 1.8V | - | - | - | 2.4GHz | - | - | - | - | - | - | I2C, SPI, UART | - | - | 128kB Flash 8kB ROM 16kB SRAM | - | 16kB | - | 32b | - | 4 | Bluetooth v4.1 | ARM | - | YES | 36 | 3dBm | Bluetooth | 16000 | - | 1Mbps | I2C, SPI, UART | 16.4mA~21.5mA | 12.5mA~20mA | - | GFSK | -91 dBm | I2C | - | - | 0.6mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY8C4128LQI-BL483T Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-UFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | PSOC® 4 CY8C41xx BLE | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.8V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | - | 2.4GHz | NOT SPECIFIED | - | - | - | - | - | - | - | - | 256kB Flash 8kB ROM 32kB SRAM | - | - | - | - | - | - | Bluetooth v4.2 | - | - | - | - | 3dB | Bluetooth, General ISM > 1GHz | - | -92dBm | 8Mbps | I2C, SPI, UART | 16.4mA~18.7mA | 16.5mA~20mA | - | GFSK | - | - | - | 36 | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYRF89135-68LTXC Cypress Semiconductor Corp | In Stock | - | Datasheet | 15 Weeks | Gold | Surface Mount | Surface Mount | 68-VFQFN Exposed Pad | - | 68 | 68-QFN (8x8) | 810.002575mg | - | - | - | 0°C~70°C | Tray | 2012 | PRoC® | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx + MCU | - | 70°C | 0°C | - | 1.9V~3.6V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | I2C, SPI | 3.6V | 2.7V | 32kB Flash 2kB SRAM | - | - | - | - | - | - | - | - | 2.4GHz | - | - | 1dBm | General ISM > 1GHZ | - | -87dBm | 1Mbps | I2C, SPI | 18mA | 13.7mA~18.5mA | 35 | GFSK | -87 dBm | - | 35 | 35 | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |