- Type
- Color Sensing
- Image Size (Pixels)
- Image Size Range (Pixels)
- Module/IC Classification
- Mounting
- PCB changed
- Part Status
- Pin Count
- Pixel Size (um)
- RoHS Status
- Supplier Package
Attribute column
Manufacturer
Cypress Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Material | Bend radius protection/trumpet flare | Color Sensing | Degree of protection (IP) | ECCN (US) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Horizontal Pixel | HTS | Ihs Manufacturer | Image Size (Pixels) | Image Size Range (Pixels) | Lead Shape | Manufacturer | Manufacturer Part Number | Material quality | Maximum Clock Frequency (MHz) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Model | Module/IC Classification | Mounting | Nominal thread size metric/PG | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape/Style | Package Width | Part Life Cycle Code | PCB changed | Pixel Size (um) | Product Status | Risk Rank | RoHS | Rohs Code | Shock resistant | Standard Package Name | Suitable for cable diameter | Supplier Package | Supplier Temperature Grade | Supply Voltage-Max | Supply Voltage-Min | Surface protection | Thread length | Thread type | Typical Operating Supply Voltage (V) | With locknut | With strain relief | Wrench width | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Subcategory | Voltage - Supply | Reach Compliance Code | Pin Count | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Power Supplies | Voltage | Max Supply Voltage | Min Supply Voltage | Termination Type | Data Rate | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Optical Format | Master Clock | Frame Rate | Vertical Pixel | Array Type | Sensitivity (V/lx.s) | Height Seated (Max) | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYIWOSC3000AA-QYXC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Color | - | - | - | - | - | - | - | - | - | 2048x1536 | >= 480,000 | J-Lead | - | - | - | 48 | 3.1|2 | 70 | - | - | 1.65|2.5 | -30 | - | IC | Surface Mount | - | - | - | - | 2.1 | 14.22 | - | 14.22 | - | 48 | 2.54x2.54 | - | - | - | - | - | LCC | - | PLCC | - | - | - | - | - | - | 2.8|1.8 | - | - | - | - | - | - | - | - | - | Obsolete | CMOS | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CYIL2SC1300AA-GZDC Cypress | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | Metal | No | - | IP68 | - | No | None | None | No | 1280 | - | ON SEMICONDUCTOR | - | - | - | ON Semiconductor | CYIL2SC1300AA-GZDC | Brass | - | - | - | - | - | - | - | Straight | - | - | 48 | 70 °C | - | - | - | - | RECTANGULAR | - | Obsolete | - | - | - | 5.29 | - | - | Yes | - | 29 - 35 | - | - | 2.625 V | 2.375 V | Nickel-plated | 10 | PG | - | No | No | 64 | - | - | - | - | - | - | - | - | - | - | - | SNAPSHOT SHUTTER | - | - | - | compliant | - | 35.5 mm | 30.5 mm | DIGITAL VOLTAGE | - | - | - | - | - | SOLDER | - | IMAGE SENSOR,CMOS | CERAMIC | - | 3-WIRE INTERFACE | - | 14X14 µm | - | - | 90 dB | 1 inch | 315 MHz | 500 fps | 1024 | FULL FRAME | 10.16 V/lx.s | - | 3.75 mm | - | ||
![]() CYIL2SM1300AA-GZDC Cypress | In Stock | - | - | - | - | 18-gauge Insulated Wires | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 1280 | - | ON SEMICONDUCTOR | - | - | - | BARKER MICROFARADS INC | CYIL2SM1300AA-GZDC | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | - | - | RECTANGULAR | - | Obsolete | - | - | - | 5.3 | - | - | - | - | - | - | - | 2.625 V | 2.375 V | - | - | - | - | - | - | - | - | Case Code - 1 | - | 1.437in W | -0%/+20% | - | - | - | - | - | - | SNAPSHOT SHUTTER | 36uF | - | - | compliant | - | 35.5 mm | 30.5 mm | DIGITAL VOLTAGE | - | - | 110V | - | - | SOLDER | - | IMAGE SENSOR,CMOS | CERAMIC | - | 3-WIRE INTERFACE | - | 14X14 µm | - | - | 90 dB | 1 inch | 315 MHz | 500 fps | 1024 | FULL FRAME | 10.16 V/lx.s | 2.750in | 3.75 mm | - | ||
![]() CYIL1SM1300AA-GDC Cypress | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 1280 | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | SPRAGUE | CYIL1SM1300AA-GDC | - | - | - | - | - | - | - | - | - | - | - | - | 60 °C | - | - | - | - | RECTANGULAR | - | Obsolete | - | - | - | 5.75 | NO | - | - | - | - | - | - | 6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ELECTRONIC SHUTTER | - | CCD Image Sensors | - | unknown | - | 40.01 mm | - | ANALOG VOLTAGE | - | 5 V | - | - | - | SOLDER | - | IMAGE SENSOR,CMOS | CERAMIC | - | 3-WIRE INTERFACE | - | 14X14 µm | - | - | 62 dB | 1.43 inch | - | 450 fps | 1024 | FULL FRAME | 21.43 V/lx.s | - | 2.8 mm | - | ||
![]() AR0132AT6C00XPEA0-DPBR Cypress | In Stock | - | - | - | - | - | 63-LBGA | - | - | - | 63-IBGA (9x9) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | CMOS with Processor | - | - | - | - | - | - | 1.7V ~ 1.95V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | 3.75µm x 3.75µm | 1280H x 960V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYIL1SM0300AA-QDC Cypress | In Stock | - | - | - | - | Dual .25in Quick-Connect w/Resistor & Lead Wires | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 640 | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | BARKER MICROFARADS INC | CYIL1SM0300AA-QDC | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | SQUARE | - | Transferred | - | - | - | 5.19 | - | Yes | - | - | - | - | - | 3.3 V | 2.5 V | - | - | - | - | - | - | - | - | Case Code - 5 | - | 1.812in W | -0%/+20% | - | - | - | - | - | - | ELECTRONIC SNAPSHOT SHUTTER | 149uF | CCD Image Sensors | - | compliant | - | 14.22 mm | 14.22 mm | DIGITAL VOLTAGE | - | 2.5 V | 220V | - | - | SOLDER | 80 Mbps | IMAGE SENSOR,CMOS | CERAMIC | - | 3-WIRE INTERFACE | - | 9.9X9.9 µm | - | 50 mA | 61 dB | 1/2 inch | 80 MHz | 250 fps | 480 | FULL FRAME | 17 V/lx.s | 4.365in | 1.55 mm | - | ||
![]() CYIL1SM0300AA-QWC Cypress | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 640 | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | ADAM-TECH | CYIL1SM0300AA-QWC | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | SQUARE | - | Obsolete | - | - | - | 5.73 | Y | - | - | - | - | - | - | 3.3 V | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ELECTRONIC SNAPSHOT SHUTTER | - | CCD Image Sensors | - | unknown | - | 14.22 mm | 14.22 mm | DIGITAL VOLTAGE | - | 2.5 V | - | - | - | SOLDER | 80 Mbps | IMAGE SENSOR,CMOS | CERAMIC | - | 3-WIRE INTERFACE | - | 9.9X9.9 µm | - | - | 61 dB | 1/2 inch | 80 MHz | 250 fps | 480 | FULL FRAME | 17 V/lx.s | - | 1.55 mm | - | ||
![]() CYIL1SM4000AA-GDC Cypress | 10 | - | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 2048 | - | ON SEMICONDUCTOR | - | - | - | TANSITOR ELECTRONICS COMPANY | CYIL1SM4000AA-GDC | - | - | - | - | - | - | - | - | - | - | - | - | 60 °C | - | - | - | - | SQUARE | - | Obsolete | - | - | - | 5.29 | YES | - | - | - | - | - | - | 2.75 V | 2.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ELECTRONIC SHUTTER | - | - | - | unknown | - | 42 mm | 42 mm | DIGITAL VOLTAGE | - | - | - | - | - | SOLDER | 66 Mbps | IMAGE SENSOR,CMOS | CERAMIC | -0.50-3.80V | 3-WIRE INTERFACE | - | 12X12 µm | - | 50 mA | 66 dB | 0.96 inch | 33 MHz | 15 fps | 2048 | FULL FRAME | 11.61 V/lx.s | - | 3.25 mm | - | ||
![]() CYII5FM1300AB-QDC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | Monochrome | - | EAR99 | - | - | - | - | 1280 | 8542.32.00.24 | CYPRESS SEMICONDUCTOR CORP | 1280x1024 | >= 480,000 | - | Cypress Semiconductor | CYII5FM1300AB-QDC | - | 40 | 4.5 | 65 | 200 | - | 3 | 0 | - | IC | Surface Mount | - | 65 °C | -30 °C | - | 3.2(Max) | 15.42(Max) | SQUARE | 15.42(Max) | Transferred | 84 | 6.7x6.7 | - | 5.21 | - | Yes | - | LCC | - | LCC | - | 4.5 V | 3 V | - | - | - | 3.3 | - | - | - | - | Tray | - | - | - | - | Obsolete | CMOS | - | - | - | ELECTRONIC SHUTTER, GLOBAL SHUTTER | - | CCD Image Sensors | - | compliant | 84 | 15.24 mm | 15.24 mm | DIGITAL VOLTAGE | - | 3.3 V | - | - | - | SOLDER | 40 Mbps | IMAGE SENSOR,CMOS | CERAMIC | 0.50-2.20V | 3-WIRE INTERFACE | - | 6.7X6.7 µm | - | 60 mA | 64 dB | 2/3 inch | 40 MHz | 27 fps | 1024 | FULL FRAME | 8.4 V/lx.s | - | 2.25 mm | RoHS Compliant | ||
![]() CYIL1SM4000AA-GWC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | Monochrome | - | - | - | - | - | - | 2048 | - | CYPRESS SEMICONDUCTOR CORP | 2048x2048 | >= 480,000 | Through Hole | Cypress Semiconductor | CYIL1SM4000AA-GWC | - | 33 | 2.75 | 60 | 200(Typ) | - | 2.25 | 0 | - | IC | Through Hole | - | 60 °C | - | - | 3.25 | 42 | SQUARE | 42 | Obsolete | 127 | 12x12 | - | 5.72 | - | - | - | PGA | - | CPGA | - | 2.75 V | 2.25 V | - | - | - | 2.5 | - | - | - | - | Tray | - | - | - | - | Acquired | CMOS | - | - | - | ELECTRONIC SHUTTER | - | - | - | unknown | 127 | 42 mm | 42 mm | DIGITAL VOLTAGE | - | - | - | - | - | SOLDER | - | IMAGE SENSOR,CMOS | CERAMIC | - | 3-WIRE INTERFACE | - | 12X12 µm | - | 50 mA | 66 dB | - | 33 MHz | 15 fps | 2048 | FULL FRAME | 11.61 V/lx.s | - | 3.25 mm | RoHS non-compliant | ||
![]() CYII4SE6600AB-QFCH Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Color | - | - | - | - | - | - | - | - | - | 2210x3002 | >= 480,000 | - | - | - | - | 40 | 3.3 | 65 | 190(Typ) | - | 2.5 | -30 | - | IC | Surface Mount | - | - | - | - | 4.05 | 24.13 | - | 24.13 | - | 68 | 3.5x3.5 | - | - | - | - | - | LCC | - | CLCC | Commercial | - | - | - | - | - | 2.5 | - | - | - | - | Bulk | - | - | - | - | Unconfirmed | CMOS | - | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS non-compliant | ||
![]() CYIS1SM1000AA-HHCS Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | Monochrome | - | 6A002 | - | - | - | - | 1024 | 8542.39.00.01 | CYPRESS SEMICONDUCTOR CORP | 1024x1024 | >= 480,000 | J-Lead | Cypress Semiconductor | CYIS1SM1000AA-HHCS | - | 5 | 5.5 | 85 | 400 | - | -0.5 | -40 | - | IC | Surface Mount | - | 60 °C | - | - | 3.26(Min) | 29.46(Max) | RECTANGULAR | 29.46(Max) | Transferred | 84 | 15x15 | - | 5.19 | - | Yes | - | LCC | - | JLCC | - | 5 V | - | - | - | - | 5|1.8|2.5|3.3 | - | - | - | - | Tray | - | - | - | - | Obsolete | CMOS | - | - | - | ELECTRONIC ROLLING SHUTTER | - | CCD Image Sensors | - | compliant | 84 | 30.23 mm | 29.21 mm | DIGITAL VOLTAGE | - | 5 V | - | - | - | SOLDER | 12 Mbps | IMAGE SENSOR,CMOS | CERAMIC | 1-4.25V | - | - | 15X15 µm | - | - | 69 dB | - | - | 11 fps | 1024 | FULL FRAME | - | - | 3.04 mm | RoHS Compliant | ||
![]() CYIL2SM1300AA-GDCES Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | 1280x1024 | >= 480,000 | - | - | - | - | 315 | 2.625 | 70 | 1350 | - | 2.375 | 0 | - | IC | Through Hole | - | - | - | - | - | - | - | - | - | 168 | 14x14 | - | - | - | - | - | PGA | - | CuPGA | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | Unconfirmed | CMOS | - | - | - | - | - | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS non-compliant | ||
![]() CYII4SM6600AB-QDC Cypress Semiconductor | In Stock | - | Datasheet | Gold, Tin | Surface Mount | - | - | YES | SURFACE MOUNT | 68 | - | - | - | Monochrome | - | EAR99 | - | - | - | - | 2210 | 8542.39.00.01 | ON SEMICONDUCTOR | 2210x3002 | >= 480,000 | - | ON Semiconductor | CYII4SM6600AB-QDC | - | - | 3.3 | 65 | 225 | - | -0.5 | -30 | - | IC | Surface Mount | - | 65 °C | -30 °C | - | 3.06(Max) | 24.51(Max) | SQUARE | 24.51(Max) | Obsolete | 68 | 3.5x3.5 | - | 5.19 | Compliant | - | - | LCC | - | LCC | - | 3.3 V | 2.5 V | - | - | - | 2.5 | - | - | - | - | Tray | - | - | - | - | Active | CMOS | - | 65 °C | -30 °C | ELECTRONIC ROLLING SHUTTER | - | - | - | unknown | 68 | 24.13 mm | 24.13 mm | DIGITAL VOLTAGE | 2.5 V | - | - | 3.3 V | -500 mV | SOLDER | 40 Mbps | IMAGE SENSOR,CMOS | CERAMIC | 0.50-2.80V | 3-WIRE INTERFACE | - | 3.5X3.5 µm | - | 80 mA | 59 dB | 1 inch | 40 MHz | 5 fps | 3002 | FULL FRAME | 4.83 V/lx.s | - | 3.04 mm | RoHS Compliant | ||
![]() CYIL1SE0300AA-QDC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Color | - | EAR99 | - | - | - | - | - | - | - | 640x480 | >= 480,000 | - | - | - | - | - | 4.3 | 70 | 190 | - | -0.5 | -40 | - | IC | Surface Mount | - | - | - | - | 2.45(Max) | 14.52(Max) | - | 14.52(Max) | - | 48 | 9.9x9.9 | - | - | - | - | - | LCC | - | LCC | - | - | - | - | - | - | 1.8|2.5|3.3 | - | - | - | - | Tray | - | - | - | - | Obsolete | CMOS | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CYIL2SM1300AA-GWCES Cypress Semiconductor | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | 168 | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | 1280x1024 | >= 480,000 | - | - | - | - | 315 | - | 70 | 1350 | - | - | 0 | - | IC | Through Hole | - | - | - | - | 3.75 | 35.5 | - | 30.5 | - | 168 | 14x14 | - | - | Non-Compliant | - | - | PGA | - | CuPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | CMOS | - | 70 °C | 0 °C | - | - | - | - | - | 168 | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS non-compliant | ||
![]() CYII4SC6600AB-QDC Cypress Semiconductor | In Stock | - | Datasheet | - | Surface Mount | - | - | YES | SURFACE MOUNT | 68 | - | - | - | Color | - | - | - | - | - | - | 2210 | 8542.39.00.01 | CYPRESS SEMICONDUCTOR CORP | 2210x3002 | >= 480,000 | No Lead | Cypress Semiconductor | CYII4SC6600AB-QDC | - | 40 | 3.3 | 65 | 190(Typ) | - | 2.5 | -30 | - | IC | Surface Mount | - | 65 °C | -30 °C | - | 3.05 | 24.13 | SQUARE | 24.13 | Obsolete | 68 | 3.5x3.5 | - | 5.74 | Compliant | - | - | LCC | - | CLCC | Commercial | 3.3 V | 2.5 V | - | - | - | 2.5 | - | - | - | - | Tray | - | - | - | - | Obsolete | CMOS | - | 65 °C | -30 °C | ELECTRONIC ROLLING SHUTTER | - | CCD Image Sensors | - | unknown | 68 | 24.13 mm | 24.13 mm | DIGITAL VOLTAGE | - | 2.5 V | - | 3.3 V | 2.5 V | SOLDER | 40 Mbps | IMAGE SENSOR,CMOS | CERAMIC | 0.50-2.80V | 3-WIRE INTERFACE | - | 3.5X3.5 µm | - | 80 mA | 59 dB | 1 inch | 40 MHz | 5 fps | 3002 | FULL FRAME | 4.83 V/lx.s | - | 3.04 mm | RoHS Compliant | ||
![]() CYIV2SN1300AA-QZDC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Monochrome | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 1280x1024 | >= 480,000 | - | - | - | - | - | 2|3.6 | 85 | 290 | - | 3|1.6 | -40 | - | IC | Surface Mount | - | - | - | - | 2.55(Max) | 14.35(Max) | - | 14.35(Max) | - | 48 | 4.8x4.8 | - | - | - | - | - | - | - | LLC | - | - | - | - | - | - | 1.8|3.3 | - | - | - | - | Tray | - | - | - | - | Active | CMOS | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CYII5SM1300AB-QDC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | Monochrome | - | EAR99 | - | - | - | - | 1280 | 8542.39.00.01 | CYPRESS SEMICONDUCTOR CORP | 1280x1024 | >= 480,000 | No Lead | Cypress Semiconductor | CYII5SM1300AB-QDC | - | 40 | 4.5 | 65 | 200 | - | 3 | 0 | - | IC | Surface Mount | - | 65 °C | -30 °C | - | 3.2(Max) | 15.42(Max) | SQUARE | 15.42(Max) | Transferred | 84 | 6.7x6.7 | - | 5.17 | - | - | - | LLCC | - | CLLCC | - | 4.5 V | 3 V | - | - | - | 3.3 | - | - | - | - | Tray | - | - | - | - | Obsolete | CMOS | - | - | - | ELECTRONIC SHUTTER, GLOBAL SHUTTER | - | CCD Image Sensors | - | unknown | 84 | 15.24 mm | 15.24 mm | DIGITAL VOLTAGE | - | 5 V | - | - | - | SOLDER | 40 Mbps | IMAGE SENSOR,CMOS | CERAMIC | 0.50-2.20V | 3-WIRE INTERFACE | - | 6.7X6.7 µm | - | 60 mA | 64 dB | 2/3 inch | 40 MHz | 27 fps | 1024 | FULL FRAME | 8.4 V/lx.s | - | 2.25 mm | RoHS Compliant | ||
![]() CYIS1SM1000AA-HHC Cypress Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | Monochrome | - | 6A002 | - | - | - | - | 1024 | 8542.39.00.01 | CYPRESS SEMICONDUCTOR CORP | 1024x1024 | >= 480,000 | J-Lead | Cypress Semiconductor | CYIS1SM1000AA-HHC | - | 5 | 5.5 | 85 | 400 | - | -0.5 | -40 | - | IC | Surface Mount | - | 60 °C | - | - | 3.26(Min) | 29.46(Max) | RECTANGULAR | 29.46(Max) | Transferred | 84 | 15x15 | - | 5.19 | - | Yes | - | LCC | - | JLCC | - | 5 V | - | - | - | - | 5|1.8|2.5|3.3 | - | - | - | - | Tray | - | - | - | e4 | Obsolete | CMOS | Gold (Au) | - | - | ELECTRONIC ROLLING SHUTTER | - | CCD Image Sensors | - | compliant | 84 | 30.23 mm | 29.21 mm | DIGITAL VOLTAGE | - | 5 V | - | - | - | SOLDER | 12 Mbps | IMAGE SENSOR,CMOS | CERAMIC | 1-4.25V | - | - | 15X15 µm | - | - | 69 dB | - | - | 11 fps | 1024 | FULL FRAME | - | - | 3.04 mm | RoHS Compliant |