- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Base Product Number | Brand | Cable Types | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Subcategory | Power Rating | Technology | Termination Style | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Product Type | Product | Features | Product Category | Spool Size | Height | Length | Width | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2615/30-GN-100 Daburn | In Stock | - | - | - | - | Copper, Tinned | Silicone Rubber | 2615/30 | Welwyn Components / TT Electronics | Hook-Up | 0805 | 2012 | 800 | - | TT Electronics | + 155 C | Daburn Electronics | - 55 C | PCB Mount | Spool | Active | 0.000234 oz | 100 V | -40°C ~ 150°C | Reel | - | CR | 0.1 % | - | 100 PPM / C | 120 Ohms | - | - | - | High Reliability | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | 30 AWG | 300V | - | - | Green | 7/38 | 0.043 (1.09mm) | - | Thick Film Resistors | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | - | 0.6 mm | 2 mm | 1.25 mm | 0.016 (0.41mm) | - | UL Style 3132 | ||
![]() 2615/30-BU-100 Daburn | In Stock | - | - | - | - | Copper, Tinned | Silicone Rubber | 2615/30 | Glenair | Hook-Up | - | - | 1 | - | Glenair | - | Daburn Electronics | - | - | Spool | Active | - | - | -40°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | 30 AWG | 300V | - | - | Blue | 7/38 | 0.043 (1.09mm) | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | 100.0 (30.5m) | - | 0.016 (0.41mm) | - | UL Style 3132 | ||
![]() 2615/30-YL-100 Daburn | In Stock | - | - | - | - | Copper, Tinned | Silicone Rubber | 2615/30 | - | Hook-Up | - | - | - | - | - | - | Daburn Electronics | - | - | Spool | Active | - | - | -40°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 AWG | 300V | - | - | Yellow | 7/38 | 0.043 (1.09mm) | - | - | - | - | - | - | - | 100.0 (30.5m) | - | 0.016 (0.41mm) | - | UL Style 3132 | ||
![]() CRT14-4RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | Red | - | - | - | - | - | 14 AWG | 20kV | Hook-Up | 14 AWG | Red | 19/27 | 0.164 (4.17mm) | 4.1656 mm | - | - | - | - | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT16-6.5BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | Black | - | - | - | - | - | 16 AWG | 32.5kV | Hook-Up | 16 AWG | Black | 19/29 | 0.201 (5.11mm) | 5.1054 mm | - | - | - | - | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT16-2.5RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | Red | - | - | - | - | - | 16 AWG | 12.5kV | Hook-Up | 16 AWG | Red | 19/29 | 0.119 (3.02mm) | 3.0226 mm | - | - | - | - | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT14-10RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | Red | - | - | - | - | - | 14 AWG | 50kV | Hook-Up | 14 AWG | Red | 19/27 | 0.284 (7.21mm) | 7.2136 mm | - | - | - | - | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT12-8RD-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | Red | - | - | - | - | - | 12 AWG | 40kV | Hook-Up | 12 AWG | Red | 19/25 | 0.262 (6.65mm) | 6.6548 mm | - | - | - | - | - | - | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT12-5BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | Black | - | - | - | - | - | 12 AWG | 25kV | Hook-Up | 12 AWG | Black | 19/25 | 0.202 (5.13mm) | 5.1308 mm | - | - | - | - | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT16-2WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | White | - | - | - | - | - | 16 AWG | 10kV | Hook-Up | 16 AWG | White | 19/29 | 0.111 (2.82mm) | 2.8194 mm | - | - | - | - | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT18-3.5BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | Black | - | - | - | - | - | 18 AWG | 17.5kV | Hook-Up | 18 AWG | Black | 19/30 | 0.135 (3.43mm) | 3.429 mm | - | - | - | - | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT16-3.5WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | White | - | - | - | - | - | 16 AWG | 17.5kV | Hook-Up | 16 AWG | White | 19/29 | 0.141 (3.58mm) | 3.5814 mm | - | - | - | - | - | - | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT18-5WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | White | - | - | - | - | - | 18 AWG | 25kV | Hook-Up | 18 AWG | White | 19/30 | 0.166 (4.22mm) | 4.2164 mm | - | - | - | - | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT16-3.5BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | Black | - | - | - | - | - | 16 AWG | 17.5kV | Hook-Up | 16 AWG | Black | 19/29 | 0.141 (3.58mm) | 3.5814 mm | - | - | - | - | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT12-6.5WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | White | - | - | - | - | - | 12 AWG | 32.5kV | Hook-Up | 12 AWG | White | 19/25 | 0.232 (5.89mm) | 5.8928 mm | - | - | - | - | - | - | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT16-2WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | White | - | - | - | - | - | 16 AWG | 10kV | Hook-Up | 16 AWG | White | 19/29 | 0.111 (2.82mm) | 2.8194 mm | - | - | - | - | - | - | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT12-2RD-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | Red | - | - | - | - | - | 12 AWG | 10kV | Hook-Up | 12 AWG | Red | 19/25 | 0.142 (3.61mm) | 3.6068 mm | - | - | - | - | - | - | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT18-2WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | White | - | - | - | - | - | 18 AWG | 10kV | Hook-Up | 18 AWG | White | 19/30 | 0.105 (2.67mm) | 2.667 mm | - | - | - | - | - | - | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT16-2.5RD-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | Red | - | - | - | - | - | 16 AWG | 12.5kV | Hook-Up | 16 AWG | Red | 19/29 | 0.119 (3.02mm) | 3.0226 mm | - | - | - | - | - | - | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT14-3RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | PTFE | - | - | - | - | - | - | - | - | - | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | - | 200°C | -90°C | Red | - | - | - | - | - | 14 AWG | 15kV | Hook-Up | 14 AWG | Red | 19/27 | 0.144 (3.66mm) | 3.6576 mm | - | - | - | - | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - |