- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRT20-5WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 20 AWG | 25kV | Hook-Up | 20 AWG | White | 19/32 | 0.156 (3.96mm) | 3.9624 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT20-6.5WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 20 AWG | 32.5kV | Hook-Up | 20 AWG | White | 19/32 | 0.185 (4.70mm) | 4.699 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT14-6.5BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Black | 14 AWG | 32.5kV | Hook-Up | 14 AWG | Black | 19/27 | 0.214 (5.44mm) | 5.4356 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT14-10BK-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Black | 14 AWG | 50kV | Hook-Up | 14 AWG | Black | 19/27 | 0.284 (7.21mm) | 7.2136 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT12-4BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Black | 12 AWG | 20kV | Hook-Up | 12 AWG | Black | 19/25 | 0.182 (4.62mm) | 4.6228 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT12-4BK-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Black | 12 AWG | 20kV | Hook-Up | 12 AWG | Black | 19/25 | 0.182 (4.62mm) | 4.6228 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT14-6.5BK-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Black | 14 AWG | 32.5kV | Hook-Up | 14 AWG | Black | 19/27 | 0.214 (5.44mm) | 5.4356 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT12-5WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 12 AWG | 25kV | Hook-Up | 12 AWG | White | 19/25 | 0.202 (5.13mm) | 5.1308 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT16-3WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 16 AWG | 15kV | Hook-Up | 16 AWG | White | 19/29 | 0.129 (3.28mm) | 3.2766 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT16-2RD-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Red | 16 AWG | 10kV | Hook-Up | 16 AWG | Red | 19/29 | 0.111 (2.82mm) | 2.8194 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT12-3BK-50 Daburn Electronics | 95 |
| Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Black | 12 AWG | 15kV | Hook-Up | 12 AWG | Black | 19/25 | 0.162 (4.11mm) | 4.1148 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT12-3WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 12 AWG | 15kV | Hook-Up | 12 AWG | White | 19/25 | 0.162 (4.11mm) | 4.1148 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT14-2.5WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 14 AWG | 12.5kV | Hook-Up | 14 AWG | White | 19/27 | 0.134 (3.40mm) | 3.4036 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT14-3WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 14 AWG | 15kV | Hook-Up | 14 AWG | White | 19/27 | 0.144 (3.66mm) | 3.6576 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT20-2BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Black | 20 AWG | 10kV | Hook-Up | 20 AWG | Black | 19/32 | 0.095 (2.41mm) | 2.413 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT14-3.5RD-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Red | 14 AWG | 17.5kV | Hook-Up | 14 AWG | Red | 19/27 | 0.154 (3.91mm) | 3.9116 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT18-10BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Black | 18 AWG | 50kV | Hook-Up | 18 AWG | Black | 19/30 | 0.265 (6.73mm) | 6.731 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT18-5RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Red | 18 AWG | 25kV | Hook-Up | 18 AWG | Red | 19/30 | 0.166 (4.22mm) | 4.2164 mm | 100.0' 30.5m | ROHS3 Compliant | ||
![]() CRT12-8WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | White | 12 AWG | 40kV | Hook-Up | 12 AWG | White | 19/25 | 0.262 (6.65mm) | 6.6548 mm | 50.00' 15.24m | ROHS3 Compliant | ||
![]() CRT14-4BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | 200°C | -90°C | Black | 14 AWG | 20kV | Hook-Up | 14 AWG | Black | 19/27 | 0.164 (4.17mm) | 4.1656 mm | 100.0' 30.5m | ROHS3 Compliant |