- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRT12-8WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 12 AWG | 40kV | Hook-Up | 12 AWG | White | 19/25 | 0.262 (6.65mm) | 6.6548 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | - | ||
![]() CRT14-4BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 14 AWG | 20kV | Hook-Up | 14 AWG | Black | 19/27 | 0.164 (4.17mm) | 4.1656 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | - | ||
![]() CRT18-2.5WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 18 AWG | 12.5kV | Hook-Up | 18 AWG | White | 19/30 | 0.114 (2.89mm) | 2.8956 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | - | ||
![]() CRT20-3.5RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | 20 AWG | 17.5kV | Hook-Up | 20 AWG | Red | 19/32 | 0.126 (3.20mm) | 3.2004 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | - | ||
![]() CRT20-2WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 20 AWG | 10kV | Hook-Up | 20 AWG | White | 19/32 | 0.095 (2.41mm) | 2.413 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | - | ||
![]() CRT18-5BK-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 18 AWG | 25kV | Hook-Up | 18 AWG | Black | 19/30 | 0.166 (4.22mm) | 4.2164 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | - | ||
![]() CRT16-3BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 16 AWG | 15kV | Hook-Up | 16 AWG | Black | 19/29 | 0.129 (3.28mm) | 3.2766 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | - | ||
![]() CRT12-2BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 12 AWG | 10kV | Hook-Up | 12 AWG | Black | 19/25 | 0.142 (3.61mm) | 3.6068 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | - | ||
![]() CRT12-2.5RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | 12 AWG | 12.5kV | Hook-Up | 12 AWG | Red | 19/25 | 0.152 (3.86mm) | 3.8608 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | - | ||
![]() CRT12-2.5WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 12 AWG | 12.5kV | Hook-Up | 12 AWG | White | 19/25 | 0.152 (3.86mm) | 3.8608 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | - | ||
![]() CRT18-3RD-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | 18 AWG | 15kV | Hook-Up | 18 AWG | Red | 19/30 | 0.124 (3.15mm) | 3.1496 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | - | ||
![]() CRT18-3WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 18 AWG | 15kV | Hook-Up | 18 AWG | White | 19/30 | 0.124 (3.15mm) | 3.1496 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | - | ||
![]() CRT26-8WH-100 Daburn Electronics | In Stock | - | Datasheet | - | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | - | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Obsolete | Not Applicable | 200°C | -90°C | White | 26 AWG | 40kV | Hook-Up | 26 AWG | White | 7/34 | 0.191 (4.85mm) | 4.8514 mm | 100.0' 30.5m | - | - | Non-RoHS Compliant | - | - | ||
![]() 2715R/C Daburn Electronics | In Stock | - | Datasheet | 4 Weeks | 100 | Copper, Tinned | Ethylene-Propylene Rubber (EPR) | Test Lead | Rubber | -20°C~60°C | Spool | 2003 | - | Active | Not Applicable | 60°C | -20°C | Red | 20 AWG | 3000V | Test Lead | 20 AWG | Red | 41/36 | 0.137 (3.48mm) | 3.4798 mm | 100.0' 30.5m | 0.047 1.19mm | 1.1938mm | ROHS3 Compliant | - | - | ||
![]() 2715B/C Daburn Electronics | 35 |
| Datasheet | 4 Weeks | 100 | Copper, Tinned | Ethylene-Propylene Rubber (EPR) | Test Lead | Rubber | -20°C~60°C | Spool | 2003 | - | Active | Not Applicable | 60°C | -20°C | Black | 20 AWG | 3000V | Test Lead | 20 AWG | Black | 41/36 | 0.137 (3.48mm) | 3.4798 mm | 100.0' 30.5m | 0.047 1.19mm | 1.1938mm | ROHS3 Compliant | - | - | ||
![]() 2715R/M Daburn Electronics | 35 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Ethylene-Propylene Rubber (EPR) | Test Lead | Rubber | -20°C~60°C | Spool | 2003 | - | Active | Not Applicable | 60°C | -20°C | Red | 20 AWG | 3000V | Test Lead | 20 AWG | Red | 41/36 | 0.137 (3.48mm) | 3.4798 mm | 1000.0' 304.8m | 0.047 1.19mm | 1.1938mm | ROHS3 Compliant | - | - | ||
![]() CRT26-3.5WH-100 Daburn Electronics | In Stock | - | Datasheet | - | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | - | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Obsolete | Not Applicable | 200°C | -90°C | White | 26 AWG | 17.5kV | Hook-Up | 26 AWG | White | 7/34 | 0.101 (2.57mm) | 2.5654 mm | 100.0' 30.5m | - | - | Non-RoHS Compliant | - | - | ||
![]() CRT26-2WH-100 Daburn Electronics | In Stock | - | Datasheet | - | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | - | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Obsolete | Not Applicable | 200°C | -90°C | White | 26 AWG | 10kV | Hook-Up | 26 AWG | White | 7/34 | 0.071 (1.80mm) | 1.8034 mm | 100.0' 30.5m | - | - | Non-RoHS Compliant | - | - | ||
![]() 2201/24GR-100 Daburn Electronics | 31 |
| Datasheet | 2 Weeks | 100 | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Bulk | 2003 | MIL-W-16878 Type B | Active | Not Applicable | 105°C | -55°C | Green | 24 AWG | 600V | Hook-Up | 24 AWG | Green | 19/36 | 0.046 (1.17mm) | 1.1684 mm | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | Lead Free | UL Style 1429 | ||
![]() 2671/22BK-1000 Daburn Electronics | 522 |
| Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | Black | 22 AWG | 600V | Hook-Up | 22 AWG | Black | 168/44 | 0.052 (1.32mm) | 1.3208 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | - | UL Style 1692/1568 |