- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2671/22BK-1000 Daburn Electronics | 522 |
| Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | Black | 22 AWG | 600V | Hook-Up | 22 AWG | Black | 168/44 | 0.052 (1.32mm) | 1.3208 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2671/26GN-1000 Daburn Electronics | 639 |
| Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2014 | - | Active | Not Applicable | 80°C | -40°C | Green | 26 AWG | 600V | Hook-Up | 26 AWG | Green | 66/44 | 0.042 (1.07mm) | 1.0668 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2671/26WH-1000 Daburn Electronics | 897 |
| Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | White | 26 AWG | 600V | Hook-Up | 26 AWG | White | 66/44 | 0.042 (1.07mm) | 1.0668 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() CRT24-6.5WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 24 AWG | 32.5kV | Hook-Up | 24 AWG | White | 19/36 | 0.171 (4.34mm) | 4.3434 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT24-3BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 24 AWG | 15kV | Hook-Up | 24 AWG | Black | 19/36 | 0.101 (2.57mm) | 2.5654 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT12-10WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 12 AWG | 50kV | Hook-Up | 12 AWG | White | 19/25 | 0.302 (7.67mm) | 7.6708 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT26-2BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 26 AWG | 10kV | Hook-Up | 26 AWG | Black | 7/34 | 0.071 (1.80mm) | 1.8034 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT12-10RD-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | 12 AWG | 50kV | Hook-Up | 12 AWG | Red | 19/25 | 0.302 (7.67mm) | 7.6708 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT24-2.5WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 24 AWG | 12.5kV | Hook-Up | 24 AWG | White | 19/36 | 0.091 (2.31mm) | 2.3114 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT22-8RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | 22 AWG | 40kV | Hook-Up | 22 AWG | Red | 19/34 | 0.207 (5.26mm) | 5.2578 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT24-5WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 24 AWG | 25kV | Hook-Up | 24 AWG | White | 19/36 | 0.142 (3.61mm) | 3.6068 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() 2615/22-RD-100 Daburn Electronics | 43 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Red | 22 AWG | 300V | Hook-Up | 22 AWG | Red | 17/34 | 0.061 (1.55mm) | 1.5494 mm | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() CRT24-10WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 24 AWG | 50kV | Hook-Up | 24 AWG | White | 19/36 | 0.241 (6.12mm) | 6.1214 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT22-5WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 22 AWG | 25kV | Hook-Up | 22 AWG | White | 19/34 | 0.148 (3.76mm) | 3.7592 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() 2671/18BK-1000 Daburn Electronics | 45 |
| Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | Black | 18 AWG | 600V | Hook-Up | 18 AWG | Black | 420/44 | 0.072 (1.83mm) | 1.8288 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() CRT22-3.5WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 22 AWG | 17.5kV | Hook-Up | 22 AWG | White | 19/34 | 0.118 (3.00mm) | 2.9972 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT10-2RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | 10 AWG | 10kV | Hook-Up | 10 AWG | Red | 37/26 | 0.158 (4.01mm) | 4.0132 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT10-2.5RD-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | 10 AWG | 12.5kV | Hook-Up | 10 AWG | Red | 37/26 | 0.168 (4.27mm) | 4.2672 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT22-4BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 22 AWG | 20kV | Hook-Up | 22 AWG | Black | 19/34 | 0.127 (3.23mm) | 3.2258 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT24-2WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 24 AWG | 10kV | Hook-Up | 24 AWG | White | 19/36 | 0.081 (2.06mm) | 2.0574 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - |