- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRT24-4WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | - | 24 AWG | 20kV | Hook-Up | 24 AWG | White | 19/36 | 0.121 (3.07mm) | 3.0734 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT12-3.5BK-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 1 | 12 AWG | 17.5kV | - | 12 AWG | Black | 19/25 | 0.172 (4.37mm) | 4.3688 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() 2200/22RD-1000 Daburn Electronics | 43 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Red | - | 22 AWG | 600V | Hook-Up | 22 AWG | Red | 7/30 | 0.051 (1.30mm) | 1.2954 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/24YL-100 Daburn Electronics | 133 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Yellow | - | 24 AWG | 600V | Hook-Up | 24 AWG | Yellow | 7/32 | 0.045 (1.14mm) | 1.143 mm | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2201/22RD-1000 Daburn Electronics | 1030 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Red | - | 22 AWG | 600V | Hook-Up | 22 AWG | Red | 19/34 | 0.051 (1.30mm) | 1.2954 mm | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() CRT22-2RD-100 Daburn Electronics | 145 |
| Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | Not Applicable | 200°C | -90°C | Red | - | 22 AWG | 10kV | Hook-Up | 22 AWG | Red | 19/34 | 0.087 (2.21mm) | 2.2098 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT12-10BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | - | 12 AWG | 50kV | Hook-Up | 12 AWG | Black | 19/25 | 0.302 (7.67mm) | 7.6708 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() 2200/22YL-100 Daburn Electronics | 36 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Yellow | - | 22 AWG | 600V | Hook-Up | 22 AWG | Yellow | 7/30 | 0.051 (1.30mm) | 1.2954 mm | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() CRT24-10BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | - | 24 AWG | 50kV | Hook-Up | 24 AWG | Black | 19/36 | 0.241 (6.12mm) | 6.1214 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT24-6.5BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | - | 24 AWG | 32.5kV | Hook-Up | 24 AWG | Black | 19/36 | 0.171 (4.34mm) | 4.3434 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT12-3.5RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | 1 | 12 AWG | 17.5kV | - | 12 AWG | Red | 19/25 | 0.172 (4.37mm) | 4.3688 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT26-2RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | - | 26 AWG | 10kV | Hook-Up | 26 AWG | Red | 7/34 | 0.071 (1.80mm) | 1.8034 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT10-2.5RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | - | 10 AWG | 12.5kV | Hook-Up | 10 AWG | Red | 37/26 | 0.168 (4.27mm) | 4.2672 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT22-6.5RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | - | 22 AWG | 32.5kV | Hook-Up | 22 AWG | Red | 19/34 | 0.177 (4.50mm) | 4.4958 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() 2215/20WH-1000 Daburn Electronics | 36 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | White | - | 20 AWG | 1000V | Hook-Up | 20 AWG | White | 7/28 | 0.070 (1.78mm) | 1.778 mm | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() CRT10-2.5BK-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | - | 10 AWG | 12.5kV | Hook-Up | 10 AWG | Black | 37/26 | 0.168 (4.27mm) | 4.2672 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() 2420/28 BU-1000 Daburn Electronics | 36 |
| Datasheet | 2 Weeks | - | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | - | 28 AWG | 150V | - | - | Blue | 65/46 | 0.022 (0.55mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() CRT12-3.5WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | White | 1 | 12 AWG | 17.5kV | - | 12 AWG | White | 19/25 | 0.172 (4.37mm) | 4.3688 mm | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT24-2RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Red | - | 24 AWG | 10kV | Hook-Up | 24 AWG | Red | 19/36 | 0.081 (2.06mm) | 2.0574 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT24-4BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | - | 24 AWG | 20kV | Hook-Up | 24 AWG | Black | 19/36 | 0.121 (3.07mm) | 3.0734 mm | 100.0' 30.5m | - | - | ROHS3 Compliant | - |