- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRT22-2.5WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | 200°C | -90°C | White | - | - | - | - | - | 22 AWG | 12.5kV | - | Hook-Up | 22 AWG | White | 19/34 | 0.097 (2.46mm) | 2.4638 mm | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT12-3.5WH-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | 200°C | -90°C | White | - | - | - | 1 | - | 12 AWG | 17.5kV | - | - | 12 AWG | White | 19/25 | 0.172 (4.37mm) | 4.3688 mm | - | - | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() CRT22-2.5BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | 200°C | -90°C | Black | - | - | - | - | - | 22 AWG | 12.5kV | - | Hook-Up | 22 AWG | Black | 19/34 | 0.097 (2.46mm) | 2.4638 mm | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT24-2RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | 200°C | -90°C | Red | - | - | - | - | - | 24 AWG | 10kV | - | Hook-Up | 24 AWG | Red | 19/36 | 0.081 (2.06mm) | 2.0574 mm | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() 2215/20WH-1000 Daburn Electronics | 30 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | - | Active | 1 (Unlimited) | 105°C | -55°C | White | - | - | - | - | - | 20 AWG | 1000V | - | Hook-Up | 20 AWG | White | 7/28 | 0.070 (1.78mm) | 1.778 mm | - | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() CRT22-8WH-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | 200°C | -90°C | White | - | - | - | - | - | 22 AWG | 40kV | - | Hook-Up | 22 AWG | White | 19/34 | 0.207 (5.26mm) | 5.2578 mm | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT12-3.5BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | 200°C | -90°C | Black | - | - | - | 1 | - | 12 AWG | 17.5kV | - | - | 12 AWG | Black | 19/25 | 0.172 (4.37mm) | 4.3688 mm | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT24-6.5BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | 200°C | -90°C | Black | - | - | - | - | - | 24 AWG | 32.5kV | - | Hook-Up | 24 AWG | Black | 19/36 | 0.171 (4.34mm) | 4.3434 mm | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT12-3.5RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | 200°C | -90°C | Red | - | - | - | 1 | - | 12 AWG | 17.5kV | - | - | 12 AWG | Red | 19/25 | 0.172 (4.37mm) | 4.3688 mm | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT26-2RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | 200°C | -90°C | Red | - | - | - | - | - | 26 AWG | 10kV | - | Hook-Up | 26 AWG | Red | 7/34 | 0.071 (1.80mm) | 1.8034 mm | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() 2475/26 WH-1000 Daburn Electronics | 47 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 26 AWG | 20kV | - | - | - | White | 19/38 | 0.050 (1.27mm) | - | - | High Voltage | 1000.0' 304.8m | 0.015 0.38mm | - | ROHS3 Compliant | - | ||
![]() CRT10-2.5RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | 200°C | -90°C | Red | - | - | - | - | - | 10 AWG | 12.5kV | - | Hook-Up | 10 AWG | Red | 37/26 | 0.168 (4.27mm) | 4.2672 mm | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT22-6.5RD-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | 200°C | -90°C | Red | - | - | - | - | - | 22 AWG | 32.5kV | - | Hook-Up | 22 AWG | Red | 19/34 | 0.177 (4.50mm) | 4.4958 mm | - | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() 2200/22BR-100 Daburn Electronics | 14 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | - | Active | 1 (Unlimited) | 105°C | -55°C | Brown | - | - | - | - | - | 22 AWG | 600V | - | Hook-Up | 22 AWG | Brown | 7/30 | 0.051 (1.30mm) | 1.2954 mm | - | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/22BR-1000 Daburn Electronics | 20 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | - | Active | 1 (Unlimited) | 105°C | -55°C | Brown | - | - | - | - | - | 22 AWG | 600V | - | Hook-Up | 22 AWG | Brown | 7/30 | 0.051 (1.30mm) | 1.2954 mm | - | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/22GR-1000 Daburn Electronics | 20 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | - | Active | 1 (Unlimited) | 105°C | -55°C | Green | - | - | - | - | - | 22 AWG | 600V | - | Hook-Up | 22 AWG | Green | 7/30 | 0.051 (1.30mm) | 1.2954 mm | - | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() CRT10-2RD-50 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | - | Active | - | 200°C | -90°C | Red | - | - | - | - | - | 10 AWG | 10kV | - | Hook-Up | 10 AWG | Red | 37/26 | 0.158 (4.01mm) | 4.0132 mm | - | - | 50.00' 15.24m | - | - | ROHS3 Compliant | - | ||
![]() 2200/22GR-100 Daburn Electronics | 21 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | - | Active | 1 (Unlimited) | 105°C | -55°C | Green | - | - | - | - | - | 22 AWG | 600V | - | Hook-Up | 22 AWG | Green | 7/30 | 0.051 (1.30mm) | 1.2954 mm | - | - | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2636/22A Daburn Electronics | 73 |
| Datasheet | 6 Weeks | 100 | Copper, Bare | Silicone Rubber | Test Lead | Rubber | -90°C~200°C | - | 2002 | - | yes | Active | Not Applicable | - | - | - | NO | STRANDED | unknown | 1 | UL | 22 AWG | 20kV | WIRE AND CABLE | Test Lead | 22 AWG | White | 7/30 | 0.120 (3.05mm) | 3.048 mm | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.045 1.14mm | 1.143mm | ROHS3 Compliant | UL Style 3239 | ||
![]() 2200/22SYL-1000 Daburn Electronics | 2263 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | - | Active | 1 (Unlimited) | 105°C | -55°C | Yellow | - | - | - | - | - | 22 AWG | 600V | - | Hook-Up | 22 AWG | Yellow | Solid | 0.054 (1.37mm) | 1.3716 mm | - | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 |