- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2615/18 GN-100 Daburn Electronics | 45 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | - | - | - | 18 AWG | 300V | - | - | Green | 41/34 | 0.078 (1.98mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style 3132 | ||
![]() CRT26-3RD-100 Daburn Electronics | In Stock | - | Datasheet | - | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | - | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Obsolete | Not Applicable | 200°C | -90°C | Red | 26 AWG | 15kV | Hook-Up | 26 AWG | Red | 7/34 | 0.091 (2.31mm) | 2.3114 mm | - | 100.0' 30.5m | - | - | Non-RoHS Compliant | - | ||
![]() 2671/18WH-1000 Daburn Electronics | 45 |
| Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | White | 18 AWG | 600V | Hook-Up | 18 AWG | White | 420/44 | 0.072 (1.83mm) | 1.8288 mm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2671/16GN-1000 Daburn Electronics | 6 |
| Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | Green | 16 AWG | 300V | Hook-Up | 16 AWG | Green | 665/44 | 0.096 (2.44mm) | 2.4384 mm | - | 1000.0' 304.8m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2615/18-YL-1000 Daburn Electronics | 36 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Yellow | 18 AWG | 300V | Hook-Up | 18 AWG | Yellow | 41/34 | 0.078 (1.98mm) | 1.9812 mm | - | 1000.0' 304.8m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2671/24WH-1000 Daburn Electronics | 1045 |
| Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | White | 24 AWG | 600V | Hook-Up | 24 AWG | White | 105/44 | 0.045 (1.14mm) | 1.143 mm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2617/10-BK-500 Daburn Electronics | 6 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Black | 10 AWG | 600V | Hook-Up | 10 AWG | Black | 105/30 | 0.207 (5.26mm) | 5.2578 mm | - | 500.0' 152.4m | 0.045 1.14mm | 1.143mm | ROHS3 Compliant | UL Style 3212 | ||
![]() CRT26-4RD-100 Daburn Electronics | In Stock | - | Datasheet | - | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | - | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Obsolete | Not Applicable | 200°C | -90°C | Red | 26 AWG | 20kV | Hook-Up | 26 AWG | Red | 7/34 | 0.111 (2.82mm) | 2.8194 mm | - | 100.0' 30.5m | - | - | Non-RoHS Compliant | - | ||
![]() CRT26.2.5BK-100 Daburn Electronics | In Stock | - | Datasheet | - | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | - | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Obsolete | Not Applicable | 200°C | -90°C | Black | 26 AWG | 12.5kV | Hook-Up | 26 AWG | Black | 7/34 | 0.081 (2.06mm) | 2.0574 mm | - | 100.0' 30.5m | - | - | Non-RoHS Compliant | - | ||
![]() CRT26-8BK-100 Daburn Electronics | In Stock | - | Datasheet | - | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | - | 2002 | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Obsolete | Not Applicable | 200°C | -90°C | Black | 26 AWG | 40kV | Hook-Up | 26 AWG | Black | 7/34 | 0.191 (4.85mm) | 4.8514 mm | - | 100.0' 30.5m | - | - | Non-RoHS Compliant | - | ||
![]() 2615/18 BU-500 Daburn Electronics | 43 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | - | - | - | 18 AWG | 300V | - | - | Blue | 41/34 | 0.078 (1.98mm) | - | - | 500.0' 152.4m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style 3132 | ||
![]() 2671/29WH-1000 Daburn Electronics | 954 |
| Datasheet | 2 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | White | 29 AWG | 300V | Hook-Up | 29 AWG | White | 51/46 | 0.032 (0.81mm) | 812.8 μm | - | 1000.0' 304.8m | 0.008 0.20mm | 203.2μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() CRT10-2.5BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 10 AWG | 12.5kV | Hook-Up | 10 AWG | Black | 37/26 | 0.168 (4.27mm) | 4.2672 mm | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT26-6.5BK-100 Daburn Electronics | In Stock | - | Datasheet | 8 Weeks | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | Spool | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Active | - | 200°C | -90°C | Black | 26 AWG | 32.5kV | Hook-Up | 26 AWG | Black | 7/34 | 0.161 (4.09mm) | 4.0894 mm | - | 100.0' 30.5m | - | - | ROHS3 Compliant | - | ||
![]() CRT26-6.5WH-100 Daburn Electronics | In Stock | - | Datasheet | - | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | - | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Obsolete | Not Applicable | 200°C | -90°C | White | 26 AWG | 32.5kV | Hook-Up | 26 AWG | White | 7/34 | 0.161 (4.09mm) | 4.0894 mm | - | 100.0' 30.5m | - | - | Non-RoHS Compliant | - | ||
![]() CRT26-3.5BK-100 Daburn Electronics | In Stock | - | Datasheet | - | 100 | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~200°C | - | - | MIL-Spec QQ-W-343 and Mil-W-16878, CRT | Obsolete | Not Applicable | 200°C | -90°C | Black | 26 AWG | 17.5kV | Hook-Up | 26 AWG | Black | 7/34 | 0.101 (2.57mm) | 2.5654 mm | - | 100.0' 30.5m | - | - | Non-RoHS Compliant | - | ||
![]() 2215/20YL-100 Daburn Electronics | 43 |
| Datasheet | 2 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Yellow | 20 AWG | 1000V | Hook-Up | 20 AWG | Yellow | 7/28 | 0.070 (1.78mm) | 1.778 mm | - | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2420/38 OR-100 Daburn Electronics | 45 |
| Datasheet | 2 Weeks | - | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 38 AWG | 150V | - | - | Orange | 17/50 | 0.012 (0.31mm) | - | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/30 BK-100 Daburn Electronics | 6 |
| Datasheet | 2 Weeks | - | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 30 AWG | 150V | - | - | Black | 41/46 | 0.019 (0.50mm) | - | - | 100.0' 30.5m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2475/22 YL-500 Daburn Electronics | 6 |
| Datasheet | 4 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 20kV | - | - | Yellow | 19/34 | 0.060 (1.52mm) | - | High Voltage | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | - |