- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2215/20RD-100 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Red | 20 AWG | 1000V | Hook-Up | 20 AWG | Red | 7/28 | 0.070 (1.78mm) | 1.778 mm | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2616/22-BK-100 Daburn Electronics | 34 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | Black | 22 AWG | 600V | Hook-Up | 22 AWG | Black | 17/34 | 0.091 (2.31mm) | 2.3114 mm | 100.0' 30.5m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2201/18VI-100 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Violet | 18 AWG | 600V | Hook-Up | 18 AWG | Violet | 19/30 | 0.070 (1.78mm) | 1.778 mm | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/16BR-100 Daburn Electronics | 35 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Brown | 16 AWG | 600V | Hook-Up | 16 AWG | Brown | 19/29 | 0.078 (1.98mm) | 1.9812 mm | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/16WH-100 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | White | 16 AWG | 600V | Hook-Up | 16 AWG | White | 19/29 | 0.078 (1.98mm) | 1.9812 mm | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2201/18OR-100 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Orange | 18 AWG | 600V | Hook-Up | 18 AWG | Orange | 19/30 | 0.070 (1.78mm) | 1.778 mm | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2615/20-WH-100 Daburn Electronics | 35 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | White | 20 AWG | 300V | Hook-Up | 20 AWG | White | 21/33 | 0.069 (1.75mm) | 1.7526 mm | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2616/20-WH-100 Daburn Electronics | 34 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | White | 20 AWG | 600V | Hook-Up | 20 AWG | White | 19/33 | 0.099 (2.51mm) | 2.5146 mm | 100.0' 30.5m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2616/20-RD-100 Daburn Electronics | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | Red | 20 AWG | 600V | Hook-Up | 20 AWG | Red | 19/33 | 0.099 (2.51mm) | 2.5146 mm | 100.0' 30.5m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2200/16VI-100 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Violet | 16 AWG | 600V | Hook-Up | 16 AWG | Violet | 19/29 | 0.078 (1.98mm) | 1.9812 mm | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2215/20OR-100 Daburn Electronics | 34 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Orange | 20 AWG | 1000V | Hook-Up | 20 AWG | Orange | 7/28 | 0.070 (1.78mm) | 1.778 mm | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2215/18YL-100 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Yellow | 18 AWG | 1000V | Hook-Up | 18 AWG | Yellow | 7/26 | 0.082 (2.08mm) | 2.0828 mm | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2215/18RD-100 Daburn Electronics | 48 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Red | 18 AWG | 1000V | Hook-Up | 18 AWG | Red | 7/26 | 0.082 (2.08mm) | 2.0828 mm | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2215/18BK-100 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Black | 18 AWG | 1000V | Hook-Up | 18 AWG | Black | 7/26 | 0.082 (2.08mm) | 2.0828 mm | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2215/18WH-100 Daburn Electronics | 35 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | White | 18 AWG | 1000V | Hook-Up | 18 AWG | White | 7/26 | 0.082 (2.08mm) | 2.0828 mm | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2215/18BU-100 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Blue | 18 AWG | 1000V | Hook-Up | 18 AWG | Blue | 7/26 | 0.082 (2.08mm) | 2.0828 mm | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2215/18GR-100 Daburn Electronics | 34 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Green | 18 AWG | 1000V | Hook-Up | 18 AWG | Green | 7/26 | 0.082 (2.08mm) | 2.0828 mm | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2615/22-BK-500 Daburn Electronics | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Black | 22 AWG | 300V | Hook-Up | 22 AWG | Black | 17/34 | 0.061 (1.55mm) | 1.5494 mm | 500.0' 152.4m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 2616/26-BK-500 Daburn Electronics | 35 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | Black | 26 AWG | 600V | Hook-Up | 26 AWG | Black | 7/34 | 0.081 (2.06mm) | 2.0574 mm | 500.0' 152.4m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2616/26-WH-500 Daburn Electronics | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | White | 26 AWG | 600V | Hook-Up | 26 AWG | White | 7/34 | 0.081 (2.06mm) | 2.0574 mm | 500.0' 152.4m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 |