- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2475/20A YL-100 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | Yellow | 19/32 | 0.080 (2.03mm) | - | High Voltage | 100.0' 30.5m | 0.021 0.53mm | - | ROHS3 Compliant | - | ||
![]() 2475/20A BR-100 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 25kV | - | - | Brown | 19/32 | 0.080 (2.03mm) | - | High Voltage | 100.0' 30.5m | 0.021 0.53mm | - | ROHS3 Compliant | - | ||
![]() 2616/14-WH-1000 Daburn Electronics | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~200°C | Spool | 2013 | - | Active | 1 (Unlimited) | 200°C | -40°C | White | 14 AWG | 600V | Hook-Up | 14 AWG | White | 41/30 | 0.136 (3.45mm) | 3.4544 mm | - | 1000.0' 304.8m | 0.031 0.80mm | 787.4μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 2475/24 BK-500 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 24 AWG | 18kV | - | - | Black | 19/36 | 0.050 (1.27mm) | - | High Voltage | 500.0' 152.4m | 0.013 0.33mm | - | ROHS3 Compliant | - | ||
![]() 2451/38GN-500 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Green | 38 AWG | 300V | Hook-Up | 38 AWG | Green | 7/46 | 0.009 (0.23mm) | 228.6 μm | - | 500.0' 152.4m | 0.0019 0.048mm | 48.26μm | ROHS3 Compliant | - | ||
![]() 2671/20GN-1000 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | Green | 20 AWG | 600V | Hook-Up | 20 AWG | Green | 266/44 | 0.061 (1.55mm) | 1.5494 mm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2451/36WH-1000 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | White | 36 AWG | 300V | Hook-Up | 36 AWG | White | 7/44 | 0.010 (0.25mm) | 254 μm | - | 1000.0' 304.8m | 0.0020 0.051mm | 50.8μm | ROHS3 Compliant | - | ||
![]() 2475/28 RD-1000 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 28 AWG | 18kV | - | - | Red | 19/40 | 0.044 (1.12mm) | - | High Voltage | 1000.0' 304.8m | 0.014 0.35mm | - | ROHS3 Compliant | - | ||
![]() 2475/28 WH-1000 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 28 AWG | 18kV | - | - | White | 19/40 | 0.044 (1.12mm) | - | High Voltage | 1000.0' 304.8m | 0.014 0.35mm | - | ROHS3 Compliant | - | ||
![]() 2475/28 GN-1000 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 28 AWG | 18kV | - | - | Green | 19/40 | 0.044 (1.12mm) | - | High Voltage | 1000.0' 304.8m | 0.014 0.35mm | - | ROHS3 Compliant | - | ||
![]() 2451/38GN-1000 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Green | 38 AWG | 300V | Hook-Up | 38 AWG | Green | 7/46 | 0.009 (0.23mm) | 228.6 μm | - | 1000.0' 304.8m | 0.0019 0.048mm | 48.26μm | ROHS3 Compliant | - | ||
![]() 2475/28 OR-1000 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 28 AWG | 18kV | - | - | Orange | 19/40 | 0.044 (1.12mm) | - | High Voltage | 1000.0' 304.8m | 0.014 0.35mm | - | ROHS3 Compliant | - | ||
![]() 2451/38WH-1000 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | White | 38 AWG | 300V | Hook-Up | 38 AWG | White | 7/46 | 0.009 (0.23mm) | 228.6 μm | - | 1000.0' 304.8m | 0.0019 0.048mm | 48.26μm | ROHS3 Compliant | - | ||
![]() 2451/30GR-500 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Green | 30 AWG | 300V | Hook-Up | 30 AWG | Green | 7/38 | 0.019 (0.50mm) | 482.6 μm | - | 500.0' 152.4m | 0.0034 0.086mm | 86.36μm | ROHS3 Compliant | - | ||
![]() 2617/14-BK-500 Daburn Electronics | 13 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Black | 14 AWG | 600V | Hook-Up | 14 AWG | Black | 41/30 | 0.165 (4.19mm) | 4.191 mm | - | 500.0' 152.4m | 0.045 1.14mm | 1.143mm | ROHS3 Compliant | UL Style 3212 | ||
![]() 2671/27WH-1000 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | White | 27 AWG | 600V | Hook-Up | 27 AWG | White | 48/44 | 0.037 (0.94mm) | 939.8 μm | - | 1000.0' 304.8m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2475/20B GY-100 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 30kV | - | - | Gray | 19/32 | 0.100 (2.54mm) | - | High Voltage | 100.0' 30.5m | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() 2475/20B VI-100 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 30kV | - | - | Violet | 19/32 | 0.100 (2.54mm) | - | High Voltage | 100.0' 30.5m | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() 2475/20B OR-100 Daburn Electronics | 42 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | - | -65°C~200°C | Spool | 2015 | MIL-W-22759, 2475 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 30kV | - | - | Orange | 19/32 | 0.100 (2.54mm) | - | High Voltage | 100.0' 30.5m | 0.031 0.80mm | - | ROHS3 Compliant | - | ||
![]() 2451/32BK-500 Daburn Electronics | 13 |
| Datasheet | 4 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | PTFE | -90°C~250°C | Spool | 2014 | 2451 | Active | 1 (Unlimited) | 250°C | -90°C | Black | 32 AWG | 300V | Hook-Up | 32 AWG | Black | 7/40 | 0.015 (0.38mm) | 381 μm | - | 500.0' 152.4m | 0.0030 0.076mm | 76.2μm | ROHS3 Compliant | - |