- Cable Types
- Conductor Material
- Conductor Strand
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Length
- Operating Temperature
- Voltage
- Wire Gauge
- Series
- Packaging
Attribute column
Manufacturer
Daburn Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2420/40 BK-1000 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 40 AWG | 150V | - | - | Black | 10/50 | 0.011 (0.28mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/40 WH-1000 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 40 AWG | 150V | - | - | White | 10/50 | 0.011 (0.28mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/33 BK-1000 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 33 AWG | 150V | - | - | Black | 50/50 | 0.015 (0.38mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/31 VI-1000 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 31 AWG | 150V | - | - | Violet | 75/50 | 0.017 (0.43mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/40 OR-1000 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 40 AWG | 150V | - | - | Orange | 10/50 | 0.011 (0.28mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/40 BR-1000 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 40 AWG | 150V | - | - | Brown | 10/50 | 0.011 (0.28mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/40 BU-1000 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 40 AWG | 150V | - | - | Blue | 10/50 | 0.011 (0.28mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/38 GY-1000 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 38 AWG | 150V | - | - | Gray | 17/50 | 0.012 (0.31mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/40 YL-1000 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 40 AWG | 150V | - | - | Yellow | 10/50 | 0.011 (0.28mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2671/29RD-1000 Daburn Electronics | 13 |
| Datasheet | 2 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC | -40°C~80°C | Spool | 2002 | - | Active | Not Applicable | 80°C | -40°C | Red | 29 AWG | 300V | Hook-Up | 29 AWG | Red | 51/46 | 0.032 (0.81mm) | 812.8 μm | 1000.0' 304.8m | 0.008 0.20mm | 203.2μm | ROHS3 Compliant | UL Style 1692/1568 | ||
![]() 2420/36 OR-1000 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 36 AWG | 150V | - | - | Orange | 26/50 | 0.013 (0.33mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2420/38 BR-1000 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Bare | Fluorinated Ethylene-Propylene (FEP) | Test Lead | - | -150°C~150°C | Spool | 2013 | 2420 | Active | 1 (Unlimited) | - | - | - | 38 AWG | 150V | - | - | Brown | 17/50 | 0.012 (0.31mm) | - | 1000.0' 304.8m | 0.0035 0.089mm | - | ROHS3 Compliant | - | ||
![]() 2200/24GY-100 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Grey | 24 AWG | 600V | Hook-Up | 24 AWG | Gray | 7/32 | 0.045 (1.14mm) | 1.143 mm | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/24OR-100 Daburn Electronics | 35 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Orange | 24 AWG | 600V | Hook-Up | 24 AWG | Orange | 7/32 | 0.045 (1.14mm) | 1.143 mm | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/22VI-100 Daburn Electronics | 42 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Violet | 22 AWG | 600V | Hook-Up | 22 AWG | Violet | 7/30 | 0.051 (1.30mm) | 1.2954 mm | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/22SOR-100 Daburn Electronics | 132 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Orange | 22 AWG | 600V | Hook-Up | 22 AWG | Orange | Solid | 0.054 (1.37mm) | 1.3716 mm | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/22SBR-100 Daburn Electronics | 136 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Brown | 22 AWG | 600V | Hook-Up | 22 AWG | Brown | Solid | 0.054 (1.37mm) | 1.3716 mm | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2200/22SVI-100 Daburn Electronics | 214 |
| Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type B | Active | 1 (Unlimited) | 105°C | -55°C | Violet | 22 AWG | 600V | Hook-Up | 22 AWG | Violet | Solid | 0.054 (1.37mm) | 1.3716 mm | 100.0' 30.5m | 0.010 0.25mm | 254μm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2215/20GY-100 Daburn Electronics | In Stock | - | Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | PVC | -55°C~105°C | Spool | 2014 | MIL-W-16878 Type C | Active | 1 (Unlimited) | 105°C | -55°C | Grey | 20 AWG | 1000V | Hook-Up | 20 AWG | Gray | 7/28 | 0.070 (1.78mm) | 1.778 mm | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2615/26-RD-100 Daburn Electronics | 34 |
| Datasheet | 10 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -40°C~150°C | Spool | 2013 | - | Active | 1 (Unlimited) | 150°C | -40°C | Red | 26 AWG | 300V | Hook-Up | 26 AWG | Red | 7/34 | 0.050 (1.27mm) | 1.27 mm | 100.0' 30.5m | 0.016 0.41mm | 406.4μm | ROHS3 Compliant | UL Style 3132 |